Products/Services for UDIMET Alloy L-605
-
Superalloys - (94 companies)Superalloys are nickel, cobalt or iron-based alloys with excellent elevated temperature strength, creep properties and oxidation resistance. How to Select Superalloys. Superalloys are nickel, cobalt or iron-based alloys with elevated temperature...Metal / AlloyStandards / SpecificationsShape / Form
-
Welding Alloys - (330 companies)Welding alloys are used to melt and fuse pieces of metal together. Welding alloys, also known as filler alloys, are consumables used during a welding process to fill in the gap between two edges being joined. The filler alloy melts into the weld...
-
Master Alloys and Alloying Additives - (82 companies)Master alloys and alloying additives are alloy element concentrates, grain refiners, hardeners, deoxidants and other agents added into a melt or metal powder blend to produce a particular alloy, modify a melt or alter processing characteristics. How...
-
Fusible Alloys - (15 companies)Fusible alloys have low melting points, usually below 300 o F. Many fusible alloys have eutectic compositions. Fusible alloys are used as work holders, electroforming mandrels, tube bending aids, fire sprinkler parts, steam boiler relief plug, resin...
-
Cobalt and Cobalt Alloys - (123 companies)Cobalt and cobalt alloys are non-ferrous metals with high strength and toughness, excellent high temperature strength and resistance, and good corrosion resistance. How to Select Cobalt and Cobalt Alloys. Cobalt (Co) is a lustrous, silvery-blue...
-
Braze and Brazing Alloys - (133 companies)Braze and brazing alloys join metals or other materials without extensive fusion of the substrates. Brazes have a higher melting point ( >800 F) than solders and cause little or no metal vaporization, gain growth, stress corrosion, or distortion...
-
Nonferrous Metals and Alloys - (1624 companies)How to Select Nonferrous Metals and Alloys. Nonferrous metals and alloys are non-iron-based metals or alloys used for a wide range of applications. Types of Metals and Alloys. The GlobalSpec SpecSearch Database contains many different types...
-
Zinc and Zinc Alloys - (120 companies)How to Select Zinc and Zinc Alloys. Zinc and zinc alloys are non-ferrous alloys that are used widely in the production of die cast components. Types of Zinc and Zinc Alloys. Zinc-base alloys are used for two main functions, casting and wrought...
-
Light Alloys and Metals - (331 companies)Light alloys and light metals have low density and high strength-to-weight ratios. Light weight metals include aluminum, magnesium, titanium, and beryllium alloys. How to Select Light Alloys and Metals. Light alloys and light metals have low density...
-
Bimetals and Clad Alloys - (57 companies)Bimetals and clad alloys consist of two or more different alloy layers that are integrally bonded together; usually into a metal plate, strip, sheet, or other stock shape. How to Select Bimetals and Clad Alloys. Bimetals and clad alloys consist...
Product News
-
High Performance Alloys, Inc.
High Temperature Alloys 800H/HT. (UNS N08810/N08811) Fe base, Ni 32, Cr 21, Mn 1.5, Ti-Al strengthened. 800H/HT is an iron-nickel-chromium alloy having the same basic composition as Alloy 800 but with significantly higher creep rupture strength. Exhibits excellent resistance to carburization, oxidation and nitriding atmospheres. The alloy is dual certified and combines the properties of both forms. HAYNES (R) alloy 25 (L605). (UNS R30605) Co 50.0, Cr 20.0, W 15.0, Ni 10.0, Fe 3.0 Mn 1.5. Excellent strength... (read more)Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
Advanced Powder Products, Inc.
Are there any MIM alloys that are implantable? Yes, MIM titanium alloys and ASTM F2886 (Co-Cr) alloys are known to be implantable. If wrought stainless steel is used in implantable applications, 316L stainless steel can be substituted. Learn More (read more) -
Ulbrich Stainless Steels & Special Metals, Inc.
Titanium and Titanium Alloys With the strength of steel at less than two-thirds its weight, titanium is the frequent choice of design engineers when requirements exceed the capabilities of nickel and cobalt alloys and stainless steel. Titanium and its alloys have proven to be reliable and cost effective in a variety of chemical, industrial, marine and aerospace applications. Titanium's outstanding corrosion resistance is based on its ability to form a tightly adherent protective oxide film upon exposure to air or other... (read more) -
Ulbrich Stainless Steels & Special Metals, Inc.
Nickel Based Alloys When a part must withstand the combined effects of corrosion, elevated temperatures and heavy stress loads, design engineers often turn their attention to nickel based alloys. Ulbrich Stainless Steels & Special Metals is a specialist in processing strip and wire forms of these alloys for use by metal formers and fabricators. They carry more than a dozen grades in their inventory, covering a wide range of applications. Ulbrich is also a mill operator, rerolling strip and foil to the desired... (read more) -
High Performance Alloys, Inc.
NITRONIC 60® (Alloy 218) Austenitic Stainless. Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 oF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to Type 304S.S. This grade is best known for its wear and galling resistance. The additions of Silicon and Manganese have given this alloy a matrix to inhibit wear, galling... (read more)Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
High Performance Alloys, Inc.
Corrosion Resistant Alloys Corrosion Resistant Alloys. HASTELLOY (R) alloy C-276. (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8. Outstanding corrosion resistance in reducing and oxidizing environments. Maintains corrosion resistance in welded condition. Excellent resistance to pitting and stress-corrosion cracking (SCC). Widely used in severest environments in chemical processing, pollution control, pulp and paper. HASTELLOY (R) alloy B-2. (UNS N10665) Ni 68, Mo 28, Fe 2, Co 1, Cr 1. Significant resistance... (read more)Browse Superalloys Datasheets for High Performance Alloys, Inc. -
Columbus McKinnon Corporation
Alloy Lifting Tongs Dixie Alloy Lifting Tongs Brochure. Alloy Lifting Tongs. Special situations require special equipment to safely and effectively get the job done. Oversized logs, uneven terrain and any numberof other unusual circumstances can face loggers from day to day. Dixie's alloy lifting tongs keep the work flow going without having to miss a beat. All tongs are powder coated orange. Skidding Tongs. Logger Style Tongs. Timber Lifting Tongs. Follow us on: Facebook. YouTube. LinkedIn. twitter. our blog... (read more)Browse Lifting and Rigging Attachments Datasheets for Columbus McKinnon Corporation -
Umicore Metal Deposition Solutions
RHODUNA® Alloy is here to stay RHODUNA (R) Alloy - abrasion resistant like no other bright white rhodium coating. Umicore's RHODUNA (R) Alloy has earned the title "the bright queen" due to its superiority over other rhodium coatings on the market. In addition to its brilliant white final layer, it not only has all the benefits of pure rhodium layers - it also 'shines' with a clear cost advantage and unsurpassed abrasion resistance. It is precisely this abrasion resistance that has now been impressively confirmed... (read more)Browse Electrolytes Datasheets for Umicore Metal Deposition Solutions -
Isabellenhutte USA
RESISTANCE AND THERMOELECTRIC ALLOYS quality limits. SOME OF THE THINGS WE CAN DO FOR YOU. * Application-oriented support. * Simulation of your application conditions. * Component optimization for critical applications. * SMD test board for the initial evaluation. * Comprehensive documentation. * Standard values can be supplied with SnPb plated contacts. THERMOELECTRIC AND RESISTANCE ALLOYS. Isabellenh utte 's alloys rank among the finest in the world and are used in many aerospace. applications. During production we are always... (read more)Browse Copper, Brass, and Bronze Alloys Datasheets for Isabellenhutte USA -
Ulbrich Stainless Steels & Special Metals, Inc.
Cobalt Alloy -- HAYNES® 188 Alloy 188 is a cobalt-nickel-chromium-tungsten alloy that combines excellent high-temperature strength with very good resistance to oxidizing environments up to 2100 F (1095 C) for prolonged exposures, and excellent resistance to sulfate deposit hot corrosion. It is readily fabricated and formed by conventional techniques. About Ulbrich. Ulbrich Stainless Steels and Special Metals, Inc., is a global precision re-roller and distributor of stainless steel strip, special metals strip, foil, shaped... (read more)Browse Nickel and Nickel Alloys Datasheets for Ulbrich Stainless Steels & Special Metals, Inc.
-
ZMCMD2009P069
Res., Vol 64 (No. 5), May 1985, p 842847 Udimet L-605: Udimet Alloy L - 605 , Publication No. SMC-071, Special Metals Corporation, 2004.
-
ZSTGS2002P135
… 800 Incoloy 800H Incoloy 825 Incoloy 901 Inconel 600 Inconel 601 Inconel 625 Inconel 690 Inconel 718 Inconel X-750 Nimonic 80A Nimonic 90 Rene 41 Udimet 500 Udimet 700 Waspaloy Cobalt-chromium-nickel-base alloys L - 605 (HS-25) N-155 …
-
ASTM DS45A - COMPILATION AND INDEX OF TRADE NAMES, SPECIFICATIONS, AND PRODUCERS OF STAINLESS ALLOYS AND SUPERALLOYS
… L-605 (12), Crucible WF-11 (16)p, Eastern Alloy No. 605(21), L-605 (13) (27) (39) (62), 62 C (28), Lescalloy L-605 Vac Arc (36), Udimet L - 605 (51), Unitemp L-605 (59), Haynes Alloy No. 25 (56), Simalloy …
-
UDIMET Alloy R41 (UNS N07041)
Some of the commercially available UDIMET alloys are UDIMET alloys 188, 250, 520, 720, R41, L - 605 .
-
ZASMHBA0003993
… Alloy R-235 (Hastelloy R235) Alloy W (Hastelloy W) Alloy X (Hastelloy X) Astroloy M-252 U-500 (Udimet 500) U-630 (Udimet 630) U-700 ( Udimet 700) Waspaloy Cobalt-base alloys Alloy 25 (HS-25, L - 605 , Haynes 25) Alloy 188 …
-
Journal of Spacecraft and Rockets > Technology for large Rankine cycle space power systems.
The high-tempera- ture rotor parts are made of the highest-strength nickel alloys ( Udimet -700 and Rene' 41) presently available; the static tur- bine parts are of L - 605 (Haynes 25 alloy) and stainless steels.
-
ZASMHBA0003005
Wrought alloys Waspalloy Udimet 700 Hastelloy X A-286 Incoloy 901 Incone1718 Incoloy 903 Incoloy 907 Haynes 188 Haynes 25 ( L - 605 ) 58.0 55.0 47.0 26.0 42.5 52.5 38.0 38.0 22.0 10.0 …