Products/Services for Xylene Wipe
-
Wipes and Wipers - (218 companies)Wipes and wipers include wet, dry, and biocide-saturated microfiber cloth, paper, foam, and nonwoven sheets for medical, fiber optic, laboratory, electronic, and other critical cleaning applications. Dry wipes and dry wipers do not contain any wet...TypesMaterial / BackingFeatures
-
Cleaning Agents and Surface Treatments - (1874 companies)Cleaning agents and surface treatments includes liquid cleaners, degreasers, strippers, passivators, etchants, solutions and additives for cleaning and surface preparation.
-
Evaporators - (300 companies)During evaporation, the waste chemicals can be concentrated without destroying their chemistry, and the chemicals can then be reused in the manufacturing process. Wiped film evaporators: In a wiped film evaporator highly viscous and sticky products...
-
Fiber Optic Cleaning Tools - (78 companies)Fiber optic cleaning and splicing tools are used to connect, adapt, polish, repair, fiber and fiber optic cables. This area includes fiber optic consumables such as polish, swabs, wipes, etc. Fiber optic cleaning and splicing tools are used...
-
Napkin, Tissue, and Towel Dispensers - (26 companies)Napkin, tissue, and towel dispensers store, organize, and enable access to paper tissue or fabric napkins, tissues, and towels.
-
Tack Cloths, Tack Rollers, and Tack Sheets - (40 companies)Tack cloths, tack rollers and tack sheets dry clean surfaces by adhering particulates to an adhesive or tacky layer.
-
Cleanroom Supplies and Accessories - (207 companies)...use stainless steel on all exposed parts. In photosensitive applications, an amber lens can be used to screen out specific wavelengths of light. Other types of cleanroom supplies and accessories include wipes, fans, and tapes.
-
Vapor Recovery Systems - (33 companies)Vapor recovery systems are designed to recover vapors from gasoline or other fuels so that these gases do not escape into the atmosphere. They are used in the chemical process and petroleum industries to recover escaped vapors for either reuse or destruction (usually by combustion).
-
Absorbents and Adsorbents - (429 companies)Absorbents and adsorbents are minerals or chemicals that can capture liquids or gases.
-
Phenolic, Melamine, and Formaldehyde Resins - (75 companies)Phenolic, melamine and formaldehyde resins are thermosetting adhesives that offer strong bonds and good resistance to high temperatures.
Product News
-
New Pig Corporation
PIG® Draining Station - Solvent-Contaminated Wipes Draining station helps you manage disposable solvent-contaminated wipes, rags and pads so they can be processed as common waste. Saves you money by avoiding the costs associated with disposal of hazardous waste. Draining station includes the components you need to properly store solvent-contaminated wipes in a closed, labeled container. PIG Latching Drum Lid provides for closed container compliance and one-hand latching convenience. 55-gallon open-head steel drum is strong and durable. Elevated... (read more) -
EXAIR
1/2 " Super Air Wipe For Drying Surfaces EXAIR 's 1/2 " Super Air Wipe TM produces a 360 airstream that can blow off, dry, clean or cool the material passing through it. The split design can be clamped around continuously moving material such as wire, cable, pipe, hose and extruded shapes. The 1/2 " Super Air Wipe ejects a small amount of compressed air through a thin slotted nozzle that pulls in high volumes of surrounding room air. The airflow uniformly ejects from the 360 of its inner diameter. Coupling brackets that hold each half... (read more)Browse Air Knives Datasheets for EXAIR -
Tork
Task-Based Options for Industrial Wiping Solutions Tork is focused on making your working day easier. Your task decides. what product you choose, and all you really want are smart and efficient solutions to get the job done quickly and efficiently. It is as simple as this: if you know what task you have, we have an easy-to-find Tork product that helps you take care of it. Learn more about Wiping, Cleaning and Polishing solutions here. (read more) -
New Pig Corporation
PIG Disinfectant Compatible Disposable Dry Wipers PIG Disinfectant Compatible Disposable Dry Wipers are available in two strengths -- all-purpose and heavy-duty/abrasion-resistant. Add cleaning solution to these dry wipers to use for disinfectant and sanitizer wipe downs throughout industrial and corporate facilities, grocery stores, vehicles and more. All-Purpose Wipers stand up to a broad range of applications - from disinfecting surfaces to everyday cleaning. A great balance of toughness, absorbency and wet strength, dry wipes can be used... (read more)Browse Wipes and Wipers Datasheets for New Pig Corporation -
Arizona Sealing Devices, Inc.
PTFE O-rings PTFE is inert to virtually all industrial chemicals, even at elevated temperatures. Seals fabricated from this material feature outstanding weather resistance, high resistance to Ozone, and high resistance to the degrading effects of exposure to such solvents as acetone, MEK, and xylene. Arizona Sealing Devices offers a full range of O-rings to suit both general and specialized industrial applications. We currently serve customers in a diverse range of industries. Compound Designation: TF... (read more)Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
SCHURTER Inc
CDS1, an innovative capacitive input system SCHURTER CDS1 intelligent input system with capacitive touch technology. The intuitive operation with a finger stroke, wipe or rotation on the touchscreen corresponds to that of a smartphone. It meets the taste and the wishes of the customers.Freely configurable. The user can decide what is displayed or activated in the case of wiping on the bright, round OLED display and the home LED. Hard image change, gentle fade-in and fad-out - it has absolute creative freedom. All functions are freely... (read more) -
Zatkoff Seals & Packings
(RW) YD Profile Snap-In Wiper with O.D. Extrusion The YD wiper is the premier design among high performance, snap-in excluders. Featuring a secondary O.D. lip which seals against the shoulder region of the gland, the YD prevents water and other contaminants from entering around the static side of the wiper. For ultimate performance, the YD also incorporates an aggressive, knife-trimmed wiping lip to ensure maximum exclusion along the rod. A true zero-radius lip provides the most effective wiping action available. (read more) -
Tork
Tork Cleaning Cloths meet AMS3819 specification Tork Industrial Low-Lint Cleaning Cloths meet AMS3819 specification and are perfect for working with sensitive surfaces due to extreme low-lint and antistatic properties, such as mechanical repair and maintenance areas as well as sensitive instrument areas and paint booths. (read more)Browse Wipes and Wipers Datasheets for Tork -
Tork
Optimize Your Process and Reduce Waste Learn how a global provider of energy and data management solutions has optimized its process and reduced waste with the Tork Workflow. Leoni has optimized its process and reduced waste. (read more)Browse Wipes and Wipers Datasheets for Tork -
NewAge Industries
Tubing of Viton™ For Superior Chemical Resistance or blends of other elastomers. This purity enables it to provide its outstanding properties and resist: Oils, fuels, lubricants and most mineral acids. Aliphatic and aromatic hydrocarbons such as carbon tetrachloride, benzene, toluene and xylene. Sunlight and ozone exposure. NewAge's Vitube is matte black in color and available in both type A and type B formulations, the latter of which is formulated for peristaltic pump use. Type A offers a Shore A durometer of 75; type B, Shore A durometer 60. Both... (read more)Browse Rubber Tubing Datasheets for NewAge Industries
-
A Guide to Polymeric Geomembranes
While CSPE geomembranes can be solvent bonded in the field these are not always as strong as thermal seams CSPE geomembranes can partially cure on the roll making it difficult to unroll them CSPE needs to be activated with a xylene wipe .
-
Final Project Report G-Plus Windshield Coatings
no effect xylene wipe .
-
Plant Microtechniques and Protocols
In this case, one can try to clean the knife by using a Kimwipe® with some xylene and wipe upward towards the knife-edge.
-
The Waterborne Coatings Symposium, 40th symposium, 2013
To measure substrate wetting, a 20% solution of motor oil in xylene was wiped horizontally across a sealed Leneta chart and allowed to dry for one hour.
-
Toll-Like Receptors
Remove slides individually from xylene and wipe away xylene on front and back of slide (do not touch tissue sample).
-
Radical clocks and electron transfer. Comparison of crown ether effects on the reactivity of potassium and magnesium towards 1‐bromo‐2‐(3‐butenyl)benzene. The ...
Potassium lumps were first wiped, weighed in a beaker containing xylenes and wiped again.
-
Protective Gloves for Occupational Use
In the second task the worker was recovering components from a degreasing tank containing the xylene , wiping them dry, and then placing them on a workbench prior to assembly.
-
Prostate Cancer Methods and Protocols
Take each slide out of the xylene with forceps, blot off the excess xylene , wipe the back of the slide with a Chemwipe, and mount using two to three drops of Cytoseal 60 (cat. no. 8310-4, Stephens Scientific).