-
Description: Patco 555 Acid-free Polyethylene - Clear This tape combines the conformability, and the abrasion and chemical resistance of polyethylene film with an acid-free permanent acrylic adhesive system. Also available with 53# Kraft release liner. Applications
- Adhesive: Acrylic
- Backing: Plastic / Polymer
- Peel Strength / Adhesion: 4.69 lbs/in
- Temperature Resistance: -40 to 93.33 C
-
Description: Patco 545 Clear Eco0my-Grade Overlaminate Tape LDPE with acid-free acrylic adhesive provides an eco0mical alternative for overlaminating and surface protection. Applications Overlaminating tape to protect and repair books, magazines, and documents. Features & Benefits
- Adhesive: Acrylic
- Backing: Plastic / Polymer
- Peel Strength / Adhesion: 4.69 lbs/in
- Temperature Resistance: -40 to 138 C
-
Supplier: Can-Do National Tape
Description: Scotch® ATG Adhesive 3M Scoth 924 ATG Adhesive Transfer Tape Scotch® ATG Adhesive Transfer Tape 924 is an acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper liner. General purpose adhesive transfer tape. For use with
- Adhesive: Pressure Sensitive (PSA)
- Type: Transfer
- Width: 0.2500 to 2 inches
-
-
Supplier: Intertape Polymer Group, Inc.
Description: 30 mil self-amalgamating rubber, low-voltage electrical insulating tape. UL approved for use as primary insulation not exceeding 600 volts. Easily conforms to irregular shapes and surfaces for a void-free electrically stable build-up. Compatible with all extruded cable insulations.
- Backing: Rubber
- Features: UV / Weather Resistant
- Thickness: 0.0300 inches
- Type: Single-Sided
-
Supplier: Intertape Polymer Group, Inc.
Description: Vinyl electrical insulating tape consisting of a soft ‘plasticized’ stabilized PVC film coated with a non-corrosive rubber based adhesive. This tape is resistant to water, oils, acids, alkalis, and other corrosive chemicals. Lead free, UL and CSA listed.
- Adhesive: Rubber
- Backing: Plastic / Polymer, PVC / Vinyl
- Features: Dielectric / Insulating
- Type: Single-Sided
-
Supplier: Gluefast Company, Inc. (The)
Description: applicator can be used to replace double sided tape for many applications at a fraction of the cost. What is the SOLO GLUE RITER® Adhesive Applicator? The SOLO GLUE RITER® is a simple plastic squeeze bottle that is filled with a fast setting, acid-free water based
- Application: Adhesive / Silicone
-
Supplier: U.S. Plastic Corporation
Description: invisible line that can be painted or stained. Non-toxic and acid free. Gorilla Tape bonds to things ordinary tapes cant including brick, stucco, wood and more. Made with double thick adhesive, strong reinforced backing and a tough all weather shell.
-
Supplier: Allied Electronics, Inc.
Description: varying weather conditions (including ultraviolet exposure). The combination of elastic backing and aggressive adhesive provides moisture tight electrical and mechanical protection with minimum bulk. This tape provides flexibility and easy handling for a hassle-free performance.
- Backing: Plastic / Polymer, PVC / Vinyl
- Peel Strength / Adhesion: 1.75 lbs/in
- Temperature Resistance: 80 C
- Thickness: 0.0070 inches
-
Supplier: Allied Electronics, Inc.
Description: varying weather conditions (including ultraviolet exposure). The combination of elastic backing and aggressive adhesive provides moisture tight electrical and mechanical protection with minimum bulk. This tape provides flexibility and easy handling for a hassle-free performance.
- Backing: Plastic / Polymer, PVC / Vinyl
- Peel Strength / Adhesion: 1.75 lbs/in
- Temperature Resistance: 80 C
- Thickness: 0.0070 inches
-
Supplier: Maxi Adhesive Products, Inc.
Description: Preserve intact documents, photos, newspapers, artwork or collectivle treasures by encapsulating them between two sheets of film. The ultra-clear film is UV resistand and acid free. Apply the archival grade double sided tape (1/8" away from article) to one sheet of film. Remove
-
Supplier: RS Components, Ltd.
Description: means it goes round any unevenness without wrinkling. Unchanged material properties after assembly, even at varying temperatures. Cadmium- and asbestos-free Colour = Yellow Backing Material = PVC Width = 38mm Length = 25m Thickness = 0.15mm Minimum Operating Temperature = -10°C Maximum
- Adhesive: Acrylic
- Backing: Plastic / Polymer, Specialty / Other
- Peel Strength / Adhesion: 1.14 lbs/in
- Temperature Resistance: -10 to 105 C
-
Supplier: RS Components, Ltd.
Description: means it goes round any unevenness without wrinkling. Unchanged material properties after assembly, even at varying temperatures. Cadmium- and asbestos-free Colour = Black Backing Material = PVC Width = 38mm Length = 25m Thickness = 0.15mm Minimum Operating Temperature = -10°C Maximum
- Adhesive: Acrylic
- Backing: Plastic / Polymer, Specialty / Other
- Peel Strength / Adhesion: 1.14 lbs/in
- Temperature Resistance: -10 to 105 C
-
Supplier: RS Components, Ltd.
Description: means it goes round any unevenness without wrinkling. Unchanged material properties after assembly, even at varying temperatures. Cadmium- and asbestos-free Colour = Brown Backing Material = PVC Width = 15mm Length = 10m Thickness = 0.15mm Minimum Operating Temperature = -10°C Maximum
- Adhesive: Acrylic
- Backing: Plastic / Polymer, Specialty / Other
- Peel Strength / Adhesion: 1.14 lbs/in
- Temperature Resistance: -10 to 105 C
-
Supplier: RS Components, Ltd.
Description: means it goes round any unevenness without wrinkling. Unchanged material properties after assembly, even at varying temperatures. Cadmium- and asbestos-free Colour = Grey Backing Material = PVC Width = 38mm Length = 25m Thickness = 0.15mm Minimum Operating Temperature = -10°C Maximum
- Adhesive: Acrylic
- Backing: Plastic / Polymer, Specialty / Other
- Peel Strength / Adhesion: 1.14 lbs/in
- Temperature Resistance: -10 to 105 C
-
Supplier: Acoustical Solutions, Inc.
Description: adhesive. PhonStop is insensitive to moisture, temperature and acid. This remarkably strong panel can withstand ball impact in gymnasiums yet remains easy to cut into custom shapes! * No shrinkage or expansion under wet conditions * Non-combustible * Free of fibers and
- Features: Flameproof
- Height: 48 inch
- Mounting: Adhesive / Tape, Ceiling Attachment
- Noise Reduction Coefficient (if applicable): 0.9500 NRC
Find Suppliers by Category Top
Featured Products Top
-
Kapton tape, also known as Polyimide (PI) tape, refers to a polymer with imide groups (-CO-NR-CO-) in its main chain. Due to the presence of imide groups, thermally cured polyimide exhibits excellent heat resistance. By coating it with high-temperature pressure-sensitive adhesives such as (read more)
Browse Industrial Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
PET high temperature tape is made of polyester film as backing,coated with silicone pressure sensitive adhesive. It has the characteristics of high temperature resistance, not easy to break when connecting, high adhesion, soft and appropriate, no glue residue after tearing off, acid and (read more)
Browse Adhesive Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
Introduction: Warning tape is made of PVC film and coated with special high performance rubber. It has good flexibility, good Tensile Strength, high abrasion resistance, colour diversity, no fading, long lasting adhesion, repeatable positioning, acid and alkali resistance, water (read more)
Browse Industrial Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
ensure that it can effectively cover the area that needs to be protected. 2. Clean the car surface: Before applying the masking tape, make sure the car surface is clean, dry, and free of oil and dust to improve the adhesive effect of the tape and facilitate quick completion of spraying (read more)
Browse Masking Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
without worrying about leaving unsightly marks or damaging the adhesive surface. 3.Re-Tackiness: The tape can be washed and regains its stickiness after drying, making it easy to reuse and saving costs. PU nano tape Application scenarios: Panel sandwich (read more)
Browse Adhesive Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
P3701 butyl rubber waterproof sealing tape is an environmentally friendly, solvent-free sealing adhesive material that uses butyl rubber and polyisobutylene as the main raw materials, and is manufactured through a special production formula and a mixture of polymer materials. Its (read more)
Browse Double Sided and Transfer Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
. Features of our Medical Adhesive Tapes: Direct skin adhesives for wound care applications and medical devices Precision coatings and lms for diagnostic devices Moisture and stress-resistant properties Silicone adhesives for easy (read more)
Browse Adhesive Tapes Datasheets for Adhesive Applications -
Learn more about our 7000 Series Polyethylene (PE) Foam adhesive tape line today! Our adhesive tapes come in various widths and thicknesses to meet the needs of any project. Feel free to ask questions or request samples for testing before ordering. We are committed to providing the highest quality adhesive tapes! Thank you for considering us as your adhesive tape manufacturer. (read more)
Browse Industrial Tapes Datasheets for Adhesive Applications -
Definition: PET high temperature tape is made of polyester film as backing,coated with silicone pressure sensitive adhesive. It has the characteristics of high temperature resistance, not easy to break when connecting, high adhesion, soft and appropriate, no glue (read more)
Browse Masking Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
basic steps to follow and questions to ask throughout the process of identifying an adhesive so you can approach each project with the knowledge you need to make the best decisions. Feel free to browse through the basics of tapes, or for a more in-depth overview, download our free eBook here! (read more)
Browse Industrial Tapes Datasheets for Budnick Converting, Inc.
More Information Top
-
Morpho peleides butterfly wing imprints as structural colour stamp
Double-faced, self- adhesive , acid - free photo tapes (KLS, Kaarst, Germany) were used and the microscope slides could be stored easily afterwards.
-
UGLU Instant Adhesive,1In x 65 ft. Roll,Amber - Instant Adhesives - 4EWF9|MTR1065 - Grainger Industrial Supply
• Characteristics VOC Free, Convenience Of Tape With Strength Of Adhesive , Non Toxic, Acid Free , Instant Grip, No Mess, Waterproof, Weatherproof, Cleanly Removed, Holds Up To 2 Lbs Per Strip .
-
New Product Release: Xyron Introduces New Mega Runner
Having 40 feet of acid - free , non-toxic adhesive makes the Xyron tape runner a leader in consumer value.
-
The effect of microhabitat feeding site selection on aphid foraging and predation risk
Three aphids, all juveniles (2nd–3rd instar) or all adults, were adhered linearly along the midrib of the underside of the leaflet using 2-mm2 pieces of acid - free , double-sided tape (Henkel Consumer Adhesives , Inc., Avon, OH 44011).
-
MARKING TIME: THE CONSERVATION OF HANNE DARBOVEN’S SEVEN PANELS AND INDEX
an 'archival' tape with an acid - free carrier and an acrylic-based adhesive .
-
PHYSICOCHEMICAL FEATURES
OF
HUMAN SKIN STRATUM CORNEUM.
The specimen from which the sphingolipids were to be extracted was removed from the adhesive tape by washing with n- hexane and the other samples from which the free amino acids were to be extracted was removed from tape by washing with…
-
Noninvasive biophysical assessments of the efficacy of a moisturizing cosmetic cream base for patients with atopic dermatitis during different seasons
For free amino acid analysis, the SC samples were removed from the volar forearm by sequential stripping with three adhesive tape strips (Cellotape; Nichiban, Tokyo, Japan; area 2Æ5 · 8 cm2 ).
-
Standard operating procedure for the collection and preparation of voucher plant specimens for use in the nutraceutical industry
The dry specimen should be attached to acid - free mounting paper using archival adhesive , supporting heavier plant portions if necessary with linen thread or strips of linen tape or polyester film.
-
Physical and physiological effects of stratum corneum tape stripping
It is possible that while the tapes have equal adhesive properties for the cellular SC, the extracellular components of the SC barrier mechanism – i.e., free fatty acids , ceramides and lipids – are not removed equally by the tapes.