Products/Services for Active Backplane Vs Passive Backplane
-
Backplanes - (175 companies)Backplanes are circuit boards that contain sockets or expansion slots for connections to other circuit boards. There two types of backplanes: active and passive. Backplanes are circuit boards that contain sockets or expansion slots for connections...Board FunctionBus / StandardForm Factor -
Backplane Testers - (23 companies)...and the maximum voltage is applied to the entire circuit. In general, the maximum voltage determines whether the spacing between conductors is adequate. For backplanes that include both passive and active components, high voltage testing can cause... -
Passive Filters - (41 companies)Passive filters are implemented using only passive components such as resistors, capacitors and inductors. These filters do not produce any amplification of the input signal. Passive filters use only passive electronic components: resistors... -
Active Filters - (70 companies)This, in turn, provides stability for any signal frequency, and allows for a wider choice of frequency responses and time domain behavior. Theoretically, any active filter design could be replicated as a passive filter. However, an important advantage... -
Active Band Pass Filters - (29 companies)Active band pass filters are used to attenuate frequencies below and above a range of frequencies (i.e., the bandwidth or passband of the filter). Active band pass filters (BPF) attenuate frequencies below and above a range of frequencies (i.e. -
Active Noise Control Products - (104 companies)...to attenuate or eliminate unwanted sound. By contrast, passive noise control products use materials to absorb sound. Active noise control products include controllers, sensors, actuators, and other electro-acoustical products for limiting or canceling noise...
-
Active Band Reject Filters - (8 companies)Active band reject filters are tuned circuits that prevent the passage of signals within a specified band of frequencies. These devices are also known as bandstop or notch filters. Band reject or band stop filters (also known as notch filters) allow...
-
Active Low Pass Filters - (32 companies)Active low pass filters pass signals from low frequencies and reject signals from high frequencies. Low pass filters (LPF) pass signals from low frequencies and reject signals from high frequencies. Like other types of active filters, they use...
-
Active High Pass Filters - (11 companies)Active high pass filters pass signals from high frequencies and reject signals from low frequencies. There are two basic types of products: switched capacitor and continuous. Both are available with first to eighth order filtering. Switched...
-
Industrial Chassis and Card Cages - (302 companies)...active and passive. Active backplanes contain bus control and motherboard circuitry; however, they do not contain processor complex components such as the central processing unit (CPU), chipset, or cache. Passive backplanes contain circuitry for bus...
Product News
-
MTE Corporation
Passive vs. Active Harmonic Filters electrical systems. Two proven solutions to address harmonic distortion are -- Passive Harmonic Filters and Active Harmonic Filters. While both improve power quality, each performs best under specific operating conditions and offer distinct advantages. The guidelines below can help determine which option will provide the optimal balance of protection, performance and reliability for your system. What 's the Difference Between Active and Passive Harmonic Filters?. Passive Harmonic Filters rely... (read more)Browse Harmonic Filters Datasheets for MTE Corporation -
Rego Electronics Inc.
Backplane Connectors Rego include the following Backplane Connectors,. -DIN 41612 Backplane Connectors. -DIN 41612 Backplane Connectors. -DIN 41612 Backplane Connectors. DIN 41612 Backplane Connectors. DIN 41612 is a DIN standard for electrical connectors that are widely used in rack based electrical systems. The most common application of DIN 41612 connectors is in the VMEbus system. They are also used by NuBus. The standard has subsequently been upgraded to international standards IEC 60603-2 and EN 60603-2... (read more)Browse Board Mount Connectors Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
PB Backplane Power Connectors Product Series -. Power backplane connectors available in right angle male, vertical male, right angle female & vertical female connectors. Features & Benefits -. A wide choice of power backplane connectors, with one power contact carrying 30A, plus full modular design enables customers choose their own number of power and signal pins and the way those pins line up. Target Market -. Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
HFP Backplane Power Connectors Product Series -. Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin. Features & Benefits -. PCB space saving. Many types available for selection. Up to 45A DC per pin. Target Market -. Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Smiths Interconnect, a Molex company
Sleek: Optical Plug-ins & Backplane Connectors The LightCONEX (R) optical interconnect family includes plug-in and backplane module connectors that have been developed to be compliant with the forthcoming VITA 66.5 standard and in alignment with the SOSA TM technical standard. These active blind-mate optical interconnects are revolutionary solutions for VPX systems and meet the stringent SWaP requirements of today 's defense applications in which high-bandwidth fiber optic transceivers are replacing copper interconnects. Features & Benefits... (read more)Browse Board to Board Connectors Datasheets for Smiths Interconnect, a Molex company -
Nicomatic North America
Optical Backplane Interconnects - Any Application Nicomatic's VITA 66 optical backplane interconnects are ideal for a wide range of applications, including: Aerospace and defense. Medical imaging. Telecommunications. Industrial automation. VITA 66 optical backplane interconnects provide: Ruggedness: designed to be rugged and reliable, making them ideal for harsh environments. Performance: offer high performance, with highspeed data rates. Scalability: flexible standard that can be adapted to meet the needs of various applications. High density... (read more)Browse Electrical Connectors Datasheets for Nicomatic North America -
Crane Aerospace & Electronics
Beamforming Backplane Products for Space Apps. Crane Aerospace & Electronics' family of beamformer backplane products for space applications utilizes its proprietary Multi-Mix (R) multi-layer laminate technology. "We are integrating arrays of radiating elements with associated feed networks and RFICs into a single module for space applications throughout the Microwave and mmWave frequency range, " said Jim Logothetis, Director of Engineering, Microwave Solutions. "Fusion bonding is used to increase circuit density, minimize layer count... (read more)Browse RF Isolators and RF Circulators Datasheets for Crane Aerospace & Electronics -
Amphenol Communications Solutions
PCIe® Gen 6 Backplane Interconnect System The highest density backplane product in the market, specifically designed to support PCIe (R) Gen 6 links. HD Express provides high signal isolation performance with ground structure on all four sides of the mating beams of each differential pair. HD Express ' scalable single wafer design utilizes traditional design elements, 13.8 Mil Drill-Compliant pin, and proven press-fit technology. The die-cast guide module includes robust guidance features integrated directly into the connector design (read more)Browse Board Mount Connectors Datasheets for Amphenol Communications Solutions -
Able Electropolishing Company, Inc.
Watch Video on Passivation vs. Electropolishing Passivation and electropolishing are both common metal finishing techniques for critical metal parts, but which one is right for you? Watch our video on the pros and cons of these metal finishing processes to learn which is best for your metal parts. (read more) -
MTE Corporation
When to Use an Active Harmonic Filter Passive vs. Active Harmonic Filters: Which Is Right for You?. With the drive to improve efficiencies, facilities are increasingly integrating variable frequency drives (VFDs), electronically commutated (EC) fans, and other nonlinear loads into their systems. However, this equipment introduces an often-overlooked challenge: harmonic distortion. Harmonics can reduce system efficiency, disrupt sensitive equipment, and create compliance risks. As nonlinear loads continue to increase, harmonic... (read more)Browse Harmonic Filters Datasheets for MTE Corporation
-
Computing platform options and trends in automation and control
Passive vs active backplane .
-
http://dspace.mit.edu/bitstream/handle/1721.1/58176/631245724-MIT.pdf?sequence=2
Figure 1-2: Passive -matrix vs . active -matrix backplane .
-
Global industry status report and roadmap for high performance displays
These include: Passive vs . Active Matrix - The fabrication of passive matrix OLEDs is much simpler, since the TFT arrays are not needed. Although the use of passive matrix backplanes does not lead to major deterioration in the quality of …
-
A framework for scaling future backplanes
For instance, the so-called active connectors can be modeled by buffers attached to passive connectors. To model electrical vs . optical interconnects, each link is associated with an attribute called link type. Because the backplane connector in the canonical model is passive and cannot convert between electrical and optical …
-
See-through OLED displays
Brightness vs . voltage characteristics of inverted top-emitting OLEDs with ITO and AZO top anodes, respec- tively. TOWARDS TRANSPARENT ACTIVE MATRIX OLED DISPLAYS OLED displays driven in passive -matrix mode are considered as an approach for small-sized, low information … … addressing scheme is neccessary.29 Conventional a-Si:H or poly-Si TFT backplanes are not suitable …
-
Introduction: Special Section on Advances in Organic Light‐Emitting‐Diode (OLED) Displays
… the current incumbent LCDs, such as very high contrast ratio due to emissive vs . transmissive dis- play … Although a small percentage of the overall market for FPDs, more than 100 million units of active - and passive -matrix OLED displays have shipped in 2010 according to the display technology and market analysis company DisplaySearch, indicating that OLED technology is starting … … synthesis, device design, and the manufacturing and characterization of both the display frontplane and the driving backplane .
-
ISO 8802/3 local-area networks
… part of the NIC, i.e. the hardware board which is inserted onto the host computer's backplane . … \vhich the nodes, or DTEs (data terminal equipments),are connected together using a passive bus topology \vith … The nodes now use the CSMNCD techniquc for communications act -os5the bus. A node constantly monitors the nettvork and so kno\ vs at any given point in time if …
-
Building Electro-Optical Systems: Making It all Work 2nd Edition Complete Document
… in the system, including, for example, the dynamic range of the detector, the backplane of the card … System Properties Passive Features … hybrid), ghosts Filters: wavelength, bandwidth, tuning, collimation, stability with time, temperature, humidity Detectors: photon budget, type, quantum efficiency, gain, background, capacitance, noise, cooling Front End: bandwidth and noise vs . capacitance and signal level … … cost, availability, second sources Active Features (Includes All of …
-
63.1: Active‐Matrix Backplane with Printed Organic TFTs for QR‐LPD
μfe of 0.01cm2 / Vs , a Vt of -20V and an on-off currents ratio (Ion/Ioff … 4 Integration of AMOTFT backplane and QR-LPD Figure 6 Schematic cross sectional view of an active matrix backplane made with printing process. [10] However in the case of driving them with a passive matrix structure, reflesh of image should …
-
P‐33: Impact of TiO 2 Incorporation in the Structural and Electrical Property of the Sputtered Indium Tin Oxide Field Effect Transistors
cm2 / Vs , low subthreshold gate swing of 0.25V/decade, and high … of a-Si thin-film transistors (TFTs) and the size limitation of low-temperature poly-Si (LTPS) TFTs, amorphous oxide semiconductors (AOSs) –based TFTs have been intensively investigated as an alternative technology for the TFT backplane electronics in active -matrix (AM) displays. The extension of ITO film from passive component to active channel layer for transparent field-effect transistors …
Indicates content that may require registration and/or purchase.