-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Introduction: Mylar Tape is made of polyester film coated with a high-performance acrylic pressure-sensitive adhesive. It has excellent insulating properties, flame retardant, solvent resistant and high temperature resistant. Application: 1.Wrapping and wrapping of
- Backing: Plastic / Polymer, PET / Polyester, Specialty / Other
- Type: Single-Sided
- Width: 1.97 to 7.87 inches
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Introduction: P0900Series is based on high performance mylar aluminium foil,Mylar aluminium foil tape coated with conductive Acrylic,It has a high Tensile Strength, non-creaseable, high peel strength, good conductivity, temperature resistance, shading, shielding, dimensional
- Backing: Metal Foil / Sheet
- Features: Thermally Insulating / Insulative
- Type: Single-Sided
-
Supplier: Ebinger Manufacturing Corp.
Description: FIBERGLASS, MYLAR (BACKING) MATERIAL 60 FT 3/4 INCH 16 LB WEIGHT CAPACITY TENSILE STRENGTH 200 LB APPLICATION PACKING, CARTON SEALING, BUNDLING AND PALLETIZING
- Backing: Glass / Fiberglass
- Width: 0.7500 inches
-
-
Description: Ludlow Tape HBS M-Tak M-Tak Mylar Supported Synthetic Rubber Transfer Tape with 54# Kraft Paper Liner (black print). Applications · Sealing poly bags, mailers, and envelopes· Corrugated, folding board stock.· Rubber gasketing
- Adhesive: Rubber
- Backing: Glass / Fiberglass
- Peel Strength / Adhesion: 4.41 to 6.61 lbs/in
- Temperature Resistance: -34.44 to 71.11 C
-
Supplier: SDI
Description: SDI's mylar, minimizes the vacuum drawdown time and eliminates residual air pockets in the UV exposure frame. Designed for primary imaging exposure as well as photo imageable soldermasks. Large rolls of 250 yards and custom sheets are also available up
- Adhesive: None / Non-adhesive
- Backing: Plastic / Polymer, PET / Polyester
- Features: Abrasion / Scratch Resistant, Removable, Transparent, UV / Weather Resistant
- Thickness: 0.0039 to 0.0069 inches
-
Supplier: SDI
Description: SDI's textured mylar, minimizes the vacuum drawdown time and eliminates residual air pockets in the UV exposure frame. Designed for primary imaging exposure as well as photo imageable soldermasks. Large rolls of 250 yards and custom sheets are also ava
- Adhesive: None / Non-adhesive
- Backing: Plastic / Polymer, PET / Polyester
- Features: Abrasion / Scratch Resistant, Removable, Transparent, UV / Weather Resistant
- Thickness: 0.0039 inches
-
Supplier: Budnick Converting, Inc.
Description: K30.035M is a 35 mil, polyurethane foam with mylar used in cellular phones and electrical enclosures.
- Adhesive: Specialty / Other
- Backing: Plastic / Polymer
- Thickness: 0.0350 inches
-
Supplier: Budnick Converting, Inc.
Description: K30.040M is a 40 mil, polyurethane foam with mylar used in cellular phones and electrical enclosures.
- Adhesive: Specialty / Other
- Backing: Plastic / Polymer
- Thickness: 0.0400 inches
-
Supplier: Budnick Converting, Inc.
Description: K30.045M is a 45 mil, polyurethane foam with mylar used in cellular phones and electrical enclosures.
- Adhesive: Specialty / Other
- Backing: Plastic / Polymer
- Thickness: 0.0450 inches
-
Supplier: Budnick Converting, Inc.
Description: K30.063M is a 63 mil, polyurethane foam with mylar used in cellular phones and electrical enclosures.
- Adhesive: Specialty / Other
- Backing: Plastic / Polymer
- Thickness: 0.0630 inches
-
Supplier: Maxi Adhesive Products, Inc.
Description: Bring color and richness to your laser engraved pieces with these solid color 2 mil mylar foils.These gleaming foils have a permanent acrylic adhesive.Blue, Black, Red, Bright Green, Copper,Bright Silver, Brushed Gold and Bright Gold
-
Supplier: BREN Inc.
Description: A polyester (Mylar® type) material which produces superior paint masking; holds tightly, yet releases clean. Made of 3-mil matte polyester attached to our unique "Post it®"-type adhesive on a kraft backing. Poly-Cut™ is popular for glass etching, paint masking, epoxy-stencil marking,
-
Supplier: BREN Inc.
Description: A polyester (Mylar® type) material for small-character stencils (under 1/4") and fine-detail cuts. Produces superior paint masking; holds tightly, yet releases clean. Made of 3-mil matte polyester attached to our unique "Post it®"-type adhesive on a clear backing. Poly-Cut™ is
-
Supplier: Acoustical Solutions, Inc.
Description: . Options include a PSA (peel and stick adhesive backer) as well as various foam facings including Tuftane, Mylar and Perforated Vinyl. Acoustical Solutions can also die cut flat foam into almost any size or shape to meet your OEM needs.Call our technical sales staff at 1-800-782-5742
- Height: 48 inch
- Mounting: Adhesive / Tape
- Noise Reduction Coefficient (if applicable): 0.8500 NRC
- Product Description: Foam Sheet / Roll
-
Supplier: Acoustical Solutions, Inc.
Description: AlphaComposites™ are offered in many combinations of sound-absorbing acoustical foams, sound-blocking vinyl sound barriers, protective facings and pressure-sensitive adhesive (peel and stick) backings. Space efficient and highly effective, AlphaComposites ™ are ideal for applications
- Height: 48 inch
- Mounting: Adhesive / Tape
- Noise Reduction Coefficient (if applicable): 0.8500 NRC
- Product Description: Foam Sheet / Roll
-
Supplier: Acoustical Solutions, Inc.
Description: AlphaComposites™ are offered in many combinations of sound-absorbing acoustical foams, sound-blocking vinyl sound barriers, protective facings and pressure-sensitive adhesive (peel and stick) backings. Space efficient and highly effective, AlphaComposites ™ are ideal for applications
- Height: 48 inch
- Mounting: Adhesive / Tape
- Product Description: Foam Sheet / Roll
- Thickness: 1.38 inch
-
Supplier: Acoustical Solutions, Inc.
Description: AlphaComposites™ are offered in many combinations of sound-absorbing acoustical foams, sound-blocking vinyl sound barriers, protective facings and pressure-sensitive adhesive (peel and stick) backings. Space efficient and highly effective, AlphaComposites ™ are ideal for applications
- Height: 600 inch
- Mounting: Adhesive / Tape
- Product Description: Foam Sheet / Roll
- Thickness: 0.5000 inch
-
Supplier: Trim-Lok, Inc.
Description: Lip Guard is a plastic trim with a mylar cover and peel-off tape. This pliable trim comes in chrome, gold, and black and has a durability to meet interior or exterior design requirements. The new Paintable Lip Guard can be painted to a specific color using vinyl based paint.
- Features: Adhesive Backed, Color Options
- Gasket Type: Edge Trim, Trim Seal
- Material: Polyvinyl Chloride (PVC)
- Operating Temperature: -20 to 158 F
-
Supplier: TMP Technologies, Inc.
Description: for reservoiring and wicking Homogenous foam impregnation in order to retain and transfer pigments Mylar stamping and forming Adhesive, magnetic and fabric laminations to the Mylar family of materials Laminations of mylars and polyurethanes to metal stampings
- Cutting: Band Saw Cutting, Electrical Discharge Machining (EDM), Miter Cutting, Router, Water Jet Cutting
- Location: North America, United States Only, Northeast US Only
- Materials: Metals, Plastics, Rubber, Composites, Foam
- Services Offered: CAD / CAM Support, Design Assistance, Prototype Services, Low Volume Production, High Volume Production, Inspection / Quality Control
-
Supplier: Peridot Corporation
Description: Peridot's laser cutting capability encompasses large bed sheet cutting down to fine tube rotary "stent" style cutting. Working in a wide variety of materials and shapes Peridot can process most materials with ease. Laser die cutting of materials such as Kapton, Mylar, Teflon etc. can produce
- Capabilities: Tube / Pipe, Wire / Rod, Tapes / Adhesives, Film / Sheet, Textiles
- Materials: Metals, Plastics, Rubber, Foam
- Regional Preference: North America, United States Only, Southwest US Only, Northwest US Only
- Services Offered: CAD / CAM Support, Design Assistance, Prototype Services, Low Volume Production, High Volume Production, Inspection / Quality Control
-
Supplier: Memory Protection Devices, Inc.
Description: Distributor stocked No Comments Made in China Series Connection Red & Black Wire Leads No mounting holes on holder, use tape or adhesive
- Battery Cell Size: AA
- Cell Capacity: Multiple Cells
- Connection / Mounting: Wire Leads
- Type of Battery Holder: Plastic Holder
-
Supplier: Lake Shore Cryotronics, Inc.
Description: electrically insulating adhesive at cryogenic temperatures, and is often used as a calorimeter cement. VGE-7031 is compatible when dry with a wide variety of materials, including cotton, Dacron® polyester fiber, nylon glass tapes, laminates, Mylar® polyester film, mica products,
-
Supplier: Electronic Concepts, Inc.
Description: . The outer wrap is an electrical grade of Mylar film adhesive tape. The end fill is an epoxy resin specially formulated to bond with the Mylar film outer wrap forming a moisture resistant seal. KEY FEATURES Capacitance Stability Linear Negative Temperature Coefficient
- Capacitance Range: 1.00E-3 to 1.8 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 to 400 volts
- Electrostatic Capacitors: Polystyrene
-
Supplier: Safeguard Technology, Inc.
Description: an Adhesive Transfer Tape laminate and mylar lm backing. Simply remove the mylar and press into place for a quick, clean installation. Vinyl Walkway Covers are available without Pressure Sensitive Adhesive (PSA); however, care must be taken to choose a proper
- Application: Industrial
- Features: Anti-Slip
- Length: 48 to 96 inch
- Width: 4 to 48 inch
Find Suppliers by Category Top
Featured Products Top
-
Introduction: Mylar Tape is made of polyester film coated with a high-performance acrylic pressure-sensitive adhesive. It has excellent insulating properties, flame retardant, solvent resistant and high temperature resistant. Application: 1.Wrapping (read more)
Browse Industrial Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
, making Mylar tape with a thickness below 100μm the preferred choice. You-san Technology Mylar tape products are polyester tapes with high-performance PET film as the base material and coated with acrylic pressure-sensitive adhesive. They are mainly used for (read more)
Browse Cable and Electrical Tapes Datasheets for Shenzhen You-San Technology Co., Ltd.
More Information Top
-
Featured Application: Laser Marking Inverted TrueType Text on Wood
Cutting Adhesive Mylar Tape .
-
Comparison of three methods for estimating surface bacteria on pork carcasses.
Surface bacteria on skinned and scalded pork carcasses were evaluated using 3 different techniques: moist-swab contact (swab method), direct agar contact (Rodac method) and mylar adhesive tape (mylar method).
-
bopet films ( Page 7 ) - offers from bopet films manufacturers, suppliers, exporters & wholesalers
Acrylic Adhesive Mylar Tape Factory Price .
-
Ineffective transcutaneous nerve stimulation following epidural anaesthesia
Thc electrodes were cut to length from a roll of adhesive mylar tape 25 mm wide, similar to commonly uscd transparent skin tapcs, with a central 6.5mm strip of aluminium foil.
-
Epicardial and endocardia1 localized 31 p magnetic resonance spectroscopy: evidence for metabolic heterogeneity during regional ischemia
The surface coil was attached to the tuning and matching block by 5-mm-wide and 5-cm-long copper foil strips positioned between adhesive mylar tape .
-
Tenuous but contingent connections
We began to work on a machine which would cut paraffin sections directly onto a Mylar adhesive tape (with solvent-resistant adhesive),transfer it through an Autoslide-type staining machine and transfer it to a glass slide, embedded in an Autoslide-type…
-
Multiple hot-film sensor array calibration and skin friction measurement
The MHFS array was wrapped rigidly around the cylinder with both ends bonded onto the 50-lm recessed cylinder surface using 50- lm-thick double-sided mylar adhesive tape .
-
Structural evidence for a common zinc binding domain in archaeal and eukaryal transcription factor IIB proteins
X-ray absorption spectroscopy For XAS, about 160±180 mL of each sample was transferred to a polycarbonate cuvet (24 4 2 mm) covered with 0.001 inch thick Mylar adhesive tape as an X-ray transparent window mate- rial.
-
Measurement of unsteady boundary layer developed on an oscillating airfoil using multiple hot-film sensors
The sensor array was bonded onto the entire airfoil contour using double-sided mylar adhesive tape , which prevented the sensor array from introducing surface irregularities to the model surface.
-
Adhesive tape method for estimating microbial load on meat surfaces.
Acetate and mylar adhesive tapes were used to estimate microbial loads on surfaces of 60 red meat samples.