-
Description: Aerospace -- Nuts, hexagonal, self-locking, with counterbore and captive washer, with MJ threads, classifications: 1 100 MPa (at ambient temperature)/235 degrees C, 1 100 MPa (at ambient temperature)/315 degrees C and 1 100 MPa (at ambient temperature)/425 degrees C --
-
Supplier: Accuris
Description: German Language - AEROSPACE - NUTS, HEXAGON, WITH MJ THREAD, CAPTIVE WASHER AND COUNTERBORE, SELF-LOCKING, STEEL, CLASS: 1 100 MPA/235 DEGREES C
-
Supplier: Accuris
Description: German Language - AEROSPACE - NUTS, HEXAGON WITH MJ THREAD, CAPTIVE WASHER AND COUNTERBORE, SELF-LOCKING, CORROSION-RESISTANT STEEL - CLASS: 1100 MPA/315 DEGREES C/425 DEGREES C
-
-
Supplier: Accuris
Description: AEROSPACE SERIES - HEXAGON NUTS WITH CAPTIVE WASHER, SELF-LOCKING, FOR TEMPERATURES UP TO 235 DEGREES C - INACTIVE FOR A NEW DESIGN
-
Supplier: Accuris
Description: German Language - AEROSPACE SERIES - NUTS, HEXAGONAL, SELF-LOCKING, WITH COUNTERBOREAND CAPTIVE WASHER, IN STEEL, CADMIUM PLATED, MOS2 LUBRICATED - CLASSIFICATION: 1100 MPA (AT AMBIENT TEMPERATURE) / 235 DEGREES C
Nuts
(1,308 Companies)
Captive Fasteners
(148 Companies)
Self-sealing Fasteners
(34 Companies)
Eye Nuts
(73 Companies)
Captive Screws
(78 Companies)