AIRCRAFT CARGO TIE DOWN ANCHORS
Products/Services for Aircraft Cargo Tie Down Anchors
-
Anchors
-
Description
Anchors are mechanical fasteners that attach an object to a support structure.
Types of
Anchors
Some common types of
anchors include:
Concrete
anchors - Concrete
anchors or
anchor bolts...
-
Tie Down Straps
-
...types of products. Examples include hold downs and ratcheted
tie downs; winch,
cargo, and axle straps; cam buckles and bungee cords.
Tie down straps are also used with
tie-down clamps, D-shaped rings or T-shaped cleats that are made from heat-treated...
-
Framing Anchors, Hangers, and Ties
-
Framing
anchors, framing hangers and framing
ties are used for
anchoring rafters and trusses to plates, floor and ceiling joists to headers, and solid blocking to plates. Framing
anchors, framing hangers, and framing
ties are used for
anchoring...
-
-
Aircraft
-
Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons.
Aircraft are machines that achieve flight through various...
-
Hooks
-
...a decreasing load. Working load limit is the maximum load that a component is designed to support. Hooks for military applications need to meet U.S. military specifications (MIL-SPEC) or naval standards such as P/N 61A101B10.
Aircraft tie-down hooks must...
-
Cable Ties
-
The
tie can be undone by pulling
down on the tail or arm. Releasable cable
ties are ideal for temporary applications. The
tie can be undone and reused. Standards. Common approvals for cable
ties include NEMA, CSA Mark (US, C and US, NRTL/C), UL Listing...
-
Cordage, Rope, and Webbing
-
Cordage, rope and webbing are made of many natural and/or synthetic fibers that are twisted and/or braided or woven into a length.
-
Bags and Sacks
-
Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
-
Natural Fibers and Fabrics
-
Natural fibers and fabrics consist of bulk fibers, yarns, or woven cloth manufactured from plant materials such as cotton, wool, linen (flax), sisal, jute, hemp, or silk.
-
Aerospace Bearings
-
Aerospace bearings are designed to meet the rigorous demands of
aircraft control and aerospace applications. Aerospace bearings are designed to meet the rigorous demands of
aircraft control and aerospace applications. They are usually manufactured...
Product News
-
Mid-Mountain Materials, Inc.
Cargo Fire Containment
as much as $12 trillion to the US economy. This figure represents seaborne trade alone, with air freight bringing in a further $6.2 trillion. Though aviation is unlikely to ever compete with the bulk deadweight tonnage of shipping containers, the speed and efficiency of transit via air cannot be understated. Neither can the risks, however. Uncontrolled fires in aircraft cargo holds have the potential to become mass casualty events. In 1996, poorly-stowed cargo on a ValuJet airline flight caught fire...
(read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc.
-
Bayou City Bolt & Supply Co., Inc.
Need Anchor Bolts?
Bayou City Bolt keeps a wide variety of Anchor Bolts in stock. Sizes normally stocked range from 1/2-13 X 6 up to 1 1/4-7 X 24. We stock plain, zinc and galvanized. Other sizes and materials, such as B7 or Stainless Steel can be ordered. Bayou City Bolt also carries Wedge Anchors. We stock both the Simpson Strong-Tie brand as well as the Wej-It brand. In stock Wedge Anchors are available in Zinc or Galvanized plating and Stainless Steel. Sizes normally stocked range from 1/4" diameter up
(read more)
Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc.
-
Caplugs
Anchor Plugs
Anchor plugs provide a unique self-locking mechanism to permanently bond spool components - they can not separate. This feature is a vital component for a reliable spool. Designed with inner ribs for added protection. Molded from high-impact HIPS resin for superior strength and durability. The deep anchor design allows the plug to lock permanently into the core. With Caplugs anchor plugs, no gluing or secondary operations are needed.
(read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Caplugs
-
Zeus
Tie Layer
A Bond You Can Count On. By improving jacket-to-liner bond strength, Tie Layer helps to improve patient safety, enhance catheter performance, and reduce manufacturing costs. Learn More
(read more)
-
Caplugs
Cable Ties
An inexpensive way to bundle, secure or organize various items. Made of durable 6/6 nylon, we offer various lengths and tensile strengths for any application; from 4.1 inch, 18 pound, up to 48 inc, 175 pound in both a natural color and UV black. Part number CAB-200TT is a tensioning tool for use with 18 lb. through 50 lb. cable ties. Part number CAB-300TT is a tensioning tool for use with 120 lb. through 175 lb. cable ties. Material: Nylon. Color: Natural, UV Black
(read more)
Browse Cable Ties Datasheets for Caplugs
-
Bayou City Bolt & Supply Co., Inc.
L-Shaped Anchor Bolts
Bayou City Bolt stocks both L-Shape and Wedge style structural anchor bolts. Both plain and galvanized are in stock. The basic specification covering foundation anchor bolts is ASTM F1554 which covers anchor bolts designed to anchor structural supports to concrete foundations. These anchor bolts can be headed bolts, straight rods, or bent anchor bolts. The three grades 36, 55, and 105 designate the minimum yield strength of the anchor bolt.
(read more)
Browse Bolts Datasheets for Bayou City Bolt & Supply Co., Inc.
-
National Bolt & Nut Corporation
Custom Anchor Bolts
Offering the capability to work with a large number of materials up to four inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based upon client specifications. Also, we can also manufacture our products to numerous custom grades. Providing multiple finishing...
(read more)
Browse Anchors Datasheets for National Bolt & Nut Corporation
-
National Bolt & Nut Corporation
Got a Line Down Situation?
OF BOLTS: ANCHOR. Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the building. BENT. Bent bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye bolts. The head of these bolts forms a full circle-like the eye of a needle-allowing...
(read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
-
National Bolt & Nut Corporation
Eliminating Line Down situations
. Heavy equipment. Construction. Transportation. Automotive. Energy and alternative energy. TYPES OF BOLTS: ANCHOR. Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the building. BENT. Bent bolts can be further broken down into the following categories based on the way they are bent and their intended application: Eye...
(read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
-
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 11 - Flying Operations > [FDBKF2005051016545586468] Afi11-2h-...
The rope ladder will be secured to the aircraft by attaching the ladder snap
hooks through both the anchor cable and the cargo tie - down fittings (figure 12.8. and figure 12.9.).
-
Final report on evaluation of cyclocraft support of oil and gas operations in wetland areas
For these phases a large bridle of rope
(like a big cargo net) was usually placed over the aerostat and anchored to the ground with
sandbags or other means to keep the aerostat from floating up when fiiled. .... In fact, that bridle
was usually left on until all of the airship’s hardware was installed such that it was near neutral
buoyancy and could be rather easily tied down . .... set, by water level, to
a weight that establishes neutral buoyancy for the aircraft , or any other…
-
Viking DHC-5 Buffalo
Full IFR instrumentation and weather radar standard, as are 34 troop seats, cargo buffer rail, cargo winch, roller conveyors, parachute anchor cables and retrieval system, pendulum release system … loading system with integral side rail restraint, tie - down straps and chains and .... With LAPES, aircraft is capable of delivering up to 2,268 kg (5,000 lb) with pinpoint…
-
Qualification and Full-Scale Test of the Airbus A400M Barrier Net
…side
Central Floor Structure
Loading System
Load Carriage and Guidance System
Main Floor Anchor LD7 Load Rig … rig configuration (Barrier Net and LD7 container not shown) for test with frangible container
In an emergency situation the major part of the Barrier Net load is transferred via drag straps all along and into the cargo deck of the aircraft (a/c). .... to represent the installation conditions at the cargo floor regarding the contact area between cargo floor and Cargo Deck Fitting, the freedom of movement of the cargo deck fitting and the angle between cargo deck fitting and cargo floor tie down point.
-
States > Louisiana > State > Register > 2008 > [2008 LA Register 420] 04/20/2008
…and other articles of property designed to
provide light;
b. any portable self-powered radio, two-way radio,
or weather band radio;
c. any tarpaulin or other flexible waterproof
sheeting;
d. any ground anchor system or tie - down kit;
e. any gas .... B. Definitions
Airport―any area of land or water, except a restricted
landing area, which is designed for the landing and takeoff
of aircraft , whether or not facilities are provided for … or for receiving
or discharging passengers or cargo ; all appurtenant areas
used…
-
States > Louisiana > State > Register > 2008 > [2008 LA Register 720] 07/20/2008
…and other articles of property designed to
provide light;
b. any portable self-powered radio, two-way radio,
or weather band radio;
c. any tarpaulin or other flexible waterproof
sheeting;
d. any ground anchor system or tie - down kit;
e. any gas .... B. Definitions
Airport―any area of land or water, except a restricted
landing area, which is designed for the landing and takeoff
of aircraft , whether or not facilities are provided for … or for receiving
or discharging passengers or cargo ; all appurtenant areas
used…
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 11 - Flying Operations > [FDBKF2005051016545889593] Afi11-2hc...
WARNING: When rigging two RAMZ/ATV bundles on the cargo ramp, use extreme care to
ensure the aircraft CG remains within tolerances. .... When loaded aboard the aircraft, the vertical restraint tie down strap on the RAMZ will be secured in such
a manner that it is not placed over any fuel bladder, just tight enough to take the slack out of the strap. .... Position the left/right anchor cable stop at FS 893 and tape.
National Bolt & Nut Corporation
ZAGO Manufacturing Company, Inc.
Bayou City Bolt & Supply Co., Inc.
ZAGO Manufacturing Company, Inc.