-
Supplier: PressureParts.Com
Description: Quality replacement pump for gas engine "homecenter" type pressure washers. Replacment pump for DAPC pumps Replaces Excel Devilbiss D29105, PK18219, among others Can be used as direct replacement for Grainger part number:1MCY9
-
Supplier: Hansen Technologies Corporation
Description: further ensure against any possible loss of fluid. Lubrication and cooling is performed internally by the pumped refrigerant; no oil is required. The Hansen Hermetic Pump series includes small and medium-size CAM models, which feature multistage impeller construction, as well as
- Type Of Pump: Centrifugal Pumps
-
Supplier: Continental Hydraulics
Description: .0)-10.7 (40.0) GPM (l/min) Description The PVER pumps are variable displacement vane pumps with direct pressure regulator governor spring for fast on/off response. The pump group is complete with hydrostatic axial compensation distribution plates that improve the
- Maximum Discharge Pressure: 500 to 1000 psi
- Maximum Discharge Flow: 3 to 10.7 GPM
- Pump Type: Positive Displacement Pumps, Rotary Vane Pumps
-
-
Supplier: Pressure Washers Direct
Description: Powerful Honda Engine •Honda GCV160 is easy to start and durable Heavy Duty Pump •Axial cam pump delivers increased reliablilty and long life Interchangeable Spray Tips •Quick connectors for cleaning spray and detergent application •Other spray tips available
- Machine Mounting: Cart / Hand Truck
- Process / Operation: Cleaning / Surface Preparation
- Water Jet Pressure: 2500 psi
-
Supplier: Pressure Washers Direct
Description: Briggs and Stratton 1125 Series™ OHV Engine •Big enough for tough jobs around the house Maintenance-Free Axial Cam Pump with Easy Start™ •Durable and worry free operation Pressurized Hose Reel •Only
- Driver / Power Source: Combustion Engine
- Features: Cold Water
- Machine Mounting: Cart / Hand Truck
- Water Jet Pressure: 3400 psi
-
Supplier: Pressure Washers Direct
Description: Honda GCV 160 Engine •Reliable, easy to start 160cc engine •Plenty of power for most homeowner tasks Axial Cam Pump •Sturdy and maintenance free High Temperature Thermal Relief •Protects the pump by automatically purging
- Driver / Power Source: Combustion Engine
- Features: Cold Water
- Machine Mounting: Cart / Hand Truck
- Water Jet Pressure: 2600 psi
-
Supplier: Pressure Washers Direct
Description: Generac 196 CC Horizontal Shaft OHV Engine •Easily handles most tasks around the house High Performance Axial Cam Pump •Easily accessible- you don't need to kneel to attach hoses •Cooling fins dissipate heat, extend pump life
- Driver / Power Source: Combustion Engine
- Features: Cold Water
- Machine Mounting: Cart / Hand Truck
- Water Jet Pressure: 2500 psi
Find Suppliers by Category Top
More Information Top
-
Shopping In Generators & Air Compressors - Big Bruin
• Generac Pressure Washers 2800-PSI 2.5-GPM Horizontal OHV Engine Axial Cam Pump Gas Pressure Washer 6596 .
-
Shopping - Best Prices On The Generac 2700 PSI Gas Power Washer - Big Bruin
The easily accessible high-performance axial cam pump provides maximum heat dissipation for extended life and the easy to pull trigger reduces fatigue.
-
Shopping - Best Prices On The Generac 2500 PSI (Gas-Cold Water) Pressure Washer - 6020 - Big Bruin
Generac 2500 PSI (Gas-Cold Water) Pressure Washer - 6020 - Generac 196 CC Horizontal Shaft OHV Engine Easily handles most tasks around the house High Performance Axial Cam Pump Easily accessible- you don't need to kneel to attach hoses Cooling fins dissipate heat …
-
Features :: NASA Tech Briefs
Axial pumps with cam -driven commutation units — so-called PWK pumps — emerged as a result of a research project conducted in the Department of Hydraulics and Pneumatics at the Gdansk University of Technology.
-
Products :: NASA Tech Briefs
Axial pumps with cam -driven commutation units — so-called PWK pumps — emerged as a result of a research project conducted in the Department of Hydraulics and Pneumatics at the Gdansk University of Technology.
-
Features :: NASA Tech Briefs
Axial pumps with cam -driven commutation units — so-called PWK pumps — emerged as a result of a research project conducted in the Department of Hydraulics and Pneumatics at the Gdansk University of Technology.
-
Products :: NASA Tech Briefs
Axial pumps with cam -driven commutation units — so-called PWK pumps — emerged as a result of a research project conducted in the Department of Hydraulics and Pneumatics at the Gdansk University of Technology.
-
Features :: NASA Tech Briefs
Axial pumps with cam -driven commutation units — so-called PWK pumps — emerged as a result of a research project conducted in the Department of Hydraulics and Pneumatics at the Gdansk University of Technology.
-
Features :: NASA Tech Briefs
Axial pumps with cam -driven commutation units — so-called PWK pumps — emerged as a result of a research project conducted in the Department of Hydraulics and Pneumatics at the Gdansk University of Technology.
-
Features :: NASA Tech Briefs
Axial pumps with cam -driven commutation units — so-called PWK pumps — emerged as a result of a research project conducted in the Department of Hydraulics and Pneumatics at the Gdansk University of Technology.