-
Supplier: Labconco Corporation
Description: beakers and other wide-mouth glassware. FlaskScrubber Glassware Washers have a spindle rack that holds up to 36 pieces of primarily narrow-necked glassware such as volumetric flasks. FlaskScrubber Vantage Series Glassware Washers have additional monitoring and control features
- Configuration: Undercounter
- Display Type: Digital Readout
- Drying: Yes
- External Height: 36.1 inch
-
Supplier: Labconco Corporation
Description: beakers and other wide-mouth glassware. FlaskScrubber Glassware Washers have a spindle rack that holds up to 36 pieces of primarily narrow-necked glassware such as volumetric flasks. FlaskScrubber Vantage Series Glassware Washers have additional monitoring and control features
- Configuration: Floor / Freestanding
- Display Type: Digital Readout
- Drying: Yes
- External Height: 36.2 inch
-
Supplier: Labconco Corporation
Description: beakers and other wide-mouth glassware. FlaskScrubber Glassware Washers have a spindle rack that holds up to 36 pieces of primarily narrow-necked glassware such as volumetric flasks. FlaskScrubber Vantage Series Glassware Washers have additional monitoring and control features
- Configuration: Undercounter
- Display Type: Digital Readout
- Drying: Yes
- External Height: 36.1 inch
-
-
Supplier: Labconco Corporation
Description: beakers and other wide-mouth glassware. FlaskScrubber Glassware Washers have a spindle rack that holds up to 36 pieces of primarily narrow-necked glassware such as volumetric flasks. FlaskScrubber Vantage Series Glassware Washers have additional monitoring and control features
- Configuration: Floor / Freestanding
- Display Type: Digital Readout
- Drying: Yes
- External Height: 36.2 inch
-
Supplier: Terra Universal, Inc.
Description: Labconco laboratory glassware washers have specialized features to meet the laboratory's demand for superior cleaning and convenience. SteamScrubber Glassware Washers have top and bottom racks that accommodate accessory inserts for a wide variety of glassware shapes and sizes,
- Configuration: Undercounter
- Display Type: None
- Drying: Yes
- External Height: 34.1 inch
-
Supplier: Terra Universal, Inc.
Description: Labconco laboratory glassware washers have specialized features to meet the laboratory's demand for superior cleaning and convenience. SteamScrubber Glassware Washers have top and bottom racks that accommodate accessory inserts for a wide variety of glassware shapes and sizes,
- Configuration: Undercounter
- Display Type: None
- Drying: Yes
- External Height: 34.2 inch
Find Suppliers by Category Top
More Information Top
-
Inspection of Feasible Calibration Conditions for UV Radiometer Detectors with the KI / KIO 3 Actinometer
where IDtub, IDwas and IDbea = internal diameters of the collimat- ing tube, washer and beaker , respectively; L1 = length of the col- limating tube; L2 = distance from the tube bottom to the washer; and d = distance from the washer to the solution surface.
-
Design Practices: Passenger Car Automatic Transmissions
Corrosion Testing—Corrosion testing is performed by• submitting the bushing/ washer in a beaker filled with a selected lubricant.
-
INFLUENCE OF INGREDIENTS UPON EDIBLE PROTEIN‐LIPID FILM CHARACTERISTICS
The mechanical strength of the withdrawn films was evaluated initially by placing a double thickness of fiim between two large metal washers 4.2 cm ID, clamping and setting the washers on a 150 ml beaker and placing the aparatuson a Mettler…
-
Bailey's Industrial Oil and Fat Products, Volume 6, Industrial and Nonedible Products from Oils and Fats
The Terg-O-Tometer consists of four or six small agitator washers in 2-L beakers .
-
FlaskScrubber® Glassware Washer Offers Greater Cycle Flexibility
Labconco also manufactures the SteamScrubber® Glassware Washer , specially designed to wash and dry beakers , petri dishes, BOD bottles, culture tubes and other general purpose labware.