-
Supplier: Latrobe Foundry Machine & Supply Co.
Description: National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition
- Category: Coupling, Reducer
- English Size: 4 to 5 inch
- Size: English
-
Supplier: Latrobe Foundry Machine & Supply Co.
Description: National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition
- Category: Coupling, Reducer
- English Size: 0.7500 to 1 inch
- Size: English
-
Supplier: Latrobe Foundry Machine & Supply Co.
Description: National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition
- Category: Coupling, Reducer
- English Size: 1 to 2 inch
- Size: English
-
-
Supplier: Latrobe Foundry Machine & Supply Co.
Description: National pipe threads in accordance with ANSI/ASME B1.20.1. Fittings are right-hand threaded. The fittings have a general conformance with dimensional standard MIL-DTL-52618-E. Fittings are random tested at 120 pounds of air pressure under water, for a normal surface condition
- Category: Coupling, Reducer
- English Size: 0.5000 to 1 inch
- Size: English
-
Supplier: Victaulic Co. of America
Description: REDUCER, FLUSH TYPE CPVC MATERIAL 2 INCH SPIGOT X 1 INCH SOCKET END CONNECTION FIRELOCK[R] BRAND APPROXIMATE WEIGHT 0.3 LB 10 PER BOX SIZE A 2 INCH SIZE A - DECIMAL 2 SIZE A - DECIMAL - UOM IN SIZE A - FRACTIONAL 2 SIZE B 1 INCH SIZE B - DECIMAL 1 SIZE B - DECIMAL - UOM IN SIZE B - FRACTIONAL
- Category: Reducer
- Connection: End Bell
- English Size: 1 to 1.5 inch
- Material: PVC/CPVC
-
Supplier: Victaulic Co. of America
Description: REDUCER, FLUSH TYPE CPVC MATERIAL 1 INCH SPIGOT X 3/4 INCH SOCKET END CONNECTION FIRELOCK[R] BRAND APPROXIMATE WEIGHT 0.1 LB 50 PER BOX SIZE A 1 INCH SIZE A - DECIMAL 1 SIZE A - DECIMAL - UOM IN SIZE A
- Category: Reducer
- Connection: End Bell
- English Size: 0.7500 to 1 inch
- Material: PVC/CPVC
-
Supplier: Victaulic Co. of America
Description: REDUCER, FLUSH TYPE CPVC MATERIAL 2 INCH SPIGOT X 3/4 INCH SOCKET END CONNECTION FIRELOCK[R] BRAND APPROXIMATE WEIGHT 0.3 LB 10 PER BOX SIZE A 2 INCH SIZE A - DECIMAL 2 SIZE A - DECIMAL - UOM IN SIZE A
- Category: Reducer
- Connection: End Bell
- English Size: 0.7500 inch
- Material: PVC/CPVC
-
Supplier: Victaulic Co. of America
Description: REDUCER, FLUSH TYPE CPVC MATERIAL 1-1/4 INCH SPIGOT X 3/4 INCH SOCKET END CONNECTION FIRELOCK[R] BRAND APPROXIMATE WEIGHT 0.1 LB 25 PER BOX SIZE A 1-1/4 INCH SIZE A - DECIMAL 1.25 SIZE A - DECIMAL - UOM IN
- Category: Reducer
- Connection: End Bell
- English Size: 0.7500 to 1.25 inch
- Material: PVC/CPVC
-
Supplier: AVK International A/S
Description: and externally. Sizes range from DN50 to DN600. Summary of configurations available: Fittings with loose flanges Socket connections for UPVC pipe Bling Flanges Unions Reducer Flanges Adapter Flanges Tees Elbows Reducer Fittings Duckffot Bends Spigot Fittings
- Category: Adapter, Coupling, Elbow, Flange, Reducer, Tee, Union, Wye
- Connection: Flange, End Bell
-
Supplier: AVK International A/S
Description: externally. Sizes range from DN50 to DN600. Summary of configurations available: Fittings with loose flanges Socket connections for UPVC pipe Bling Flanges Unions Reducer Flanges Adapter Flanges Tees Elbows Reducer Fittings Duckffot Bends Spigot Fittings
- Category: Adapter, Coupling, Elbow, Flange, Reducer, Tee, Union, Wye
- Connection: Flange, End Bell
-
Supplier: Zurn Industries LLC
Description: Pressure reducing valve 500XLFCBP has a balanced piston design which enables the regulator to respond seamlessly to changes in the system flow demand, ultimately providing vital protection from inlet pressure changes. This pressure control valve has a all-bronze body and threaded bell
- Category: Reducer
- Size: English
-
Supplier: Galco Industrial Electronics
Description: BELL REDUCER 1 -3/4 ALUM
-
Supplier: CSA Group
Description: to connect a length of PVC conduit to a length of rigid metal conduit; h) reducers that are intended to connect lengths of two different sizes of rigid PVC conduit; i) caps that are intended to close the ends of unused lengths of rigid PVC conduit; and j) bell ends that are
-
Description: damage Heavy duty industrial handset Electret noise reducing microphone for clear communication Service temperature range from -40° to +140°F ( -40° to +60°C ) Waterproof connections & stainless steel fittings for longer life
- Phone Type: Telephone
-
Supplier: ASTM International
Description: joint, without reducing watertightness. Where greater deflections are required than permitted by the joint design, suitable fittings must be provided. The joint components shall be of such design that they will withstand the forces caused by the compression of the gasket when joined
Find Suppliers by Category Top
More Information Top
-
The dynamic testing of a collision tolerant pile structure
The hollow bottom section of the pile is welded to a bell shaped reducer that fits over the cone as shown.
-
K-Basin sludge treatment facility pump test report
The disc pump's suction was fitted with a bell reducer to reducethe fwe cm (two inch) diameter inlet to a 2.54 cm (one inch) diameter.
-
Amended Silicated for Mercury Control
These fittings were replaced with bell - reducers which provided a smoother transition.
-
Mosquito Ecology
… of the device is constructed from a 50 mm diameter × 200 mm long transparent plastic tube, which is fitted into the motor using a PVC bell reducer glued to a plastic retaining ring fitted to the base of the bell reducer .
-
Sustainable Micro Irrigation: Principles and Practices
The pipe fits inside the reducer on both ends of the bell reducer.
-
Operability test procedure for 241-U compressed air system and heat pump
2.1.6.3 2.1.6.4 (1) 3/8" x 1" NPT Bell Reducer (1) 25' - 1" air hose with fittings as required to mate with female 1" NPT pipe fitting.