BELL REDUCER HYDRAULIC FITTING
Products/Services for Bell Reducer Hydraulic Fitting
-
Hydraulic Fittings
-
Hydraulic fittings are parts used to connect hoses, pipes, and tubes in
hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc.
Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
-
Pipe Fittings
-
...transport (either pneumatic or
hydraulic). Conversely, tubes can also be associated with structural applications. Types of
Fittings. Pipe
fittings are distinguished based on the connection types and functions they perform. Connection Type.
Fittings...
-
Gas Fittings
-
...are often made from engineered polymers. Plated
fittings are available with nickel or chrome -- for appearance or corrosion resistance purposes. Gas
fittings may also be
reducing, side outlet, swivel, or underground rated. Size-
reducing fittings can...
-
-
Sanitary Fittings
-
...or vice versa. Crosses are less steady than tees, and can generate high stress on the vessel with temperature changes.
Fittings which change vessel size:
Reducer - Includes all
fittings which connect between two or more vessels of different sizes. Olet...
-
Pneumatic Fittings
-
Compared to
hydraulic fittings, pneumatic
fittings are typically characterized by tighter seals and lower pressure requirements. They are frequently used in pneumatic logic control systems and instrumentation. Pneumatic Pipes, Tubes, and Hoses...
-
Flow Orifices and Flow Restrictors
-
Flow orifices and flow restrictors contain precision-machined holes and filters or screens to restrict flow and
reduce pressure. They are available as stand-alone devices and in kits, assemblies, restrictors, and restrictor valves. Flow orifices...
-
Pipe Hangers and Conduit Hangers
-
Pipe hangers and pipe supports are used to support hanging pipe. They include clevis hangers, beam clamps, pipe clamps, brackets and pipe straps.
-
Hose Fittings
-
...
hydraulic or pneumatic systems. Defining this system is the first step to determining the appropriate
fittings for the application.
Hydraulic applications involve the transfer of liquid fluids such as water and other chemical solvents.
Hydraulic fittings...
-
Tube Fittings
-
...correspond to either
hydraulic or pneumatic systems. The basic system type is the first step to determining the type of
fittings right for the application.
Hydraulic applications involve the transfer of liquid fluids such as water and other chemical...
-
Bell Jars
-
Bell jars are chambers that hold low pressure vacuums for lab work or general display purposes.
Bell jars are a small-sized laboratory apparatus for creating low-quality vacuums. The chambers serve to exhibit individual items, as dust covers...
Product News
-
MAIN Manufacturing Products, Inc.
Hydraulic Reducing Flanges
Our hydraulic reducing flanges eliminate that troublesome "Christmas tree look". MAIN Manufacturing Products stocks flanges with reduced port sizes. This eliminates the cost and leak paths that adapters create. Because most are offered at the same price, the connection cost is reduced by the fitting and assembly costs. Available in socket weld, St-Thd, NPTF, BSPP, BSPT and other female ports. Please visit our website at: www.mainmanufacturingproducts.com
(read more)
-
-
MAIN Manufacturing Products, Inc.
Custom and Stock Hydraulic Flanges and Fittings
MAIN Manufacturing Products, Inc. has been serving the fluid power industry for more than 50 years! We offer hydraulic flanges that meet many different standards and other types of fittings and adapters. Click an item below to learn more: SAE Flanges. Square Flanges. Adapters/Fittings. Find-A-Flange. Create-A-Flange
(read more)
-
Arizona Sealing Devices, Inc.
Threaded Aluminum Plugs for Hydraulic Fittings
Series AFO Plugs are designed for positive, metal to metal threaded protection of fluid lines and fittings. Available with optional neoprene gaskets. Sealing gaskets are also available in Butyl or Buna N rubber. Arizona Sealing Devices, Inc., located in Chandler, Arizona, started out in 1989 and is an ISO9001: 2008/ AS9120A Certified Distributor of mainly o-rings. Over the years our mission to provide high quality components and a progressive approach to customer service has led to a tremendous...
(read more)
-
MS Bellows
Protect your Sensors - Custom Metal Bell
Advanced engineering and design capabilities allow MS Bellows to manufacture metal bellows for a variety of critical reliability applications. MS Bellows combines computer aided engineering, state-of-the-art manufacturing techniques, and over 25 years of bellows experience to provide viable design solutions for your specific bellows application. MS Bellows will provide: Highly accurate and detailed engineering drawings to support your designers in overall envelope requirements from piece-part...
(read more)
Browse Metal Bellows Datasheets for MS Bellows
-
MAIN Manufacturing Products, Inc.
SAE Four-Bolt Hydraulic Flanges
SAE flanges are manufactured in accordance with the mounting dimensions and O-rings of SAE J518 specifications, either code 61 or Code 62, and ISO 6162. Stock flanges include socket weld, butt weld, NPTF, and SAE straight thread connections and are available as reducers, in-line, elbows, tees and wyes. Companion (flat-faced) flanges, for unions or converting split flange connections to pipe or tubing, are available with either inch or metric tread. The stated pressures are from the SAE J518...
(read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc.
-
RLS LLC
RLS Refrigeration Press Fittings
Press Fittings can result in significant time and cost savings and substantially higher productivity. Eliminating the brazing process means installations can be completed up to 60% faster. The reduced labor costs - combined with the elimination of brazing materials and equipment, fire spotters and hot work permits - results in far lower total installed costs when compared to brazing. With RLS Press Fittings, jobs can be completed successfully by fewer people in significantly less time...
(read more)
-
RLS LLC
Copper Press Fittings
in significant time and cost savings and substantially higher productivity. Eliminating the brazing process means installations can be completed up to 60% f. The reduced labor costs - combined with the elimination of brazing materials and equipment, fire spotters and hot work permits - results in far lower total installed costs when compared to brazing. With RLS Press Fittings, jobs can be completed successfully by fewer people in significantly less time. That not only results in increased productivity...
(read more)
-
-
Conax Technologies
Fittings & Feedthroughs for Oil & Gas
exploration, extraction and R &D. Multi-hole split compression seal fittings for down-hole applications, including our SPGA and DSPGA split seal fittings that carry both hydraulic and pneumatic catalog pressure ratings for our tightest seals ever. HL fittings for Hazardous Locations that have been CSA (R) certified in the U.S. and Canada for use in hazardous locations defined by the NEC (R) as Class I, Div. 1 and 2, Groups B, C, and D; Class II, Div. 1 and 2, Groups E, F, and G; and Class III. High...
(read more)
Browse Cable Glands Datasheets for Conax Technologies
-
AWWA M11 - Steel Pipe - A Guide for Design and Installation
If required for hydraulic efficiency, a reducer may be welded to the main pipe with
the outlet welded to the reducer. … end of the outlet nozzle should be prepared to receive the valve or fitting to be
attached. … plain end for a flexible coupling joint, a grooved spigot end for a bell -and-
spigot joint …
-
AWWA M11 - Steel Pipe - A Guide for Design and Installation
If required for hydraulic efficiency, a reducer may be welded to the main pipe with the outlet welded to the reducer. … end of the outlet nozzle should be prepared to receive the valve or fitting to be attached. … plain end for a flexible coupling joint, a grooved spigot end for a bell -andspigot joint, or …
-
AWWA M11 - Steel Pipe - A Guide for Design and Installation
If requiredfor hydraulic efficiency, a reducer may be welded to the main pipe with the outlet welded to thereducer. The end of the outlet nozzle should be prepared toreceive the valve or fitting to be attached. … plain end for a flexible coupling joint, a grooved spigot end for a bell -and-spigot joint …
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
The components and materials sourced from abroad include: hoses; hose assemblies; fittings; tapes; decals; labels; indicator plates; toilets; USB port plugs; flexible conduits; connectors; elbows; reducers ; plastic pipes; O-ring flanges … … plastic washers; gaskets; grommets; T- fittings ; Y-fittings; stencils; lenses … … inserts; cam followers; fuel pumps; exhaust elbows; piston ring sets; water pumps; wind hydraulic system manifolds; hose … … piece fittings; trucks; truck assemblies; equalizer arms; A-frame assemblies; journal box adapters; bell crank assemblies; bolster …
Kuriyama of America, Inc.
MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.