Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: The LCEA series is an economical, bending beam load cell suitable for use in a variety of industrial and OEM force measurement and weighing applications. It is made of an aluminum alloy and comes in 1, 2 and 5 kilogram ranges.
- Application: Weigh Scales
- Force / Load Rating: 2.2 to 11 lbs
- Force Measured: Compression
- Load Cell Package: Cantilever
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LBB200 , 25 lb , Bending Beam Load Cell , Standard , Material - 17-4 PH S.S. , 28 Awg 4 Conductor Braided Shielded Clear PVC , 1 ft Long
- Accuracy: -0.0500 to 0.0500 ±% Full Scale
- Force / Load Rating: 25 lbs
- Operating Temperature: -45 to 200 F
- Sensor Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LBB200 , 0.25 lb , Bending Beam Load Cell , Standard , Material - 17-4 PH S.S. , 28 Awg 4 Conductor Braided Shielded Clear PVC , 1 ft Long
- Accuracy: -0.0500 to 0.0500 ±% Full Scale
- Force / Load Rating: 0.2500 lbs
- Operating Temperature: -45 to 200 F
- Sensor Output: Analog Voltage
-
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LBB200 , 10 lb , Bending Beam Load Cell , Standard , Material - 17-4 PH S.S. , 28 Awg 4 Conductor Braided Shielded Clear PVC , 1 ft Long
- Accuracy: -0.0500 to 0.0500 ±% Full Scale
- Force / Load Rating: 10 lbs
- Operating Temperature: -45 to 200 F
- Sensor Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LBB200 , 5 lb , Bending Beam Load Cell , Standard , Material - 17-4 PH S.S. , 28 Awg 4 Conductor Braided Shielded Clear PVC , 1 ft Long
- Accuracy: -0.0500 to 0.0500 ±% Full Scale
- Force / Load Rating: 5 lbs
- Operating Temperature: -45 to 200 F
- Sensor Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: The model LCDA is a versatile bending beam load cell for tension and compression loading. Compact and low in profile, the LCDA is ruggedly constructed of high quality alloy steel to provide maximum durability in industrial applications. Each unit is nickel plated
- Force / Load Rating: 25 to 500 lbs
- Force Measured: Tension, Compression
- Load Cell Package: Canister
- Operating Temperature: 0.0 to 150 F
-
Supplier: Siemens Process Instrumentation
Description: The SIWAREX WL230 BB is a bending beam load cell with a maximum resolution up to 15.000 divisions. This allows the built up of very precise scales e.g. for batching, dosing or filling scales. Rated loads offered range from 10kg to 500kg and degree of protection of
- Application: Weigh Scales
- Force / Load Rating: 1102 lbs
- Force Measured: Tension, Compression
- Load Cell Package: Bolt, Rod End - Male
-
Supplier: Minebea Intec GmbH
Description: The PR 6207 Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 10 kg to 200 kg. This weigh cell is specially designed for use in simple hopper weighing applications and is suitable for integration into hybrid scales and
- Accuracy: 0.0170 to 0.0500 ±% Full Scale
- Application: Weigh Scales
- Force / Load Rating: 22.05 to 441 lbs
- Load Cell Package: Cantilever
-
Supplier: Minebea Intec GmbH
Description: The MP 77 Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 10 kg to 500 kg. This weigh cell is specially designed for use in weighing platforms and simple hopper weighing applications. Stainless steel bending
- Accuracy: 0.0200 ±% Full Scale
- Application: Weigh Scales
- Force / Load Rating: 22.05 to 1102 lbs
- Load Cell Package: Cantilever
-
Supplier: Minebea Intec GmbH
Description: The MP 79/79T Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 227 kg to 5099 kg. This weigh cell is specially designed for use in weighing platforms and simple hopper weighing applications. Protection class IP68, IP69K For
- Accuracy: 0.0200 ±% Full Scale
- Application: Weigh Scales
- Force / Load Rating: 501 to 11241 lbs
- Load Cell Package: Cantilever
-
Supplier: Transducer Techniques, LLC
Description: ESP SERIES CAPACITY RANGES: 6, 10, 15, 20, 25, 30, 35 Kg. The ESP Series is a economical, high accurate single point bending beam load cell. It is ideal for OEM applications such as electronic scales and weighing machines. The single point bending beam
- Force / Load Rating: 6 to 35 lbs
- Operating Temperature: 14 to 140 F
- Sensor Output: Analog Voltage
- Shear Cell Type (if applicable): Single Point Bending Beam
-
Supplier: Transducer Techniques, LLC
Description: LSP SERIES CAPACITY RANGES: 1, 2, 5,10 Kg. The LSP Series is a low capacity, low cost, high accurate single point bending beam load cell. It is ideal for OEM applications such as electronic scales and weighing machines. The single point design is highly resistant to
- Force / Load Rating: 1 to 10 lbs
- Operating Temperature: 14 to 140 F
- Sensor Output: Analog Voltage
- Shear Cell Type (if applicable): Single Point Bending Beam
-
Supplier: Transducer Techniques, LLC
Description: SPL SERIES CAPACITY RANGES: 65, 100, 150, 200, 300, 500 Kg. The SPL Series single point load cell simplifies scale designs, packaging machinery and other industrial weighing equipment. Their single point design eliminates the need for multiple load cells and summing
- Force / Load Rating: 65 to 500 lbs
- Operating Temperature: 14 to 140 F
- Sensor Output: Analog Voltage
- Shear Cell Type (if applicable): Single Point Bending Beam
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s LCM601 Series comprises extremely low-capacity industrial load cells with built-in overload stops in all 4 directions for added durability. They offer high accuracy and rugged construction in a small package and are ideal for small scales and for industrial weighing
- Application: Weigh Scales
- Force / Load Rating: 1 to 25 lbs
- Force Measured: Tension, Compression
- Load Cell Package: Link
-
Supplier: Transducer Techniques, LLC
Description: EBB SERIES CAPACITY RANGES: 1, 2, 5,10 Kg. The EBB Series is a economical low capacity bending beam load cell suitable for use in a variety of industrial and OEM force measurement and weighing applications. It is made of an aluminum alloy and comes in 1, 2, 5 and 10
- Force / Load Rating: 1 to 10 lbs
- Operating Temperature: 14 to 140 F
- Sensor Output: Analog Voltage
- Shear Cell Type (if applicable): Bending Beam
-
Supplier: ZwickRoell LP
Description: insensitive to parasitic influences such as transverse forces, bending moments, torque and temperature variations. Xforce load cells are very robust and can withstand loads up to 300% of nominal capacity without mechanical failure and up to 150% without zero-point shift.
- Force Measured: Tension, Compression
- Shear Cell Type (if applicable): Bending Beam
-
Supplier: Meridian Scale
Description: Summary: Single-Point Load Cell. Stanless Steel. Hermedically Sealed, IP69K. 2mV/V Rated Output at Full Scale. 10-Foot Cable Length.
- Force / Load Rating: 110 to 2205 lbs
- Shear Cell Type (if applicable): Single Point Bending Beam
-
Supplier: Meridian Scale
Description: Summary: Single-Point Load Cell. Anodized Aluminum. 2mV/V Rated Output at Full Scale. 10-Foot Cable Length.
- Force / Load Rating: 15.44 to 220 lbs
- Shear Cell Type (if applicable): Single Point Bending Beam
-
Supplier: Meridian Scale
Description: Summary: Single-Point Load Cell. Anodized Aluminum. 2mV/V Rated Output at Full Scale. 10-Foot Cable Length.
- Force / Load Rating: 110 to 1400 lbs
- Shear Cell Type (if applicable): Single Point Bending Beam
-
Supplier: Meridian Scale
Description: Summary: Single-Point Load Cell. Anodized Aluminum. 2mV/V Rated Output at Full Scale. 10-Foot Cable Length.
- Force / Load Rating: 110 to 2205 lbs
- Shear Cell Type (if applicable): Single Point Bending Beam
-
Supplier: Siemens Process Instrumentation
Description: SIWAREX WL260 SP series single point load cells are designed for the use in platform scales with just one load cell or in some cases belt scales. With load ranges from 0.3 kg to 500 kg and platforms up to 23.6" X 23.6" the SIWAREX WL260 SP single point load
- Application: Weigh Scales
- Force / Load Rating: 220 lbs
- Operating Temperature: -31 to 149 F
- Sensor Output: Analog Voltage
-
Supplier: Siemens Process Instrumentation
Description: The single point load cell SIWAREX WL260 SP-S SB is made of stainless steel, hermetically sealed and meets IP68 degree of protection. The load cell has a load range from 6kg up to 60kg and a maximum platform size of 350x350mm. Typical fields of application for the
- Application: Weigh Scales
- Force / Load Rating: 132 lbs
- Operating Temperature: -31 to 149 F
- Sensor Output: Analog Voltage
-
Supplier: Siemens Process Instrumentation
Description: SIWAREX WL260 SP-S AE is a miniature single point load cell made of aluminum. It is suitable for smallest load classes from 0.3 kg (0.7 lb) up to 3kg (6.7 lb) and platform size up to 200mm x 200mm (7.9 inches x 7.9 inches).With an accuracy class of 0.015% the load
- Application: Weigh Scales
- Force / Load Rating: 6.62 lbs
- Operating Temperature: -4 to 122 F
- Sensor Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s LCAE series is a low cost, highly accurate, single point load cell, ideal for OEM applications such as electronic scales and weighing machines. The single point design is highly resistant to eccentric loading, allowing direct mounting to the scale base and weighing
- Application: Weigh Scales
- Force / Load Rating: 1.3 to 440 lbs
- Force Measured: Compression
- Load Cell Package: Cantilever
-
Supplier: Minebea Intec GmbH
Description: Ideal for integration in bench scales, counting scales and checkweighers: with the LC series Single Point load cells, you can rely on the tried-and tested quality of a leading manufacturer of industrial weighing technology. Suitable for load ranges of 7.5 kg to 500 kg and a
- Accuracy: 0.0200 ±% Full Scale
- Application: Weigh Scales
- Force / Load Rating: 16.54 to 1102 lbs
- Load Cell Package: Plate / Platform
-
Supplier: DJ Instruments
Description: Bending Beams Range in LBS. DJB-A: 200 to 600 DJB-B: 50-150 DJB-C: 600-800 DJB-D: 10-30
-
Supplier: Strainsert
Description: Strainsert has been designing and manufacturing precision Flat Load Cells® for nearly half a century. Strainsert has always been and continues to be a pioneer in the manufacturing of high quality precision load cells. Outstanding Features Precision Accuracies
- Accuracy: 0.2958 ±% Full Scale
- Application: Structural Stress, Weigh Scales
- Force / Load Rating: Over 400144 lbs
- Force Measured: Tension, Compression, Shear
-
Supplier: Strainsert
Description: Strainsert has been designing and manufacturing precision Flat Load Cells® for nearly half a century. Strainsert has always been and continues to be a pioneer in the manufacturing of high quality precision load cells. Outstanding Features Precision Accuracies
- Accuracy: 0.2958 ±% Full Scale
- Application: Structural Stress, Weigh Scales
- Force / Load Rating: Over 250 lbs
- Force Measured: Tension, Compression, Shear
-
Supplier: Strainsert
Description: Strainsert has been designing and manufacturing precision Flat Load Cells® for nearly half a century. Strainsert has always been and continues to be a pioneer in the manufacturing of high quality precision load cells. Outstanding Features Precision Accuracies
- Accuracy: 0.1500 ±% Full Scale
- Application: Structural Stress, Weigh Scales
- Force / Load Rating: Over 5000 lbs
- Force Measured: Tension, Compression, Shear
-
Supplier: Strainsert
Description: Strainsert has been designing and manufacturing precision Flat Load Cells® for nearly half a century. Strainsert has always been and continues to be a pioneer in the manufacturing of high quality precision load cells. Outstanding Features Precision Accuracies
- Accuracy: 0.2958 ±% Full Scale
- Force / Load Rating: 30000 to 45000 lbs
- Force Measured: Tension, Compression, Shear
- Load Cell Package: Donut / Washer
-
Supplier: NOSHOK, Inc.
Description: Features & Benefits Thin film sensor is laser welded to the deformation body for superior strength and performance Extremely accurate - with the help of Finite Element Method Analysis, this sensor is able to reach accuracies from 0.2% to 1% Full Scale Custom-designed to customer specifications and
- Accuracy: 0.2000 to 1 ±% Full Scale
- Application: Weigh Scales, Other
- Force / Load Rating: 1000 to 100000 lbs
- Force Measured: Tension, Compression, Shear
-
Supplier: Gilson Company, Inc.
Description: The Bending Beam Rheometer (BBR) measures flexural creep stiffness of asphalt binder at low temperatures (ambient to -40°C). A constant load is applied to the center of a small asphalt beam specimen, and the deflection of the beam is measured and recorded. Tests
-
Supplier: Gilson Company, Inc.
Description: The Bending Beam Rheometer (BBR) measures flexural creep stiffness of asphalt binder at low temperatures (ambient to -40°C). A constant load is applied to the center of a small asphalt beam specimen, and the deflection of the beam is measured and recorded. Tests
-
Supplier: Sherborne Sensors
Description: manufactured from high strength aluminium alloy or stainless steel, depending on the force range. The design incorporates side load and bending moment rejection; despite its small size the transducer is highly accurate. Specially optimised OEM versions of the load cell
- Application: Weigh Scales
- Force / Load Rating: -112 to 112 lbs
- Force Measured: Tension, Compression
- Load Cell Package: S-beam
-
Supplier: Haida International Equipment Co., Ltd.
Description: . The oil cylinder is at the bottom of the load frame, tension space is at the upside of the load frame, compression and bending space is between lower crosshead and working table. The lower crosshead is driven by motor through decelerator, chain transmission device and screw
- Display / Interface: Computer Interface
- Mechanical Test: Tensile, Universal
- Stroke / Travel: 9.84 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: , oil pump motor shut down. b) When the piston rises to the upper limit position, stroke protection, pump motor shut down. Fixture: Whole set fextures include:stretch fixture,compression fixture,bending fixture. Main specifications: Max. Test load
- Display / Interface: Computer Interface
- Force / Load Capacity: 1349 to 67440 lbs
- Mechanical Test: Tensile, Universal
- Stroke / Travel: 9.84 inch
-
Supplier: Haida International Equipment Co., Ltd.
Description: electric tensile tester which uses the motor to drive ball screw to move fixture. Place the fixture with sample between the upper and lower fixture, use a given speed to pull sample upward by upper fixture. Load cell above upper fixture will sense tensile strength, and convert the
- Application Software: Yes
- Display / Interface: Computer Interface
- Force / Load Capacity: 4410 lbs
- Mechanical Test: Tensile
-
Supplier: ASTM International
Description: support span geometry suitable for cordierite and silicon carbide honeycombs with small cell sizes. 1.4 The test specimens are stressed to failure and the breaking force value, specimen and cell dimensions, and loading geometry data are used to calculate a nominal beam
-
Supplier: ASTM International
Description: support span geometry suitable for cordierite and silicon carbide honeycombs with small cell sizes. 1.4 The test specimens are stressed to failure and the breaking force value, specimen and cell dimensions, and loading geometry data are used to calculate a nominal beam
-
Supplier: Haida International Equipment Co., Ltd.
Description: characteristics and working principle portion Using computer-controlled, high-precision load cell, high-precision AD conversion and imported photoelectric encoder with intuitive display, easy operation, accurate data and so on. Provide on-site calibration and peak hold function
- Application Software: Yes
- Display / Interface: Computer Interface
- Force / Load Capacity: 22.05 to 441 lbs
- Mechanical Test: Tensile
-
Supplier: ASTM International
Description: Test Methods A1 and B. Note 2: 3-Point Loading for Test Method A2. 1.3.1 Test Method A-A 4-point or 3-point bending test with user-defined specimen geometries, and 1.3.2 Test Method B-A 4-point-1/4 point bending test with a defined
-
Supplier: ASTM International
Description: for Test Methods A1 and B. Note 2: 3-Point Loading for Test Method A2. 1.3.1 Test Method A-A 4-point or 3-point bending test with user-defined specimen geometries, and 1.3.2 Test Method B-A 4-point-1/4 point bending test with a defined
Find Suppliers by Category Top
Featured Products Top
-
Transducer Techniques is an industry leader in designing and manufacturing high quality load cells, torque sensors, and related instrumentation for load, force, and torque measurement applications. Learn more about our load cells. (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Transducer Techniques offers three types of beam style load cells. Learn about our various beam load cells. (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
the future of load cell technology with our Plug & Play Smart Load Cells compliant to the (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Model RLC Compression Load Cell Our RLC load cell or force sensor is a device which converts load or force into an electrical signal. The RLC load cell should be mounted on a hard, flat surface. Our RLC compression load cell (read more)
Browse Load Cells Datasheets for RDP Electrosense -
The GS0 Series Load Cells can be utilized in tension or compression or both with excellent compliance. The force sensing end of the anodized aluminum GS0 Series is tapped 6-32 thru for attachment possibilities for almost any application. Bonded foil strain gages at the sensing element provide (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Model RLW Industrial Weighing Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. This series of compression load cell is bolted down using the two mounting holes and the (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Model RLS Single-Point Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. A single-point compression load cell is designed for such applications as weighing scales. Care (read more)
Browse Load Cells Datasheets for RDP Electrosense -
The wireless Load Cell is a strain gauge based stainless steel tension type load cell. It has the capability of wirelessly transmitting its data to one of our compatible readouts and displays or recording its data locally. Its inbuilt 32MBit memory can hold up to 280 hours of data which can be (read more)
Browse Load Cells Datasheets for Sensor Technology, Ltd. -
and reliability in various applications. Discover various types of strain gauge load cells, including single point load cells, S-type load cells for tension and compression forces, shear beam load cells for robust weighing applications, and compression and tension load cells suited for their (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
A Plug & Play Smart Load Cell is a Load Cell that is compliant to the IEEE 1451.4 Standard. TEDS, or Transducer Electronic Data Sheet, is a set of electronic data in a standardized format defined within the IEEE 1451.4 standard. This data specifies what type of sensor is present (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC
Conduct Research Top
-
Load Cell Application - Suspension Bridge
experiences under various conditions. Data acquired will be sent to a data logger or data acquisition system using FUTEK Junction Box and related instrument. Remote management of data via internet or cell phones can be achieved. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load
-
Load Cell Application - Wind Tower
through internet connection via a cell phone. There fore all activities can be monitored through the internet anywhere and at any time. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low
-
Load Cell Application - Tank Dispensing
. A sound alarm can be connected to the plc, computer or the display to Alarm when the process is completed or the tank is full or empty. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low
-
Load Cell Application - Tank / Silo
it when it reaches a given point. The way it notifies a user can vary, but the overall application is the same. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell
-
Load Cell Application - Medical Bag
sent a warning to a connected device if the weight of the infusion varied from its prescribed path. Normally a small bending-beam load cell sensor with a 100-g to 1-lb capacity was placed in a cartridge under the flexible tube used to deliver the infusion. The sensor detected the changes in the tube
-
Load Cell Application - Closed Loop Feedback
while the pancake load cell at the bottom checks and verifies the actual load being applied in order to control alignment for smooth insertion. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity
-
Load Cell Application - Car Door Test
| Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure Sensor | Reaction Torque Sensor | Rotary Torque
-
Load Cell Application - Dual Tank Level Controller
the instrument built-in alarm set point or interfacing with a PLC computer via instrument Analog output or RS232 & USB. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/81719/861005942-MIT.pdf?sequence=2
123 7-7 A bending beam load cell product by Transducer Techniques [8]..
-
Handbook of Electronic Weighing
Load cell principles Magnetic transducers The Oscillating strings transducer Strain gauge load cells - Electrical properties of strain gauges - Specimen shapes - application of the strain gauges - Column type load cell - The bending beam load cell - The shear beam load cell - Strain gauge load …
-
AIAA Journal > Compensation of Anelastic Error in Force Measurement
The proposed model captures over 98% of anelastic behavior in the bending beam load cell studied and is expected to apply to other force sensors as well, including wind-tunnel strain-gauge balances.
-
http://dspace.mit.edu/bitstream/handle/1721.1/77114/825070978-MIT.pdf?sequence=2
C-2 Bending beam load cell . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Bending Beam Load Cells - Sensor Systems - Siemens
• Bending Beam Load Cells .
-
Quasi-monolithic planar load cells using built-in resonant strain gauges
Four-point bending beam load cell .
-
Deepwater Tests of Wet Mateable Electrical and Hydraulic Connectors
Between zero and about 500 Ibs, SWRI used an instrumented mounting section (essentially a double bending beam load cell , Figure 2) to measure forces.
-
Load cell use in aerospace ground and flight test applications
Multiple- Bending Beam Load Cells .