Products/Services for Bigfoot Hydraulic Trailer Jacks
-
Industrial and Commercial Trailers - (398 companies)Industrial trailers and commercial trailers are pulled behind a powered vehicle to carry goods, livestock, or equipment. They are used to move cargo from factories to warehouses, warehouses to distributors, and distributors to retailers. Depending...
-
Lifting Jacks - (389 companies)Lifting jacks are used for leveling or positioning heavy equipment, or for supporting structures. They use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods. Lifting jacks are used for leveling...
-
Hydraulic Cylinders - (799 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
-
Hydraulic Pumps - (677 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
-
Pallet Jacks - (318 companies)...pallet jacks are more likely to have additional components, such as a hand brake, reflectors, or motorized locomotion, to safely transport heavy burdens. Lift. Elevation is always a product of a hydraulic or pneumatic input. Manual versions require...
-
Hydraulic Repair Services - (181 companies)Hydraulic repair services rebuild, repair and calibrate used hydraulic components and equipment such as hydraulic pumps, valves and servo valves, cylinders, motors, jacks, rams, actuators, hydraulic power units (HPUs) and hydraulic machines...
-
Hydraulic Valves - (675 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Phone Jacks and Plugs - (194 companies)Phone jacks and plugs are connectors used with telephones. They are also known as modular jacks (female) and modular plugs (male). Phone jacks and plugs are connectors used with telephones and other audio systems. They are also known as modular...
-
Work Supports and Fixture Jacks - (30 companies)...several actuation methods. Mechanical (screw or cam). Hydraulic. Pneumatic. The following video illustrates the operation of a hydraulically locked, spring-actuated work support. Video credit: Fixtureworks. Fixture jacks, sometimes referred...
-
Hydraulic Brakes - (146 companies)How to Select Hydraulic Brakes. Hydraulic brakes use a fluid to transfer pressure and actuate the braking mechanism. Product types differ in terms of engagement, operation, and performance. Performance specifications include power, speed, torque...
Product News
-
General Pipe Cleaners
Typhoon Trailer Jet Clears Grease, Sand , and Ice The JM-2512 Typhoon TM trailer jet is ideal for clearing big lines with high water flow requirements or remote jobs far from a water source. 12-gallons of water pulsate down the line every minute at a powerful 2500 psi to blast lines clear of grease, sediment, and debris. The 200-gallon holding tank carries enough water to handle remote applications where access to water is limited. A 24 hp Honda engine with electric start powers the 2500 psi, 12 gpm pump with Vibrapulse (R) through a 2 to 1... (read more)Browse Hydroblasters and Water Blasters Datasheets for General Pipe Cleaners -
Budnick Converting, Inc.
Tapes for Truck & Trailer Manufacturers Budnick makes truck + trailer and specialty vehicle manufacturers more efficient by integrating tapes into the production process. Eliminating rivets and replacing them with a high bond mounting tape improves the trailer 's aesthetics as graphics can be applied and run continuously without interruption. Replacing the rivets with tape reduces potential leak points and eliminates any chances of catalytic corrosion. The ease of using the tape reduces labor costs and keeps production lines moving... (read more)Browse Industrial Tapes Datasheets for Budnick Converting, Inc. -
General Pipe Cleaners
JM3080 WATER JET HIGH WATER FLOW WITHOUT A TRAILER available without requiring a trailer. Vibra-pulse (R) on demand helps the hose slide easily down long runs and around tight bends. A tough 20 hp (614 cc) Honda engine with electric start and 2 to 1 gear reducer drives the pump, while a 12 gallon buffer tank protects the jet if the water supply can 't match the pump demand. The muscular JM-3080 is mounted on a hefty tubular frame with four pneumatic tires and a wheel brake. Standard safety features include a thermal relief valve to protect the pump... (read more)Browse Hydroblasters and Water Blasters Datasheets for General Pipe Cleaners -
Columbus McKinnon Corporation
Duff-Norton Screw Jacks Wherever there is a need to lift, position, align and hold a load, Screw Jacks can be found. Accordingly, they are common throughout many industrial processes. Their high reliability and synchronization make screw jacks suitable for a wide variety of uses especially those found in manufacturing. There are two types of screw jack systems: Screw Jack Lifting Systems. Screw Jack Lifting Systems are best in applications where you 're lifting a load, but accuracy is not as critical as during... (read more)Browse Lifting Jacks Datasheets for Columbus McKinnon Corporation -
Amphenol Communications Solutions
Miniature Jack Connector Amphenol's 3.5mm diameter miniature jack connector is a family of connectors used for analog signals, primarily audio. Available in 3 to 5 contacts, the connector comes with innovative contact design for robustness and high mating cycles. The miniature jack connector is designed with Surface Mount (SMT) termination. Amphenol's 3.5mm diameter miniature jack connector is a family of connectors used for analog signals, primarily audio. This solution is commonly used for composite video and audio... (read more)Browse Audio and Video Connectors Datasheets for Amphenol Communications Solutions -
Rego Electronics Inc.
RJ45 & RJ11 Jacks A Registered Jack (RJ) is a standardized network interface for telecommunications and data equipment to service provided by both local and long distance exchange carriers. The standard design for these connectors and wiring are named RJ11, RJ14, RJ21, RJ45, RJ48, etc. Rego's RJs include 10P10C, 8P8C, 6P6C, 6P4C, 6P2C. We offer a full range of RJ45 8P8C and RJ11 6P4C for Ethernet and Modem applications. If you are unable to locate the product you're looking for, please contact us for assistance... (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
RJ45 with LED Jacks Product Series -. 1x1 to 1x8 ports & 2x1 to 2x6 ports with various outline dimensions and many optional LED colors. Features & Benefits -. A full range of products, high quality, high reliability, customization available, long term supply. Target Market -. Network Appliance, Industrial Ethernet, Industrial Computing, Industrial Handheld Device, Networking, Telecommunication (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Trelleborg Sealing Solutions Americas
Hydraulic Seals Hydraulic applications are challenging for seals. Not only must the hydraulic seals prevent leakage of fluid from the cylinder, but hydraulic seals must also withstand high pressures, extreme temperatures and transverse forces within the cylinder. Hydraulic applications are challenging for Seals. Not only must the hydraulic seals and cylinder seals prevent leakage of fluid from the Cylinder, but hydraulic seals must also withstand high pressures, extreme temperatures and transverse forces... (read more)Browse O-rings Datasheets for Trelleborg Sealing Solutions Americas -
Hangzhou Chinabase Machinery Co., Ltd.
Hydraulic Cylinder Seal type: NOK, PARKER, HALLITE or per customer's request. Material : 1045/C45 or stainless steel;. chrome or nickel plated or per customer's request. ENGINEERING OIL CYLINDER. YGD SERIES BASIC OIL CYLINDER. VEHICLE OIL CYLINDER. METALLURGY HYDRAULIC CYLINDER. PULL BAR TYPE HYDRAULIC CYLINDER. The oil cylinder and hydraulic station is generally applied in metallurgy machines, cutting machine, vehicle assembly line and engineering machines. Operating Speed Range(Not including Cushion Parts... (read more)Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
HydraCheck Inc.
Hydraulic Tester for Servicing Hydraulic Systems The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. An analog flow indicator with an integrated load valve and an analog pressure gauge in one compact unit is perfect for testing hydraulic pumps without removing them from service. The RFIK hydraulic tester offers the perfect solution for troubleshooting hydraulic systems. The unit... (read more)Browse Liquid Flow Meters Datasheets for HydraCheck Inc.
-
Advanced Technologies in Manufacturing, Engineering and Materials
478840468@qq.com, btigerlai@ bigfoot .com, czx.impeller@gmail.com,. .... But so far, during the actual engineering design, hydraulic performance of oil tank isn’t much taken into .... Determination of Load Capacity and Deformation for Modular Trailer . .... [2] Brock, Jack L., Jr. DOT Information Services , Improved Pricing and Financial Management .
-
Vehicle, Mechatronics and Information Technologies
The contact between formwork jack and anchorage point in finite element model should be constrained by the .... The Parametric Design for Hydraulic Cylinder Based on SolidWorks. .... load transfer of vehicle happened in the drive axis and even the semi- trailer axis induced by .... a optimistic_forever@126.com, btigerlai@ bigfoot .com, czx.impeller@gmail.com, napolon123@163.com, e478840468@qq.com .
-
An Archaeological Evolution
I heard her scream and I ran out of the trailer to see what had happened. .... river, leaving a large scar in the muddy field, with a set of Bigfoot -like tracks on .... James Voshell, Sob Wallman, Chris Wallman, Chris Welch, Alan White, DeJarnette White, Jack Wilkinson, Boyce Wilkinson, David .... [1998] Using the Telescopic Boom Hydraulic Excavator: The Ultimate Archaeological Shovel.
-
American Puppet Modernism
…were too big to be carried by hand, and were thus mounted on trailers or wheeled scaffolds … Death of 9413: A Hollywood Extra (1927), The Love of Zero (1928), and Jack ’s Dream (1938 … “magic reveal,” in which automobiles appeared shrouded in fog as they rose up on hydraulic lifts. .... and then in 1981 made a video showing the vehicle, which he named Bigfoot , driving on top…
-
The Lives of Lepidopterists
I had just looked in my dictionary to find that small hydraulic jack was “gato hidralico” and was planning to flag down some- one to ask for one when a crew working on power lines came upon our pathetic situ- ation. .... In the USA, this vehicle would be called a travel- trailer ; I do understand that to Americans … work- ing for a federal Dark Divide Wilderness Area, special habitat for both butterflies and (maybe) Bigfoot .
-
Lighting&Sound America Volume 10 Issue 5 May 2013
Bamboo Miami’s onstage DJ booth, which is on a hydraulic sys- tem that allows it to easily .... If you think finding a book like this would be harder than locating Bigfoot riding a unicorn … work within the budget, and we don’t ignore practicalities like truck pack and number of trailers required. .... onto screens; he resembles nothing less disturbing than the Joker as portrayed by Jack Nicholson—simultaneously likeable, funny…
-
Plant Services Products
Big Ass Fans' Black Jack offers airflow on the go. .... Parker Hannifin's GlobalCore hydraulic hose solution covers the critical ... .... Smartware Group's Bigfoot CMMS Enterprise+ is created to have a host of ... .... NOVA's Lock and Load Vehicle Restraint reduce the risk of trailer separation ...
-
Plant Services Products
Big Ass Fans' Black Jack offers airflow on the go. .... Parker Hannifin's GlobalCore hydraulic hose solution covers the critical ... .... Smartware Group's Bigfoot CMMS Enterprise+ is created to have a host of ... .... NOVA's Lock and Load Vehicle Restraint reduce the risk of trailer separation ...