-
Supplier: U.S. Plastic Corporation
Description: These corrosion-proof 24" CPVC Blast Dampers are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. Dampers are furnished with
-
Supplier: U.S. Plastic Corporation
Description: These corrosion-proof 12" CPVC Blast Dampers are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. Dampers are furnished with
-
Supplier: U.S. Plastic Corporation
Description: These corrosion-proof 16" CPVC Blast Dampers are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. Dampers are furnished with
-
-
Supplier: U.S. Plastic Corporation
Description: These corrosion-proof 14" CPVC Blast Dampers are for the construction of exhaust ventilation systems. CPVC material compounds used in the manufacture of these duct fittings conform to Type VI, Grade 1 CPVC, Cell Class 23447 as described in ASTM D-1784. Dampers are furnished with
-
Description: operational reliability in the petroleum, petrochemical and natural gas industries, particularly offshore installations; ability of fire dampers installed in ventilation systems to withstand blast overpressures that may result from the explosion of a flammable gas. ISO/TS 27469
-
Supplier: CSA Group
Description: operational reliability in the petroleum, petrochemical and natural gas industries, particularly offshore installations; ability of fire dampers installed in ventilation systems to withstand blast overpressures that may result from the explosion of a flammable gas. ISO/TS 27469
-
Supplier: New York Blower Company (The)
Description: New York Blower Up blast Roof Ventilators are available in four different models to meet the needs of almost any industrial or commercial ventilation system.
- Air Flow Rate: 0.0 to 118000 SCFM
- Applications: Exhaust Ventilation
- Design Configuration: Axial
- Drive Options: Direct Drive
-
Supplier: Hartzell Air Movement
Description: construction with the wheel mounted directly to the motor shaft. Arrangements 1, 8, 9 and 10 are also available. Rotation can be clockwise or counterclockwise in six AMCA standard positions (housing is field rotatable in 22.5° increments). Down Blast and Bottom Angular Down discharge
- Applications: Materials Handling / Pneumatics
- Design Configuration: Centrifugal, Other
- Features: Dampers / Louvers
- Material: Aluminum, Steel, Stainless Steel
-
Description: Is intended for selection of equipment, machinery and pipeline elements of systems providing operation of the following equipment: blast signals, pneumatic tanks, windshield wipers, towing winch brakes, coupling locks, pneumatic dampers on exhaust-heat boilers, pneumatic control of
-
Supplier: CSA Group
Description: Is intended for selection of equipment, machinery and pipeline elements of systems providing operation of the following equipment: blast signals, pneumatic tanks, windshield wipers, towing winch brakes, coupling locks, pneumatic dampers on exhaust-heat boilers, pneumatic control of
-
Supplier: Micro Air
Description: Standards and are sized and rated for the proper air-to-cloth ratio to solve clean air issues in a wide variety of applications such as weld smoke, powder dust, sanding dust, shot-blast dust, grinding dust, paper dust, etc. Key to our models is a revolutionary new cleaning system called
- Applications: Fine Powders, General Cleaning, Welding Fumes
- Collector Filter Cleaning: Pulse-jet
- Collector Type: Stationary
- Process: Dry
-
Supplier: Micro Air
Description: Standards and are sized and rated for the proper air-to-cloth ratio to solve clean air issues in a wide variety of applications such as weld smoke, powder dust, sanding dust, shot-blast dust, grinding dust, paper dust, etc. Key to our models is a revolutionary new cleaning system called
- Airflow: 2000 to 5000 SCFM
- Applications: Fine Powders, General Cleaning, Welding Fumes
- Collector Filter Cleaning: Pulse-jet
- Collector Type: Stationary
-
Supplier: Micro Air
Description: Standards and are sized and rated for the proper air-to-cloth ratio to solve clean air issues in a wide variety of applications such as weld smoke, powder dust, sanding dust, shot-blast dust, grinding dust, paper dust, etc. Key to our models is a revolutionary new cleaning system called
- Airflow: 1000 to 5000 SCFM
- Applications: Fine Powders, General Cleaning, Welding Fumes
- Collector Filter Cleaning: Pulse-jet
- Collector Type: Stationary
-
Supplier: Micro Air
Description: Standards and are sized and rated for the proper air-to-cloth ratio to solve clean air issues in a wide variety of applications such as weld smoke, powder dust, sanding dust, shot-blast dust, grinding dust, paper dust, etc. Key to our models is a revolutionary new cleaning system called
- Applications: Fine Powders, General Cleaning, Welding Fumes
- Collector Filter Cleaning: Pulse-jet
- Collector Type: Stationary
- Efficiency: 99.99 %
Find Suppliers by Category Top
More Information Top
-
Chassis manual
272 3.6.4 shock absorber calculation..........................................................................................................
-
Chassis manual
272 3.6.4 shock absorber calculation..........................................................................................................
-
Dubbel
2.6 industrial- shock absorbers .
-
Driving dynamics-control
11.1 overview of active shock absorbers and active wheel suspensions.....................
-
Dubbel
G 62 G2.6 industrial- shock absorber .
-
Akrodynamik
counteract the shock absorber phase, the integration of the movement transition into the stand takes place.
-
Dubbel
G64 2.6 industrial- shock absorbers .
-
Fluid technique in motor vehicles
Abb. 2.10 spring-damper-systems in vehicle. a scheme shock absorber and coil spring b in mass system c multiple mass system 1 tires 3, 2 coil spring, shock absorbers, index: R wheel G driver's cab, A structure .
-
Wheel directions of the road vehicles
The telescopic- shock absorber g is fixedly connected to the wheel carrier, its piston rod is rotatably mounted through a ball bearing built-in in a rubber element on the vehicle body.