BLDC GENERATOR RECTIFIERS
Products/Services for BLDC Generator Rectifiers
-
Rectifiers
-
Rectifiers receive an alternating current (AC) with an average value of zero volts and supply a direct current (DC), single polarity signal with a net value greater than zero volts, a process otherwise known as rectification. The essential...
-
Generator Heads and Alternators
-
Generator heads and alternators convert mechanical energy into electrical power through electromagnetic induction.
Generator heads and alternators convert mechanical energy into electrical energy.
Generators and alternators differ by operation...
-
Power Rectifiers
-
Power
rectifiers are electrical devices that convert alternating current (AC) to direct current (DC). They are an integral part of telecom
rectifiers for the telecommunications industry, and in battery chargers, DC power systems, and other power...
-
-
Motor Controllers
-
...in which the power supply is disconnected from the motor windings. The motor then essentially becomes a
generator and the power (heat) is dissipated through a resistor shunt across the windings. Injection braking is applicable to AC motors only...
-
Silicon Controlled Rectifiers (SCR)
-
Silicon controlled
rectifiers (SCR) are four-layer (PNPN) thyristors with three terminals: an input control terminal (gate), an output terminal (anode), and a terminal common to both the input and output (cathode). SCRs are used mainly with high...
-
DC Motor Drives
-
DC motor drives act as the interface and power supply between a motion controller and a DC motor.
-
Signal Generators
-
Signal
generators and waveform
generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal
generators can use AC energy, audio frequency (AF...
-
Packet Generators
-
Packet
generators create a discrete chunk of communication in a pre-defined format. Packet
generators create a discrete chunk of communication in a predefined format. A packet is a data block containing a header that includes a destination address...
-
Pulse Generators
-
Pulse
generators are electrical test equipment used to generate pulses that are injected into devices under test in order to study the behavior of these devices. Basic pulse
generators allow users to control: the frequency or pulse repetition rate...
-
RF Generators
-
RF
generators and high frequency power supplies provide the power required for plasma generation, induction heating, and radar or communications applications. RF
Generators Information. RF
generators provide power for thin film processing equipment...
Product News
-
Nexperia B.V.
Recovery Rectifiers
Nexperias 200 - 400 V hyperfast (trr < 30 ns) recovery rectifiers deliver power density while minimizing reverse recovery time and loss. Housed in our automotive qualified copper clip-bond CFP package, these fast recovery diodes deliver high current pulse capability and high power density with efficient switching in a space-saving footprint. Portfolio: 200-400 V Hyperfast switching parts with optimized recovery time (trr) of <30 ns. High speed switching capability. Low voltage drop (VF @ Imax...
(read more)
Browse Rectifiers Datasheets for Nexperia B.V.
-
KNF Neuberger, Inc.
Custom Vacuum Pumps and Vacuum Generators
All KNF pumps are completely oil-free, and offer contamination-free operation. Flow rates from .05 to 300 LPM, vacuum to <1.5 mbar all in an oil-free design. We offer several categories of pumps for the industrial market: Heated-head and heat-resistant pumps for exhaust emission and stack-gas sampling. Pumps for use in ATEX and Class I, Div I, Groups C and D explosive atmospheres. Double diaphragm pumps to safely handle rare or dangerous gases. High flow, corrosion-resistant sampling pumps for...
(read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for KNF Neuberger, Inc.
-
Nexperia B.V.
Schottky rectifiers in CFP
Ideal for automotive, industrial, consumer and computing applications, our Schottky rectifier portfolio in CFP (Clip Flat Power) packages meets the challenging demands of efficient and space-saving designs. Clipbonded FlatPower (CFP) packages with high power capabilities offer a true alternative to SMA / SMB / SMC, with better thermal performance, on a given footprint.
(read more)
Browse Diodes Datasheets for Nexperia B.V.
-
Win Source Electronics
Vishay 100MT160PB Bridge Rectifier
Explore the Vishay 100MT160PB, a robust bridge rectifier from the renowned Vishay Semiconductor Diodes Division. Designed with standard technology, this diode is categorized under Discrete Semiconductor Products and features a Three-Phase configuration for efficient rectification. The Through Hole mounting style ensures stability, and it comes in a bulk packaging with a limited supply. Operating in a temperature range from -40 C to 150 C, the 100MT160PB is suitable for diverse applications...
(read more)
Browse Diodes Datasheets for Win Source Electronics
-
SiTime Corporation
Clock Generators
Cascade TM clock generators are engineered to deliver the highest level of clock tree integration, consolidating multiple clock ICs and oscillators into a single device. These MEMS-based clock generators integrate the SiTime third-generation ApexMEMS TM resonator and eliminate the crystal reference required by traditional clocks. By removing the dependency on quartz, all quartz related issues are eliminated. This integrated MEMS approach improves system robustness - no jitter degradation due...
(read more)
-
Atlas Copco Compressors
Nitrogen Generators
contracts can be a challenge to get out of ... and the list goes on. With all this in mind, why stick with bottled N2?. Let's Talk On-Site Nitrogen. Stop relying on third-party suppliers for your nitrogen supply! We offer a breadth of nitrogen generators that allow you to generate nitrogen at your own facility to whatever purity level your application requires! On-site nitrogen lets you to reduce the waste, control the purity, and have nitrogen gas available at your fingertips 24/7. Our...
(read more)
Browse Gas Generation Equipment Datasheets for Atlas Copco Compressors
-
3X Motion Technologies Co., Ltd
Integrated Driver BLDC Motor
Introducing the game-changing Integrated Driver BLDC Motor developed by 3X Motion, a pioneering solution that brings simplicity, efficiency, and reliability to industrial applications. With its integrated driver, this motor offers unrivaled functionality and performance, making it an ideal choice for various engineering projects. Key Features and Benefits: Simple DC Control: The integrated driver allows for effortless DC control, simplifying the motor control process and reducing overall system...
(read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd
-
Neeltran, Inc.
Transformer Rectifier Systems For Alternate Energy
At Neeltran, we are uniquely positioned because we are one of the few companies in the world that designs and manufactures its own rectifier-transformers and rectifiers in the same facility under one management team. This unique capability allows for combined Full Current and Full Voltage factory testing of the transformer and rectifier in their actual configuration prior to shipment. An experienced client requires combined testing to eliminate integration problems at the site and to assure...
(read more)
Browse Power Rectifiers Datasheets for Neeltran, Inc.
-
Neeltran, Inc.
Replace ailing rectifiers and duty transformers
NEELTRAN can help you replace ailing rectifiers and rectifier duty transformers that are placing your production at increased risk, without the headache of working with an engineering company or construction company. Nearly all Electrical Maintenance supervisors clearly understand how your DC Power Supplies (High Current Power Supply, and Rectifier Transformer) are the "heartbeat " of your production processes. These custom systems feed your chemical membranes, furnaces, smelters, etc the power...
(read more)
-
Nexperia B.V.
Nexperia's Power Rectifier Webinar Series
You are invited to the second session of Nexperia 's Power Rectifier Webinar Series on June 14th, 10:00AM CET and 5:00PM CET, where Nexperia will explain the importance of the power rectifier in switching applications, like a DCDC converter. Nexperia will help you to understand how essential the reverse recovery effect in switching applications is and how rectifier are contributing to the power losses. Therefore, Nexperia will demonstrate and characterize different rectifier, like Planar...
(read more)
Browse Diodes Datasheets for Nexperia B.V.
-
Predictive control of standalone brushless DC generators
A
Matlab-Simulink simulation study of the generator system
controlled by the proposed algorithm is presented in this
paper, together with that of the traditional BLDC generator - rectifier system, for comparison purpose.
-
A brushless DC generator & synchronous rectifier for isolated telecommunication stations
Modeling the system components such as wind
turbine, BLDC generator , synchronous rectifier , maximum
power point tracker, and bi-directional de/de converter are also
presented in Section II.
-
Direct power control of brushless DC generator for automotive applications
Fig. 2: Equivalent circuit of the BLDC generator with diode rectifier .
-
Biomechanical energy harvesting system with optimal cost-of-harvesting tracking algorithm
In the
wake-up mode the system doesn’t actively harvest energy, the BLDC generator voltage breaches the rectifier diodes and
charges the output energy bank with minimal amount of
energy.
-
Fault-tolerant characteristic analysis of a new 12-phase PM brushless DC generator
[6] Zhuoran Zhang, Yangguang Yan, and Shanshui Yang., “Development
of a new permanent magnet BLDC generator using 12-Phase Half-
wave Rectifier ”, IEEE Transactions on Industrial Electronics,vol.56,
no.6, pp.2023-2029, Jun. 2009.
-
Development of a New Permanent-Magnet BLDC Generator Using 12-Phase Half-Wave Rectifier
When the conduction voltage drop of rectified diode is con-
sidered as 1 V, the reduced power losses of rectifier diodes in
12-phase BLDC generator can be obtained .
-
Comparative study of three kinds of doubly salient BLDC generators
Doubly salient machine with a rectifier circuit constitutes a type of simple BLDC generators , which include doubly salient permanent magnet generator (DSPG), doubly salient electro-magnetic generator (DSEG) and doubly salient hybrid excitation generator (DSHEG).
-
2009 Index IEEE Transactions on Industrial Electronics Vol. 56
Development of a New Permanent-
Magnet BLDC Generator Using 12-Phase Half-Wave Rectifier ; TIE June
2009 2023-2029 .
-
Magnetic field analysis of a 9–6 without permanent magnet brushless DC motor by using 3-D finite element method
Zhang Zhuoran, Yan Yangguang, Yang Shanshui, Bo Zhou
(2009) Development of a new permanent-magnet BLDC genera-
tor using 12-phase half-wave rectifier .
-
Influence of the Amount of Permanent-Magnet Material in Fractional-Slot Permanent-Magnet Synchronous Machines
[19] Z. R. Zhang, Y. G. Yan, S. S. Yang, and Z. Bo, “Development of a new
permanent-magnet BLDC generator using 12-phase half-wave rectifier ,”
IEEE Trans.
New Yorker Electronics Co., Inc.
Voltage Multipliers, Inc.
Nova Technology(HK) Co.,Ltd