-
Supplier: VAST STOCK CO., LIMITED
Description: Modular Connectors / Ethernet Connectors ASSEMBLY LOCK M CONN M PIN
- Connector Type: Modular Connector and RJ Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: Modular Connectors / Ethernet Connectors ASSY SCREW M CONN M PIN
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Heilind Electronics, Inc.
Description: Connectors Circular, Industrial - Plastic
- Connector Type: Circular / Cylindrical Connector
-
-
Supplier: Heilind Electronics, Inc.
Description: STD ASSY LOCK 12PIN M CONN M PIN
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Heilind Electronics, Inc.
Description: MINI ASSY LOCK 6PIN M CONN M PIN
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Heilind Electronics, Inc.
Description: MINI ASSY LOCK 5PIN M CONN M PIN
- Connector Type: Circular / Cylindrical Connector
-
Supplier: VAST STOCK CO., LIMITED
Description: Heavy Duty Power Connectors ASSY SCREW 7PIN M CONN M PIN
- Current Rating: 20 amps
- Terminals: Screw, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Heavy Duty Power Connectors ASSY SCREW 3PIN M CONN M PIN
- Terminals: Screw, Other
-
Supplier: PEI-Genesis
Description: SUSB CN AY SCR DB15P M CN M P
- Connector Type: USB Connector
-
Supplier: SV Microwave, Inc.
Description: BMMA connector is a subminiature version of the BMA blindmate series and was developed in the 1980's. This originally designated OSSP™ connector by M/A-Com has excellent electrical performance at high frequencies up to 28 GHz. SV Microwave provides a complete family of
- RF Connector Type: BMMA
-
Supplier: SV Microwave, Inc.
Description: BMMA connector is a subminiature version of the BMA blindmate series and was developed in the 1980's. This originally designated OSSP™ connector by M/A-Com has excellent electrical performance at high frequencies up to 28 GHz. SV Microwave provides a complete family of
- RF Connector Type: BMMA
-
Supplier: SV Microwave, Inc.
Description: BMMA connector is a subminiature version of the BMA blindmate series and was developed in the 1980's. This originally designated OSSP™ connector by M/A-Com has excellent electrical performance at high frequencies up to 28 GHz. SV Microwave provides a complete family of
- RF Connector Type: BMMA
-
Supplier: SV Microwave, Inc.
Description: BMMA connector is a subminiature version of the BMA blindmate series and was developed in the 1980's. This originally designated OSSP™ connector by M/A-Com has excellent electrical performance at high frequencies up to 28 GHz. SV Microwave provides a complete family of
- RF Connector Type: BMMA
-
Supplier: DigiKey
Description: Plug Housing Housing for Prewired RJ45 Cordset Modular Connector Threaded Black
- Connector Type: Modular Connector and RJ Connector
-
Supplier: DigiKey
Description: 12 Position Circular Connector Receptacle, Male Pins Solder Cup
- Connector Type: Circular / Cylindrical Connector
- Current Rating: 1.5 amps
- Geometry: Right Angle
- Voltage Rating: 30 volts
-
Supplier: HUBER+SUHNER AG
Description: HUBER+SUHNER BMA blind mate connectors open up special dimensions in microwave applications up to 18 GHz. HUBER+SUHNER offers a range of connectors for fixed as well as floating configurations with any axial or radial misalignment taken out by the outer contact of the jacks. The BMA
- Connector Type: BMA / BMMA
- Frequency Range: 18 GHz
-
Supplier: DigiKey
Description: BMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
- Connector Type: BMA / BMMA
-
Supplier: DigiKey
Description: BMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
- Connector Type: BMA / BMMA
-
Supplier: HUBER+SUHNER AG
Description: HUBER+SUHNER ECO BMA is an alternative, cost effective and reliable blind mate solution with brass body material and SUCOPLATE® surface plating for applications up to 12.4 GHz. ECO BMA connectors from HUBER+SUHNER are mechanically compatible with BMA connectors in accordance with
- Connector Type: BMA / BMMA
- Frequency Range: 12.4 GHz
-
Supplier: Fairview Microwave Inc.
Description: SC4715 BMA plug bulkhead terminal connector from Fairview Microwave has an interface type of stub and a 50 Ohm impedance. This BMA plug bulkhead connector uses shield attachment of solder attachment for the contact. Our plug BMA terminal connector provides a minimum frequency of
- Connector Type: BMA / BMMA
- Frequency Range: 22 GHz
- Geometry: Straight
-
Supplier: Fairview Microwave Inc.
Description: FMCN1199 BMA plug bulkhead coaxial slide-on connector from Fairview Microwave has an interface type of RG402, .141 SR and a 50 Ohm impedance. This BMA plug bulkhead connector uses shield attachment of solder/non-solder contact attachment for the contact. Our plug BMA coaxial
- Connector Type: BMA / BMMA
- Frequency Range: 22 GHz
- Geometry: Straight
-
Supplier: CDM Electronics, Inc.
Description: BMA
- Connector Type: BMA / BMMA
-
Supplier: RFMW
Description: Male Bulkhead BMA Connector for Semi-Rigid/Semi-Flex Cable
-
Supplier: Radiall
Description: BMA / screw on plug receptacle hermetic - with cylindrical contact
- Connector Type: BMA / BMMA
- Frequency Range: 22 GHz
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Radiall
Description: BMA / 2 holes flange plug receptacle with cylindrical contact
- Connector Type: BMA / BMMA
- Frequency Range: 22 GHz
- Gender: Male / Plug
- Geometry: Straight
Find Suppliers by Category Top
More Information Top
-
Coaxial Connectors
Lettered connectors include BMA, BMMA , BNC, BNC, DVI, FME, MCX, MMCX, MHV, RCA, SC, SMA, SSMA SMB, SSMB, SMP, TNC, UHF, XLR and ZNA connectors.
-
2006 IEEE MTT-S Exhibition Guide as of March 20
West Palm Beach, FL D. Snader, M. Okell, J. Morell, J. Shea The innovation leader of the RF/microwave in- dustry, specializing in custom and high perfor- mance connectors ineltidinig SMA, SSMA, SMP, ZMA, BMA, BMMA , BMZ, BZ, 2.92 mm, 2.4 …
-
Start pdf
The innovation leader of the RF/microwave indus- try, specializing in custom and high performance connectors including SMA, SSMA, SMP, ZMA, BMA, BMMA , BMZ, BZ, 2.92 mm, 2,4 mm, 3.5 mm, 7 mm, TNC, Type N, high frequency 38999 contacts …
-
2008 IEEE MTT-S IMS exhibition guide
The innovation leader of the RF/microwave indus- try, specializing in custom and high performance connectors including SMA, SSMA, SMP, ZMA, BMA, BMMA , BMZ, BZ, 2.92 mm, 2,4 mm, 3.5 mm, 7 mm, TNC, Type N, high frequency 38999 contacts …
-
2007 IEEE MTT-S IMS Exhibition Guide
The innovation leader of the RF/microwave industry, specializing in custom and high performance connec- tors including SMA, SSMA, SMP, ZMA, BMA, BMMA , BMZ, BZ, 2.92 mm, 2.4 mm, 3.5 mm, 7 mm, TNC, Type N and high power.
-
2005 IMS MTT-S - Exhibition Guide
The innovation leader of the RF/microwave indus- try, specializing in custom and high performance connectors , including SMA, SSMA, SMP, ZMA, BMA, BMMA , BMZ, BZ, 2.92 mm, 2.4 mm, 3.5 mm, 7 mm, TNC, Type N and high power.
-
RF and Microwave Connectors
BMA / BMMA BMA connectors feature a push-on interface and a threadless outer ground connection.
-
Board Mount Electrical Terminations
Selecting the right connector determines the compatibility of the electrical terminator to the circuit or system. Some choices include BMA, BMMA , BNC, Type C, Type F, FME, Type G, MCX, MHV, and MMCX.
-
Amphenol RF Adapters - Between Series | Mouser
Category Amphenol > Connectors > RF Interconnects > RF Adapters > RF Adapters - Between Series BMMA .
-
Manufacturing Science and Technology (ICMST2013)
… 1# and 4#, as a result of the relatively weak constraint by the connectors for tube 2# … liujy_2010@126.com; bmma @cauc.edu.cn .