-
Supplier: Beswick Engineering Co., Inc.
Description: Bulkhead fitting with built-in barbed tubing connections, round flange body.
- Category: Tube Fitting, Bulkhead Fitting, Coupling, Nipple
- Connection: Barbed
- English Size: 0.0625 to 0.0938 inch
- Size: English
-
Supplier: Beswick Engineering Co., Inc.
Description: Bulkhead reducer fitting with built-in barbed tubing connections. Custom barb combinations are available upon request, please consult factory for information.
- English Size: 0.0625 to 0.1250 inch
- Material: Brass/Bronze
- Size: English
- Type: Tube Fitting, Bulkhead Fitting, Adapter, Reducer
-
Supplier: Beswick Engineering Co., Inc.
Description: Bulkhead reducer fitting with built-in barbed tubing connections and round flange body. Custom barb combinations are available upon request, please consult factory for information.
- Category: Tube Fitting, Adapter, Bulkhead Fitting, Reducer
- Connection: Barbed
- English Size: 0.0625 to 0.1250 inch
- Size: English
-
-
Supplier: Mid-America Fittings, Inc.
Description: Choice of outside diameter size
- English Size: 0.2500 to 0.3750 inch
- Material: Brass/Bronze
- Size: English
- Type: Bulkhead
-
Supplier: Cole-Parmer
Description: Cole-Parmer offers a variety of barbed luer adapters to meet your application's needs. Choose from several different barb styles: * Standard hose barb for use with flexible tubing|* Smooth bore hose barb to reduce flow turbulence and risk of line contamination|* Wide-bore hose
- Connection: Barbed
- Type: Bulkhead, Luer Lock
-
Supplier: Cole-Parmer
Description: Cole-Parmer offers a variety of barbed luer adapters to meet your application's needs. Choose from several different barb styles: * Standard hose barb for use with flexible tubing|* Smooth bore hose barb to reduce flow turbulence and risk of line contamination|* Wide-bore hose
- Connection: Barbed
- Type: Bulkhead, Luer Lock
-
Hose Fittings - Female luer bulkhead, 1/4-28 UNF thread, to 1/8" hose barb, PC, 25/pk -- GO-45501-34Supplier: Cole-Parmer
Description: Cole-Parmer offers a variety of barbed luer adapters to meet your application's needs. Choose from several different barb styles: * Standard hose barb for use with flexible tubing|* Smooth bore hose barb to reduce flow turbulence and risk of line contamination|* Wide-bore hose
- Connection: Barbed
- Type: Bulkhead, Luer Lock
-
Supplier: Cole-Parmer
Description: • Cole-Parmer offers a variety of barbed luer adapters to meet your application's needs • Standard hose barb for use with flexible tubing • Smooth bore hose barb to reduce flow turbulence and risk of line contamination • Wide-bore hose barb for enhanced fluid
- Connection: Barbed
- Type: Bulkhead, Luer Lock
-
Supplier: Mid-America Fittings, Inc.
Description: Choice of outside diameter size
- English Size: 0.1250 to 0.7500 inch
- Material: Brass/Bronze
- Size: English
-
Supplier: Beswick Engineering Co., Inc.
Description: Description: Bulkhead fitting with built-in barbed tubing connections. 5/16” sealed hex body and O-ring seal. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst
- Connection: Barbed
- English Size: 0.0625 to 0.0938 inch
- Material: Brass/Bronze, Stainless Steel
- Metric Size: 1.6 to 2.4 mm
-
Supplier: Ark-Plas® Products, Inc.
Description: All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any
- Connection: Barbed
- English Size: 0.0938 inch
- Size: English
- Type: Adapter, Bulkhead, Luer Lock
-
Supplier: Ark-Plas® Products, Inc.
Description: All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any
- Connection: Barbed
- English Size: 0.1250 inch
- Size: English
- Type: Adapter, Bulkhead, Luer Lock
-
Supplier: Ark-Plas® Products, Inc.
Description: All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any
- Connection: Barbed
- English Size: 0.1250 inch
- Size: English
- Type: Adapter, Bulkhead, Luer Lock
-
Supplier: Ark-Plas® Products, Inc.
Description: All Ark-Plas® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any
- Connection: Barbed
- English Size: 0.0938 inch
- Size: English
- Type: Adapter, Bulkhead, Luer Lock
-
Supplier: Air Logic
Description: Features Assembly is a "Snap" Swivel Barb rotates 360° The unique design of the modular bulkhead base allows the swivel fitting to rotate 360°, independent of the bulkhead base. A Double Swivel Bulkhead Base provides the ability to utilize a swivel
- Category: Tube Fitting, Quick Coupler, Adapter, Bulkhead Fitting, Tee
- Connection: Threaded, Face Seal, Barbed
- English Size: 0.0625 to 0.1250 inch
- Size: English
-
Supplier: U.S. Plastic Corporation
Description: This 1/8" Body x 1/4" Hose Barb Bulkhead Valved Coupler is 2.34" overall in length, has a hex size of .67", its largest diameter is 1.10", the bulkhead hex size is 1.06" and the bulkhead diameter is 1.00". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.
- Connection: Barbed
- Type: Bulkhead
-
Supplier: U.S. Plastic Corporation
Description: This 1/8" Body x 3/16" Hose Barb Bulkhead Valved Coupler is 2.89" overall in length, has a hex size of .67", its largest diameter is .82", the bulkhead hex is .67" and the bulkhead hole diameter is .50". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.
- Connection: Barbed
- Type: Bulkhead
-
Supplier: U.S. Plastic Corporation
Description: This 1/8" Body x 1/4" Hose Barb Bulkhead Unvalved Nipple is 1.97" in overall length, has a .55" hex size, its largest diameter is .77", the bulkhead hex size is .67" and the bulkhead hole diameter is .44". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.
- Connection: Barbed
- Type: Bulkhead
-
Supplier: U.S. Plastic Corporation
Description: This 1/8" Body x 3/16" Hose Barb Bulkhead Unvalved Nipple is 1.97" in overall length, has a .55" hex size, its largest diameter is .64", the bulkhead hex size is .55" and the bulkhead hole diameter is .44". Pressure Range: 0-145 psi. Rate of flow: 1.5 GPM.
- Connection: Barbed
- Type: Bulkhead
-
Supplier: Bimba Manufacturing Company
Description: for corrosion resistance Precision machined brass & stainless steel Barb, threaded & push-to-connect styles Captured o-ring design for superior seal
- Category: Tube Fitting, Adapter, Bulkhead Fitting, Coupling, Elbow, Cross / 4-Way, Tee, Union, Nipple
- Connection: Threaded, Push-to-Connect / Push-On, Barbed
- English Size: 0.0625 to 0.3750 inch
- Size: English
Find Suppliers by Category Top
More Information Top
-
Thermo Scientific Nalgene barbed bulkhead fitting kit 1 4 tubing ID from Cole-Parmer
Thermo Scientific Nalgene barbed bulkhead fitting kit 1 4 tubing ID (Representative photo only .
-
Thermo Scientific Nalgene barbed bulkhead fitting kit 1 2 tubing ID from Cole-Parmer
Thermo Scientific Nalgene® barbed bulkhead fitting kit, 1/2" tubing ID .
-
Thermo Scientific Nalgene Replacement polypropylene cap 83B from Cole-Parmer
Can I use this cap with the barb bulkhead fittings for a vacuum operation?
-
Search - barbed from Cole-Parmer
Thermo Scientific Nalgene barbed bulkhead fitting kit, 1/4" tubing ID .
-
A System for High Temporal Resolution of Cadmium Uptake in Plants
Each of the two shorter tub sides had three 6.35 mm diameter barbed bulkhead fittings (Nalge Nunc International, Rochester, N.Y.) placed 37 mm from the bottom and 14.3 cm apart.
-
EFFECTS of CONTROLLED ATMOSPHERE ON QUALITY of MINIMALLY PROCESSED APPLE (cv. JONAGORED)
out of the jars through two of the holes equipped with barbed bulkhead polypropylene fittings with rubber tubings on both ends.
-
Thermo Scientific Nalgene heavy duty polypropylene bottle 2 L from Cole-Parmer
The polypropylene (PP) closure features a thermoplastic elastomer (TPE) gasketâuse as a waste aspirator when fitted with a filling/venting cap or barbed bulkhead fitting kit (sold separately). Autoclavable.
-
Thermo Scientific Nalgene heavy duty polypropylene bottle 5 L from Cole-Parmer
The polypropylene (PP) closure features a thermoplastic elastomer (TPE) gasketâuse as a waste aspirator when fitted with a filling/venting cap or barbed bulkhead fitting kit (sold separately). Autoclavable.
-
The development of an artificial gill to supply oxygen to a submerged microbial fuel cell
Fluid transfer was achieved through 114" barbed bulkhead fittings in the lids. Internally. one fitting had a segment of tube contacting the bottom of the jar, this was used for fluid output from the probe port.
-
Excess surface area in bioelectrochemical systems causes ion transport limitations
Bioelectrochemical reactors were constructed using 100mL liquid volume (per chamber) Adams and Chittenden microbial fuel cells (www.adamschittenden.com) with modified high performance liquid chromatography (HPLC) bottle caps (VICI-JOUR - JR-S- 11003) containing bulkhead hose- barb fittings (Eldon James - BH- 1428–2 …