CENTRIFUGAL CLUTCH COUPLINGS
Products/Services for Centrifugal Clutch Couplings
-
Fluid Couplings
-
...behavior and must be compatible with the
coupling components. Features. Special features for fluid
couplings include: delay chambers. dynamic refill. adjustable drain nozzles.
centrifugal valves. multiple operating circuits. Delay chambers are used...
-
Electric Brake and Clutch Assemblies
-
Electric brake and
clutch assemblies consist of elements for both the connection and disconnection of shafts (
clutch) and for the slowing or stopping of shafts (brake) in equipment drives. Electric brake and
clutch assemblies are equipment drive...
-
Electric Clutches
-
Electrical clutches are assemblies consisting of elements for the connection and disconnection of shafts (
clutch) in equipment drives. Electric clutches, also known as electromagnetic clutches, operate a
clutch engagement system electrically...
-
-
Centrifugal Pumps
-
Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through
centrifugal force.
Centrifugal pumps are dynamic pumps which move fluids through a system using one or more...
-
Flexible Couplings
-
Flexible
couplings connect rotating members while allowing some degree of angular or parallel misalignment. Flexible
couplings couple or connect rotating members such as motors and drive shafts while allowing misalignment in either angular...
-
Fans and Blowers (industrial)
-
...to recirculate gases in process equipment when environmental consistency is required.
Centrifugal fans include products with many different blade configurations, such as forward curve, backward curve, air foil, backward incline, and radial tip...
-
Mechanical Brake and Clutch Assemblies
-
Mechanical brake and
clutch assemblies consist of elements for both the connection and disconnection of shafts (
clutch) and for the slowing or stopping of shafts (brake) in equipment drives. In the world of power transmission, mechanical brake...
-
Rigid Couplings
-
Rigid
couplings connect rotating members such as shafts. They secure onto both members and provide transmission of torque and motion. Rigid
couplings connect rotating members such as shafts and transmit torque and motion. Most rigid
couplings...
-
Pneumatic Brake and Clutch Assemblies
-
Pneumatic brake and
clutch assemblies consist of elements for both the connection and disconnection of shafts (
clutch) and for the slowing or stopping of shafts (brake) in equipment drives. Pneumatic brake and
clutch assemblies are equipment drive...
-
Hydraulic Brake and Clutch Assemblies
-
Hydraulic brake and
clutch assemblies consists of elements for both the connection and disconnection of shafts (
clutch) and for the slowing or stopping of shafts (brake) in equipment drives. Power transmission systems delivering rotational energy...
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Couplings
. (nylon sleeve coupling). Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint...
(read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
-
Hilliard Corporation (The)
PTO Hand Disconnect Clutch
The Hilliard PTO Clutch can be used for most start and stop applications that require positive engagement/disengagement and overload protection. With full control of clutch engagement, the PTO Clutch has adjustable torque setting and a bearing engagement collar. Torque limiters and couplings are designed to slip during a torque overload, while still transmitting the adjusted torque. They provide dependable solutions to the problems of torque control and overload protection in power transmission...
(read more)
-
Hilliard Corporation (The)
Extreme Duty Centrifugal Clutches
Hilliard's newest Centrifugal Clutch has been engineered to provide long service life, even in the most demanding applications. A thermodynamically designed shoe increases the clutch's ability to absorb heat without damaging the clutch springs. The sprocket version is ideal for the everyday demands of go-karts, while the pulley version is a low-cost upgrade for lawn and garden equipment. Benefits: Up to 13HP. Bi-directional operation. Load-free starting. Optional engaging speeds. Excellent...
(read more)
Browse Mechanical Clutches Datasheets for Hilliard Corporation (The)
-
Hilliard Corporation (The)
Linkless Centrifugal Clutches
The Hilliard Linkless Centrifugal is unique within its design. The combination of a dowel pin system and the symmetrical spring design allow for a Long Life and an Economical solution to meet your power transmission needs. Advantages: * Soft Starts * Load-free starting * Overload protection * Bi-directional Design * Long service life at an economical price. Design Benefits: * Vibration dampening bushing * Symmetrical spring design * Load-free starting * Overload protection * Bi-directional...
(read more)
Browse Mechanical Clutches Datasheets for Hilliard Corporation (The)
-
Dickow Pump Company, Inc.
Sealless Multistage Centrifugal Pumps
HZMR Multistage Centrifugal Pumps. DICKOW (R)-pumps of series HZMR are sealless multistage horizontal centrifugal pumps, driven by a synchronous permanent magnetic coupling. The containment shell is sealed by a confined gasket and separates the pumped liquid from the atmosphere. There are no leakage endangered dynamical shaft sealing available. Due to the fact that 90% of pump failures are caused by leaking shaft seals, the sealless design increases the availability and reduces maintenance...
(read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
-
Dickow Pump Company, Inc.
Boiler feeding Centrifugal Pumps
Download PDF. HZ Multi-Stage Centrifugal Pump. HZA Multi-Stage Centrifugal Pump. Centrifugal Pumps Type HZ/HZA. HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increasing plants, for handling condensates, for boiler feeding, as firefighting pumps and for various other applications. The type HZA of end suction design has been developed for operating conditions with low NPSHA-values. The wear resistant SiC-sleeve bearing on the suction side reduces...
(read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
-
Dickow Pump Company, Inc.
Multi-Stage Centrifugal Pump
Coupling. Vertical Pumps with Magnetic Coupling. Multistage Centrifugal Mag Drive. SHAFT SEALED PUMPS. API 610 Pumps. Process Mechanical Sealed Pumps. Side Channel Pumps. Vertical Pumps. Multistage Centrifugal Pumps. Why Sealless?. Why Use Dickow Magnet Drive Pumps?. Since the 1970s concern for the environment has become increasingly important in the design of industrial plants. Today this issue is a vital concern in any discussion involving new plants and updating of facilities. Equipment...
(read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
-
Dickow Pump Company, Inc.
Multistage centrifugal pumps
HZA MULTI-STAGE CENTRIFUGAL PUMP, CENTRIFUGAL PUMPS TYPE HZ/HZA. HZ/HZA-pumps are applied in industrial and municipal water supply, for handling condensates boiler feed water, fuels and for various other applications. The type HZA of end suction design has been developed for operating conditions with low NPSHA-values. The wear resistant SiC-sleeve bearing on the suction side reduces the maintenance costs because there is no second mechanical seal required. The performance range is subdivided...
(read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
-
U.S. Tsubaki Power Transmission, LLC
Tsubaki Overrunning Clutch Solutions
Tsubaki offers overunning clutch solutions that transform operations. Tsubaki Cam Clutch products are designed to transmit torque in one direction of rotation and overrun in the opposite direction of rotation. All Tsubaki Cam Clutch products utilize the same priciples of operation. We offer various series of Cam Clutch products to address the many types of applications where they are most often used. Click here to learn more about our overrunning and general applications.
(read more)
Browse Mechanical Clutches Datasheets for U.S. Tsubaki Power Transmission, LLC
-
Pacific International Bearing, Inc.
Drawn Cup Roller Clutch
These drawn cup roller clutches comprise thin-walled, drawn outer rings with a series of ramps on the inside diameter, plastic cages and needle rollers, which serve as clamping elements. Steel or plastic springs hold the needle rollers in their clamped position. Drawn cup roller clutches can transmit high torques in one direction and are particularly compact in a radial direction. The roller clutches are available with and without support bearing arrangements.
(read more)
Browse Roller Bearings Datasheets for Pacific International Bearing, Inc.
Hilliard Corporation (The)
Hilliard Corporation (The)
Hilliard Corporation (The)