-
Supplier: Nikon Metrology
Description: programs is made easy by intuitive program menus and input devices for the operator, making the CMM a quality tool for production operators. Benefits Improved quality control Increased sample count inspection Rapid detection of process variations
- Application: Dimensional Measurement
- Control: PC
- Mounting Options: Free Standing
- Operation: Bridge, Cantilever
-
Supplier: Transtector Systems, Inc.
Description: . This surge protector provides effective protection against electrical transient surges that are generated both by external lightning events and by internal switching events and supports long-term system reliability by absorbing high amounts of transient energy while maintaining a very low
- Maximum Surge Current: 800 amps
- Mounting: Wall / Panel / Backboard Mount
- Operating Temperature: -4 to 149 F
- Outlets / Connectors: RJ41 / RJ45 / RJ48 Data Jacks
-
Supplier: Comco USA
Description: /7, while providing extreme levels of accuracy to meet the most demanding tolerance requirements. Because of its robust construction and unique interface, you can attach a Romer CMM to ensure your customer’s accuracy requirements are met, as well as any Motoman robot, loaders, a kick
-
-
Supplier: Comco USA
Description: The Most Multipurpose CNC Pipe Bender on the Market Today! Like all Comco tube bending machines, the KB-15 Series has a leg up on its competition as a mandrel bender. Because of its versatility and rigidity, THK Rails, SMC cylinders, and drop-away clamp assembly, the KB-15 Series an asset
-
Supplier: Comco USA
Description: , the extreme accuracy of the KB-50 Series pipe benders across a wide range of materials and wall thicknesses, provides superior quality bends to satisfy the most demanding customer requirements. When you add a Romer CMM, the quality of each bend is unmatched by any of our competitors. Our
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/40183/35334212-MIT.pdf?sequence=2
Once the part is trimmed, the part is loaded onto the clamping device used for CMM measurement.
-
Industrial Instrumentation and Control Systems
Considering the characteristics of CMM PMM12106 and the standard template clamping device , therefore, we usually choose 100mm measuring rod.
-
Precision molding of advanced glass optics: innovative production technology for lens arrays and free form optics
To measure the surface of the mold and the molded lens a CMM with an optical sensor was used attached with the same absolute clamping device like on the grinding machine.
-
Design and Manufacturing of Active Microsystems
capacitive displacement sensor, 121 centrifugal feeder, 289, 307 Chemical-mechanical Polishing (CMP), 432 clamping device , 289, 308 closed-loop gap control, 111 CMM , 151, 153 coefficient of friction, 101–103 CoFe, 173, 175, 176, 186 coil, 12, 14, 16, 17, 20–22, 26, 27 …
-
Correlation of CMM Data with Flexible Fixturing
When measuring sheet metal with hard gages or using CMM holding fixtures at multiple sites, the following factors must … … orientation must be common with respect to gravity 3) Clamp sequence must be the … … same datums 6) Clamping devices generally are not necessary …
-
Navigation and MIS in Orthopedic Surgery
… – support 450 chi square test 452 chisels 473, 4747 Chronic Deformity Correction Program 531 Ci navigation system 277 clamping mechanism 101 clinical accuracy … … 7 computer-aided robotic device 422 computer-assisted – … … 396 coordinate measurement machine ( CMM ) 47 corpectomy 565 Coventry …
-
Items where Subject is "T Technology > TJ Mechanical engineering and machinery" - University of Huddersfield Repository
… method Boundary effect boundary layer boundary layer thickness BPM Brake Cooling brake specific fuel consumption CDM Cellular Automata Centre of Pressure Centre treatment CFD chip formation clamp load CMM CNC machine tool feed … … electro-hydraulic system Electromechnical devices Electronic apparatus and appliances …
-
CIRP Encyclopedia of Production Engineering
Work-holding devices such as jigs and fixtures, clamps and chucks, loading and unloading equipment are classified among these devices . Furthermore, inspection equipment such as on-machine probes and coordinate mea- suring machines ( CMM ) that are used …
-
http://dspace.mit.edu/bitstream/handle/1721.1/61613/704699952-MIT.pdf?sequence=2
Right, Experimental setup showing the device clamped in a vice and the stylet extended such that it aligns with the z-axis. The CMM consists of a 2 axes (X and Y axes) motion carriage carrying a position measurement …
-
http://dspace.mit.edu/bitstream/handle/1721.1/38196/46972888-MIT.pdf?sequence=2
… that the general dimensions of this prototype are approximately the same as those of the final device . The angular positioning repeatibility of the fixture was tested by clamping and unclamping the kinematic fixture 1000 times, and measuring the three-dimensional tilt angle of the fixture using a coordinate measuring machine ( CMM )-- the Brown and Sharpe MicroVal PFx with a …