Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-NA Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual
- Drive Specifications: Other
- Motor Features: Motor Encoder Feedback
- Motor Specifications: Stepper, Other
- Mounting Type: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-NA Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. An optional indexed knob provides convenient manual
- Drive Specifications: Other
- Motor Features: Motor Encoder Feedback
- Motor Specifications: Stepper, Other
- Mounting Type: Other
-
Supplier: LINAK U.S. Inc.
Description: 4-channel OpenBus™ control box ideal for basic actuator systems in a variety of applications in healthcare. It comes with SMPS, intuitive LINAK cable management and with IPX6 Washable DURA™ protection. The LINAK OpenBus™ control box CO41 offers a consolidated
- AC Input Frequency: 50 Hz, 60 Hz
- Communication Standards: Other
- Form Factor: Panel Mount
- Industry: Medical
-
-
Supplier: LINAK U.S. Inc.
Description: Powerful 4-channel LINAK OpenBus™ control box for advanced actuator systems used in various hospital, care and treatment applications, such as hospital beds, couches and tables and treatment chairs. Comes with 280 W SMPS, easy cable management, optional IPX6 Washable DURA™ water
- AC Input Frequency: 50 Hz, 60 Hz
- Communication Standards: Other
- Form Factor: Panel Mount
- Industry: Medical
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-NA-E Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. The built-in motor encoder allows closed-loop operation
- Drive Specifications: Other
- Motor Features: Motor Encoder Feedback
- Motor Specifications: Stepper, Other
- Mounting Type: Other
-
Supplier: Zaber Technologies, Inc.
Description: Zaber's X-NA-E Series devices are computer-controlled, motorized linear actuators with high thrust and speed capabilities and a compact size. They are stand-alone units requiring only a standard 24 V or 48 V power supply. The built-in motor encoder allows closed-loop operation
- Drive Specifications: Other
- Motor Features: Motor Encoder Feedback
- Motor Specifications: Stepper, Other
- Mounting Type: Other
-
Supplier: CEF Industries LLC
Description: Adjustment Canopy Actuation Engine Control Valve Control Whether a custom designed actuator or a Model 20 actuator is used, please remember that CEF uses stringent quality control checks, computer aided design, FEA and the highest quality components
-
Supplier: LINAK U.S. Inc.
Description: Analogue control box with Bluetooth® wireless technology. The CA63 offers the best of both analogue and digital actuator systems for hospital equipment and adjustable healthcare applications, and enables wireless hand controls and footswitches. The LINAK control box CA63
- AC Input Frequency: 50 Hz, 60 Hz
- Communication Standards: Other
- Form Factor: Panel Mount
- Industry: Medical
-
Supplier: LINAK U.S. Inc.
Description: Powerful 4-channel LINAK OpenBus™ control box for advanced actuator systems used in various hospital, care and treatment applications such as hospital beds, couches and tables and treatment chairs. Comes with 350 Watt SMPS, easy cable management, optional IPX6 Washable DURA™ water
- AC Input Frequency: 50 Hz, 60 Hz
- Communication Standards: Other
- Form Factor: Panel Mount
- Industry: Medical
-
Supplier: Mad City Labs, Inc.
Description: ensures that the displacement as a function of input voltage is highly linear and free of positioning errors caused by inherent creep and hysteresis in the piezo actuators. Standard analog control inputs are via a BNC. The standard analog position command signal is configured
- Communication Standards: USB
- Configuration: OEM Module
- Continuous Output Current: 0.0500 amps
- Maximum Output Voltage: -20 to 165 volts
-
Supplier: Mad City Labs, Inc.
Description: ensures that the displacement as a function of input voltage is highly linear and free of positioning errors caused by inherent creep and hysteresis in the piezoactuators. All Nano-Drive® models provide standard analog control inputs (0-10V) via front panel BNC’s. Optional 16
- Communication Standards: USB
- Configuration: Rack Mount
- Continuous Output Current: 0.0500 amps
- Maximum Output Voltage: -20 to 165 volts
-
Supplier: Dukane
Description: Heavy duty DSS actuator, 4" diameter air cylinder, computer control
- Equipment Type: Welding Equipment
- Frictional / Specialty Processes: Ultrasonic / Linear Friction
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite’s WWBASE-BK WorkWise™ Standing Desk Base lets you change the height of your workspace at the touch of a button. The DC linear actuator motor lifts or lowers a desk top at a speed of 1.5 inches per second. Base height adjusts from 23.5 to 49 inches in precise 0.1-inch
- Length: 22.64 inch
- Width: 42.5 to 72 inch
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite’s WWBASE-GY WorkWise™ Standing Desk Base lets you change the height of your workspace at the touch of a button. The DC linear actuator motor lifts or lowers a desk top at a speed of 1.5 inches per second. Base height adjusts from 23.5 to 49 inches in precise 0.1-inch
- Length: 22.64 inch
- Width: 42.5 to 72 inch
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite’s WWBASE-WH WorkWise™ Standing Desk Base lets you change the height of your workspace at the touch of a button. The DC linear actuator motor lifts or lowers a desk top at a speed of 1.5 inches per second. Base height adjusts from 23.5 to 49 inches in precise 0.1-inch
- Length: 22.64 inch
- Width: 42.5 to 72 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: channels, for the V-275 and V-275 linear actuators. C-413.2: 2 motor channels, 4 sensor channels. PID controller for force, position, velocity. Servo update rate selectable between 5 to 10 kHz. Force control The force control allows operation of PIMag® drives and stages
- Communication Standards: USB, Other
- Configuration: Stand Alone
- Maximum Output Voltage: 24 volts
- Motor Feedback: Other
-
Description: ) controller that brings precise algorithmic pressure control to a wide range of applications. It can be used as a standalone unit to control the pressure of clean, dry inert gases from 0–100 psig / 0–6.9 bar, or be connected to any pneumatically actuated regulator or valve.
- Accuracy: 0.0500 ±% FS
- Control Signal Output: Analog Voltage, Current Loop, Serial / Digital, Other
- Control Technique: Linear Control, PID Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input, Serial / Digital Input, Other
-
Supplier: PI (Physik Instrumente) L.P.
Description: PICMA® piezo actuators. Output voltage -30 to +130 V. Supports Nano positioning systems with strain sensors or capacitive sensors. P-I controller with 2 notch filters. Linearization based on 4th order polynomials. Optional Dynamic Digital Linearization (DDL). Delivery includes
- Communication Standards: Ethernet, RS232, USB
- Configuration: Stand Alone
- Maximum Output Voltage: -30 to 130 volts
- Number of Axes / Motors: 3
-
Supplier: PI (Physik Instrumente) L.P.
Description: Special control algorithms for NEXLINE® Nano positioning linear-motor actuators Highly stable 20-bit D/A converter Servo frequency 50 kHz Flexible interfaces: Ethernet, RS-232, USB Digital Motion Controller The E-712.1AM is a high
- AC Input Frequency: 50 Hz, 60 Hz
- Communication Standards: Ethernet, RS232, USB
- Configuration: Rack Mount
- Maximum Output Voltage: -250 to 250 volts
-
Supplier: RS Components, Ltd.
Description: controlling electrical loads ranging from logic-level/computer -based circuits to limited power-duty switching. The ZX sub-miniature switch package is available with either solder terminals or a variety of different styles of printed circuit board (PCB) terminals to fulfil the
- Linear Actuator Types: Pushbutton or Plunger, Other
- Maximum Current Rating: 3 amps
- Operating Force: 3.17 oz
- Operating Temperature: -40 to 85 C
-
Supplier: Progressive Automations
Description: . The foot controls are very popular in physiotherapeutic beds, hospital beds, dentist chairs, gynaecologist chairs, computer workstations, work desks and hobby design. To use a foot control without the control box to operate linear actuator please use relay
- Pedals: One
-
Description: The RAMT (Re-configurable Aircraft Mission Trainer) is the name given to an integrated flight control system incorporating Wittenstein standard aircraft control loading devices, allowing the user to combine a number of devices including any combination of sidestick, centerstick,
-
Supplier: Bervina Ltd.
Description: Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers. We serve different industries with our products
- Angular Misalignment: 5 degrees
- Bore Diameter: 0.1102 to 0.1496 inch
- Coupling Diameter: 0.6260 inch
- Coupling Length: 0.7992 inch
-
Supplier: Bervina Ltd.
Description: Bervina manufacture wide range of miniature couplings to provide solutions for applications such as linear actuators, resolvers, ball and lead screws, shaft encoders, stepper and servo motors, robots, positioning tables, computers. We serve different industries with our products
- Angular Misalignment: 5 degrees
- Bore Diameter: 0.1890 to 0.2283 inch
- Coupling Diameter: 1 inch
- Coupling Length: 1.25 inch
-
Supplier: Bervina Ltd.
Description: shaft encoders, resolvers, step motors, all form servo devices, linear and ball screw actuators, robots, positioning tables, computers and radar. Main attributes: One piece metal construction Bores from 2.5 mm to 19 mm (0.098 inch to0.750 inch) Compensates
- Angular Misalignment: 1.7 degrees
- Bore Diameter: 0.2165 to 0.5512 inch
- Coupling Diameter: 1.17 inch
- Coupling Length: 1.57 inch
-
Supplier: Bervina Ltd.
Description: and higher torque capacity. Couplings are for applications such as shaft encoders, resolvers, step motors, all form of servo devices, linear and ball screw actuators, robots, positioning tables, computers and radar. Main attributes: One piece metal construction
- Angular Misalignment: 5 degrees
- Bore Diameter: 0.1102 to 0.1496 inch
- Coupling Diameter: 0.5000 inch
- Coupling Length: 0.7520 inch
-
Supplier: ValueTronics International, Inc.
Description: programming The Agilent 34970A is easy to use for a-multitude of data logging and monitoring applications, either stand-alone or with a computer. Its-flexible, modular design makes it-scalable from 20 to 120 channels, and lets you add actuator, digital I/O, and analog output channels
Find Suppliers by Category Top
Featured Products Top
-
Get the Most from Your Heavy-Duty Motion Application with Duff-Norton® XT Linear Actuators Whether there’s a need to position a maintenance platform or control airflow in an HVAC system, the advanced motion (read more)
Browse Linear Actuators Datasheets for Columbus McKinnon Corporation -
: Gas Springs (Standard, locking, traction, stainless steel, and customized gas springs) easyE (Electric Linear Actuators) easymotion (Linear (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Special Features This motor driver is designed with a PWM control method to output 3 phase sine wave. This motor driver is designed for exclusive use of our ultra miniaturized linear actuators. Preprogrammed thrust control or position control can be selected by (read more)
Browse Motor Controllers Datasheets for Citizen Chiba Precision Co., Ltd. -
Digital linear actuators are one of the motor technologies that are best suited for these applications, given that they offer a compact size with price-competitive technology. The use of the (read more)
Browse Linear Actuators Datasheets for Portescap -
Linear Actuators From ElectroCraft ElectroCraft hybrid stepper-based linear actuator solutions provide original equipment manufacturers the precision, performance and reliability that is required for a wide variety of motion control positioning applications (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
Oriental Motor is pleased to announce the 6W and 25W DSC Series speed control motors are now available with L Series linear head. The new heat treated high strength rack and pinion gears offer a ridged linear motion that is capable of moving a large portable mass vertically or (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
.). The APES 17 offers 40% more force than competitive size 17 designs. ElectroCraft hybrid stepper-based linear actuators provide original equipment manufacturers the precision, performance and reliability that is needed for a wide variety of motion control positioning applications. From medical (read more)
Browse Linear Actuators Datasheets for ElectroCraft -
in our Catalog. Visit Our E-Store ! Watch>>>easyE-i Electric Linear Actuators with Integrated Controllers (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Leadscrew Actuators produce linear movement from the rotation of a rotary motor. They are used in a variety of applications, including position adjustment of hospital beds and furniture, machine tool actuation, valve actuation, and others. Having adapted components for specific purposes (read more)
Browse Brushless Motors Datasheets for GEEPLUS Inc. -
optical microscopy imaging. Mad City Labs engineers use 3D CAD and finite element analysis to produce piezo nanopositioners which combine long ranges of motion with exceptional linearity, orthogonality, and stability. Our in-house CNC machining centers and wire EDMs provide complete control of mechanical (read more)
Browse Multi-axis Positioning Systems Datasheets for Mad City Labs, Inc.
Conduct Research Top
-
Feedback Control of Computing Systems - Preface
, and the implications of modifying computing systems. to provide sensors and actuators that are appropriate for control purposes. To. address this second audience, we show through numerous examples how control. theoretic techniques can be applied to computer systems, and describe the many. challenges that remain
More Information Top
-
Plasticization of PEDOT:PSS by Common Additives for Mechanically Robust Organic Solar Cells and Wearable Sensors
The films and substrates were then mounted on the computer controlled linear actuator ; electrical contacts were made using EGaIn.
-
Design of a New Stretching Apparatus and the Effects of Cyclic Strain and Substratum on Mouse Lung Epithelial-12 Cells
Computer Controlled Linear Actuator .
-
A scanned focused ultrasound device for hyperthermia: numerical simulation and prototype implementation
We have devised a simple automated steering system consisting of a focused bowl transducer supported by three vertically movable rods which are connected to computer controlled linear actuators .
-
Reactive Flow In a Fracture: Scale Effects In the Interpretation of Seismic Measurements.
Acoustic mapping In the acoustic mapping method, computer controlled linear actuators were used to move the source and receiver in unison over an 80 mm by 80 mm region in 2 mm increments.
-
Adaptive And Repetitive Digital Control Algorithms for Noncircular Machining
A computer controlled linear actuator can replace this mechanism and eliminate those problems.
-
Critical currents of Nb/sub 3/Sn wire subject to applied transverse stress
A computer controlled linear actuator moves the lower anvil head and generates compressive load.
-
The Impact of Fluid Inertia on In Vivo Estimation of Mitral Valve Leaflet Constitutive Properties and Mechanics
Ventricular flow is raised and lowered as a sinusoid using a computer controlled linear actuator (Model P01-37x120F/300x380-HP, Linmot, Inc., Elk- horn, WI) that is attached to a custom built piston designed to displace fluid with a diameter of 33.09…
-
The formation and breakup of molten oxide jets under periodic excitation
The stopper was then lifted via the computer controlled linear actuator and the molten slag flowed through the capillary and passed the observation zone.
-
Variety of non‐invasive continuous monitoring methodologies including electrical impedance tomography provides novel insights into the physiology of lung colla...
The ventilator provided pressure controlled ventilation with a decelerating flow pattern via a computer controlled linear actuator and a standard concer- tina-type breathing bag (CSEM 2010).
-
Design challenges for matrix assisted pulsed laser evaporation and infrared resonant laser evaporation equipment
tioned above, one of the mirrors would be mounted to a kine- matic mirror mount with computer controlled linear actua- tor to raster the laser beam across the MAPLE target surface to enhance film uniformity [2, p. 191].