Leadscrew Actuators

Featured Product from GEEPLUS Inc.

More Info Email Supplier Request a Quote

Leadscrew Actuators produce linear movement from the rotation of a rotary motor. They are used in a variety of applications, including position adjustment of hospital beds and furniture, machine tool actuation, valve actuation, and others.

Having adapted components for specific purposes in the past–particularly in our rotary solenoid range–Geeplus is now offering the lead screw modification as a standard part on some of our motors. Different types of motors can be used. Stepper motors allow low-cost open-loop control, while brushless DC motors produce less audible noise, and have higher rotational speed capability.

The lead screws are made to customer specifications with regard to size and pitch and fitted to the motors which will continue to provide the high levels of efficiency and reliability associated with Geeplus products.

Naturally, there will be some parameters whereby the practicality of the modification will not suit the application. In this instance, Geeplus engineers will offer sensible alternative solutions.