-
Supplier: Kuriyama of America, Inc.
Description: most animal and petroleum based oils. Phthalate Free Agricultural dry fertilizers Air seeder lines Fly ash collection Industrial vacuum equipment Material chutes Material handling - heavy duty abrasive Milling machine scrap recovery Rock, gravel, sand and crushed concrete
- Application: Agricultural, Suction / Vacuum
- Inside Diameter: 5 inch
- Material: Thermoplastics
- Maximum Vacuum: 25 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: most animal and petroleum based oils. Phthalate Free Agricultural dry fertilizers Air seeder lines Fly ash collection Industrial vacuum equipment Material chutes Material handling - heavy duty abrasive Milling machine scrap recovery Rock, gravel, sand and crushed concrete
- Application: Agricultural, Suction / Vacuum
- Inside Diameter: 3 inch
- Material: Thermoplastics
- Maximum Vacuum: 28 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: most animal and petroleum based oils. Phthalate Free Agricultural dry fertilizers Air seeder lines Fly ash collection Industrial vacuum equipment Material chutes Material handling - heavy duty abrasive Milling machine scrap recovery Rock, gravel, sand and crushed concrete
- Application: Agricultural, Suction / Vacuum
- Inside Diameter: 3.5 inch
- Material: Thermoplastics
- Maximum Vacuum: 28 in Hg vac
-
-
Supplier: Kuriyama of America, Inc.
Description: hose flexibility. Oil Resistant Polyurethane Liner - Resists most animal and petroleum based oils. Phthalate Free Fly ash collection Industrial vacuum equipment Material chutes Material handling - heavy duty abrasive Milling machine scrap recovery Rock, gravel, sand and crushed
- Application: Suction / Vacuum
- Inside Diameter: 3 inch
- Material: Thermoplastics
- Maximum Vacuum: 28 in Hg vac
Find Suppliers by Category Top
More Information Top
-
Tensile characteristics and fracture energy of fiber reinforced and non-reinforced ultra high performance concrete (UHPC)
For the non- vacuum treated UHPC mixtures contain- ing steel fibers additionally the use of a concrete chute to fill the formworks was examined.
-
Mansur-Eddahbi dam in Morocco
The design of the arch dam with a vacuum -profile spillway sill of different conflgurationsand with a reinforced- concrete chute protecting the rock slope against destruction during passage of a flood made it possible to reduce considerably the volume of construetiou work …
-
From the pages of foreign journals
The tests indicated that the upper layer of concrete, which was hardened under a vacuum , was approximately 5 em thick in all cases; this was deemed adequate to provide for proper wear resistance on the concrete chute .
-
Sell block machine
we are manufacturer of brick and mineral machine in china,such as vacuum extruder,jaw crusher,hammer crusher,roller screen,box feeder,roll crusher,biaxial mixer, concrete mixer,block machine,sand maker … … spiral classifier,flotation machine,spiral chute etc,hope we can …
-
Centrifugal shot blasting. Innovative technology summary report
… it generated by utilizing a VecLoader HEPA-Vac attached to a custom fabricated vacuum shroud covering the … When the VecLoader’s hopper becomes full of material, the concrete removal operation is suspended while the VecLoader tender opens a chute on the machine and the resulting Figure 2.
-
Hydraulic Structures
… the bucket at lower flow discharge, a short bottom lining of riprap or concrete is usually installed … … air vent or expansion excavation of outlet channel are demanded to forestall the vacuum under the jet … 12.2 Chute (Proper Open Channel or Trough) Spillways .