-
Supplier: JOGLER, Inc.
Description: Cryogenic or Hot Process Applications Transparent Insulation Reduces Heat Loss, Eliminates Many Heat-Tracing Requirements Inner Sight-Tube is Protected and Isolated Rated up to 285 psig (ANSI 150) Recommended for Full-Vacuum Aplications Internal Heat
- Column Height: Up to 240 inch
- Maximum Operating Pressure: 285 psi
-
Supplier: Panametrics
Description: cryogenic temperatures using Bundle Waveguide™ Technology Full bore design, zero pressure drop High accuracy to overcome limitations of tank level gauging Robust Path Configuration™ through extensive use of CFD (Computational Fluid Dynamics
- Velocity Flow Rate: 1.64 to 32.81 ft/sec
- Electrical Output: Analog Current, Frequency, Switch
- End Fittings: Flanged
- Interface Options: Serial / Digital
-
Supplier: Agilent Technologies - Vacuum Products
Description: The TwisTorr 704 FS offers 700 L/s pumping speed in DN160 installations, high compression ratios for light gases, and its floating suspension (AFS) assures low vibration and noise level for compatibility with sensitive environments. The high compression ratios, high foreline pressure
- Configuration: Individual Vacuum Pump
- High / Ultrahigh Vacuum Type: Turbomolecular
- Pumping Speed: 1017 to 1398 CFM
- Ultimate Operating Vacuum: 7.50E-11 torr
-
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves, overflow valves Pressure gauge test valves, pressure gauge protective devices High-pressure liquid level indicators High-pressure piping, pipe
-
Supplier: CSA Group
Description: /products/act ivities within its scope may be subject to regulation at the Federal, state, provincial, or local levels. Users are strongly urged to investigate this possibility through appropriate channels. In the event of a conflict with this Standard, the Federal, state, provincial, or
Find Suppliers by Category Top
Featured Products Top
-
Ferritic and martensitic 400 series stainless steels do not contain nickel additions, so an austenitic structure is not retained at room temperature. The absence of nickel reduces material cost. Austenitic and ferritic stainless steels have low carbon levels that are not hardenable by heat (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
An HTS Electronic Unit for Cryogenic Liquid Level Measurement
This gauge thus has definite advantages over existing ones, and the routine production of HTS wires has already been begun (Bi-2212, Bi-2223), which simplifies the regular production of cryogenic level gauges .
-
High-Temperature Superconducting Level Gage for Cryogenic Liquid
Thanks to the simplicity of the transducer, it is possible to make cryogenic liquid level gage for vessels of any size.
-
Journal of Propulsion and Power > High-altitude simulation tests of the LOX/LH2 engine LE-5
6 Yanagawa* K., Fujita, T., Kikuchi, K., Kuzumaki, M., and Yamazaki, K., "Development of Cryogenic Liquid Level Gauge ," .
-
High-Temperature Superconducting Level Meter for Liquid Argon Detectors
Emel’yanov, 2000 High-Temperature superconducting level gauge for cryogenic liquid Chem.
-
CR4 - Thread: Floater type LI for liquid ethylene
i am working in olefin plant,we have problem with our Level Gages in cryogenic conditions.the floater is falling down on gage pipe.i tested floater specific gravity is less than liquid ethylene and floater is not damaged. has somebody any…
-
Development of a continuous duty cryopump
5.3 INSTRUMENTATION * CONTROL Flow meters, temperature sensors, pressure gages , cryogenic level indicators, and a residual gas analyzer (RGA) monitored the condition of the test equipment and 3provided data.
-
A Cryogenic Sensor of an Ultrasonic Level Gauge
Abstract—The design of a sensor of an ultrasonic level gauge for a cryogenic liquid is described.
-
Compute Fluid Volumes in Vertical Tanks
• Tank Level Gauges Work With Cryogenic /Liquefied Gas .
-
Table of contents
Fiber-Optic Strain- Gage Tank Level MeasurementSystem for Cryogenic Propellank .
-
Cryo-Tracker mass gauging system testing in a large-scale expendable launch vehicle LOX tank simulator
M.S. Haberbusch, “Ultra-Light Flexible Temperature and Liquid Level Sensing Probe for Cryogenic Propellant Mass Gauging ,” Advances in Cryogenic Engineering, Vol. 47B, American Institute of Physics, pp. 1292-1299, 2002.