Products/Services for Current EDM Chucks
-
Chucks - (404 companies)How to Select Chucks? Chucks are attachments used to hold a workpiece or cutting tool on a machine tool. Chucks are used in machining applications. Safety chuck for expanding shaft. Image Credit: Direct Industry Selection Criteria...TypeApplicationChuck Geometry
-
Magnetic Chucks - (36 companies)...for automated work, and it cannot be used with components at a temperature above 80 C. Permanet Square Magnetic Chuck. Image Credit: Techniks. Electromagnetic chucks generate a magnetic field when electrical current is introduced. The field is created...
-
EDM Tooling - (89 companies)...tool or electrode to erode material in order to form the desired geometry or pattern. The electrical discharge is of very short duration and high current density. Types of EDM Tooling. There are two basic types of EDM machines: wire and probe. Wire...
-
Chuck Jaws - (81 companies)Chuck jaws are inserts that fit into a chuck and grip the workpiece. There are three types of chuck jaws: base jaws, hard jaws, and soft jaws. Chuck jaws are inserts that fit into a chuck and grip the workpiece. Types of Chuck Jaws. There are three...
-
Wafer Chucks - (21 companies)Wafer chucks are used to handle semiconductor wafers during wafer processing applications. Common work clamping technologies include vacuum and electrostatic. Wafer chucks handle or hold wafers or substrates during wafer processing applications...
-
EDM Electrode Materials - (68 companies)How to Select EDM Electrode Materials. EDM electrodes consist of highly conductive and/or arc erosion-resistant materials such as graphite or copper. EDM is an acronym for electric discharge machining, a process that uses a controlled electrical...
-
EDM Machining Services - (923 companies)EDM machining services remove metal by burning instead of cutting or grinding. There are three basic types of electro discharge machining (EDM) operations: electrode EDM, wire EDM, and small-hole EDM. Electrical discharge machining (EDM) services...
-
Electrical Discharge Machines (EDM) - (154 companies)Electrical discharge machines (EDM) remove metal from a workpiece by using a series of electric sparks to erode material. An EDM is considered to be the most precision oriented manufacturing process and is widely used for creating simple and complex...
-
Current Sensors - (306 companies)Current sensors measure AC and/or DC current levels. They receive current inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals. Current sensors measure AC and/or DC current levels. The sensors...
-
Current Sources - (88 companies)Current sources provide reliable current for electrical component testing and for powering specialized components. Description. Current sources provide reliable current levels for electrical component testing and for powering specialized components...
Product News
-
Suntech Applied Materials (Hefei) Co.,Ltd
Revolutionizing with Porous Ceramic Vacuum Chuck Porous Ceramic Vacuum Chuck: Revolutionizing Industrial Processes. Versatile Applications, Enhanced Efficiency. Suitable for a wide range of processes including wafer heating, transfer, cutting, grinding, cleaning, laser cutting, and screen printing. Stable Porous Structure. High porosity ensures uniform adhesion, while controllable pore distribution offers diverse functionalities. Corrosion Resistance, Environmentally Friendly. Resistant to acid and alkali corrosion, withstands high... (read more)Browse Chucks Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Suntech Applied Materials (Hefei) Co.,Ltd
Advanced Porous Ceramic Vacuum Chuck Discover the next level in material engineering with our advanced porous ceramic vacuum chuck. Engineered for high-performance applications, this unique material combines a range of key features to meet the demands of modern industries. Key Features: High Porosity for Versatile Functionality: Uniform and controllable pores, both open and closed. Open pores for filtering, absorbing, adsorbing, and echo elimination. Closed pores for effective heat insulation, sound blocking, and particle... (read more)Browse Chucks Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Xiamen Innovacera Advanced Materials Co., Ltd.
Porous Ceramic Application: Vacuum Chuck Introduction: Porous ceramics are ceramic materials with fine pore structure. They are widely used in various fields due to their high porosity, high air permeability, high thermal stability and high mechanical strength. Among them, vacuum suction cups are an important application direction of porous ceramics. This article will introduce in detail the application of hole-like ceramics in vacuum suction cups, including materials, manufacturing processes, application fields, and development... (read more)Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Xiamen Innovacera Advanced Materials Co., Ltd.
Alumina Porous Ceramic Vacuum Chuck Table Ceramic Micropore Chuck adopts microporous ceramic material by special technology, which has uniform pore size distribution, internal interconnection. After grinding, the surface is smooth and delicate, and has good flatness. It is widely used in the semiconductor, electronic Devices, film products and other industries that require vacuum chuck equipment. The following are detailed application cases: 1. Semiconductor and Microelectronics. 2. Display panel and mobile electronics. 3. Photovoltaic... (read more)Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Triad Magnetics
Current Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. (read more) -
KOA Speer Electronics, Inc.
Current Sense Resistors for Large Current Detect KOA Speer Electronic 's family of current sense resistors provides excellent current detection. KOA's wide range of current sense resistors includes sizes from 0201 to 4527, power ratings up to 50 watts, resistance values from 0.1m O to 10 O, TCR from +-50 to +-1000ppm/ C and tolerances from +-0.5% to +-5%. These resistors are ideal for controlling the current to protect power supply circuits in applications such as automotive, industrial equipment, communications, energy and medical equipment. (read more)Browse Current Sensing Resistors Datasheets for KOA Speer Electronics, Inc. -
STEGO
STEGO's current sensor monitors current usage DATA SHEET. INSTRUCTION MANUAL. SMART SENSOR CURRENT. ESS 076. The ESS 076 Smart Sensor Current measures the AC current of energised cables without contact. Recorded measurement data is output in analogue (4-20 mA signal) or digital (IO-Link) form. Measured and processed data - such as power and energy - is made available to higher-level systems such as machine control systems or edge computers for condition monitoring via the IO-Link interface. Measures AC current up to 100 A contactless... (read more)Browse Current Sensors Datasheets for STEGO -
Micro-Epsilon Group
Customized Eddy Current Sensors orders up to 100,000 pieces, Micro-Epsilon can produce customized sensors efficiently, which results in considerable cost reductions. Customized Eddy Current Sensors: Non-contact displacement and position sensors. Eddy current sensors from Micro-Epsilon measure displacement, distance, position, oscillations, vibrations, etc. Non-contact eddy current sensors are robust and offer extremely precise measurements where sub-micron accuracy is required. Modifications to the standard eddy current sensors... (read more)Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
Chief Enterprises LLC
High Current Relays (HCR) Automotive Relays | High Current Relays. Chief Enterprises stocks and supplies HongFa, EGIS Mobile, and TE Connectivity high current relays (HCR) for use in high amperage / 12V applications. (read more)Browse Automotive Electrical Connectors Datasheets for Chief Enterprises LLC -
Triad Magnetics
Looking for Current Sense Transformers Current sense transformers "transform " AC electrical currents from larger-current values into smaller currents that are better suited for instruments, protective relays, and control circuits. This is achieved by developing a current in the secondary winding that is proportional to that of the primary. The isolation aspect of the transformer keeps the high voltage of the primary system separate from the instrument, safety circuit, or control circuit on the other side, thereby protecting them... (read more)Browse Current Sense Transformers Datasheets for Triad Magnetics
-
CR4 - Blog Entry: Magnetic Chucks: Permanent, Electromagnetic, or Electro-Permanent?
… made from magnetized materials and exhibit a constant magnetic field without needing to introduce an electric current . • Electromagnetic chucks are suitable for EDM , grinding, drilling, and turning applications.
-
http://dspace.mit.edu/bitstream/handle/1721.1/92063/896821552-MIT.pdf?sequence=2
… view Figure 2.4 (right): Tool finder assembly limits the space near the top of the chuck … needed to secure using the same Erowa shank and preloading apparatus as the current Microlution pallets (Figure … This Erowa alignment system is used with µ- EDM machines along with precision lathes, allowing the HPF …
-
EKC2008 Proceedings of the EU-Korea Conference on Science and Technology
Micro hole- EDM apparatus was used to observe burrs formed in micro holes in this study. … column to hold it, the bed and table supporting the column, the drill chuck , and the electrode … The factors of greatest effect are electrical factors such as peak current , condenser capacity, and discharge voltage.
-
A novel technique for the fabrication of herringbone grooves in a dynamic thrust bearing combining UV-LIGA with electro-discharge machining
… the electroforming product, and it is used as an electrode for die sinking EDM to machine the … … rod diameter is 5 mm and the metal rod is put in collet chuck and tightened in … Since the actual working area of the electrode is 0.2693 cm2 , the current density in general …
-
Experimental Research on Small Holes by Electrical Discharge Machining Combined with Ultrasonic Vibration
The horn and the tool electrode are connected together by a chucking appliance. … the surface roughness are carried out with different electricity parameters (such as electric current , pulse duration, etc … Keywords- EDM , ultrasonic vibration, compound machining, small hole machining .
-
Machine tools, machine types, and scope of application
ECM: Electrochemical Machining, 264 EDM : Electrical Discharge Machinging 163, 267 engagement angles, 329, 336, 360, 369 storing station, 439, 442 locking … … 407 eccentric stroke adjustment 48, 56, 61, 63-69, 79-83, 86 eccentric disc, 68 eccentric chucks , 391 eccentric shaft, 64 … … 216 die blacksmiths, 52, 53, 65, 81, 86 die rolling machine, 106 frame construction form, 65-67 gear types, 326 screw taps 408, 367 threaded peeling, casting, 25 casting methods 73, 25, 26 Glattwalzen 39, 400 direct current excitation 316, 286 sliding …
-
Influence of flushing on performance of EDM with bunched electrode
Inlet for EDM oil Chucks The obtained MRR and the relative tool wear ratio (TWR) under different peak currents are shown in …
-
Effect of adding SiC powder on surface quality of quartz glass microslit machined by WECDM
The clamp workpiece mechanism is clamped onto a vertical chuck for rotation by motor C (though no rotation is involved in the experiment) and can be moved up and down by the EDM main spin motor Z. current density.
-
A case study on different test screening techniques for ICS with high resistance vias interconnects issues
Common screening techniques like functional scan tests, IDDQ (quiescent current ) tests, VLV (Very-Low-Voltage) tests, static … … single batch of production discarded wafers due to mis- processing caused by equipment EDM (Equipment-down- memo … … wafer, due to higher temperature distribution at affected region as a result of equipment electrostatic chuck malfunction.
-
Multi-Functional Materials and Structures IV
The experiment is carried out in a conventional die sinking EDM machine. Here, copper wire is taken as tool by holding in tool holder which is connected to chuck . Here current , duty cycle, voltage, pulse on time, magnetic flux density and wire diameters are found as …