-
Supplier: Cole-Parmer
Description: be easily seen from across the room or in low light conditions • Includes Varian standard 3-hole pattern for mounting in existing panels The 801W digital vacuum gauge fits in the same panel cutout as the original Varian 801 analog gauge. The updated
-
Supplier: Cole-Parmer
Description: . Software lets you acquire data to your PC, and you can choose to display the real-time pressure measurement data in a table or graph format. All measurement results can be easily saved into an Excel
file. Panel-mount, differential, absolute, compound gauges are also available - Type: Digital
-
Supplier: Cole-Parmer
Description: . Software lets you acquire data to your PC, and you can choose to display the real-time pressure measurement data in a table or graph format. All measurement results can be easily saved into an Excel
file. Panel-mount, differential, absolute, compound gauges are also available - Type: Digital
-
-
Supplier: Cole-Parmer
Description: . Software lets you acquire data to your PC, and you can choose to display the real-time pressure measurement data in a table or graph format. All measurement results can be easily saved into an Excel
file. Panel-mount, differential, absolute, compound gauges are also available - Type: Digital
-
Supplier: AMETEK Sensors, Test & Calibration
Description: Ultra rugged, intrinsically safe, Differential Pressure Gauge with 0.1% of reading accuracy, capable of continuous vacuum measurement. High accuracy, long term vacuum measurement 0.1% of reading wet/wet differential transducer Customizable for panel mounting or
- Accuracy: 0.0200 to 0.1000 ±% FS
- Media: Liquid, Gas
- Operating Temperature: 14 to 122 F
- Scale Units: psi, kPa, bar, inches of Hg, kg/cm2, inches of H2O, Other
-
Supplier: Fredericks Company - Televac
Description: LED display makes it easy to read from a distance. The MM200 is a modular unit, allowing customers to choose a vacuum sensing solution specific to their needs. Features Customer configurable design Rack mountable Built-in self-diagnostics Easy
- Control Signal Output: Switch / Relay Output
- Control Technique: Limit / Set Point Control, Linear Control, Advanced / Nonlinear Control
- Form Factor: Panel / Chassis Mount, Rack Mount
- Number of Control Outputs: 8 outputs
-
Supplier: Transcat, Inc.
Description: they can be used to measure vacuum. Because the rating is "of reading" - one XP2i can often replace two or more ordinary gauges! Pressure range of 1,000 PSI Dual Line Display Panel Mounting Each Unit Includes NIST traceable certificate
- Type: Gauge
- Working Pressure Range: 10000 psi
-
Supplier: Schmalz Inc.
Description: Electronic vacuum and pressure switch for system monitoring of vacuum and pressure systems Optimization of cycle times and regulation circuits to increase efficiency Cubical design also suitable for panel mounting For use in all areas of automated handling
- Operating Temperature: 32 to 122 F
- Pressure Reading: Gauge
- Signal Output: Special Digital (TTL)
- Switched Current: 0.1800 amps
-
Supplier: Schmalz Inc.
Description: Electronic vacuum and pressure switch for system monitoring of vacuum and pressure systems Optimization of cycle times and regulation circuits to increase efficiency Cubical design also suitable for panel mounting For use in all areas of automated handling
- Operating Temperature: 32 to 122 F
- Pressure Reading: Gauge
- Signal Output: Special Digital (TTL)
- Switched Current: 0.1800 amps
-
Supplier: Schmalz Inc.
Description: Electronic vacuum and pressure switch for system monitoring of vacuum and pressure systems Optimization of cycle times and regulation circuits to increase efficiency Cubical design also suitable for panel mounting For use in all areas of automated handling
- Operating Temperature: 32 to 122 F
- Pressure Reading: Gauge
- Signal Output: Special Digital (TTL)
- Switched Current: 0.1800 amps
-
Supplier: Schmalz Inc.
Description: Electronic vacuum and pressure switch for system monitoring of vacuum and pressure systems Optimization of cycle times and regulation circuits to increase efficiency Cubical design also suitable for panel mounting For use in all areas of automated handling
- Operating Temperature: 32 to 122 F
- Pressure Reading: Gauge
- Signal Output: Special Digital (TTL)
- Switched Current: 0.1800 amps
-
Supplier: BINDER Inc.
Description: Spring-mounted safety glass panel with shatter protection Precision-adjustable ventilation valve Precision-adjustable inert gas valve with Cross-Flow-Technolog y Safety features: Pressure control device for heating activated < 125 mbar
- Application: Drying, Laboratory
- Capacity: 4.1 cubic feet
- Controller Type: Programmable
- External Configuration: Bench / Cabinet
-
Supplier: BINDER Inc.
Description: Spring-mounted safety glass panel with shatter protection Precision-adjustable ventilation valve Precision-adjustable inert gas valve with Cross-Flow-Technolog y Safety features: Pressure control device for heating activated < 125 mbar
- Application: Drying, Laboratory
- Capacity: 1.9 cubic feet
- Controller Type: Programmable
- External Configuration: Bench / Cabinet
-
Supplier: BINDER Inc.
Description: Spring-mounted safety glass panel with shatter protection Precision-adjustable ventilation valve Precision-adjustable inert gas valve with Cross-Flow-Technolog y Safety features: Pressure control device for heating activated < 125 mbar
- Application: Drying, Laboratory
- Capacity: 0.8000 cubic feet
- Controller Type: Programmable
- External Configuration: Bench / Cabinet
-
Supplier: BINDER Inc.
Description: -adjustable inert gas valve with Cross-Flow-Technolog y All electrical components are decoupled from the inner chamber Spring-mounted safety glass panel with shatter protection Independent adjustable temperature safety device class 2 (DIN 12880), with visual temperature
- Application: Drying, Laboratory
- Capacity: 1.9 cubic feet
- Controller Type: Programmable
- External Configuration: Bench / Cabinet
-
Supplier: Transcat, Inc.
Description: Product Highlights Battery operation & 115 VAC 50/60 Hz 500/250/100 psi Gauge or Absolute, switch-selectable Portable table top, optional panel mount kit available Available in 10 sets of ranges: 30,000/15,000/6000 psi, 20
- Process, Environmental, Thermodynamic Properties: Pressure / Vacuum
-
Supplier: Techcon
Description: material 'tailing' and waste Stable to conserve work space when multiple TS255 units are used together Large, clearly marked air pressure and vacuum control knobs Precise, finely scaled air pressure gauges High visibility, 16 x 2 LCD display panel with back
- Container Type: Barrel / Syringe
- Type: Dispense Only
-
Supplier: Techcon
Description: workspace through exterior design that allows multiple units to be stacked and fastened on top of each other. A highly responsive air pressure and vacuum management system, coupled with a digital timing circuit, provides consistent and repeatable fluid dispensing and material waste
- Container Type: Barrel / Syringe
- Type: Dispense Only
-
Supplier: Agilent Technologies - Vacuum Products
Description: accessories such as vent valves and the air cooling fan. Ready for Vacuum Link app to give full pump control through your mobile phone Active gauge reading capability for system pressure monitoring Pump cable lengths up to 100 m long for remote controller mounting RS232
- Form Factor: Rack Mount, Stand-Alone
- Special Capabilities (if required): Pressure Controller
- Standards and Compliance: RoHS Compliant
- User Interface: Digital Front Panel, Ethernet / Networkable
-
Supplier: Agilent Technologies - Vacuum Products
Description: vent valves and the air cooling fan from 100 m away. Ready for Vacuum Link app for full pump control with your mobile phone Active gauge reading facilitates system pressure monitoring Pump cables extensible up to 100 m long for mounting remote controller RS232
- Form Factor: Rack Mount, Stand-Alone
- Special Capabilities (if required): Pressure Controller
- Standards and Compliance: RoHS Compliant
- User Interface: Digital Front Panel, Ethernet / Networkable
-
Supplier: Agilent Technologies - Vacuum Products
Description: and the air cooling fan. Ready for Vacuum Link app to get full control of the pump through your mobile phone Active gauge reading capability for system pressure monitoring Pump cable lengths up to 100 m long for remote controller mounting RS232/RS485/Profibus
- Form Factor: Rack Mount, Stand-Alone
- Special Capabilities (if required): Pressure Controller
- Standards and Compliance: RoHS Compliant
- User Interface: Digital Front Panel, Ethernet / Networkable
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Device Category: Sensor
- Display: Digital, Other
- Electrical Output: Analog Current, Switch / Alarm
- Media: Gas
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Device Category: Sensor
- Display: Digital, Other
- Electrical Output: Analog Current, Switch / Alarm
- Media: Gas
-
Supplier: RDM Industrial Products, Inc.
Description: Laminated Cabinets Chemical-Resistant Cabinets Flame-Resistant Cabinets Vacuum Unit Cabinets Velocity Alarm (Digital or Analog) Manometer - Monitors pressure differences. Allows user to keep track of pressure loss. Static Pressure Gauge - Dial
- Fume Hood Type: General Purpose
- Hood Design: Bypass
- Sash Options: Vertical Sash
-
Supplier: RDM Industrial Products, Inc.
Description: keep track of pressure loss. Static Pressure Gauge - Dial type that senses static pressure within a space. Typically mounted in exhaust duct with gauge mounted on face of hood. Filler Panels and Ceiling Enclosure Panels to Match Hood
- Fume Hood Type: General Purpose
- Hood Design: Bypass
- Sash Options: Vertical Sash
-
Supplier: RDM Industrial Products, Inc.
Description: track of pressure loss. Static Pressure Gauge - Dial type that senses static pressure within a space. Typically mounted in exhaust duct with gauge mounted on face of hood. Filler Panels and Ceiling Enclosure Panels to Match Hood
- Fume Hood Type: General Purpose
- Hood Design: Bypass
- Sash Options: Vertical Sash
-
Supplier: RDM Industrial Products, Inc.
Description: pressure within a space. Typically mounted in exhaust duct with gauge mounted on face of hood. Filler Panels and Ceiling Enclosure Panels to Match Hood Combination Sash with Horizontal Sliding Doors Flip-Up or Removable Countertop Floor Containment Tray
- Fume Hood Type: General Purpose
- Hood Design: Bypass
- Sash Options: Vertical Sash, Other
Find Suppliers by Category Top
Featured Products Top
-
high temperature and pressure, in which a cored laminate is placed in a large press and crushed down to a predetermined thickness. This process is commonly used to create the desired thickness and contour in a panel. Vacuum bagging A clamping method that uses atmospheric pressure to hold (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Cessna 172 Skyhawk
… specially developed McCauley propeller optimised for reduced rpm operation; new Honeywell avionics; metal instrument panel with backlit, non-glare instruments; all-electric engine gauges, dual vacuum system, digital clock, EGT gauge , hour meter and centrally mounted annunciator panel ; stainless steel control cables …
-
Myers Vacuum | Vacuum Gauges / Controllers
… leak Detect Request A Quote 32739591 For Sale Hastings vacuum gauge Model CVT16 Panel mount Request A Quote 32739592 For Sale Hastings vacuum gauge Model VT-6D Panel mount Request A Quote 32739595 … … MKS PDR-C-1C Digital Readout W/Baratron Head 122AA …
-
Maintaining and Troubleshooting Your 3D Printer
… ends, 75 auto bed leveling, 80 electronics cooling fan, 80 filament cartridge system, 79 filament cleaner, 79 filament spool holder, 79 heated print bed, 79 LCD panel , 78 mounting orientation, 77 network connection … … RAMPS kit, 107 dial gauge , 99 electrical skills, 103 … … 100 canned/compressed air, 98 dial gauge, 99–100 file set and sandpaper, 99 hammer, 100 hobby knife set, 98 MakerBot Replicator 2, 99 scissors, 100 small brush, 98 small vacuum , 98 small wrenches, 100 … … 89 ceramic screwdriver, 93 digital caliper, 88 ESD, 88 .
-
Federal Register > Wednesday, July 31, 2013 > [78 FR 46315] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania, Notification of Proposed Production Activity, GE T...
… weldments; hand brakes; hand brake mounts; uncoupling lever bracket; buffers; machined castings; uncoupling levers; automatic diesel fueling adapters; anticlimbers; reservoir vacuum arrangements; ash trays; rad … … links; lifting lugs; bolster mounts ; mounts; mufflers; main cabs … … rings; optical pulse generators; digital tachometers; temperature probes; … oil temperature sensors; water temperature sensors; air temperature sensors; exhaust gas temperature sensors; fire sensors; temperature sensor kits; fuel sensors; sensors; water sensors; thermowell couplings; electronic fuel monitor sensors; oil pressure gauges ; air pressure sensors; transducers; gauge panels ; fuel gauge covers; bridge …
-
Tiger AG-5B Tiger
Instrumentation Sigma/Tek electronic instrument cluster comprising vacuum , load amp, oil pressure, oil temperature, fuel pressure and CHT gauges ; Davtron M800 chronometer and A301C digital OAT gauge, and Datcom Hobbs meter. Standard equipment includes leather interior; leather-wrapped control yokes, machined aluminium instrument panel with backlit instruments and panel/instrument light dimmers, cabin dome light, map light, and flush- mounted anti-collision beacons and landing lights.
-
wn_g.pl (finlayson-gwc2014.zip)
… cup-shaped device (made of rubber, glass, or plastic) that produces a partial vacuum ; used to adhere … … medical or cosmetic treatments'). g(104356925,'a room enclosed largely with glass and affording exposure to the sun'). g(104357121,'an automobile roof having a sliding or raisable panel ; "`sunshine-roof'' is a … … video and graphics in digital form'). g(104358707,'a … … a material layer constituting or resembling such a boundary; "there is a special cleaner for these surfaces"; "the cloth had a pattern of red dots on a white surface"'). g(104362624,' gauge consisting of a scriber mounted on an adjustable stand …
-
Improved helium exchange gas cryostat and sample tube designs for automated gas sampling and cryopumping
An instrument panel equipped with a temperature indicator (Scientific Instruments, Model 1900) and a digital thermocou- ple gauge (Duniway Stockroom, DTC-06M-115) allows checking the temperature inside the sample well and the residual pressure in the vacuum shroud from across the … It is possible to convert the cryostat into a completely mobile unit by mounting the compressor, a …
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
… units; cab heater motors; spring charging motors; 3-phase AC motors; AC traction motors; evaporation motors; alternators; generator sets; diesel engine units; AC generator sets; transformers; magnets; magnet mounts ; magnetic hardware trays; lithium … … battery vent caps; industrial vacuums ; shop vacuums; solenoid switches … ; electric hot plates; heating elements; resistance panel heaters; heat blankets; brake resistors; heat resistance panels; telecom heaters; mica panel heaters; smart telephones … … NPN transistors; transistors; silicone transistors; unmounted transistors; white light assemblies; 120VAC pilot lights; LED lamps; digital isolators; quartz oscillators; LED … … drill fixtures; vinyl stencils; carbide scribers; digital micrometers; inside micrometers; hand-held caliper gauges ; Vernier calipers; turbo …
-
An innovative fuel design concept for improved Light Water Reactor performance and safety. Final technical report, April 24, 1992--April 23, 1993
The temperature of the two tube furnaces is controlled by the external temperature controllers which are mounted on the instrument panel marked A in Figure 1. The valves on this panel open and close connections to the vacuum pumps and to a cylinder … The connections from the vacuum pumps to the valves have pirani gauges with digital displays hooked in-line.
-
Sources of Supply and Information
… degrees C (50 to 250 degrees F) solid state temperature controller, with a digital input, capable of … - Vacuum regulating valve and panel mounted vacuum gauge .