Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Xoxide
Description: for the ultimate in flexibility in an acrylic case. The insides of the 9-Bay allow for variable drive cage placement and even variable fan mounting placement. Watercoolers rejoice! The 9-Bay features pre-drilled hose ports on the back panel to allow for a clean looking
-
Supplier: Xoxide
Description: size:12"x10" 4 open 5.25" drive bays 1 open 3.5" drive bays 5 hidden 3.5" drive bays A total of 10 drive bays Built-in 2 front USB 2.0+Audio Output An 80mm clear fan was installed on the rear panel This case comes with a
-
Supplier: Xoxide
Description: Suitable for gamers and enthusiasts Specifications: Dimension: 148.6(W) x 42.5(H) x 65(D) (Single 5.25" Drive Bay) Fan connectors: Molex 4 pins Max. wattage per fan channel: 12W
-
-
Supplier: Xoxide
Description: for the ultimate in flexibility in an acrylic case. The insides of the 9-Bay allow for variable drive cage placement and even variable fan mounting placement. Watercoolers rejoice! The 9-Bay features pre-drilled hose ports on the back panel to allow for a clean looking
-
Supplier: RS Components, Ltd.
Description: powered SATA controllers. â?¢ Built-in dual 40 mm cooling fan. â?¢ Compatible with SATA revision I/II/III (1.5/3.0/6.0 Gbit/s) drives. â?¢ Compatible with USB 3.0/2.0/1.1 (5 Gbit/s / 480 Mbps / 1.5 Mbps). â?¢ Supports both 2.5 Inch and
-
Supplier: RS Components, Ltd.
Description: cooling fans. â?¢ Backward compatible with USB 2.0 and 1.x. â?¢ Plug-and-play and hot-swap compatible Type = Docking Station Supported Form Factor = 2.5 in, 3.5 in Dimensions = 285 x 172 x 87.3mm Number of Drives Supported = 4
-
Supplier: Advantech
Description: 4U 20-Slot Rackmount Chassis 4U rackmount chassis supports up 20 slot or 4-system backplane Support 500W or 1200W single power supply Two external 5.25" and one 3.5" shockproof drive bays Three 12 cm / 150 CFM cooling fans Dual top cover designed
- Cooling Fans: 3
- Indicator Options: HDD Indicator, Temperature Alarm Indicator, CPU Fan Failure Indicator, Power On/Off Indicator
- Mounting Style: Rack Mounted
- Output Rating: 1200 watts
-
Supplier: Aaeon Systems Inc.
Description: Features High Performance Full-Size CPU Cards And 6-Slot PICMG Bus Passive Backplanes Wallmount Or Desktop Applications 3.5" x 1 External Drive Bay 5.25" x 1 External Drive Bay 3.5" x 2 Internal Drive Bay Easy-To-Replace Ball Bearing Cooling
- Mounting Style: Wall / Ceiling Mounted
-
Supplier: Advantech
Description: provide a flexible solution for data storage. Other data storage options include one slim-type drive bay for optical disk drives, and two 2.5" drive bay for internal hard drive disk. The unique alarm module monitors system status such as power, HDD,
- Backplane Form Factor: ATX
- Cooling Fans: 1
- Indicator Options: HDD Indicator, Temperature Alarm Indicator, CPU Fan Failure Indicator, Power On/Off Indicator
- Mounting Style: Rack Mounted
-
Supplier: Advantech
Description: of industrial PCs, and provides users with both a high-performance and a state-of-the-art operating platform. This series supports versatile EATX/ATX motherboards, with a highly efficient switching power supply and easy-to-maintain cooling fans. The series provides four or eight(after
- Backplane Form Factor: ATX
- Cooling Fans: 1
- Indicator Options: HDD Indicator, Temperature Alarm Indicator, CPU Fan Failure Indicator, Power On/Off Indicator
- Mounting Style: Rack Mounted, Tower
-
Industrial Chassis and Card Cages - 6-Slot Wallmount Chassis, Half-Size CPU Cards Support -- AEC-204Supplier: Aaeon Systems Inc.
Description: Features High Performance Half-size CPU Cards 4-slot PCISA/ ISA Bus Passive Backplanes Wallmount or Desktop Applications 3.5" x 1 External Drive Bay (Optional Slim Optical Drive) 2.5"/3.5" x 1 Internal Drive Bay Easy-to-replace Ball Bearing Cooling
- Mounting Style: Wall / Ceiling Mounted
-
Supplier: Advantech
Description: High-speed cooling fan supports abundant cooling and streamlined ventilation Shockproof and anti-vibration drive bay design for industrial applications Two front-accessible USB ports
- Cooling Fans: 1
- Indicator Options: HDD Indicator, Power On/Off Indicator
- Output Rating: 300 watts
-
Supplier: Aaeon Systems Inc.
Description: Applications Factory Automation Industrial Automation Network Security DVR/Surveillance Application Server Features 4U Height 19" Rackmount Chassis System Fan x 2 Support Cool Down CPU And Key
- Mounting Style: Rack Mounted
-
Supplier: AAEON Electronics, Inc.
Description: 4U Rackmount Chassis, Industrial Main Board Support Main Feature 4U Height 19" Rackmount Chassis System Fan x 2 Support Cool Down CPU And Key Component Temperature Standard Motherboard ATX, Micro ATX Standard PS2
- Cooling Fans: 2
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. 500W Low-Noise Power Supply 2. 8x 3.5" SAS / SATA Hot-swappable Drive Bays 3. 3x 5.25" Peripheral Drive Bays 1x 5.25" Drive Bay (opt. 3.5" Drive Bay) 4. 7x Full-height, Full-length expansion slot 5. 4x 5000 RPM Hot
- Mounting Style: Rack Mounted
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. 650W Redundant-Cooling Power Supply 2. 8 x 5.25" Peripheral Drive Bays 3. 1 x 5.25" Drive Bay For 3.5" 1.44MB Floppy Drive 4. 7x Full-height, Full-length expansion slot 5. 2 x 12cm Cooling Fans 6. 1 x 12cm Exhaust Fan 7.
- Mounting Style: Rack Mounted
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. 645W Low-Noise Power Supply 2. 8x 3.5" SAS / SATA Hot-swappable Drive Bays 3. 2x 5.25" Peripheral Drive Bays 4. 1x 5.25" Drive Bay For 3.5" Drive 5. 7x Full-height, Full-length expansion slot 6. 4x 5000 RPM Hot
- Mounting Style: Rack Mounted
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. 300W High-efficiency Power Supply 2. 2x 5.25" external drive bays, 4x 3.5" internal drive bays, 1x 3.5" external drive bay (OEM) 3. Rear 9cm PWM Cooling Fan with tool-less design 4. 1x 8cm Front Intake Fan (optional
-
Supplier: SIE Computing Solutions, Inc.
Description: The 503 Series is a 19-inch industrial-strength 7” High by 17” Deep rackmount/benchtop chassis featuring 10-slot ISA or PCI/ISA passive backplanes. Split/segmented backplanes are also supported. There is a floppy drive bay, three horizontal front accessible 5.25”/3.5”
- Backplane Bus / Standard: ISA / EISA
- CE / FCC Certified: Yes
- Cooling Fans: 2
- ISA Slots: 10
-
Supplier: AAEON Electronics, Inc.
Description: 3U 7-slot Rackmount Chassis Industrial Main Board Supports Main Feature 3U Height 19" Rackmount Chassis System Fan x 2 Support To Cool down CPU & Key Components Temperature Standard Motherboard ATX, Micro ATX Form
- Cooling Fans: 2
-
Supplier: SIE Computing Solutions, Inc.
Description: The 583 Series is a 19-inch industrial-strength 7” High - 17” Deep rackmount/benchtop chassis featuring 10-slot ISA or PCI/ISA passive backplanes. Split/segmented backplanes are supported. There is a 3.5” x 1” floppy drive bay, three horizontal front accessible
- Backplane Bus / Standard: ISA / EISA
- CE / FCC Certified: Yes
- Cooling Fans: 2
- ISA Slots: 10
-
Supplier: ACCES I/O Products, Inc.
Description: Features True industrial 1U rack chassis 1U x 19-inch shallow depth Five I/O COTS board capable Low power design 0 ° to 60 °C standard operating temperature Internal 2.5-inch drive bay, front mount 5.25-inch Front or rear I/O capable Dual front filtered fan cooling
- Backplane Bus / Standard: ISA / EISA, PCI, Other
- CE / FCC Certified: Yes
- Cooling Fans: 2
- ISA Slots: 3
-
Supplier: SIE Computing Solutions, Inc.
Description: -style 1.44MB floppy, CD-ROM, and a 2.5” horizontal internal hard drive bay behind a latchable door. The passive backplane system comes with either a 150-watt AC or 250-watt –48vDC ATX auto-select power supply. A positive pressure cooling scheme (with low profile CPU heat
- Material: Other
- Rack Component Size: Other Rack Sizes
- Rack Height: 1 U
-
Supplier: Indocomp Systems, Inc.
Description: cage for mounting one removable drive and tow hard drives Shock mounted Drive Cage Positive air pressure generated by dual push-pull cooling fans Lockable Drive Cage Provisions for two DB-25 and DB-9 connectors Allows access to all industry standard PC
-
Supplier: Corsair Memory
Description: -filtered 140mm fan draws in cold air at the bottom of the case and exhausts it at the rear and top. This clever design forces fresh air directly over the graphics card and CPU. The SATA hot-swap bays are cooled by a separate 140mm fan which vents from the case via a
-
Supplier: Aaeon Systems Inc.
Description: Hard Disk Drive bay, and up to four COMs so that communication is never an issue. One of the most attractive features of the AEC-6625 is the fact that it is fanless, thus reducing noise level. Its operating temperature stays between -4oF ~ 140oF (-20oC ~ 60oC) with airflow, and -4oF ~
- Operating Temperature: -4 to 140 F
- Processor: Intel®
-
Supplier: SIE Computing Solutions, Inc.
Description: -style 1.44MB floppy, CD-ROM, and a 2.5” horizontal internal hard drive bay behind a latchable door. The passive backplane system comes with either a 150-watt AC or 250-watt –48vDC ATX auto-select power supply. A positive pressure cooling scheme (with low profile CPU heat
- Operating System: Microsoft®, Linux, Other
- Processor: Other
- RAM: 0.1280 GB
- Speed: 566 MHz
-
Supplier: Yang Ming International Corporation
Description: Supermicro 823MTQ-R700LPB: 2U 3.5" 3 drive bays Server 17.7" Depth intel Core i5 series CPU single socket G2 (rPGA 988B) 700W power supply 1. Redundant (1+1) 700W Power Supply 2. 3x 3.5 Rear Hot-swap SAS / SATA Drive Bays 3. 1x Slim CD-ROM Drive; Front I/O Access
- Form Factor: Rack Mounted
- Redundant Power Supplies: Yes
- Server Type: Network Server
-
Supplier: ASA Computers, Inc.
Description: -Port Gigabit Ethernet 1 (x16) PCI-E 2.0, 2 (x8) PCI-E 2.0, 1 (x4) PCI-E (in x8 slot), 2x PCI 33MHz slots Maximum 3.5 hot-swap drives density 36x (24 front + 12 rear) HDD bays Redundant (1+1) 1400W Gold Level power supply with PMBus function 7x Low-profile expansion slots 6. 7x 8cm
- Form Factor: Rack Mounted
- Hard Drives Supported: Other
- I/O Ports: Serial, USB
- Network: 10Base-T Ethernet, Fast Ethernet, Gigabit Ethernet
-
Supplier: Yang Ming International Corporation
Description: Supermicro SC733i-665B: Super Quiet (25dB), 80 PLUS (Bronze Level) power supply High-efficiency workstation 1. 665W Super Quiet (25dB), 80 PLUS (Bronze Level) High-efficiency PS 2. 4x 3.5 SAS / SATA hot-swap drive bays (with SES2 Support) 3. Intel® 5520 (Tylersburg
- Processor: Intel®
- RAM: 12 GB
- Type: Desktop / Tower
Find Suppliers by Category Top
Featured Products Top
-
Frameless fans are unique cooling solutions designed to accommodate limited spaces by removing the bulky surrounding frame. In addition to providing optimal space efficiency, frameless fans from Pelonis Technologies offer several key benefits, including (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke, and fume removal; process drying; comfort and process cooling; and general ventilation (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
-5, and EN 14986. Applications for Rosenberg USA products can be found in HVAC systems (evaporator and condenser fans), chillers and data center cooling, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Cooled Motors — Name brand industrial duty motors are provided. Belt Drive Ring Fan, Standard or Reverse Flow Air Seal Fan Orifice — Propeller tips overlap the orifice, increasing the performance. Long Life V Belts (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
synchronous motor control for retrofits to existing installations. The MV1000 also features a compact modular design that facilitates transportation, installation, and maintenance. The design includes a transformer panel, power cell panel, control section, and cooling fans resulting in an industry (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
axis of the fan’s drive shaft. A common example of an axial fan is a box fan. Air comes in through the back of the fan, and is propelled through the front of the fan housing. Some other examples of axial fans are the cooling fans in computer towers, ceiling fans, or table fans. (read more)
Browse Fans and Blowers (industrial) Datasheets for Industrial Air Filtration, Inc. -
family of companies is headquartered in Künzelsau, Germany and employs more than 1,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
Conduct Research Top
-
Smart Computing Article - Cooling
thermal sensing capabilities. That way, if temperatures rise too far, an alarm will sound and you ll be prompted to apply throttle to the attached fans. Fortunately, adding a fan controller is simple business. Most mount in either a 3.5- or 5.25-inch drive bay, giving you front-access control over
More Information Top
-
Sufferin' From Heat?
…to something to keep them out of the way. i have a volcano 6cu fan the thing is the size of a softball. to keep the hard drive cool i have a 5.25 inch drive bay fan that has 3 fans…
-
Sufferin' From Heat?
…to something to keep them out of the way. i have a volcano 6cu fan the thing is the size of a softball. to keep the hard drive cool i have a 5.25 inch drive bay fan that has 3 fans…
-
Lian-Lu announce the PC-A75X and PC-A76X full tower chassis
Three 140mm fans blow cool air directly across the hard drive bay , and a 120mm fan at the rear of the chassis pulls the hot air out.
-
Home PC case
And plenty of uv lit fans to stay cool and look cool!!!11 drive bays and the works.
-
[RESOLVED] New Case Mod for DocPC !!
How many drive bays does it have, internal..and how many cooling fans does it support?
-
Enermax UC-A3FATR2 3.5" Multifunction Panel -= www.bigbruin.com =-
Prior to owning the UC-A3FATR2, I had a 5.25" bay device for thermal monitoring and a 3.5" bay device for fan controller, and with 2 hard drives installed with cooling fans, I was unable to also have an optical…
-
Cooling Strategies for Real-Time Embedded PC Systems
Hot-swap disk drives mounted in accessible front-panel bays are cooled by mid-chassis fans that pull air in from the front.
-
WTX Form Factor
…space for high-capacity, redundant power supplies, removable panels for easy access to components, locking front panel doors, a large number of hard drive bays (usually for hot-swappable SCA SCSI drives in a RAID configuration) and locations for multiple cooling fans .
-
Structuring the development process according to the project context: two case studies
…deemed medium since it was decided to construct a slide mounted powerpack, i.e. the engine with all the auxiliaries as well as the cooling system, including the cooling fan and its drive system were to be … out of the engine bay .
-
CM stacker - Bigbruin.com
I got 2 of the "4 in 3" drive bays to add a couple 120mm fans , and I also got the cross flow fan, definate must if your air cooling your case.