-
Supplier: Miller Electric Manufacturing Co.
Description: Respirator masks filter weld fumes and particles from the air and increase operator comfort and safety. Miller welding respirators are designed to fit under the welding helmet or integrate airflow into the helmet system for maximum comfort and portability. Choose from
- Application: Welding
- Type: Cartridge / Filter
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M Adflo welding respirator is packaged 1 each. This product comes with the following: Welding Helmet 9100 FX-Air, Lithium Ion Battery, Auto-Darkening Filter 9100XX, Shade 3, 5, 8-13, High Efficiency Particulate Filter, Organic Vapor/Acid Gas Cartridge, Leather Belt.
- Application: Welding
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M Versaflo helmet is packaged 1 per case, comes in gray and meets ANSI Z87.1-2010, ANSI Z89.1, OSHA APF=1000 standards.
-
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M helmet is packaged 1 per case, comes in black/white and is for use with Adflo Supplied Air Unit, GVP Supplied Air Unit.
-
Supplier: R. S. Hughes Company, Inc.
Description: The 3M Versaflo helmet is made of polycarbonate, is packaged 1 per case, comes in black/white, meets ANSI Z87.1-2010, ANSI Z89.1-2003 Type 1 Class G, OSHA APF=1000 standards and is for use with M-400 - Helmet. This product comes with the following: Shroud.
-
Supplier: RS Components, Ltd.
Description: Provides protection against fine dusts, metal fumes and ozone particulates, and the health hazards created by welding, particularly carbon arc, MIG and TIG welding, specifically where aluminium, stainless or polished steels and coppers are used. Lightweight, comfortable and hygienic
-
Supplier: State Safety & Compliance
Description: "Faceshield headgear features lightweight and heat-resistant Noryl« (the same material used in welding helmets) crown protectors and ratchet headbands. (Windows sold separately.) Meet ANSI Z87.1-2003 High Impact.F-300 lightweight faceshield headgear provides general face protection for
-
Supplier: State Safety & Compliance
Description: "Faceshield headgear features lightweight and heat-resistant Noryl« (the same material used in welding helmets) crown protectors and ratchet headbands. (Windows sold separately.) Meet ANSI Z87.1-2003 High Impact.F-300 lightweight faceshield headgear provides general face protection for
-
Supplier: State Safety & Compliance
Description: "Faceshield headgear features lightweight and heat-resistant Noryl« (the same material used in welding helmets) crown protectors and ratchet headbands. (Windows sold separately.) Meet ANSI Z87.1-2003 High Impact.F-300 lightweight faceshield headgear provides general face protection for
-
Supplier: MSA Safety
Description: With its UniBond over-mold facepiece, AnthroCurve™ face seal, and low profile design, the Advantage 420 Respirator is the superior option for respiratory protection. The over-mold facepiece and face seal ensure the unit provides an excellent fit and comfort to the wearer. The unique yoke
- Application: Chemical / Hazmat, Dust / Fiber, Radiation / Nuclear
-
Supplier: MSA Safety
Description: A battery operated blower brings air through the cartridge, up the breathing tube and into the wearer's respirator inlet covering. MSA's OptimAir TL PAPR incorporates a sleek, low-profile design for user comfort never before offered in a PAPR. All components, including the motor blower
- Application: Chemical / Hazmat, Dust / Fiber
- Features: Ventilated
- Industry: Environmental Remediation, Pharmaceutical
- Type: Cartridge / Filter
-
Supplier: MSA Safety
Description: LS respirator. The patented MultiFlex® System equalizes pressure on the face-seal area, while delivering exceptional stability, so the respirator will not collapse during wear. The AnthroCurve sealing surface instantly conforms to each wearer's unique facial characteristics. Current
- Application: Chemical / Hazmat, Dust / Fiber, Radiation / Nuclear, Welding, Other
- Features: Ventilated
- Industry: Building and Construction, Environmental Remediation, Mining, Painting, Utilities, Other
- Type: Cartridge / Filter
-
Supplier: MSA Safety
Description: The MSA Advantage 900 Elastomeric half-mask respirator provides healthcare professionals, essential workers and first responders a secure protection solution. The Advantage 900 is also the first elastomeric respirator to be approved with both a speaking diaphragm and no exhalation
- Application: Chemical / Hazmat, Dust / Fiber, Radiation / Nuclear
- Features: Other
Find Suppliers by Category Top
More Information Top
-
IgG antibodies, chronic bronchitis, and pulmonary function values in farmer's lung patients and matched controls
Fifty-five percent of the FL patients but only 12% of the control farmers had used a half-mask-type or powered dust helmet respirator , and 24% of the FL patients and 18% .
-
http://www.bohrf.org.uk/downloads/asthevre.pdf
Study investigated the value of powered dust respirator helmets in the treatment of 33 farmers with occupational asthma (24 with occupational asthma induced by cow dander or grains, 2 with other forms of atopic asthma, & 7 with non-atopic asthma) for …
-
http://www.clinicalmolecularallergy.com/content/pdf/1476-7961-3-8.pdf
Taivainen et al. (1998) demonstrated that due to the use of a dust respirator hel- met with a P2-class filter, dairy farmers with occupational asthma induced by cow dander showed less rhinitic symp- toms and an improved peak flow rate [6].
-
Clinical and Molecular Allergy | Full text | Secondary prevention of allergic symptoms in a dairy farmer by use of a milking robot
Taivainen et al. (1998) demonstrated that due to the use of a dust respirator helmet with a P2-class filter, dairy farmers with occupational asthma induced by cow dander showed less rhinitic symptoms and an improved peak flow rate [6].
-
Asthma in the Workplace
Powered dust respirator helmets in the prevention of occupational asthma among farmers.
-
CHEST Journal | Article
Taivainen, AI, Tukiainen, HO, Terho, EO, et al Powered dust respirator helmets in the prevention of occupational asthma among dairy farmers.
-
http://www.bohrf.org.uk/downloads/OccupationalAsthmaEvidenceReview-Mar2010.pdf
Investigated the value of powered dust respirator helmets in the treatment of 33 farmers with OA (24 with OA induced by cow dander or grains, 2 with other forms of atopic asthma, & 7 with non-atopic asthma) for 1 year.
-
Allergy Frontiers: Diagnosis and Health Economics
Powered dust respirator helmets in the prevention of occupational asthma among farmers.
-
Allergic Rhinitis and its Impact on Asthma (ARIA) 2008 *
Powered dust res- pirator helmets in the prevention of occupational asthma among farmers.
-
[Silo filler's syndrome].
ODTS can be prevented by technical measures such as prevention of mould formation and, in the case of exposure to fungal spores, use of an adequate breathing mask or a powered dust respirator helmet .