-
Supplier: Hitachi High-Tech America
Description: Oxford Instruments CMI511 is a temperature compensating gauge for measuring Plated Through Hole (PTH) Cu thickness using Eddy Current technology. The CMI511 system is a hand held, battery operated instrument capable of measuring Plated Through Hole Cu prior to and after etching. It
- Accuracy: 2.54E-4 mm
- Application: Coating Thickness
- Measurement Range: 0.0020 to 0.1020 mm
- NDT Probe Technology: Eddy Current, Specialty / Other
-
Supplier: Evident Scientific
Description: The OmniScan MX2 family of ultrasonic flaw detectors with touch screen interface offers increased testing efficiencies and powerful new on-board and PC-based software features, ensuring superior manual and advanced AUT application performance with fast setups, test cycles, and
- Form Factor: Portable / Hand Held / Mobile
- Instrument Type: Flaw Detector, Conductivity / Resistivity Instrument, Corrosion Instrument, Material Condition Tester
-
Supplier: Fischer Technology, Inc.
Description: processing of measurement data Flexible in application due to modular construction and interchangeable probes Extremely adaptable, due to the variety of physical measurement techniques embodied in a single instrument: amplitude and phase-sensitive eddy current, magnetic induction, beta
- Coating Thickness: Yes
- Gaging Technology: Eddy Current / Electromagnetic, Electronic
- Graduation / Resolution: 0.0 to 0.0787 inch
- Mounting / Loading: Benchtop / Floor
-
-
Supplier: RS Components, Ltd.
Description: Transformer for high efficiency power supplies. Three transformer sizes with three values per size available. Litz wire for low eddy current losses . Defined leakage inductance for use without additional resonant inductor. Testing voltage 4 kV (AC). Applications include: Power supplies
- Maximum Secondary Current Rating: 4.3 amps
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (Watts): 250 watts
-
Supplier: RS Components, Ltd.
Description: Transformer for high efficiency power supplies. Three transformer sizes with three values per size available. Litz wire for low eddy current losses . Defined leakage inductance for use without additional resonant inductor. Testing voltage 4 kV (AC). Applications include: Power supplies
- Maximum Secondary Current Rating: 3.5 amps
- Maximum Secondary Voltage Rating: 12 volts
- Power Rating (Watts): 200 watts
-
Supplier: RS Components, Ltd.
Description: Transformer for high efficiency power supplies. Three transformer sizes with three values per size available. Litz wire for low eddy current losses . Defined leakage inductance for use without additional resonant inductor. Testing voltage 4 kV (AC). Applications include: Power supplies
- Maximum Secondary Current Rating: 2 amps
- Maximum Secondary Voltage Rating: 48 volts
- Power Rating (Watts): 150 watts
-
Supplier: RS Components, Ltd.
Description: Transformer for high efficiency power supplies. Three transformer sizes with three values per size available. Litz wire for low eddy current losses . Defined leakage inductance for use without additional resonant inductor. Testing voltage 4 kV (AC). Applications include: Power supplies
- Maximum Secondary Current Rating: 4.3 amps
- Maximum Secondary Voltage Rating: 48 volts
- Power Rating (Watts): 250 watts
Find Suppliers by Category Top
Featured Products Top
-
OEM-2306 Non-contact position sensing using Eddy Current Technology Specifically for OEM applications > Supports both dual and single coil (read more)
Browse Eddy Current Linear Encoders Datasheets for Kaman Precision Measuring Systems -
-Epsilon can produce customized sensors efficiently, which results in considerable cost reductions. Customized Eddy Current Sensors: Non-contact displacement and position sensors Eddy current sensors from Micro-Epsilon measure displacement, distance (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
Micro Locking Test Hooks for PC Board Holes The E-Z-Micro-Lock hooks are designed to slip into plated-through PC board test point holes and lock into place onto the board to free your hands and provide a safe (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
A new series of SMT PC Board Connectors designed to pass signals or power across PC Boards are the latest connectivity devices available from (read more)
Browse Board to Board Connectors Datasheets for Keystone Electronics Corp. -
The Triad Flat Pack™ Power Transformer is designed to meet the needs of lower clearance PC board and solid state power designs. These units can also be used for control and instrumentation applications. Voltages and currents were chosen for widely used power applications. It is (read more)
Browse Board Mount Transformers Datasheets for Triad Magnetics -
Components Corp TP-106-01-06 The new TP-106 series of oval profile, color-coded printed circuit board test points from Components Corporation represents a significant, yet simple, solution to the board level (read more)
Browse Test Points Datasheets for bisco industries -
calibration Ethernet communication Ability to calibrate in the field Measure displacement or position, monitor vibration, sort parts and much more with the most advanced digital non-contact eddy current sensing system available today. WATCH THE DEMO. (read more)
Browse Linear Position Sensors Datasheets for Kaman Precision Measuring Systems -
Olympus converges its latest advancements in high-performance digital circuitry and eddy current flaw detection into one compact and durable portable unit-the new NORTEC® 600. With its crisp and vivid 5.7 inch VGA display and true full-screen mode, the NORTEC 600 is capable of producing highly (read more)
Browse Flaw Detectors Datasheets for Evident Scientific -
PCE-COM 20 is a portable handheld non-destructive surface testing - conductivity meter for metals. This non-destructive testing (NDT) device uses eddy current to determine the electrical conductivity of non-ferrous metals such as aluminum and copper. Featuring an operating (read more)
Browse Conductivity and Resistivity Meters Datasheets for PCE Instruments / PCE Americas Inc. -
KAMAN’s new digiVIT, a Revolution in Noncontact Linear Position / Displacement / Proximity Sensing Why is it the Most Advanced Technological innovation has resulted in the first eddy current sensor for position (read more)
Browse Linear Position Sensors Datasheets for Kaman Precision Measuring Systems
More Information Top
-
Computer Based Eddy Current Testing.
Applications control eddy current PC boards Manufactured by SOFRATEST, France.
-
A Portable Hybrid Ultrasound-Eddy Current NDI System for Metal Matrix Composite Track Shoes
The connection between the eddy current board and the PC is realized by network cable.
-
http://www.ndt.net/article/ecndt2006/doc/Th.1.4.1.pdf
IZFP's WS98™ eddy - current board is designed for PC -aided eddy-current testing.
-
Virtually zero cross-talk dual-frequency eddy current analyzer based on personal computer
Communications between the personal computer and the eddy current board are supported by the block PC INTERFACE.
-
The Effects of Stress Mitigation on Nondestructive Examination
PC interface to eddy current instrumentation: Data Translation DataAcq EZ Board • .
-
Mechanical behavior of structures for microelectromechanical systems
A PC , an A/D board , four eddy - current sensors and Labview are used to control and to record the .
-
Maglev Apparatus for Power Minimization and Control of Artificial Hearts
Other components of the apparatus as indicated in Fig. 2 and Table I, include an I/0 board which serves as the data acquisition board interfacing the PC and the maglev plant, an eddy current sensor for sensing the axial displacements in the …
-
Maglev Apparatus for Power Minimization and Control of Artificial Hearts
Other components of the apparatus, as indicated in Fig. 2 and Table I, include an input/output (I/O) board which serves as the data acquisition board interfacing the PC and the maglev plant, an eddy - current sensor for sensing the axial displacements in …
-
Application of a novel battery charger system to new developed piezoelectric actuator for high speed micropositioning motion
This test bed system consists of a DCBD driver, PZT, aero static bearing, load cell, IBM PC , an eddy current displacement sensor with resolution of 1,U m, digital data acquisition board , oscilloscope of HP 54602A.
-
Simulation guidelines for incisions patterns on RF shields
The cutting of slots and the thin structure of the pc board (with thickness much smaller than the gradient field skin depth) can help to suppress gradient eddy cur- rent heating.