Micro Locking Test Hooks for PC Board Holes
Featured Product from E-Z-HOOK, a division of Tektest, Inc.
Micro Locking Test Hooks for PC Board Holes
The E-Z-Micro-Lock hooks are designed to slip into plated-through PC board test point holes and lock into place onto the board to free your hands and provide a safe, secure, short-free test connection. The E-Z-Hook Micro-Lock hooks come in 3 sizes and 10 assorted colors to fit your PC Board.
These are designed with a locking hook that keeps contact from slipping out of the PC Board testing point by hooking itself to the board itself with a back hook that latches on more securely to the larger PC-hole diameters.
These hooks come with a wire exit hole to accomodate 0.11 in (2.79 mm) wire. Can be customized with various wire lengths, colors, and connectors on customizable test leads.
Model and PC Hole diameters:
XG40—Fits diameters from 0.040” (1.0160mm) to 0.042” (1.0668mm)
XG25—Fits diameters from 0.025” (0.6350mm) to 0.027” (0.6858mm)
XG31—Fits diameters from 0.031” (0.7874mm) to 0.033” (0.8382mm)
––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––
Custom Assemblies Is Our Standard
In a continuously evolving technological age with industry requirements changing daily, our goal is to provide clients with products manufactured to meet their new industry requirements. With that in mind, E-Z-Hook operates with a CUSTOM IS STANDARD philosophy. Based on this philosophy, E-Z-Hook provides customers the ability to tailor and customize existing products to meet their unique testing requirements. In the past we have provided: custom wire lead and cable lengths, attached any two or more connector combinations on a lead or cable, modified hook bends, springs, and plating specifications, used special packaging, added product numbering with heat shrink or hot stamp product labels, created custom kits even with integrating external products when requested, and more. If our current product offerings do not fit with your testing requirements, contact our engineering team to design a product that will work for you!
––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––
About E-Z-HOOK | The Impossible Hookers™
Watch>>> Welcome to E-Z-Hook
For 60 years, E-Z-Hook has manufactured and sold innovative solutions for test and measurement needs across the world. We are proud to provide products made in the U.S.A and being a family owned and operated small business. Our electronic test accessories are recognized in the industry for their durability and design. The E-Z-Hook Quality Management System is registered to ISO 9001:2015. Our mission is to provide quality products, delivered on time, at reasonable prices.
Choosing E-Z-Hook means:
- No order minimums
- Shipped within 48 hrs (standard)
- Competitive Pricing
- Custom solution capabilities
- Excellent customer service
- High quality product standards
- RoHS compliant products
- ISO 2001:2015 registered
- Test Hooks & Probes
- Connectors & Adapters
- Harness Board Components
- Test Leads & Patch Cords
- Coaxial Cable Assemblies
- Wire & Cable Spools
- Kits
––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––
Please reach out to us if you have any inquirys or would like to get a qoute for a custom product to meet your testing requirements! We also provide a complimentary catalog of our full range of products, excluding some kits exclusivly online, that you may request. We also encourage you to subscribe to our newsletter to stay up-to-date on our products and whats happening at E-Z-Hook.
––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––
E-Z-Hook, div. of Tektest
––––––––––––––––––––––––––––––––––––––––––––––-
Office +1 626 446 6175 Toll Free +1 800 995 4665
Email info@e-z-hook.com Web www.e-z-hook.com
Address 5108 Azusa Canyon Road Irwindale CA 91706 USA
––––––––––––––––––––––––––––––––––––––––––––––-