Insulation-Piercing Harness Board Connector
Featured Product from E-Z-HOOK, a division of Tektest, Inc.
Insulation-Piercing Harness Board Connector
The 8507 insulation-piercing harness board connector accepts wire diameter up to 0.20’’ (5.08 mm) and can be inserted from multiple angles within the 180 degree opening. The spring tension of 7 onces operates the product into the open position.
Available in 10 colors and 4 thread studs (4-40, 6-32, 8-32, and 10-32 threads) and Customization to your needs.
Harness Board Connectors
Also offered
Custom Assemblies Is Our Standard
In a continuously evolving technological age with industry requirements changing daily, our goal is to provide clients with products manufactured to meet their new industry requirements. With that in mind, E-Z-Hook operates with a CUSTOM IS STANDARD philosophy. Based on this philosophy, E-Z-Hook provides customers the ability to tailor and customize existing products to meet their unique testing requirements. In the past we have provided: custom wire lead and cable lengths, attached any two or more connector combinations on a lead or cable, modified hook bends, springs, and plating specifications, used special packaging, added product numbering with heat shrink or hot stamp product labels, created custom kits even with integrating external products when requested, and more. If our current product offerings do not fit with your testing requirements, contact our engineering team to design a product that will work for you!
––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––
About E-Z-HOOK | The Impossible Hookers™
Watch>>> Welcome to E-Z-Hook
For 60 years, E-Z-Hook has manufactured and sold innovative solutions for test and measurement needs across the world. We are proud to provide products made in the U.S.A and being a family owned and operated small business. Our electronic test accessories are recognized in the industry for their durability and design. The E-Z-Hook Quality Management System is registered to ISO 9001:2015. Our mission is to provide quality products, delivered on time, at reasonable prices.
Choosing E-Z-Hook means:
- No order minimums
- Shipped within 48 hrs (standard)
- Competitive Pricing
- Custom solution capabilities
- Excellent customer service
- High quality product standards
- RoHS compliant products
- ISO 2001:2015 registered
- Test Hooks & Probes
- Connectors & Adapters
- Harness Board Components
- Test Leads & Patch Cords
- Coaxial Cable Assemblies
- Wire & Cable Spools
- Kits
––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––
Please reach out to us if you have any inquirys or would like to get a qoute for a custom product to meet your testing requirements! We also provide a complimentary catalog of our full range of products, excluding some kits exclusivly online, that you may request. We also encourage you to subscribe to our newsletter to stay up-to-date on our products and whats happening at E-Z-Hook.
––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––––––––––––––––––––––––-––––––––––––––––––––––––
E-Z-Hook, div. of Tektest
––––––––––––––––––––––––––––––––––––––––––––––-
Office +1 626 446 6175 Toll Free +1 800 995 4665
Email info@e-z-hook.com Web www.e-z-hook.com
Address 225 N 2nd Avenue Arcadia CA 91006 USA
––––––––––––––––––––––––––––––––––––––––––––––-
Facebook | Instagram | Twitter | LinkedIn | YouTube