-
Supplier: Advantech
Description: 1TB Storage Designed for 24x7 reliability 5K RPM 64MB Cache Ideal for NVR / DVR / PVR / IPTV SATA Interface 3 year limited warranty
- Capacity: 1000 GB
- Device Type: Hard Drive
- Height: 1.03 inch
- Interface: Other
-
Supplier: Advantech
Description: Reliable 24×7 unstructured data workloads of 550 TB/yr Industry-leading rotational vibration for consistent performance in multi-drive systems On-demand PowerChoice™ feature enables lower power options
- Device Type: Hard Drive
-
Supplier: Advantech
Description: 4TB Storage Designed for 24x7 reliability 5K RPM 64MB Cache Ideal for NVR / DVR / PVR / IPTV SATA Interface 3 year limited warranty
- Capacity: 4000 GB
- Device Type: Hard Drive
- Height: 1.03 inch
- Interface: Other
-
-
Supplier: Advantech
Description: 3TB Storage Designed for 24x7 reliability 5K RPM 64MB Cache Ideal for NVR / DVR / PVR / IPTV SATA Interface 3 year limited warranty
- Capacity: 3000 GB
- Device Type: Hard Drive
- Height: 1.03 inch
- Interface: Other
-
Supplier: MagicRAM, Inc.
Description: MagicRAM 2.5³ SATA III SSD is a rugged SSD and extremelyreliable storage solution in harsh environments with capacity up to 2TB andextreme SATA III performance up to 510/480 MB/Sec (Max). MagicRAM 2.5³ SATA III SSD is designed with SLC, pSLC,MLC or TLC NAND Flash and is available with an optional
- Capacity: 1 to 2000 GB
- Device Type: Hard Drive, Solid State Disk
- Height: 0.2756 inch
- Interface: Other
-
Supplier: Verbatim Corporation
Description: Store 'n' Go SuperSpeed USB 3.0 Portable Hard Drive - 500GB Experience transfer speeds up to 10x faster with the new SuperSpeed USB 3.0! This Verbatim compact external portable hard drive features a sleek finish and comes with the fastest USB connectivity
- Capacity: 500 GB
- Device Type: Hard Drive
- Interface: USB
- Mounting Options: Free Standing
-
Supplier: Verbatim Corporation
Description: Store 'n' Save FireWire 800/USB 3.0 Desktop Hard Drive Experience high-performance storage with Verbatim's Store 'n' Save FireWire 800/USB 3.0 desktop hard drive! This Verbatim desktop hard drive comes with the fastest connectivity available. The combo
- Capacity: 1000 GB
- Device Type: Hard Drive
- Interface: FireWire® (IEEE 1394), USB
- Mounting Options: Free Standing
-
Supplier: Hagiwara Sys-Com Co., Ltd.
Description: The MDP40P Series IDE flash drive is a solid state / non-volatile data storage device based on Single-Level Cell (SLC) NAND Flash Technology optimized for fixed drive applications. The MDP40P series can support PIO mode-6, Multiword DMA mode-2 and Ultra DMA mode-4 with a sustained data
- Capacity: 1 to 2 GB
- Device Type: Hard Drive
- Interface: IDE
-
Supplier: Iomega Corporation
Description: Compatible with PC and Macintosh® operating systems
- Capacity: 80 GB
- Device Type: Hard Drive
- Height: 1.25 inch
- Interface: USB
-
Supplier: TapeOnline.com
Description: Western Digital - 2TB Caviar Green Internal Hard Drive - WD20EARXWestern Digital Caviar Green internal hard drives are an eco friendly choice.Compared to standard desktop drives, the Caviar Greens reduce power consumption. Caviar Green consumes 40% less power while
- Device Type: Hard Drive
-
Supplier: Visual Sound, Inc.
Description: Comprehensive The CitiDISK HDV is a highly effective tool which eliminates the time consuming process of capturing video into editing systems. With its small form-factor, high-capacity and rugged design, CitiDISK is ideally suited for broadcast and video professionals in the field. CitiDisk HDV
- Device Type: Hard Drive
-
Supplier: Huawei Technologies Co., Ltd.
Description: Huawei FusionStorage fully converged cloud storage features massive scale-out capabilities designed for cloud-based architectures. The on-board storage system software combines the local storage resources of standard x86 servers into fully distributed storage pools, allowing a single system to
- Device Type: Hard Drive
- Mounting Options: Free Standing
-
Supplier: IC Realtime, LLC
Description: NSS8016 is a network storage device specifically designed for high performance CCTV IP applications. IPSAN / NAS integration solutions High-performance, scalability, easy for data storage and file sharing Fault-tolerant data protection mechanisms for IC Realtime DVR's and NVR's Supports various data
- Capacity: 2 GB
- Device Type: Hard Drive
- Height: 5.24 inch
- Interface: Other
-
Supplier: RS Components, Ltd.
Description: Monitoring and Logging. End-to-End Data Protection. Thermal throttling. Temperature sensor. Inrush current management. Low power. High reliability. Temperature monitor and logging. Power loss protection capacitor self-test Model = DC S3510 Internal/External = Internal Form Factor = 2.5 in
- Capacity: 800 GB
- Device Type: Hard Drive, Solid State Disk
- Interface: Other
- Mounting Options: Integrally Mounted
-
Supplier: Toshiba America, Inc.
Description: Increase your computer's storage capabilities and potential. Laptop Internal Hard Drives up to 1TB Desktop Internal Hard Drives up to 5TB Solid State Drives & SSD upgrade kits up to 512GB Boost your PC’s performance.
- Capacity: 512 to 5000 GB
- Device Type: Hard Drive, Solid State Disk
- Interface: Other
- Mounting Options: Chassis Mount
-
Supplier: Global American, Inc.
Description: The 1717660 Mini-ITX System is based on the Mobile Intel GM45 Chipset and comes with an Intel Core 2 Duo Processor T9400 (6M Cache, 2.53 GHz, 1066MHz), 2GB PC-8500 1066MHz DDR3, 120GB 5400 RPM, 3.0Gb/s 2.5" SATA Hard Drive, 24x24x24x+8x Slim CDRW/DVD-ROM Combo Drive and a 120
- Capacity: 8 GB
- Device Type: Hard Drive
- Height: 4.18 to 4.38 inch
- Interface: FireWire® (IEEE 1394), USB
-
Supplier: Corsair Memory
Description: TRIM support (O/S support required) No moving parts for increased durability and reliability and quieter operations over standard hard disk drives Decreased power usage for increased notebook or netbook battery life 2.5" form factor for your portable computer needs Included 2.5" to
- Device Type: Hard Drive
-
Supplier: M. Farris & Associates
Description: 5.25"
- Capacity: 0.0100 GB
- Device Type: Hard Drive
- Interface: Other
- Mounting Options: Chassis Mount
-
Supplier: Hewlett Packard Enterprise
Description: Do you need a direct attached or shared storage solution within your BladeSystem enclosure? The D2220sb Storage Blade delivers direct attached storage for c-Class Gen8 blade servers, with support for up to twelve SFF SAS hard disk drives or SAS/SATA SSDs or SATA Midline hard
- Capacity: 14400 GB
- Device Type: Hard Drive
Find Suppliers by Category Top
Featured Products Top
-
for adding machine threads to hard woods. They can also be used for softwood, but they are not recommended for plywood. A proprietary external thread for superior holding power is used by these inserts. FREE SAMPLE ON REQUEST. CAD files on this product can be downloaded in (read more)
Browse Threaded Inserts Datasheets for E-Z LOK -
brake exceeds CMAA Standards. Stops and holds a rated load quickly and securely. External hoist Brake Resistor Allows for dynamic braking and uninterrupted drive service at high duty cycles. Hoists are not equipped with load brakes, reducing heat generation in high duty (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
COMPATIBILITY: Hard drives Monitors Thunderbolt docking stations Smartphones High speed storage and peripheral devices External SSD (read more)
Browse Cable Assemblies Datasheets for Qualtek Electronics Corp. -
purge for axis cleanliness Large hollow shaft of 53 mm ISO class 1 clean room compatibility Several options available such as modular external hard stop, wooble kit, wafer vacuum, connectors support, etc. Toothless motor technology (zero cogging) for high (read more)
Browse Rotary Stages Datasheets for ETEL S.A. -
repeatable process even over long travels The drylin EGW consists of several components. The basis is the WS-20 from the drylin W series, a guide rail made of hard-anodized aluminum with a round profile on which the carriages slide. The second component is the drive carriage. It (read more)
Browse Linear Bearing Rails Datasheets for igus® inc. -
Part of Renishaw's family of high-performance, industrial-strength encoders, the solid-state On-Axis units feature a Hall sensor ASIC epoxy-embedded inside a rugged metal housing. Designed for easy integration on electric motors and other shaft-drive devices, the encoder ASIC/metal case can be (read more)
Browse Incremental Rotary Encoders Datasheets for Renishaw -
like a flag in the solar wind. With four satellites, each with four measuring cables plus the development and testing kit on Earth, they needed 40 modified space-compatible drive units. Hard at work. As well as their weight and volume benefits, miniature (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
SCA-2 connectors consist of headers and receptacles that enable the hard disk drive to backplane interface in enterprise storage systems. The header resides on the HDD while the receptacle is attached to the backplane. 40pos SCA-2 receptacles are designed to accept Fibre Channel drives, while 80 (read more)
Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions -
motion and the capability of synchronizing with external events, are a plus when it comes to integrating the precision positioning equipment with lasers, machine vision, dispensers, etc. The high dynamics and low maintenance requirements are met by linear motors – low inertia, no (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
self-lubricating and is completely dry-running. Solid lubricants, which are integrated into the gliding layer of the fiber-wound bearing, enable the best possible coefficients of friction without the need for external lubrication. Users can therefore save costs on oil, grease, and maintenance (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for igus® inc.
More Information Top
-
The InfoSec Handbook
Desktops/Workstations; Laptops; Servers; Printers; Communication Equipment; CD/DVD Writers/Tape Drive; Backup Tapes; Scanners; External Hard -disks/USB Pen Drives ; Original Licenses/License Keys; Network Cabling; Firewall , Router & Log Analyzer; ISP/External Connectivity; Physical Keys; Specific Servers like Anti-Virus Servers, Application Servers, Database Servers, Patch …
-
Beginning Windows 8
… Kaspersky Anti-Virus, 277 Norton Antivirus and Norton 360, 277 Trend Micro Titanium, 277 Windows easy transfer, 429 easy transfer cable, 430 external hard disk or USB flash drive , 430 home or work … … index (WEI), 176 Windows firewall advanced firewall, 280 change …
-
Practical Internet Security
next generation solutions, 314–315 privacy policies, 106 requirements, 64–76 revision/update of firewall policy, 119–121 security of, 42 security solutions, 312–313t shielding your assets, 269–274 … … with security policy, 53 Esoft, 384–387, 386f, 390 Evidence eraser software, 223 External network connections, approval and … Fail-Safe backup, 360 Fast Ethernet, NetEdge performance and, 13 Federal Communications Act, 1934, 246 Federal Communications Commission (FCC), 243–245 Federal Intelligence Surveillance Court (FISC), 221 File copying, by hacker to or from your hard drive , 40 File sharing applications, critical vulnerabilities …
-
Windows 7 Made Simple
… 492 old computer names and account name matching, 492 program report, 496 transfer duration, 494 transfer report, 495 transfer size, 493 transferring folder selection, 491 USB flash drive , 487–488 Welcome screen, 489 … … 487 Windows Vista, 486 External Hard Disk, 500 network, 497 … … off, 485 Standby and power conservation modes, 485 USB flash drive, 500 Windows Firewall , 679, 687–692 adding …
-
Getting StartED with Windows 7
with external hard disk creating transfer file from old computer, 368–372 transferring file to new computer, 373–374 over network creating … … methods for, 341–344 overview, 339–340 preparing data, 340 upgrading installation on same computer, 338–339 with USB flash drive creating transfer file from … … to fix problems with hardware, 129–135 Troubleshooting page, 126–127, 143– 144 Turn on Windows Firewall option, 311 .
-
Pro Windows Small Business Server 2003
… you want to run Microsoft ISA Server from the Premium edition as your firewall device) Backup device An external FireWire- or USB-connected hard disk, or alternatively an internal tape drive .
-
CFO Techniques
If, for some reason, there is a need to store information on local drives, then they should be backed up separately on external hard drives , flash drives, or disks. The necessity of a firewall as a key element of protecting your local area network from outside …
-
A 21 CFR Part 11 Compliant Graphically Based Electronic System for Clinical Research Documentation
Hardware components The system is comprised of an array of Tablet Computers, a Main File Server, a Primary Domain Name Server, a Backup File Server, an Archiving Hard Drive Array (Raid 5 & Raid 1), Fax Servers and Printers all connected via … A Firewall and Router are included to monitor and control internal and external connections to the Internet for secure access to on line Electronic Data Entry systems.
-
Fully Automated System for Three-Dimensional Bronchial Morphology Analysis Using Volumetric Multidetector Computed Tomography of the Chest
… pushed from the institutional PACS system through a secure passthrough on the laboratory firewall and are then … All intermediate data and analysis results are also stored on this secure server with redundant external hard - drive backup.
-
Getting StartED with Mac OS X Leopard
… importing video footage, 162–163 importing iPhoto, 147–148 iTunes, 132–133 album artwork, 138–139 CDs, 134 digital files, 134 exporting from GarageBand, 180, 185 exporting from iWeb, 191 into GarageBand, 179, 183 video footage into iMovie, 162–163 indexes, hard drives (Spotlight) indexing of drives … See iChat Interarchy, 289 Interface Builder, 273–274 Internet restricting access blocking sites, 226 chat, 226–227 checking logs, 228–229 setting time limits, 227–228 security firewall , 251–253 smart clicking, 256–257 inviting event … … editing images Adjust panel, 156 enabling external editor support, 156 events …