Products/Services for Fes Chiller
-
HVAC Chillers - (201 companies)Heating, ventilation and air conditioning (HVAC) chillers are refrigeration systems that provide cooling for industrial and commercial applications. They use water, oils or other fluids as refrigerants. HVAC chillers include a compressor, condenser...Power SourceCondenser CoolingControl Panel Features
-
Chillers (industrial) - (534 companies)Industrial chillers cool water using refrigeration cycles to provide a constant stream of coolant for manufacturing and laboratory processes. Industrial chillers provide a constant stream of coolant for manufacturing and laboratory processes...
-
Mechanical Engineering Services - (754 companies)...are mechanical engineering services that develop chillers, freezers, and refrigerators. Standards. Mechanical engineering services are staffed by professional engineers who belong to organizations such as the American Society of Mechanical Engineers...
-
Inductors, Coils, and Chokes - (1025 companies)Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field.
-
Thermoelectric Coolers - (71 companies)...and electrical insulation. Thermoelectric chillers consist of a series of thermoelectric modules placed between a conductive plate and a finned heat sink to dissipate the heat to the ambient air. A pump circulates the liquid from the thermoelectric...
-
Combined Heat and Power (CHP) Modules - (65 companies)...or thermally-activated equipment such as absorption chillers. This category of cogeneration equipment can produce between 500 kW and 25 MW of electricity. Micro-turbines or microturbines are modular products that can run on waste fuels such as landfill...
-
Used and Refurbished Equipment - (1535 companies)...network equipment, refurbished semiconductor equipment, used lab equipment, refurbished test equipment, and used ultrasound equipment. Tanks, generators, pumps, compressors, and chillers are typical process equipment that can be purchased used. Used...
-
Equipment Rental and Leasing Services - (1126 companies)Equipment rental and equipment leasing services handle a wide variety of equipment, machinery, and instruments, which their clients can use for a fee, for a determined amount of time.
-
-
Economizers - (49 companies)Economizers are mechanical devices that are designed to reduce energy consumption, or to perform other useful, energy-related functions (such as preheating fluids).
Product News
-
Lake Shore Cryotronics, Inc.
Recirculating Chillers Recirculating chillers from Lake Shore offer high performance for improved cooling capacity for your Hall measurement system, VSM/AGM, probe station, or electromagnet application. See the individual system user guide for water flow rate and water pressure drop requirements. Always use a flow restrictor or manual valve in the CCR compressor line to control coolant flow. Recirculating Chiller Features. Optimized for demanding applications. Reliable, easy to maintain, and easy to use. Wide range... (read more)Browse Chillers (industrial) Datasheets for Lake Shore Cryotronics, Inc. -
CIQTEK Co., Ltd
FE-Scanning Electron Microscope SEM4000Pro With the three-stage condenser electron optics column design for beam currents up to 200 nA, SEM4000Pro delivers advantages in EDS, EBSD, WDS, and other analytical applications. The system supports low vacuum mode as well as a high-performance low-vacuum secondary electron detector and retractable backscattered electron detector, which can help directly observe poorly conductive or even non-conductive samples. Standard optical navigation mode and an intuitive user operation interface make your... (read more)Browse Electron Microscopes Datasheets for CIQTEK Co., Ltd -
Atlas Copco Compressors
Process Cooling Chillers Introducing the TCX 4-90A Process Cooling Chiller Range!. The TCX series is the first process cooling chiller range in the United States and is a compact, all-in-one water chiller with an air-cooled condenser and integrated hydro module. The TCX chillers are specially designed for cooling water (or a mixture of water and glycol) for a wide range of industrial processes, including: Food and beverage. Machine cooling. Medical & Pharmaceutical. Plastics. Printing. And more!. Learn More. Chat (read more)Browse Chillers (industrial) Datasheets for Atlas Copco Compressors -
inTEST Thermal Solutions
Thermonics Portable Fluid Chillers Thermonics portable chillers for of recirculating heat transfer fluids at temperatures as low as -80 C. Available in both air-cooled and water-cooled models with cooling capacities up to 4.7 kW at -60 C. These small-footprint systems are equipped with swivel casters and handles for mobility throughout lab and production environments. (read more)Browse Chillers (industrial) Datasheets for inTEST Thermal Solutions -
CIQTEK Co., Ltd
Ultra-High Resolution FE-SEM: SEM5000X The SEM5000X redefines imaging precision with its groundbreaking 0.6 nm resolution at 15 kV and 1.0 nm at 1 kV, setting new standards in electron microscopy. Leveraging advanced "Super Tunnel" technology and precision engineering, this FE-SEM ensures exceptional clarity even at low voltages. With 16 specimen chamber ports and support for up to 8-inch wafers, including a maximum diameter of 208 mm, it provides expansive coverage for metallurgical and semiconductor applications. Enhanced scanning... (read more)Browse Electron Microscopes Datasheets for CIQTEK Co., Ltd -
CIQTEK Co., Ltd
High Resolution FE Scanning Electron Microscope CIQTEK SEM5000X is an ultra-high resolution Field Emission Scanning Electron Microscope (FE-SEM) with breakthrough resolution of 0.6 nm@15 kV and 1.0 nm@1 kV. Benefiting from the upgraded column engineering process, "SuperTunnel " technology, and high-resolution objective lens design, SEM5000X can achieve further improvements in low-voltage imaging resolution. The specimen chamber ports extend to a number of 16, and the specimen exchange load-lock supports up to 8-inch wafer size (maximum... (read more)Browse Electron Microscopes Datasheets for CIQTEK Co., Ltd -
Richardson RFPD
New MxFE (mixed-signal FE): Analog Devices Analog Devices ' highly integrated mixed-signal front-ends (MxFE (R)) meet the demands of today 's most challenging high-speed, ultrawideband RF signal generation and transmit / receive applications. AD9081: MxFE (R) with four 16-bit, 12 GSPS RF DAC cores and four 12-bit, 4 GSPS RF ADC cores. AD9082: MxFE (R) with four 16-bit, 12 GSPS RF DAC cores and two 12-bit, 6 GSPS RF ADC cores. Featuring eight transmit lanes and eight receive lanes that support 24.75 Gbps/lane JESD204C or 15.5 Gbps/lane... (read more)Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
inTEST Thermal Solutions
Portable Chillers Improve Semicon Testing Thermonics has developed a portable, low-temperature fluid chiller to improve efficiency for semiconductor strip handlers performing cold testing down to -55 oC. The chillers have been integrated with MCT 's SH-5000 Strip Test Handler which is widely used for testing of both leaded and leadless semiconductor packages. By delivering low-temperature process fluid to the handler at a higher cooling capacity, the chiller cuts the handler ramp down time to a -40 oC test point in nearly half the time... (read more)Browse Chillers (industrial) Datasheets for inTEST Thermal Solutions -
inTEST Thermal Solutions
Cryogenic Chiller, -100°C Cooling Cools up to 20kW at -90 C. The Thermonics Cryo Chiller use liquid nitrogen (LN2) for rapid, precise cooling. The small (64x22x28") chiller circulates heat transfer fluid with precise, +-1.0 C accuracy and ultra-low temperature (-100.0 C) . Originall designed for mil/aero applications, this small powerhouse is now used throughout many industries. (read more)Browse Chillers (industrial) Datasheets for inTEST Thermal Solutions -
WATTCO
Role of Electric Heaters in Chillers Refrigeration White paper: Role of electric heaters in chillers refrigeration heater. Description: This white paper details how heat plays an essential role in the chilling process, making electric heaters an ideal solution for chilling applications. Download today! (read more)Browse Electric Heaters Datasheets for WATTCO
-
5 TON APPLIED PROCESS CHILLER WATER COOLED | For Sale | LabX Ad 21827119
• FES AMMONIA CHILLER .
-
Federal Equipment Company | Page 23
… Federal Equipment Request A Quote 30524332 For Sale 30 LITER QVF GLASS RECEIVER, AGI Contact Federal Equipment Request A Quote 30524334 For Sale OSMONICS CIP/RO SYSTEM Contact Federal Equipment Request A Quote 30524335 For Sale FES AMMONIA CHILLER Contact Federal Equipment Request …
-
Thermal Energy Storage: Systems and Applications 2nd Edition
… system’s efficiency under various load conditions; • the ability to operate as a chiller as well as … … screw compressor packages, and a PC-based control system was supplied by Freezing Equipment Sales, Inc. ( FES ).
-
Overview of Potable Water Systems on Spacecraft Vehicles and Applications for the Crew Exploration Vehicle (CEV)
… water is not used for potable water transfer) are primarily used in the Flash Evaporator System ( FES ). One stream passes through a chiller supplying water to the galley at temperatures between 6.1 - 12 …
-
Micro-CHP Systems for Residential Applications
… Butler, et. al. “A Summary of the State of the Art of SMES, FES , and CAES Systems … … of Energy, Energy Efficiency and Renewable Energy, October 20, 2004 http://www.eere.energy.gov/de/technologies/det_thermal_tech_proj_ chiller .shtml .
-
HLW Salt Disposition Alternatives Identification Preconceptual Phase I Summary Report (Including Attachments)
FeS Late Wash Hold Tank and Low Point Pump Pit Precipitate Tank chillers would have to be added …
-
Staring infrared imaging spectroradiometer
… in signal-to-noise-ratio (SNR) for ambient temperature applications, by installing it into a portable chiller . … for ruggedization, has been applied to the focal plane subsystem (FPS) and the ifight electronics subsystem ( FES ).
-
http://dspace.mit.edu/bitstream/handle/1721.1/37214/82144119-MIT.pdf?sequence=2
Mishaps with key components like the water chiller (heavy lifting) or the gate-valve (venting the main … Most BEC systems suffer from strong inelastic collision losses near a Fes - hbach resonance which limited the …
-
MRI from A to Z
… a heat exchanger) situated outside the scan room where it is cooled by water from a chiller . FES k ,k .
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 23959,'chiliasm'),(23960,'chiliast'),(23961,'chiliastic'),(23962,'chill'),(23963,'chill out'),(23964,' chiller '),(23965,'chilli' … … 'fervently'),(47679,'fervid'),(47680,'fervidly'),(47681,'fervidness'),(47682,'fervor'),(47683,'fervour'),(47684,' fes '),(47685,'fescue' …