-
Supplier: Eagle Eye Power Solutions, LLC
Description: also generate a dry contact alarm. Additionally, an optional infrared intrusion alarm will trigger a silent dry contact switch. Optional accessories for the HGD-3000 hydrogen gas detector include a steel junction box for hard-wiring to the wall or ceiling, a remote
- Application: Ambient Air Monitoring
- Display: Analog
- Electrical Outputs: Switch
- Features: Audible or Visual Alarms
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: in service. Three LEDs (Open, Fire and Short) on the p.c. board tell if a fault exists on the sensor cable. These LEDs will remain on as long as the fault exists. The 942/943 Heat Detection Interface Kits can be mounted in a box or piece of equipment such as the Model 914B Belt Boss
-
Supplier: Det-Tronics
Description: alarm indicating LED and one set of normally open relay contacts for alarm and one set of normally closed relay contacts for power supervision. Trouble-free photoelectric operation Standard 4-wire 24 Vdc operations (U5006) Rugged design for enviromental extremes Explosion-proof
- Alarm Type: Audible Alarm, Visual Alarm Indicators (LEDs)
- Detector Style: Stand-Alone Detector
- Market: Commercial, Industrial
- Operating Voltage Range: 24 volts
-
-
Supplier: RDM Industrial Products, Inc.
Description: Monitor Alarm Requires a remote exhaust fan, available as option Fire Extinguisher (Dry Chemical for classes A,B,C & D, U.L. Approved) Electrical Outlets Pre-wire electrical to top junction box Alternate Liners: Stainless Steel, PVC, Fiberglass Resin
- Fume Hood Type: General Purpose
- Hood Design: Bypass
- Sash Options: Vertical Sash
-
Supplier: RDM Industrial Products, Inc.
Description: above a sealed safety glass panel, isolated from interior. Light switch, located on the exterior front of side walls. Two duplex 115v outlets, located on the exterior front of side walls. Light, switch and outlets are pre-wired to Electrical Junction Box located at top of
- Fume Hood Type: General Purpose
- Hood Design: Bypass
- Sash Options: Vertical Sash
-
Supplier: RDM Industrial Products, Inc.
Description: exterior front of side walls. Two duplex 115v outlets, located on the exterior front of side walls. Light, switch and outlets are pre-wired to Electrical Junction Box located at top of hood. The superstructure is of heavy gauge powder-coated steel. Rectangular
- Fume Hood Type: General Purpose
- Hood Design: Bypass
- Sash Options: Vertical Sash
-
Supplier: RDM Industrial Products, Inc.
Description: walls. Two duplex 115v outlets, located on the exterior front of side walls. Light, switch and outlets are pre-wired to Electrical Junction Box located at top of hood. The superstructure is of heavy gauge powder-coated steel. Rectangular stainless steel exhaust duct
- Fume Hood Type: General Purpose
- Hood Design: Bypass
- Sash Options: Vertical Sash
Find Suppliers by Category Top
Featured Products Top
-
terminal block and supervisory diode design also makes this unit ideal for Fire Alarm Applications. Model 450E produces 99dBA @ 10' on axis and 90dBA @ 10' per the UL 464 reverberation test when supplied with a 24VDC input voltage. It produces 94dBA @ 10' on axis when supplied with a 12VDC input (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Are duty cycles burning out your audible horns?
450E is ideal for general alarm, start and dismissal, coded paging, and process control signaling in areas of high ambient noise levels. Additionally, the 4-wire terminal block and supervisory diode design also makes this unit ideal for Fire Alarm Applications. Model 450E produces 99dBA @ 10 (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
“varistor” is reserved for components that dissipate energy in a solid material and not in a junction. Under normal operating conditions, a varistor acts as an open circuit with high impedance. The advantage of the non-linear relationship between resistance and voltage becomes (read more)
Browse Metal Oxide Varistors (MOVs) Datasheets for MDE Semiconductor, Inc. -
. Carbon dioxide is considered a trace gas in the atmosphere. Suppose you had a box of dry, outdoor air with 1 million molecules of gas in it. If you could count every molecules by hand, here are the piles you'd make: 780,840 molecules of nitrogen (78 (read more)
Browse Continuous Emissions Monitoring Systems (CEMS) Datasheets for CO2Meter.com -
Semiconductor, Inc.’s TVS Power Diode in the Shipboard GEDMS Back in 2011, Boeing tested out a redesign of shipboard networks that would replace miles of point-to-point cabling, signal converters, junction boxes, and switchboards that make up a conventional ship’s cabling (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
Power TVS Diode. Back in 2011, Boeing tested out a redesign of shipboard networks that would replace mile of point-to-point cabling, signal converters, junction boxes, and switchboards that make up a conventional ship’s cabling. The new network is called the Gigabit Ethernet Data (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
loose. Shielded enclosures frequently incorporate surface irregularities, such as pipes or conduits passing through or fire alarms. Cable interconnects, which allow cables inside the cage to connect to cables outside, may undergo modification for additional connectors that damage the (read more)
Browse Antennas Datasheets for A.H. Systems Inc.
More Information Top
-
Argonne's performance assessment of major facility systems to support semiconductor manufacturing by the National Security Agency/R Group, Ft. Meade, Maryland
Fire Alarm Junction Box in Corridor 2D-OI .
-
States > Washington > State > Proposed Regulations > 2005 Documents > March 16, 2005 > [2005 WA Proposed wa-20050316-0028-0002137] WAC 296-46B - Proposed Rules...
(3) ((Device and junction boxes for fire alarm systems other than the surface raceway type, must be substantially red in color, both inside and outside.
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-46b] 046B - Electrical Safety Standards‚ Administra...
Device and junction boxes for fire alarm systems other than the surface raceway type, must be substantially red in color, both inside and outside.