-
Supplier: RYCO Hydraulics, Inc.
Description: Type Approvals: Technical Specifications: Recommended For Use in Fire Suppression Systems of off-road vehicles, mining equipment, stationary engines, etc. The hose is coloured red, for easy identification as part of the Fire Suppression System. Construction TUBE
- Product Form: Hose
- Temperature Range: -40 to 212 F
-
Supplier: Kuriyama of America, Inc.
Description: /glycol, water- and fire-resistant hydraulic fluids, hot oil, grease, lubricants, crude oil, fuel oils, air and water. Excellent impulse performance, exceeding 1,000,000 cycles when tested with appropriate ALFAGOMMA® couplings. For air or gas application above 250 PSI (1.7 Mpa) the
- Inside Diameter: 2 inch
- Outside Diameter: 2.5 inch
- Product Form: Hose
- Temperature Range: 257 F
-
Supplier: Kuriyama of America, Inc.
Description: SUPERTUFF - TF2ST Hydraulic Hose TF2ST - Double wire braid Meets or exceeds EN 857 2SC Exceeds SAE 100 R16 MSHA IC-152/7 approved flame resistance High pressure service with tight bends with petroleum-based hydraulic fluids, water/glycol, water- and fire-resistant
- Inside Diameter: 0.2500 inch
- Outside Diameter: 0.5100 inch
- Product Form: Hose
- Temperature Range: 257 F
-
-
Supplier: Kuriyama of America, Inc.
Description: /glycol, water- and fire-resistant hydraulic fluids, hot oil, grease, lubricants, crude oil, fuel oils, air and water. Excellent impulse performance, exceeding 1,000,000 cycles when tested with appropriate ALFAGOMMA® couplings. For air or gas application above 250 PSI (1.7 Mpa) the
- Inside Diameter: 0.2500 inch
- Outside Diameter: 0.5100 inch
- Product Form: Hose
- Temperature Range: 257 F
-
Supplier: Kuriyama of America, Inc.
Description: SUPERTUFF - TF2ST Hydraulic Hose TF2ST - Double wire braid Meets or exceeds EN 857 2SC Exceeds SAE 100 R16 MSHA IC-152/7 approved flame resistance High pressure service with tight bends with petroleum-based hydraulic fluids, water/glycol, water- and fire-resistant
- Inside Diameter: 1 inch
- Outside Diameter: 1.4 inch
- Product Form: Hose
- Temperature Range: 257 F
-
Supplier: RYCO Hydraulics, Inc.
Description: Type Approvals: Technical Specifications: Recommended For Medium to high pressure hydraulic oil applications. The small bend radius, temperature resistance and light weight of RYCO T5 hose make it suitable for under the bonnet automotive/trucking applications including
- Product Form: Hose
- Temperature Range: -40 to 212 F
-
Supplier: RYCO Hydraulics, Inc.
Description: Type Approvals: Technical Specifications: Recommended For Medium to high pressure hydraulic oil applications. The small bend radius, temperature resistance and light weight of RYCO RQP5 hose make it suitable for under the bonnet automotive/ trucking applications including
- Product Form: Hose
- Temperature Range: -40 to 302 F
-
Supplier: Tompkins Industries, Inc.
Description: Fire Sleeve This product is a heat resistant silicone coated fiberglass sleeving. It protects hoses, cables and wires from molten metal splash, high heat hazards and occasional exposure to flame, in steel plants, glass plants, foundries, cutting and welding shops
- Diameter: 2.25 inch
- Features: Thermal Shield
- Length: 600 inch
- Material: Fiberglass
-
Supplier: Daemar Inc.
Description: electrical resistance, helping to prevent hydraulic hose and cable bundles from building up an electrical charge. Tested to: AS 2600, AS 1180.10B, AS 1180.13A, MSHA # IC-264/0 standards Anti-Static and Fire Retardant to prevent accidental flames and sparks in critical
- Diameter: 0.4700 to 0.8600 inch
- Features: Flame Retardant
- Length: 792 inch
- Material: Other
-
Supplier: Hose-Man, Inc.
Description: Recommended For: Medium pressure hydraulics. Flexable in low temperatures. Electric utility, hydraulic systems. Tube: Polyester Reinforcement: Braided synthetic fiber. Cover: Orange, polyurethane non-perforated non-stick. Temperature Range: -65F to +212F (-54C to +100C) or to 140F (60C) with
- Application: General-Purpose / Fluid Handling
- Inside Diameter: 0.2500 inch
- Material: Other
- Outside Diameter: 0.4850 inch
-
Supplier: Hose-Man, Inc.
Description: Recommended For: High pressure hydraulics. Long life for impulse cycling and flexing. Electric utility, hydraulic systems. Tube: Nylon Reinforcement: Braided synthetic fiber. Cover: Orange, polyurethane non-perforated. Temperature Range: -40F to +212F (-40C to +100C) or to 150F (66C) with
- Application: General-Purpose / Fluid Handling
- Inside Diameter: 0.3750 inch
- Material: Other
- Outside Diameter: 0.7650 inch
-
Supplier: Daemar Inc.
Description: extreme temperature ranges (-40°F to 280°F). Designed to increase service life of hoses and cables Tough HDPE material provides protection from crushing and maintains spiral shape UV resistant and protects against UV damage Also available in Fire
- Diameter: 0.4700 to 0.8600 inch
- Length: 792 inch
- Material: Other
- Sleeving: Spiral Wrap
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: valves
- Hydraulic oil cooler with thermal bypass
Operator Station- Scratch resistant 12.7 mm (1/2 in) tinted polycarbonate windows
- Side windows double as escape routes
- Heater
- Horsepower: 125 HP
- Operating Weight: 27000 lbs
- Type: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Closed center proportional control valves
- Hydraulic oil cooler with thermal bypass
Operator Station- Scratch resistant 12.7 mm (1/2 in) tinted polycarbonate windows
- Side windows double as escape
- Horsepower: 174 HP
- Operating Weight: 36000 lbs
- Travel Speed: 14.48 miles/hr
- Type: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: valves
- Hydraulic oil cooler with thermal bypass
Operator Station- Scratch resistant 12.7 mm (1/2 in) tinted polycarbonate windows
- Side windows double as escape routes
- Heater
- Horsepower: 125 HP
- Operating Weight: 27000 lbs
- Type: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Closed center proportional control valves
- Hydraulic oil cooler with thermal bypass
Operator Station- Scratch resistant 12.7 mm (1/2 in) tinted polycarbonate windows
- Side windows double as escape
- Horsepower: 173 HP
- Operating Weight: 38000 lbs
- Travel Speed: 8.08 miles/hr
- Type: Other
Find Suppliers by Category Top
Featured Products Top
-
Kuriyama’s Temp Tech High Temperature Hydraulic Hoses by Alfagomma®, withstand long exposure to nearly every type of hydraulic fluid, lubricating oil or fuel commonly used in industry today, including fire-resistant hydraulic fluids. Available in single wire braid versions 1SN/R1AT and (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Alfagomma TR14C Series, R14 Convoluted PTFE Stainless Steel Braid High Temp Hose by Kuriyama, is constructed with a seamless helical convoluted PTFE tube, offering high mechanical and vibration resistance, low permeability, dielectrical, fire resistant, food grade (FDA, DVGW, BFR compliant). Is (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
• extremely low moment of inertia • instrument shaft may be fitted • low leakage-built in wear compensation • suitable for use with fire resistant fluids • low maintenance • small (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
Alfagomma Alfaforest AF3B Series Minetuff hydraulic hose by Kuriyama, is constructed with an oil resistant ultra-low temperature synthetic rubber tube, reinforced with three high tensile steel braids and with an oil, water, ozone and ultra-low temperature resistant synthetic rubber cover (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Alfagomma’s Waterblast Hydraulic hoses are made with an oil and water resistant synthetic rubber tube. The reinforcement is four high tensile steel spirals and the cover is oil, water and ozone resistant synthetic rubber. The hose is designed for very high pressure water jetting service (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
. 3. Application in ash system In power plants that use hydraulic ash removal and slag discharge systems, the ash pump, ash ditch, nozzle, and other inlet and outlet pipe sections are severely worn. After using wear-resistant alumina ceramics, they can be used for a long (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
available with the 4000 Series. Features: Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Direct crank rewind is removable. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor (read more)
Browse Hose Reels Datasheets for Hannay Reels -
K-Kleen Pressure Washer Hose Assemblies by Kuriyama are for use on pressure washers up to 4,000 PSI. The hose tube is water, hot water, detergent solutions resistant, special synthetic rubber. Reinforcement is one or two high tensile steel wire braids. The cover is oil, abrasion and weather (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
Hannay Reels F1500 Series hose reels are ideal for use with 1/2" breathing air hose. The F1500 is designed for firefighting and rescue operations, including backpack recharging and direct-to-personnel air. All internal components are made of stainless steel, degreased and cleaned to promote (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Applications: Welding machines, hydraulic jacks, medical equipment, packaging auxiliary equipment, food and beverage processing equipment, wear-resistant pumps, fire pumps, cutting machines, pulse welding machines, and blowers. (read more)
Browse Ball Bearings Datasheets for Splendor Industrial Bearing Co., Ltd.
More Information Top
-
Surface BOP System Operational Experience Offshore Brazil in 1,900 m of Water
The fire resistant surface BOP hydraulic hoses were split into two bundles between the operating unit and the BOP’s and were of sufficient length that they remained connected while moving the surface BOP from it’s parking position to the operating position on…
-
Countries > Canada > Province of Alberta > AER Documents > Directives > [CANADA Alta AER d:36] 036 - Drilling Blowout Prevention Requirements and Procedures
Adequate fire - resistant sheathing for hydraulic BOP hoses is defined as a hose assembly that can withstand a minimum of 5 minutes of 700°C flame temperature at maximum working pressure without failure.