Products/Services for Garnet Aggregate
-
Minerals, Aggregates, and Sands - (406 companies)Minerals, aggregates and sands consist of bulk or particulate forms of silicates, clays, calcium carbonate, wollastonite, and other additives. Minerals, aggregates, and mineral powders are commonly used to extend, fill, strengthen or modify...
-
Ceramic Powders and Precursors - (183 companies)Ceramic powders and precursors contain oxides, carbides, nitrides, carbon, and other non-metals. They are usually micron or mesh-size in distribution. Ceramic powders, sol-gel solutions and precursors are fabricated through atomization, crushing, milling, precipitation, and other chemical processes.
-
Abrasive Rolls and Abrasive Sheets - (359 companies)...or with other materials to form ceramic grains. Aluminum oxide is also combined with emery and crocus to produce abrasives suitable for finishing applications. Other types of abrasive grains include garnet, tungsten carbine, silicon carbide...
-
Flap Wheels and Specialty Abrasives - (255 companies)...ceramics, glass, stone, and building materials. Cubic boron nitride (CBN), another type of superabrasive, provides superior grinding performance on carbon and alloy steels. Other types of abrasive grains include garnet, a natural silicate material...
-
Abrasive Grain and Finishing Media - (442 companies)...and chromium oxide; and crocus, rouge, and iron oxide. Abrasive grain and finishing media is also available in emery, garnet, or glass; hardwood or corn cobs; minerals, metals, and organic materials; plastic, porcelain, and pumice; and superabrasives...
-
Coated Abrasives - (204 companies)...materials to form ceramic grains. Aluminum oxide is also combined with emery and crocus to produce abrasives suitable for finishing applications. Other types of abrasive grains include garnet, tungsten carbide, silicon carbide, and alumina-zirconia...
-
Abrasive Pads - (134 companies)...abrasive pads differ in terms of abrasive grain type. Choices include aggregate, aluminum oxide, boron carbide, ceramic, cork, synthetic diamond, emery or crocus, silicon carbide (SiC), cubic boron nitride (CBN), tungsten carbide...
-
Blasting Media and Abrasives - (179 companies)Blasting media and abrasives are consumables used in surface preparation processes, such as sandblasting and peening.
-
Abrasive Discs - (506 companies)...garnet, tungsten carbide, and alumina-zirconia abrasives. Abrasive Sanding Disc Backing. Abrasive discs are constructed using one (or more) types of backing. Backings are the flexible material to which abrasive grain is adhered to make coated...
-
Garnet, Emery, and Mineral Abrasives - (92 companies)Garnet, emery and mineral abrasives include mined grains such as pumice, carborundum, natural diamond, tripoli, rouge, staurolite, novaculite, silica and other silicate minerals. Garnet, emery, and mineral abrasives include mined grains...
Product News
-
HG Optronics, Inc.
TGG crystal Terbium Gallium Garnet TGG is an excellent magneto-optical crystal used in various Faraday devices(Polarizer and Isolator) in the range of 400nm-1100nm, excluding 475-500nm. Descriptions: TGG crystal Terbium Gallium Garnet is an essential magneto-optical crystal l for faraday polarizer. Faraday polarizer is composed of the TGG crystal rod and a specially designed magnet. The polarization of the beam through the magneto-optical materials deflexed and direction of the deflection only has some relations... (read more)Browse Optical Crystals Datasheets for HG Optronics, Inc. -
HG Optronics, Inc.
YAG window crystals Yttrium Aluminum Garnet Pure YAG Yttrium Aluminum Garnet is a new substrate and window material that can be used for both UV and IR optics. It is particularly useful for high-temperature and high-energy applications. The mechanical and chemical stability of YAG is comparable to sapphire crystal, but YAG is unique with no birefringence which is extremely important for some optical applications. Descriptions: Pure YAG Yttrium Aluminum Garnet crystal is a new substrate and window material that can be used for both UV... (read more)Browse Optical Crystals Datasheets for HG Optronics, Inc. -
CRYSTECH, Inc.
Unveiling the Power of Nd:YAG Crystals Introduction. Welcome to the world of unparalleled laser technology with Neodymium-doped Yttrium-Aluminum Garnet (Nd:YAG) crystals. These crystals stand as the pinnacle among rare earth garnet materials, featuring a four-level system that enables low-threshold operation in both pulsed and continuous wave (CW) modes. Nd:YAG is the most established and widely adopted solid-state laser material, trusted by R &D, medical, industrial, and military professionals. It strikes a perfect balance between... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
HG Optronics, Inc.
Yb:YAG crystals applications. Descriptions: Yb:YAG crystals (Ytterbium Doped Yttrium Aluminum Garnet) is more suitable for diode-pumping than the traditional Nd-doped systems. It is expected to replace Nd:YAG crystal for high power diode-pumped lasers and other potential applications. Advantages: 1) Very low fractional heating, less than 11%. 2) Very high slope efficiency. 3) Broad absorption bands, about 8nm@940nm. 4) No excited-state absorption or up-conversion. 5) Conveniently pumped by reliable InGaAs diodes... (read more)Browse Optical Crystals Datasheets for HG Optronics, Inc. -
HG Optronics, Inc.
Nd:YAG crystals lifetime thermal conductivity and physical strengths makes it suitable for high power lamp pumped laser. Descriptions: Nd:YAG crystals (Neodymium Doped Yttrium Aluminum Garnet) is widely used in industrial, medical, military and scientific fields.. Nd:YAG crystals are wildly used in all types of solid-state laser systems-frequency-doubled continuous wave, high-energy Q-switched, and so forth. Advantages: 1) High gain, High efficiency, Low threshold, Low loss at 1.06 um. 2) Good thermal... (read more)Browse Optical Crystals Datasheets for HG Optronics, Inc. -
Amphenol Communications Solutions
ExtremePort™ OSFP 112G Connectors Amphenol's ExtremePort TM OSFP 112G interconnect system is comprised of a 60 position, 0.60mm pitch connector designed for high-speed serial applications. Each port supports up to 800Gb/s in aggregate over an 8 x 112Gb/s electrical interface. The OSFP footprint is optimized for signal integrity performance. The stacked OSFP SMT connector is enhanced for low crosstalk and has ground communing for resonance dampening. It is also designed for 1U applications and features an integrated heat sink... (read more)Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions -
CRYSTECH, Inc.
Nd:YAG Laser Crystal for Diverse Applications Unleash the power of Neodymium-doped Yttrium-Aluminum Garnet (Nd:YAG) crystal, a pinnacle among rare earth garnet materials. Its four-level system ensures unparalleled low threshold operation in both pulsed and continuous wave (CW) modes. Applications Across Industries. Coveted by R &D, medical, industrial, and military sectors, Nd:YAG crystal exhibits versatility in various applications: Blue Laser Generation: Achieve a potent blue laser through frequency-doubling at 946nm. High Power... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
CRYSTECH, Inc.
Nd:YAG Crystal - Versatile Laser Solution Embodying the pinnacle of rare earth garnet materials, the Neodymium-doped Yttrium-Aluminum Garnet (Nd:YAG) crystal boasts a four-level system that revolutionizes laser performance. Widely embraced in R &D, medical, industrial, and military domains, it strikes an optimal balance between various material properties. With superior fluorescence lifetime and thermal conductivity compared to counterparts like Nd:YVO4, Nd:YAG crystal serves as the cornerstone of solid-state laser systems... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
ASTM International
Improved Concrete Production A new ASTM International standard will help with efforts to enhance the cement content in concrete while also reducing carbon dioxide emissions during production. The new specification (C1797, Specification for Ground Calcium Carbonate and Aggregate Mineral Fillers for Use in Hydraulic Cement Concrete) was developed by ASTM International 's committee on concrete and concrete aggregates (C09). ASTM member Caroline Talbot notes that the new standard covers the use of ground calcium carbonate... (read more)Browse Standards and Technical Documents Datasheets for ASTM International -
Amphenol Communications Solutions
ExtremePort™ QSFP DD 112G Connectors Amphenol's ExtremePort TM QSFP DD 112G interconnect system is comprised of a 76 position, 0.8mm pitch connector built for use in high-speed serial applications. Each port supports up to 800Gb/s in aggregate over an 8 x 112Gb/s electrical interface. The cage and connector design provides backwards compatibility to QSFP56 modules which can be inserted into a QSFP DD port and connected to 4 of the 8 electrical channels. It is one of the industry's leading multi-lane pluggable form factors used... (read more)Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions
-
Metabasic Dyke Swarms in a High‐Grade Metamorphic Terrane—A Case Study in the Taipingzhai‐Jinchangyu Area, Eastern Hebei Province
Garnet Aggregate Areas and Hornblende Aggregate Areas .
-
Oriented growth of garnet by topotactic reactions and epitaxy in high‐pressure, mafic garnet granulite formed by dehydration melting of metastable hornblende‐g...
To carry out 3D SEM observations of garnet aggregates , the sample was crushed in an agate mortar and plagioclase-garnet aggregates concentrated by means of a Frantz mag- netic separator.
-
A counterclockwise P–T path for anatectic pelites, south-central Massachusetts
Garnet ( aggregate ) x .
-
Polymetamorphic history of a relict Permian hornfels from the central Gran Paradiso Massif (Western Alps, Italy): a microstructural and thermodynamic modelling...
A small inclusion of fresh cordierite has been found in garnet from a garnet aggregate (Fig. 2f).
-
Petrogenesis of garnet‐bearing ultramafic rocks and associated eclogites in the Su‐Lu ultrahigh‐ P metamorphic terrane, eastern China
2) Garnet wehrlite (D8) from a drill hole at Mengzhong village, Donghai (Fig. 2d) exhibits a foliation defined by banded, fine-grained garnet aggregates and orientated olivine and clinopyroxene with an average grain size of 1-2 mm.
-
Metamorphic textures and P–T evolution of high‐ P granulites from the Lelukuau terrane, NE Grenville Province
Group 3 rocks: (g) garnet aggregate in a Cpx-rich matrix (sample 20b); broken lines delineate areas with Ky + Crn + Czo inclusions; (h) garnet aggregate and relict igneous phases ({Cpx} and {Ol} surrounded by orthopyroxene) in a matrix of granoblastic clinopyroxene (sample …
-
Metamorphic evolution of medium‐temperature ultra‐high pressure ( MT ‐ UHP ) eclogites from the South Dabie orogen, Central China: an insight from phase equili...
In sample D930, the garnet aggregates show lower Xpy (0.40–0.45) and higher Xgr (0.18–0.22) contents (Fig. 3e .
-
The roles of magmatic and hydrothermal processes in PGE mineralization, Ferguson Lake deposit, Nunavut, Canada
In some cases, these deep sulfide lenses are interstitial to coarse garnet aggregates .
-
Mineral equilibria of diamond-forming carbonate-silicate systems
The largest garnet aggregates (up to 100 μm) consisting of several 30–50 μm grains were obtained in a long duration run (ES 238, 1440 min).
-
Eoalpine tectonics of the Eastern Alps: implications from the evolution of monometamorphic Austroalpine units (Schneeberg and Radenthein Complex)
Subsequent growth of small garnet rims (stage II) resulted in almost euhedral-shaped garnet aggregates .