Products/Services for Gould Fuse
-
Fuses - (946 companies)Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits. When fault current reaches a predetermined magnitude for a fixed period of time, current flow is interrupted through...
-
Fuse Holders - (485 companies)Fuse holders are devices for containing, protecting and mounting fuses. Blown fuses can be changed quickly and easily when used in conjunction with a fuse holder. Description. Fuse holders are devices for containing, protecting and mounting fuses...
-
Fusible Alloys - (15 companies)Fusible alloys have low melting points, usually below 300 o F. Many fusible alloys have eutectic compositions. Fusible alloys are used as work holders, electroforming mandrels, tube bending aids, fire sprinkler parts, steam boiler relief plug, resin...
-
Thermal Cutoffs and Thermal Fuses - (81 companies)Thermal cutoffs and thermal protectors are nonresetting, thermally sensitive devices designed to protect domestic electrical appliances and industrial equipment from fire. They are sometimes described as thermal one-shot fuses. Thermal cutoffs...
-
Pipe Fusion Machines - (19 companies)Pipe fusion machines are used to fuse plastic pipe and fittings. These machines are used to prepare and join thermoplastic polymer materials such as polypropylene, polyethylene, PVDF and ECTFE pipe. Pipe fusion machines fuse plastic pipe and pipe...
-
Panelboards and Switchgear - (610 companies)Panelboards and switchgear are electrical distribution devices that convert incoming electrical power into several smaller circuits and provide overload protection in the form of fuses or circuit breakers. Fuses contain a metallic element that melts...
-
Bus Plugs - (24 companies)...and supplying power to industrial equipment. Circuit protection for bus plugs may be in the form of a circuit breaker or a fuse. Fused or circuit breaker bus plugs may be used in conjunction with different types of bus ducts and other busyway components...
-
Welding Alloys - (330 companies)Welding alloys are used to melt and fuse pieces of metal together. Welding alloys, also known as filler alloys, are consumables used during a welding process to fill in the gap between two edges being joined. The filler alloy melts into the weld...
-
Terminal Blocks - (769 companies)...as needed. Fuse holders connect several fuses associated with numerous devices. When a short circuit occurs, only the wiring sections connected to the fuse holder are affected. Thermocouple blocks are used for connecting thermocouples and providing...
-
Stud Welders - (38 companies)Stud welders use a specialized stud welding gun to fuse weld studs, weld nuts, or weld fasteners to a metal workpiece. An arc is struck between the welding stud or fastener and workpiece that solidly fuses the welding fastener to the substrate. Stud...
Product News
-
Interpower
Fuse Holders and Fuse Carriers Interpower offers fuse holders and fuse carriers to accommodate both the international and North American fuses. Just a 1-week U.S. manufacturing lead-time on non-stock Interpower products, same day shipping for in-stock Interpower products, and no minimum order requirements. Over 4 million parts in-stock. For ordering and FREE technical support, please contact our Customer Service Department at (800) 662-2290 or order online at www.interpower.com. Order a free Catalog! Email... (read more)Browse Fuse Holders Datasheets for Interpower -
Altech Corp.
Fuse Holders Altech offers durable Fuse Holders for Cylindrical Fuses with temperature-resistant plastic parts. * The fuse carrier isolates the fuse link to prevent damage. * Ample space allows for easy access to open the fuse carrier with fingers. * These Fuse Holders meet IP20 safety standards for complete touch protection. * All contact surfaces are silver plated for enhanced conductivity and reliability. * Holders can be sealed in ON or OFF positions, but security sealer not included. * Modular design... (read more) -
Altech Corp.
PV Fuses Altech Corp. (R) offers a range of protection products for overcurrent and overvoltage in photovoltaic and renewable energy sources. Their products safeguard DC circuits, DC/AC inverters, and AC circuits connecting the inverter to the power grid. With international certifications and multiple quality marks, they ensure reliability and high performance. Their offerings include photovoltaic panels, cables, fuses, switches, overvoltage arresters, and power inverters. The gPV fuse is designed... (read more)Browse Fuses Datasheets for Altech Corp. -
Littelfuse, Inc.
FUSE FUNDAMENTALS FUSE FUNDAMENTALS At the Heart of Electrical Systems, Fuses Keep Operations Live All electrical systems eventually experience overcurrents, which can cause damage to system components, insulation, conductors, and equipment. In this technical paper, Littelfuse shares its expertise in this field and goes over everything you need to know to make decisions about which fuse is best for your application. Read this technical paper to learn about: Overcurrents and optimum overcurrent protection. Fuse... (read more)Browse Fuses Datasheets for Littelfuse, Inc. -
Keystone Electronics Corp.
UL Recognized PCB Fuse Clips for Cylindrical Fuses Keystone Electronics Corp. offers UL recognized Fuse Clips with end stops to insure safety and design integrity. Available for use with Cylindrical Fuses sizes 1AG thru 8AG, Midget and Solar Protection (SPF) style fuses. These Low profile, space saving Fuse Clips are UL recognized to make the UL product certification easier. Suitable for applications from 6 to 30 Amps, this full line of fuse clips can be used in a variety of products and environments. These innovative fuse clips... (read more)Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
E-T-A Circuit Breakers
Say goodbye to spare fuses The 1115 is a compact circuit breaker designed to fit into standard fuse holder cut out makes it the ideal replacement of inline fuses commonly used in the market today. The 1115 has all necessary domestic and international approvals and is available through stocking distributors to ensure fast delivery at a competitive price. Ideal for use in power tools, floor care machines, beverage dispensing, sterilization equipment exercise and medical mobility equipment, transformers, battery chargers... (read more)Browse Circuit Breakers Datasheets for E-T-A Circuit Breakers -
Littelfuse, Inc.
Bolt-Down Fuse Holders ZCASE (R) 4P-5P Datasheet. ZCASE (R) 4P-5P Installation Instructions. ZCASE (R) 4P-5P Spotlight. ZCASE (R) 4P-5P Series - 400 A Bolt-Down Fuse Holders. ZCASE (R) 4P-5P Series 400 A Bolt-Down Fuse Holders are four-position and five-position automotive fuse blocks that enable circuit-protected power distribution with ZCASE (R) fuses (sold separately). These DC power distribution blocks have thermoplastic bases and protective covers with UL 94 V-0 flammability ratings and have been tested to ISO... (read more)Browse Fuse Holders Datasheets for Littelfuse, Inc. -
Littelfuse, Inc.
High-Voltage Cartridge Fuse Littelfuse Fuse 828 Datasheet. Littelfuse 828 Series High-Voltage Cartridge Fuse Features AEC-Q200 Compliant Overcurrent Protection in Small Packages. Ideal for on-board chargers and power distribution units in electric vehicles (EVs). Littelfuse, Inc., an industrial technology manufacturing company empowering a sustainable, connected, and safer world, has announced the new 828 Series High-Voltage Cartridge Fuses, designed and tested to meet the circuit protection needs of compact automotive... (read more)Browse Fuses Datasheets for Littelfuse, Inc. -
Omni Pro Electronics, Inc.
Industrial, High-Power Fuse Series from Opti-Fuse Omni Pro Electronics has announced its addition of two Circuit Protection Fuses from Opti-Fuse. The Opti-Fuse Series of UL Class M and Class CC Midget Fuses are designed for Industrial and High-Power Applications. Opti-Fuse 's UL Class M (UL 248 -4) fuses are intended for overcurrent protection in equipment that requires no branch circuit protection or that has branch circuit protection already installed upstream in the circuit. If the equipment requires branch circuit protection, a Class M... (read more) -
Heilind Electronics, Inc.
Bel Fuse 0ACF Series High Voltage SMD Fuses Wilmington, MA - Heilind Electronics, a global distribution leader of interconnect, electromechanical, and sensor products, announces the inclusion of the Bel Fuse 0ACF Series High Voltage SMD Fuse in its extensive product portfolio. With a high voltage rating of 1000VDC and high breaking capacity, this fuse ensures reliable performance and protection. The current range of 800mA to 3A allows for flexibility in different circuit configurations. Operating within a temperature range of -40 oC... (read more)Browse Fuses Datasheets for Heilind Electronics, Inc.
-
Design and testing of a 5 MW battery-based inductive power supply
We found that a Gould fuse type A4BY clearsthe fault current of 70kA in the circuit with an inductance of 0.26mH.
-
Design and testing of a 5 MW battery-based inductive power supply
We found that a Gould fuse type A4BY cleared a fault current of 70 kA in a circuit with an inductance of 0.26 mH.
-
HIV Interactions with Dendritic Cells
The antigen-containing exosomes avoid fusion ( Gould et al. 2003; Izquierdo-Useros et al. 2009) and go on to cross-present antigen to T cells (Savina et al. 2006).
-
Radiation-resistant WDM optical link for thermonuclear fusion reactor instrumentation
Considered as the most simple passive fiber-optic MUX/DEMUX possible, the Gould 1310/1550 fused coupler uses two-channel WDM at two independent wavelengths: 1310 and 1550 nm.
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1769 - Safety Evaluation ...
Bussman Co. and Gould Shawmut fuses and fuse holders C .
-
SHAWMUT - GOULD SHAWMUT FUSE(57)
GOULD SHAWMUT FUSE .
-
SHAWMUT - GOULD SHAWMUT FUSE(404)
GOULD SHAWMUT FUSE .
-
SHAWMUT - GOULD SHAWMUT FUSE(410)
GOULD SHAWMUT FUSE .
-
SHAWMUT - GOULD SHAWMUT FUSE(68)
GOULD SHAWMUT FUSE .
-
SHAWMUT - GOULD SHAWMUT FUSE(196)
GOULD SHAWMUT FUSE .