Products/Services for GPIB To Modbus Converter
-
Serial Data Converters - (154 companies)Serial data converters are used to interconnect two different serial standards, such as RS232 to RS422, USB to RS232, etc. Interfaces, features, and environmental parameters are important specifications to consider when searching for serial data...Input StandardOutput StandardIndicators
-
Digital Parallel and Serial Converters - (18 companies)These devices adapt data transmitted in a parallel port to a serial communication format, or adapt serial port data to parallel communication format. Digital parallel and serial converters adapt data transmitted in a parallel port to a serial...
-
Serial Communications Products - (405 companies)Serial communication products are used in industrial and commercial systems to transmit data bit-by-bit, or sequentially, over a single wire. They include serial servers, serial hubs, serial adapters, serial data converters, serial routers...
-
GPIB Converters - (12 companies)GPIB converters translate data from the GPIB bus to another bus type, and vice versa. For instance, an RS232-to-GPIB converter translates serial commands generated by the RS232 interface into GPIB commands. GPIB converters translate data from...
-
GPIB Products - (48 companies)GPIB products is a general search form for controllers, converters, extenders, expanders, isolators, switches and other products that use the general-purpose interface bus (GPIB). More detailed search forms are available for each type of GPIB...
-
GPIB Controllers and GPIB Interface Boards - (34 companies)GPIB controllers and GPIB interface boards are devices that enable communications between GPIB buses and GPIB networks. GPIB controllers and GPIB interface boards are devices that enable communications between GPIB buses and GPIB networks...
-
Serial Interfaces - (132 companies)Serial interfaces are used to connect or convert an analog signal to a serial-digital output signal, and to convert from one network standard to another.
-
GPIB Expanders and GPIB Isolators - (7 companies)GPIB expanders allow the system to interface with more than the maximum number of devices specified in IEEE 488.1. GPIB isolators are used to electrically isolate two GPIB networks. GPIB expanders allow the system to interface with more than...
-
GPIB Extenders - (9 companies)GPIB extenders are used to remove the restrictions on cable length specified in the IEEE 488 (GPIB) standard, while maintaining optimal performance (e.g., maximum data rate, transmission quality, etc.). GPIB extenders are used to remove...
-
GPIB Switches - (7 companies)GPIB switches enable several GPIB controllers to share one or more GPIB devices. They also allow a single GPIB controller to operate multiple GPIB bus systems. GPIB switches enable several GPIB controllers to share one or more GPIB devices...
Product News
-
Rosenberg USA
EC Fans With Modbus Controls Cut HVAC Energy Use Rosenberg electronically commutated (EC) fans with built-in Modbus controls increase fan efficiency and significantly reduce power consumption. They are available in axial and backward-curved radial configurations for forced air heaters, heat pumps, condensers, cooling units, evaporators, chillers, electronics cooling, air handling and other applications. Rosenberg 's simple Modbus interface allows multiple networked fans to operate separately and at variable speeds to better balance electrical... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Finder S.p.A. con unico socio
All-In-One CT, Modbus Power Analyzer Products The range includes: Type 6M.Tx - Single phase Modbus quality power Monitors. All-in-one CT, Power/Energy meter and Supply quality monitor + Modbus communications. Technical features: True-RMS AC and DC measurements. Accuracy class: 0.5% F.S. Up to 300 A - 800 V AC. Up to 400 A - 1000 V DC measurement. Bi-directional active energy measurement kWh. Working frequency: DC or 1 ...400 Hz. Fully configurable via Modbus RS485 interface (free software). Type 6M.BU.0.024.2200 - Modbus RS485 RTU. Modbus... (read more)Browse Power Supplies Datasheets for Finder S.p.A. con unico socio -
ABB Measurement & Analytics
ABB 266HSH Modbus Pressure/Temperature Transmitter This intelligent transmitter provides precise measurements of gauge pressure & process temperature in a single device. Information is available to any host device that uses Modbus (R) protocol & can be configured using the keypad/display or by using the XMV interface application in the ABB Totalflow flow computer or RTU devices. (read more)Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
Fluid Components Intl. (FCI)
Modbus Now Available on Mass Air/Gas Flow Meters Process engineers who need to communicate flow measurement information over Modbus about air or gases flowing in line sizes from 0.25 to 24 inches (6 to 610 mm) will find the newly extended lines of ST51A and ST75A Flow Meters from Fluid Components International (FCI) provide the solution in a highly accurate, rugged, and compact instrument. The new Modbus option for the ST51A and ST75A Flow Meters represents FCI 's continued commitment to providing optimal thermal mass flow meter design... (read more)Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
Acopian Power Supplies
Converters - DC-DC Acopian Power Supplies - state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a vertical panel, wall or on a DIN rail. DC-DC Converters (to 288 watts) Narrow Profile, REGULATED, wide input ranges, single output. These state-of-the-art DC-DC converters combine excellent regulation and ripple... (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Amp-Line Corp.
Linear Frequency Converters for Manufacturing Single-phase and 3-phase Frequency Converters. The "FC" series frequency converters are linear circuitry frequency converters. Customers can specify the input-output frequencies and voltage. The output frequency chosen by the customer is a fixed value ranging from 47 Hz to 20K Hz. The output frequency should be shown as part of the part number. For example, AL-300-FC-400 means the output frequency is 400 Hz. For applications that require adjustable frequencies, please refer to our Constant... (read more)Browse Power Supplies Datasheets for Amp-Line Corp. -
Acopian Power Supplies
Custom DC-DC Converters Acopian Power Supplies manufactures custom DC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies
Custom AC-DC Converters Acopian Power Supplies manufactures custom AC-DC converters to match your specifications. We have millions of power supply models, but if you can't find what you need in our standard stand alone models, we can fill your needs with one of our Power Systems. We can also easily modify power supplies to meet customer requirements. (read more)Browse AC-DC Converters Datasheets for Acopian Power Supplies -
Amp-Line Corp.
Linear Circuitry Frequency Converters Single-phase and 3-phase Frequency Converters. The "FC " series frequency converters are linear circuitry frequency converters. Customers can specify the input-output frequencies and voltage. The output frequency chosen by the customer is a fixed value ranging from 47 Hz to 20K Hz. The output frequency should be shown as part of the part number. For example, AL-300-FC-400 means the output frequency is 400 Hz. For applications that require adjustable frequencies, please refer to our Constant... (read more)Browse Frequency Converters and Translators Datasheets for Amp-Line Corp. -
S.I. Tech, Inc.
Fiber optic media converters S.I. Tech, Inc. offers a wide selection of fiber optic media converters that convert electrical signals to light, allowing data to be transmitted over fiber optic cabling. This enables data to be transmitted farther, reduces EMI/RFI interference, and provides for secure communications. (See why fiber optics.). S.I. Tech fiber optic media converters (fiber modems) are available in various form factors depending upon the protocol selected. The media converter can be placed in a Mini... (read more)
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > INSTRUMENTS
Numerous manufacturers provide field converters to take voltages and frequencies and convert them to current loop outputs, and vice versa. Other bus systems are in use, some relatively old, such as IEEE 488 GPIB (or BPIB), developed … Other buses such as Modbus are often found in machine control applications in discrete automation.
-
Meters / Analog / Energy Meters
Sets of 10 or 100 pulses can be statistically analyzed (mean, minimum, and maximum energies, standard deviation), and data can be transferred to computer via the IEEE-488 GPIB computer interface or using the 0-10 VDC analog outout. … to 32 meter modulesDisplay can be mounted separately from meter moduleFlexible communications capabilities ( Modbus TCP, RS485 with … The unit uses analogue - digital converters (ADCs)for its data acquisition, these being controlled andread by a …
-
Computer / Analog
SR245 - Computer Interface, GPIB and RS-232 The DIN-100 Sensor to Computer Modules are a family of data acquisition modules designed for systems based on the Modbus RTU protocol. AD12-8G - 12-Bit 8-Input Programmable-Gain A/D Converter and Counter/Timer Card .
-
Instruments / Network
Connects to any TCP/IP 10/100 MHz network and functions as an VXI-11 or raw socket to Modbus Interface for instrumentation systems or as a Modbus TCP/IP to Modbus RTU Converter for industrial applications. 8055 Ethernet to GPIB Instrument Interface provides a VXI-11.3 interface for IEEE 488.2 / …
-
Electrical measurement
… to 504 GPS satellite navigation 366 user segment 367 GPS receivers 367 the GPIB bus 432 GPRS … Half adder 274 half bridge 232 semiconductor-analog switches 409 Helping Flash- converters 307 Handshaking 534 HDSL … … 140 peak value 140 taktpulssynchronisierte 346 AC voltage 137 alternating current 137 measurement on non-linear building … … square 137, 378, 395 temporal 388 averaging 374, 380 mean values 381 ff MODBUS 533 model signal …
-
Switchs / Data / I/O
On-card header connects to ICS's GPIB Connector/Address Switch Assemblies. … ended or 8 differential or a combination of analog inputs * 16-bit A/D converter , with up to … All data in the meter is accessible via RS485 using open Modbus ...
-
Digital I/O / 6
GPIB Data Acquisition and Control Board with 4 Analog Outputs, 6 Analog Inputs, 32 Digital I/O, 6 … # 4 analog outputs, 16-bit resolution, up to 500 kS/s# 6 digital input and 4 digital … * 6 x single-ended or 8 x differential analog inputs * 12-bit A/D converter , up to 100 … … metering) Interfaces with 1A, 5A and âsafeâ mV and RopeCTs Embedded Ethernet connectivity - Modbus /TCP, BACnet/IP, SNMP …
-
New products
Each I/O module has its own Ethernet Modbus TPC/IP port making it easy to connect the modules to each other with up to 100 meters of CAT5 cable. … for the other popular personal computer buses including ISA, PC/104, PCMCIA, serial I/O, GPIB , plus sig- nal … 24-Bit Analog-to-Digital Converter for Bridge Sensor .
-
Gateway / Ethernet
Gateway - aka Protocol Converter The Ethernet-based EtherCAT fieldbus standard is particularly suited to these tasks - in particular if cycle times … Compatible with 256 signal pins, M-5S comes with Gateway interface (Gigabit Ethernet, GPIB ... 8099 - Modbus RTU Interfaces .
-
Intepro Provides Total Test Package For VxI Power
The new system allows VxI not only to test functionality of the power converters but also to test a number of communications protocols including, Modbus , GSM and Bluetooth wireless communications functions embedded within the products. … markets and offer our customers a level of personal service which makes us different to our competitors. • GPIB interface enhances control in multi-channel power supplies .