Products/Services for Gyratory Sieve Shakers
-
Laboratory Shakers - (205 companies)Laboratory shakers and rotators are used to blend or agitate samples within flasks or tubes. These devices consist of a housing containing the motor and control panels, upon which an agitation platform is attached. The platform may have simple...MotionTemperature ControlSpeed
-
Separators, Classifiers, and Screeners - (576 companies)Screeners, classifiers and separators are used to separate materials by particle size. Screeners, classifiers, shakers, and separators are used for classification of powders or other bulk materials. Classification is done by particle size, density...
-
Test Sieves - (84 companies)Test sieves are stainless steel or brass round frames with extremely accurate openings. Wire cloth is usually of stainless steel or brass with nonstandard wire diameters. Test sieves are woven wire or perforated metal pans that are used for sifting...
-
Shale Shakers - (38 companies)...of vibrating sieves or screens which use force to advance the filtered mud through to the mud tank. During operation the inclination of the screen varies proportional to the flow rate of mud. Shale shakers are important components integral...
-
Shaker Controllers - (21 companies)Shaker controllers are hardware/software devices that generate one or more analog drive signals that are applied to an amplifier / shaker / test device for the purpose of creating a specified vibration environment at one or more points on a test...
-
Shock and Vibration Testing Shakers - (84 companies)Shock and vibration testing shakers are force generators or transducers that provide a vibration, shock, or modal excitation source for testing and analysis. Shock and vibration testing shakers are force generators, or transducers, that provide...
-
Screens - (130 companies)Screens consist of a surface with openings of specific sizes. They may be made in many ways, including perforating a sheet, weaving metal wire or synthetic fibers or electroforming. Among other uses, screens are commonly used to provide open but secure separation for a clean environment and flying objects, debris or insects.
-
Vacuum Traps, Getters, and Filters - (84 companies)Vacuum traps, vacuum getters and vacuum filters are used to remove tramp gases with a cooled surface, molecular sieve, filtration, or other processes. Vacuum traps and vacuum filters are used to remove tramp gases with a cooled surface, molecular...
-
Industrial Vibrators - (154 companies)Industrial vibrators use rotary or linear motion to provide consistent vibration for laboratory and industrial shakers, screeners and classifiers, and bins and hoppers. They are powered by an electric motor, pneumatic pistons, or hydraulic fluid...
-
Environmental Test Equipment Services - (84 companies)Environmental test equipment services for environmental test chambers, reactors, baths, incubators, laboratory ovens and furnaces, and vibrational shakers. Services may include repair, calibration, upgrading, rebuilding, installation, training...
Product News
-
E-Labs, Inc.
Vibration & Shaker Testing for Space The E-Labs test applications include transportation load simulations, fatigue due to vibration, reliability testing, squeak & rattle testing, fragility, production stress screening, package testing, launch simulation, and gunfire vibration among others. AEROSPACE TESTING. We have extensive experience in Aerospace testing. We can put your product through shock testing, vibration testing, environmental stress testing and can even combine most tests to make sure that the product performs as... (read more) -
Wilcoxon Sensing Technologies
Custom Shock and Vibration Testing Shakers Wilcoxon Sensing Technologies® offers thousands of products for a variety of vibration monitoring applications. Our technical services department is available to perform simple to complex modifications to existing products. With our extensive expertise and technical advice, we provide complete monitoring solutions, from rapid prototypes to manufacturing and delivery. Wilcoxon's capabilities provide the perfect fit for your unique vibration application. We offer custom vibration monitoring... (read more)Browse Shock and Vibration Testing Shakers Datasheets for Wilcoxon Sensing Technologies -
Griffin Filters, LLC
Filter Bags - Shaker Collectors Customized For You Our standard filter bags are constructed with 9oz woven polyester, but we also offer special materials and finishes to meet your unique dust collection requirements. Our prices are always competitive, and many filters ship within 24 hours. (read more) -
Griffin Filters, LLC
When would I use a mechanical shaker collector? It is used when periodic shutdown is possible for cleaning the bags. During normal operation, when the magnehelic gauge reaches a 6" pressure drop, it is time to shut down the baghouse and shake the bags. A silo filling operation with a standard tank truck takes about 45 minutes to complete. At the end of this cycle the bags need to be cleaned. (read more) -
Cincinnati Sub-Zero Products
Find electronic failures with vibration testing The dual-purpose vibration table may be used as a vibration table for random vibration testing or combined with a temperature test chamber for temperature and vibration testing for greater ROI. Learn More (read more)Browse Shock and Vibration Testing Shakers Datasheets for Cincinnati Sub-Zero Products -
Cincinnati Sub-Zero Products
Shorten product development time HALT & HASS test chambers are used to shorten product development time, decrease warranty costs and improve product reliability. HALT and HASS chambers provide extreme temperature ramp rates up to 100 C/min and random vibration capabilities from 1 to 90 GRMS with 6 degrees of freedom used during the product design and manufacturing to identify design and process weaknesses. Read the white paper today (read more)Browse Shock and Vibration Testing Shakers Datasheets for Cincinnati Sub-Zero Products -
Cincinnati Sub-Zero Products
AV-Series AGREE Vibration Chambers models are designed for compatibility with any brand of electrodynamic vibration shaker tables. All chambers may be desgined to work with your existing vibration shaker table and our compatible with any brand of electrodynamic vibration shaker tables. When you are not using vibration, a solid floor plug may be provided to use the chamber for temperature cycling or temperature & humidity testing for added flexibility. The AV-Series AGREE models have the optional capability to interface with vibration... (read more)Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
ESPEC North America Inc | Qualmark Products and Services
HALT with Vibration Testing Chamber -Typhoon 1.5 The Typhoon 1.5, with its 18 " x 18 " vibration table, is perfect for performing Highly Accelerated Life Testing (HALT) on small products, or where limited lab space is available. This compact system is built using ESPEC Qualmark 's Typhoon system technology which delivers impressive thermal performance, six-degree-of-freedom repetitive-shock vibration, and is highly efficient in LN2 usage and power consumption. The Typhoon 1.5 is a practical addition to any company 's product reliability... (read more)Browse Shock and Vibration Testing Shakers Datasheets for ESPEC North America Inc | Qualmark Products and Services -
Dytran by HBK
Environmental Test Lab Brochure Dytran shock and vibration sensors are used extensively by test lab engineers for product response testing, shaker control, ESS in HALT/HASS chambers, drop-shock testing, and general-purpose vibration testing. The product offerings in this brochure include robust IEPE & charge mode accelerometers, a broad range of impulse hammers, rugged cable assemblies, and mounting accessories. Click here to download the brochure. For more information, visit www.dytran.com. You can also call us... (read more)Browse Accelerometers Datasheets for Dytran by HBK -
ESPEC North America Inc | Qualmark Products and Services
Repetitive-shock Vibration Test System - OVTT 18 The OVTT TM, Omni-Axial Vibration Table Top system, is the first, stand-alone, compact, repetitive-shock vibration system on the market. The OVTT 18 system is ideal for No Fault Found (NFF) precipitation screens of field returns, repair verification and random vibration test of small products. The OVTT 18 utilizes ESPEC Qualmark's patented six-degree-of-freedom vibration technology and is designed with reduced air requirements and low noise levels. The OVTT 18 system can be easily configured for... (read more)Browse Shock and Vibration Testing Shakers Datasheets for ESPEC North America Inc | Qualmark Products and Services
-
Dictionary Geotechnical Engineering/Wörterbuch GeoTechnik
f, Gipsschlackenzement-Injizierschla¨mme f [„Sulfathu¨t- tenzement’’ kann synonym fu¨r „Gipsschlackenzement’’ verwendet werden] gyratory aggregate shaker, gyratory (test) sieve shaker ● Rund(pru¨f)siebsatzru¨ttler m, Rund(pru¨f)- siebsatzvibrator m gyratory crusher ● Kreiselbrecher m gyratory tippler, rotary car dumper (⚒) ● Kreiselwipper m…
-
Method for determining the concentration of adsorbed protein and cell biomass in cellulose fermentations
Table I shows the particle size distribution for this cellulose, after I hr of sieving in a Ro- Tap gyratory shaker .
-
The Mechanics of Fine Sieving
Sieving was done with single sieves on a standard Tyler Rotap sieve shaker and on the General Mill Equipment gyratory sifter.
-
High frequency production of embryos from liquid flask cultures of oilseed rape
Cell suspension from liquid flask cultures was filtered through four nylon sieves of 148, 94, 62, and 40 mand placed on a gyratory shaker at 150 rpm that was .
-
The Fragmentation Fractal – a useful descriptor of broken rock
Two automatic sieve agitators were also used; a Pascal1Engineering Inclyno shaker combining a vertical jolting and gyratory motion, and an Endecotts elec- tromagnetic vibrator.
-
Induction of somatic embryogenesis and caulogenesis from cotyledon and leaf protoplast-derived colonies of melon (Cucumis melo L.)
The maceration mixture was then placed on a gyratory shaker for 15 min (50 rev'min-1) and filtered through a stainless steel sieve (63 bun mesh) to remove undigested material.
-
Fertile plant regeneration from protoplasts of meadow fescue (Festuca pratensis Huds.)
After 4 h incubation in the dark at 25~ on a gyratory shaker at 30 rpm, the incubation mixture was filtered first through 100 l~m- and later through 50 lain- sieves and the protoplasts were washed twice by centrifugation at 100g for…
-
NATIONAL UNIVERSITY OF IRELAND, GALWAY
THE ERODIBILITY AND PHOSPHORUS LOSS
POTENTIAL OF A SELECTION OF IRISH
TILLAGE SOILS
…of the 5 test soils were: (1) pH (1:1 soil/solution ratio); (2) PSD by sieve and pipette analysis; (3) P m was determined by adding 8 ml of dried and sieved (< 2mm) soil to 40 … min on a Brunswick Gyratory shaker .
-
Plant regeneration from cultured protoplasts of the cooking banana cv. Bluggoe (Musa spp., ABB group)
The cultures were kept in 100 ml Erlenmeyer flasks which were placed on a gyratory shaker at 70 rpm, and illuminated with a photoperiod of 16h/day at 30 … remaining explants were removed by filtration through a 0.5 mm nylon sieve .
-
Stimulation of somatic embryogenesis in carrot by ethylene: Effects of modulators of ethylene biosynthesis and action
Enibryogenesis was initiated by sieving the suspension to obtain 10(1-250 pni cell clutnps which were rinsed with water … poly- ethylene film {Saran wrap) in addition to the Nescofilm. before being placed on a gyratory shaker at 100 re\ tnin…