Products/Services for Haynes 230 Tube
-
Nickel and Nickel Alloys - (441 companies)Nickel and nickel alloys are non-ferrous metals with high strength and toughness, excellent corrosion resistance, and superior elevated temperature properties.TypesClad / BimetalControlled / Low Expansion Alloy
-
Superalloys - (94 companies)Superalloys are nickel, cobalt or iron-based alloys with excellent elevated temperature strength, creep properties and oxidation resistance.
-
Tube Fittings - (1111 companies)Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
-
Test Tubes - (140 companies)Test tubes are handheld tubes are used for mixing or heating chemicals in a laboratory. They are open at the top and rounded at the bottom, and usually made of glass or plastic materials How to Select Test Tubes. Image Credit: Small Parts, Inc. Test...
-
Microwave Tubes - (7 companies)Microwave tubes are lamps that produce microwaves. Microwave tubes are electron guns for generating linear beam tubes. A microwave tube generates and amplifies higher frequencies in the microwave range of frequency spectrum. When a microwave tube...
-
NMR Tubes - (3 companies)NMR tubes hold samples in NMR spectrometers. They are thin glass walled tubes, uniformly thick and balanced for smooth spinning. An NMR tube is a thin glass walled tube used to contain samples in nuclear magnetic resonance spectroscopy. Typically...
-
Cores and Tubes - (39 companies)Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display. Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes. Product...
-
Vacuum Tubes - (25 companies)Vacuum tubes are electronic components used to amplify, switch, modify and/or create analog signals by controlling the movement of electrons in low-pressure spaces. These components are used in electronics and can also be referred to as electron...
-
Photomultiplier Tubes - (29 companies)Photomultiplier tubes are good for applications where rapid detection of light or low light detection is necessary. Photomultiplier tubes consist of an evacuated envelope with a photocathode that emits electrons when exposed to light...
-
Tube and Pipe Bending Machines - (316 companies)Tube and Pipe Bending Machines are used to bend or coil metal pipe or tubing to a desired radius. How to Select Tube and Pipe Bending Machines. Roll Bender. Tube Bending Parts. Portable Pipe Bending Machine. Image Credit: Benchmark Tubular Mfg...
Product News
-
Ulbrich Stainless Steels & Special Metals, Inc.
Cobalt Alloy -- HAYNES® 188 Alloy 188 is a cobalt-nickel-chromium-tungsten alloy that combines excellent high-temperature strength with very good resistance to oxidizing environments up to 2100 F (1095 C) for prolonged exposures, and excellent resistance to sulfate deposit hot corrosion. It is readily fabricated and formed by conventional techniques. About Ulbrich. Ulbrich Stainless Steels and Special Metals, Inc., is a global precision re-roller and distributor of stainless steel strip, special metals strip, foil, shaped... (read more)Browse Nickel and Nickel Alloys Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
Tecnotion
Torque motor - QTL 230 series The QTL 230 is essentially a QTL 210 motor with a cooling ring for high continuous torque even in combination with high duty cycles and dynamic movement profiles. This cooling ring should be closed with the housing, which creates a cooling channel. It will deliver 67-146 Nm continuous torque and 173-346 Nm ultimate torque, depending on the motor height. (read more)Browse Brushless Motors Datasheets for Tecnotion -
Pelonis Technologies, Inc.
AC Motors - 120 and 230 V models Pelonis Technologies supplies motors that are suitable for applications in commercial and industrial products. As a leading manufacturer of motors, we offer high quality AC shaded pole induction motors in 10 to 60 mm stack sizes and in 120 and 230 V models. Featuring ball or sleeve bearings for long life operation and sturdy all steel construction, Pelonis Technologies motors operate quietly and are coated with protective coatings to withstand humid and harsh environmental conditions. Our... (read more)Browse AC Motors Datasheets for Pelonis Technologies, Inc. -
Altech Corp.
Corrugated Tubes Safeguard your cables by utilizing corrugated tubes. Crafted from flame retardant Polyamide 6, these tubes provide exceptional protection against impact and abrasion for your cables. With their remarkable flexibility and extended fatigue life, they are the perfect choice for any installation scenario. *Material: Polyamide 6. *Flame retardant according to DIN 75200 and UL. *Durable. *Temperature Range: -40 to 120 C, short term 150 C. *Inner Dimensions: 2.8mm up to 47.7 mm (read more)Browse Cable Glands Datasheets for Altech Corp. -
Eagle Stainless Tube & Fabrication, Inc.
Is It a Pipe or a Tube? DIFFERENCE BETWEEN TUBE AND PIPE. Is It a Pipe or a Tube?. In some instances the terms may be used interchangeably, however there is one key difference between tube and pipe, particularly in how the material is ordered and toleranced. Tubing is used in structural applications so the outside diameter becomes the important dimension. Tubes are often put into applications such as medical devices that require precise outside diameters. The outside diameter is important since it will indicate how... (read more)Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Shenzhen Dechengwang Technology Co., Ltd
PTFE Tubes Dechengwang PTFE tubes are in extruded and molded type, and are available in virgin PTFE, modified PTFE and PTFE Compounds with the widest range of metric size. Up to diameter 260 mm we can supply standard extruded lengths of 1000, 2000 and 3000 mm. larger diameters up to approximately 950 mm will be molded. Maximum length depends on the diameter and ranges from 100 mm to 300 mm. Why Order PTFE Tubing Products from Us?. PTFE (Polytetrafluoroethylene) is perhaps the most widely used... (read more)Browse O-rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
J&S Machine, Inc.
Planetary tube buffing machine for big size tubes LT 200 Mirror. This is our planetary tube buffing machine for big size tubes, up to max diameter 219 mm.; operating through a dispenser for liquid buffing paste and by using special belts for mirror polishing, our LT 200 MIRROR enables the orbital mirror polishing of tubes with round and oval section. This version is particularly suitable for production of large series and, by using standard abrasive belts, it is also suitable for tube grinding as well as surface preparation for further buffing... (read more)Browse Polishing and Buffing Machines Datasheets for J&S Machine, Inc. -
Vortec
Vortex Cooling Tubes Vortex tubes produce up to 6000 BTU/hr (1757 watts) of refrigeration and temperatures as low as -40 degrees to solve a variety of industrial spot cooling and process cooling needs. With no moving parts, a vortex tube is highly reliable and inexpensive; and requires no electrical connection at the cooling site. Vortex tubes cool instantly, relying on compressed air spinning in the tube to separate the air into cold and hot air streams. Vortex tubes are a compact source of refrigeration... (read more)Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
Saint-Gobain Performance Ceramics & Refractories
Heating Systems & Radiant Tubes Saint-Gobain Performance Ceramics & Refractories collaborates with customers and partners to continually innovate and engineer products to meet customer needs around ongoing improvement and efficiency. Single ended radiant tubes, U-tube and W-tubes each utilize enhanced design solutions and carefully selected materials to ensure performance and efficiency. Ceramic radiant tubes, recuperators, flame tubes, and combustors are all established, proven and time-tested designs. Saint-Gobain... (read more)Browse Heat Exchangers Datasheets for Saint-Gobain Performance Ceramics & Refractories -
Savage Engineering, Inc.
Bar and Tube Straightening Presses Bar and Tube Straightening Presses. Traveling Gantry Narrow Bed Straightening Press. Savage 's narrow bed TFS Straightening Press is the perfect solution for straightening heavy shafts, tubes and bars. The workpiece is loaded onto pressing anvils. The gantry is then traversed over the shaft. Straightening accessories include: Power workpiece rotation, power lift, power anvil positioning, and power rotation stand positioning along the bed. The 500 ton press (left, top) is used for straightening... (read more)
-
Testing and Analysis of Full-Scale Creep-Rupture Experiments on Inconel Alloy 740 Cold-Formed Tubing
J.P. Shingledecker, Creep Rupture Behaviour and Recrystallisation in HR6W and Haynes Alloy 230 Cold Bent Boiler Tubing for Ultrasu- percritical Steam Boiler Applications, Energy Mater., 2008, 2(4), p 235–240 3.
-
Heat Pipe Development for Advanced Energy Transport Concepts Phase II Final Report Covering the Period October 1, 1997, to September 30, 1998
3, 1/4” TUBE FOR FILL STEM, HAYNES 230 4.100 MESH SCREEN, 304 STAINLESS STEEL .
-
BOILER MATERIALS FOR ULTRASUPERCRITICAL COAL POWER PLANTS
- First time weld overlay cladding of Inconel® 740, Haynes ® alloy 230 , CCA617 and HR6W tubes with Inconel® 52, Inconel® 72, and Inconel® 622 was successfully completed at Welding Services, Inc. in Marietta, GA.
-
The Potential United Kingdom Energy Gap and Creep Life Prediction Methodologies
Three nickel-based alloys ( HAYNES 230 , CCA 617, and INCONEL 740) for tubing as well as heavy-wall piping were included in this initial six, with HAYNES 282 added at a later stage.
-
U.S. Program on Materials Technology for Ultra-Supercritical Coal Power Plants
The scope of this task included the study of six different alloys (SAVE12, Super 304H, HR6W, Haynes 230 , Inconel 740, and CCA 617) utilizing two product forms (i.e., tubing and pipe, or plate).
-
U.S. program on materials technology for ultra-supercritical coal power plants
The scope of this task included the study of six different alloys (SAVE12, Super 304H, HR6W, Haynes 230 , Inconel 740, and CCA 617) utilizing two product forms (i.e., tubing and pipe, or plate).
-
Super Alloy HAYNES(r) 230 (UNS N06230)
HAYNES (r) 230 is used in gas turbine hot section components e.g. thermocouple protection tubes , combustion cans, heat exchangers and industrial furnace fittings and muffles.
-
RESULTS OF THE TECHNICAL AND ECONOMIC FEASIBILITY ANALYSIS FOR A NOVEL BIOMASS GASIFICATION-BASED POWER GENERATION SYSTEM FOR THE FOREST PRODUCTS INDUSTRY
70 mm Tube Materials SB-407, 800 HT and Haynes 230 Location .
-
An evaluation of possible next-generation high temperature molten-salt power towers.
Receiver absorber materials of historical and current interest were studied: Incoloy 800H (I- 800H), Inconel 625-LCF, and Haynes 230 . Incoloy was selected because it was the tube material used in a salt receiver test at SNL …
-
BOILER MATERIALS FOR ULTRASUPERCRITICAL COAL POWER PLANTS
The six alloys, chemical compositions in Table 1 below, of most interest to the project are: SAVE12, Super 304H, HR6W, Haynes 230 , CCA617, and Alloy 740. The characterization testing plans have been completed for five of the six tubing alloys (Super 304H, HR6W …