-
Supplier: Xoxide
Description: The Zalman FATAL1TY FC-ZE1 Computer case is truly a case for gamers, built by...well...arguably the best gamer in the current world. This is one super sick gaming case constructed out of 5mm thick...YES I DID SAY 5mm THICK...pure aluminum paneling! Anodized and brushed
-
Supplier: Xoxide
Description: The Lian-Li PC-V800 is the clear choice for a Home Theater PC utilizing a full size ATX motherboard. The roomy, free-flowing design is perfect for the rigorous heat producing usage HTPCs regularly receive. A solid built aluminum chassis acts as a giant heatsink, reducing total system heat
-
Supplier: Mentor, a Siemens Business
Description: cooling solutions: Components heatsinks Thermal vias Daughterboards Shielding cans Potting compounds Fully integrated library capability Pre installed with a comprehensive Component Library Fully
- Operating System: Windows
- Source Code: Proprietary
- Use: Professional
-
-
Supplier: Xoxide
Description: for better air flow management to work with the heatsink fans* and the air inside your computer case Four large 8mm heatpipes to distribute massive amount of heat fast and efficiently Optional to rotate the heatsink 90 degrees to best fit your system configuration Multi
-
Supplier: RS Components, Ltd.
Description: The Quattro case is designed to house the Raspberry Pi B+, Pi 2B or Pi 3B single board computers and a 2.5 inch hard drive. The case has a square form factor and is available in a choice of four colours. â?¢ Media server function with space for internal 2.5 Inch HDD
- Material: ABS
-
Supplier: RS Components, Ltd.
Description: The Quattro case is designed to house the Raspberry Pi B+, Pi 2B or Pi 3B single board computers and a 2.5 inch hard drive. The case has a square form factor and is available in a choice of four colours. â?¢ Media server function with space for internal 2.5 Inch HDD
- Material: ABS
-
Supplier: RS Components, Ltd.
Description: -profile replacement for snap-in capacitors. Double the ripple capability when mounted on a heatsink. Nearly hermetic welded seal assures 50-year life. Will withstands more than 80,000 feet altitude. Stainless steel case Capacitance = 43000µF Technology = Electrolytic Voltage = 7.5V
- Capacitance Range: 43000 microF
- Capacitance Type: Fixed
- Operating Temperature: -55 to 125 C
-
Supplier: RS Components, Ltd.
Description: -profile replacement for snap-in capacitors. Double the ripple capability when mounted on a heatsink. Nearly hermetic welded seal assures 50-year life. Will withstands more than 80,000 feet altitude. Stainless steel case Capacitance = 330µF Technology = Electrolytic Voltage = 250V dc
- Capacitance Range: 330 microF
- Capacitance Type: Fixed
- Operating Temperature: -55 to 125 C
-
Supplier: Xoxide
Description: Who says you can’t get proper cooling for you CPU just because you have a small case or don’t want a giant monstrosity of a heatsink weighing down your LAN gaming rig? Now you can get the power of a Zalman cooler even inside your desktop or low profile computer case.
-
Supplier: Mentor, a Siemens Business
Description: component doesn’t get hotter than the predefined maximum for your design. Also, the Fan RPM Derating feature supports the operation of an electronic device at less than its rated maximum power while taking into consideration the case or body temperature, ambient temperature and the type of
- Operating System: Windows
- Source Code: Proprietary
- Use: Professional
Find Suppliers by Category Top
More Information Top
-
Monitor doesn't work - Techist - All Things Tech
Ive recently tried to built my third home-made computer and i experience a problem where the monitor shows up blank when i try to boot my computer (the heatsink and case fan seems to be spinning).
-
Need some help on a gaming computer build. Thanks! - Techist - All Things Tech
I'm trying to blind anyone that looks into the computer case .lol I replaced the heatsink with the first one you suggested as well as the monitor.
-
Application of the enlarged cell method (ECM) to EMI/EMC problems
The enlarged cell method is first validated by a PEC sphere case, and is then used in several EMC/EMI applica- tions, including the radiation near a heatspreader or heatsink and inside a real-size computer case .
-
Potential CPU overheating? - Techist - All Things Tech
It is impossible for conventional (fan) cooling to cool a CPU cooler than the ambient (room) temperature and the air inside a computer case being blown on to the CPU's heatsink is typically several degrees warmer than the room temperature.
-
Windows 2000 auto-restarts
Make sure all the fans are working, including the cpu fan and the blades & vents are clean, carefully dust out the inside of the computer case and see if there's dust on the heatsinks of the cpu beneath the fan.
-
Techist - All Things Tech - fried mobo?
After installing the new arctic freezer and the ram heatsinks my computer would start but none of the lights on the case front would come on and the mouse wouldn't respond and the monitor wouldn't register a video signal.
-
Matrox Mystique card not working on Windows 98 | Techie7 - Free Technical Help
Yeah I have a newer one an atx with USB and all that stuff with a 500MHz chip but I need a heatsink and fan and an atx case because I have an AT case for the computer in question because it's…
-
Zalman CNPS9500 vs Thermaltake Blue Orb II - Page 3 - Techist - All Things Tech
Im not interested in LED heatsinks because when I use a computer i usually stare at the monitor and not inside my case .
-
CR4 - Blog Entry: PC Building, P7 - Putting it All Together
I also ordered an aftermarket heatsink for improved CPU cooling, the NZXT Source 210 case to house everything, and a few computer fans to help keep the case environment cool.
-
[RESOLVED] Suggestions for a really good case
…pak and Jpbtennisman. i bought a 300W supply for it so ended up just short of $275.00. the guy at ultimate computers says it's like a big heatsink , it should be cooler … appreciate your offer. your cases look absolutely awesome. i…