Products/Services for Helico-axial Multiphase Pump
-
Hydraulic Pumps - (677 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...Pump TypePower SourceHousing Material
-
Centrifugal Pumps - (1169 companies)Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force. Centrifugal pumps are dynamic pumps which move fluids through a system using one or more...
-
Water Pumps - (855 companies)Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
-
Hand Pumps and Foot Pumps - (284 companies)Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever. Hand pumps and foot pumps are manually operated pumps driven by hand or foot via a handle or lever. This manual external force actuates...
-
Piston Pumps and Plunger Pumps - (600 companies)Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber. Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger...
-
Sewage Pumps - (391 companies)Sewage pumps are used to pump effluents, semi-solids and small solids in liquids. Sewage pumps are used to pump effluents, semi-solids, and small solids in a variety of commercial, industrial, maritime, municipal, and wastewater treatment...
-
Wastewater Pumps - (466 companies)Wastewater pumps are used in the collection of sewage, effluent, drainage and seepage water. Wastewater pumps are used in the collection of sewage, effluent, drainage, and seepage water in locations such as homes, farms, light commercial buildings...
-
Grinder Pumps - (134 companies)Grinder pumps are centrifugal pumps equipped with shredding systems to aid in the transport of solids filled media. Grinder pumps are centrifugal pumps equipped with shredding systems to aid in the transport of solids filled media. The cutting...
-
Submersible Pumps - (758 companies)Submersible pumps can be mounted into a tank with the liquid media. The pump 's motor is normally sealed in an oil filled cavity that is protected from contact with the liquid. Submersible pumps are designed to be fully immersible within a tank...
-
Sump Pumps - (311 companies)Sump pumps are used in applications where excess water must be pumped away from a particular area. Sump pumps generally sit in a basin or sump that collects this excess water. Sump pumps are used in applications where excess water must be pumped...
Product News
-
Amp-Line Corp.
Programmable Multi-Phase Power Sources Our phase angle adjustable multi-channel programmable power sources are either constant current mode or constant voltage mode power sources. They are equipped with functions to adjust the output amplitudes, output frequencies, output phases, output enabled/disabled, open/closed loop control through PC via either RS232 or IEEE-488.2 interfaces. See Our Options (read more)Browse Programmable Power Supplies Datasheets for Amp-Line Corp. -
Amp-Line Corp.
Multi-Phase Programmable Power Sources Amp-Line, Our phase angle adjustable multi-channel programmable power sources are either constant current mode or constant voltage mode power sources. They are equipped with functions to adjust the output amplitudes, output frequencies, output phases, output enabled/disabled, open/closed loop control through PC via either RS232 or IEEE-488.2 interfaces. They are especially useful for applications which require accurate phase adjustments and for applications which require external feedback for... (read more)Browse Power Supplies Datasheets for Amp-Line Corp. -
Gear Motions, Inc.
Pump Gears Gear pumps are positive displacement pumps, meaning they pump a constant amount of fluid in each revolution. They can pump all sorts of fluids, including viscous, polymers, fuel and lube oils, resins and caustic fluids like PVC. Gears are the heart of a positive displacement pump, so ensure your gears are of the highest quality by partnering with Gear Motions. We produce both the driver and driven gears for internal and external gear pumps. Our capabilities include spur or helical gears; both... (read more)Browse Gears Datasheets for Gear Motions, Inc. -
Vaughan Co., Inc.
Portable Pumps The Vaughan Company offers a series of portable bypass pump package options that can be used for tough solids reduction applications or low shear solids handling in temporary or permanent situations. We supply our pumps on a trailer or skid mounted platform powered by either diesel, hydraulic or electric drive motors. Contact Vaughan to get moving today. FEATURES. Open or enclosed "sound attenuated" options available. Constructed with Vaughan's proprietary Mechanical Cartridge Seal. Seal oil... (read more)Browse Centrifugal Pumps Datasheets for Vaughan Co., Inc. -
Dickow Pump Company, Inc.
Side-channel pumps solve many pumping problems SIDE CHANNEL PUMPS WITH MAGNETIC COUPLING. The DICKOW-pump, type SCM, is a one or multistage, self-priming horizontal side-channel pump with magnet coupling. The side-channel pump with its high differential head has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in the chemical and petrochemical process. The SCM-pump is a heavy duty unit... (read more)Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
Arjay Engineering
Dry pump monitor protects pumps & equipment Manual. Drawing. Brochures. Sample Specifications. 2852-DPM Dry Pump Monitor. The 2852-DPM Dry Pump Monitor offers pipe monitoring for dry conditions to protect pumps and equipment. Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for liquid handling systems. The result is a low cost and low maintenance system to determine the presence or absence of product in a pipe or pump. The 2852-DPM sensor monitors a cross sectional area of the pipe... (read more)Browse Pump Controllers Datasheets for Arjay Engineering -
Vaughan Co., Inc.
Custom Centrifugal Pumps Vaughan Co., Inc. manufactures custom centrifugal pumps to match your specifications. (read more)Browse Centrifugal Pumps Datasheets for Vaughan Co., Inc. -
Vaughan Co., Inc.
Submersible Chopper Pumps Vaughan Co. Inc.'s E Series Submersible Chopper Pumps are specifically designed to pump waste solids at heavy consistencies without plugging or dewatering of the solids. Materials are chopped and conditioned by the pump as an integral part of the pumping action. These pumps must have demonstrated the ability to chop through and pump high concentrations of solids such as plastics, heavy rags, grease and hair balls, wood, paper products and stringy materials without plugging. Popular for sewage... (read more)Browse Submersible Pumps Datasheets for Vaughan Co., Inc. -
Vaughan Co., Inc.
Custom Explosion-proof Pumps Vaughan Co., Inc. manufactures custom explosion-proof pumps to match your specifications. (read more) -
Vaughan Co., Inc.
Custom Sewage Pumps Vaughan Co., Inc. manufactures custom sewage pumps to match your specifications. (read more)
-
Subsea High Boost Multiphase Pump System Development and Applications
Helico - Axial Multiphase Pump .
-
Production Enhancement Using a Multiphase Helico-Axial Pump in a Remote Hilly-Terrain Oil Field in Saudi Arabia
A helico - axial multiphase pumping (MPP) technology was selected for the trial test in this field since in 2005 the horizontal thrust boring technology was limited to distance up to 2 km.
-
Multiphase pumping: indoor performance test and oilfield application
This paper reviews the issues related to indoor performance test and an oilfield application of the helico - axial multiphase pump designed by China University of Petroleum (Beijing).
-
How to Increase Recovery of Hydrocarbons Utilizing Subsea Processing Technology
Helico - Axial Multiphase Pump Technology .
-
Multiphase Pumps for 250,000 bbl/D Field Development
A case is described where four high capacity and high power (up to 8,000 HP or 6,000 kW) helico - axial multiphase pumps have been selected to overcome a pipeline capacity restraint at the Priobskoye oilfield in Siberia.
-
[12]P6 NAUTILUS, A New Technology for Subsea Production: Development and Test Results
A complete range of helico - axial multiphase pumps (eight frame sizes)has already been developed by Sulzer and can be used for tall applications (not only subsea but also topside or onshore).
-
Multiphase Pumping - Operation & Control
Abstract This paper reviews field issues related to the planning, installation and operation of the helico - axial multiphase pumps .
-
Article details - Production Enhancement Using a Multiphase Helico-Axial Pump in a Remote Hilly-Terrain Oil Field in Saudi Arabia - Earthdoc
A helico - axial multiphase pumping (MPP) technology was selected for the trial test in this field since in 2005 the horizontal thrust boring technology was limited to distance up to 2 km.
-
Centrifugal Pumps
910 13.2.5 Helico - axial Multiphase Pumps .......................................
-
Centrifugal Pumps
Physical mechanisms..........................761 13.2.3 Calculation of two-phase pump performance ................................770 13.2.4 Radial pumps operating with two-phase flow................................777 13.2.5 Helico - axial multiphase pumps ......................................................782 13.2.6 System curves ................................................................................786 13.2.7 Slugsā¦