-
Supplier: Daheng New Epoch Technology, Inc.
Description: GCO-25 Series Zoom Beam Expanders are designed for changing a collimated laser beam, there are two zoom ranges available: 2x~6x and 5x~10x. Adjusting the knob at the input and achieves expanding variation and restoration of collimation. With the design of using
- Features: Adjustable
- Magnification: 2 to 10 X
- Wavelength: 450 to 900 nm
-
Supplier: Edmund Optics Inc.
Description: Our TECHSPEC® Fixed Power Laser Beam Expanders feature a high performance optical design in a compact package, making them ideal for integration into new or existing systems. Available in 3X, 5X, and 10X magnifications for common Nd:YAG and a variety of other laser
- Aperture: 11 mm
- Exit Aperture: 33 mm
- Wavelength: 532 nm
-
Supplier: Edmund Optics Inc.
Description: Our TECHSPEC® Fixed Power Laser Beam Expanders feature a high performance optical design in a compact package, making them ideal for integration into new or existing systems. Available in 3X, 5X, and 10X magnifications for common Nd:YAG and a variety of other laser
- Aperture: 8 mm
- Exit Aperture: 33 mm
- Wavelength: 1030 to 1100 nm
-
-
Supplier: Edmund Optics Inc.
Description: Our TECHSPEC® Fixed Power Laser Beam Expanders feature a high performance optical design in a compact package, making them ideal for integration into new or existing systems. Available in 3X, 5X, and 10X magnifications for common Nd:YAG and a variety of other laser
- Aperture: 11 mm
- Exit Aperture: 33 mm
- Wavelength: 260 to 365 nm
-
Supplier: Edmund Optics Inc.
Description: Our TECHSPEC® Fixed Power Laser Beam Expanders feature a high performance optical design in a compact package, making them ideal for integration into new or existing systems. Available in 3X, 5X, and 10X magnifications for common Nd:YAG and a variety of other laser
- Aperture: 8 mm
- Exit Aperture: 33 mm
- Wavelength: 510 to 555 nm
-
Supplier: Newport Corporation
Description: The Refractive Beam Shaper, enabled by Newport's high precision aspheric optics, converts a Gaussian laser beam into a collimated flat top beam with nearly 100% efficiency. This exciting capability may be readily integrated into your material processing, non-linear
-
Supplier: Lumentum Operations, LLC
Description: The high-power Q306 lasers expand the existing Q-Series® that provides a solution for demanding applications requiring faster throughput. Lumentum Q-Series lasers continue to lead the market for high-power Q-switched diode-pumped UV lasers used for a wide
- Beam Area: 0.3000 mm²
- Laser Output: Q-Switched, Pulsed
- Laser Power: 12000 to 40000 milliwatts
- Laser Type: Laser Diode Modules
-
Supplier: Aerotech, Inc.
Description: accurate beam placement over the entire field of view. Position Synchronized Output (PSO) The ability to accurately place a laser spot as a function of X/Y axis position is a key feature of Aerotech’s linear positioning tables for laser processing applications. With the
- AC Input Frequency: 50 Hz, 60 Hz
- AC Input Phase: Single Phase
- Configuration: Stand Alone, Panel Mount
- Drive Specifications: DC Servomotor, AC Servo / Brushless Motor
-
Supplier: Aerotech, Inc.
Description: calibration ensures accurate beam placement over the entire field of view. Position Synchronized Output The ability to accurately place a laser spot as a function of X/Y axis position is a key feature of Aerotech’s linear positioning stages for laser processing applications
- Number of Axes / Motors: 2
- Operating Temperature: 0.0 to 50 C
- Supply Voltage (AC): 85 to 240 volts
- Supply Voltage (DC): 40 volts
-
Supplier: Newport Corporation
Description: beam output. UV Fused Silica Substrates UV grade fused silica will not fluoresce under UV light and is resistant to radiation. And for high-energy applications, the extreme purity of fused silica eliminates microscopic defect sites that could lead to laser damage. Broadband
- Focal Length: -300 to 300 mm
- Length: 12.5 to 50.8 mm
- Lens Application: Infrared, Visible, Ultraviolet
- Lens Form: Plano-Convex, Plano-Concave
-
Supplier: Newport Corporation
Description: thin line for optical metrology or collecting light in spectroscopy systems. They can also be used to expand the output of a laser diode into a symmetrical beam. Illustration of using two cylindrical lenses at right angles, with different focal lengths, to achieve collimation
- Antireflection Coating: Yes
- Focal Length: -200 to 300 mm
- Laser / Heat Resistant: Yes
- Length: 12.5 to 50.8 mm
-
Supplier: Newport Corporation
Description: laser line V-coating offers the lowest reflectance at 1064 nm for maximum transmission while maintaining high durability and high damage resistance. Valuable laser energy is efficiently transmitted through the plano-convex lens rather than lost to surface
- Antireflection Coating: Yes
- Diameter: 25.4 mm
- Focal Length: -1000 to -50 mm
- Laser / Heat Resistant: Yes
-
Supplier: Qioptiq
Description: . Worldwide unique modular design High performance optical and coating design For laser beam expanding (exit aperture 30 mm) Entrance lens fabricated from fused silica to reduce laser beam divergence Quick change between different expansion ratios by modular
- Diameter / Width: 35 to 46 mm
- Exit Aperture: 30 mm
- Features: High Power / Laser
- Length: 78 mm
-
Supplier: Qioptiq
Description: To generate plane wave fronts To focus laser beams at great distances To reduce laser beam divergence To use in alignment work or optoelectronic control systems Equipped with focusable exit optics Entrance aperture: Ø 3 mm Exit
- Aperture: 3 mm
- Diameter / Width: 30 to 51 mm
- Exit Aperture: 30 mm
- Features: High Power / Laser
-
Supplier: Qioptiq
Description: . Due to the ARBS coating the bm.x can be used with Nd:YAG Laser as well as HeNe Lasers in the visible wavelength range. Worldwide unique modular design High performance optical and coating design For laser beam expanding (exit aperture 30 mm) Entrance lens
- Diameter / Width: 35 to 46 mm
- Exit Aperture: 30 mm
- Features: High Power / Laser
- Length: 78 mm
-
Supplier: Qioptiq
Description: To generate plane wave fronts To focus laser beams at long distances To reduce laser beam divergence To use in alignment work or optoelectronic control systems Equipped with focusable exit optics Entrance aperture: Ø 4 mm Exit
- Aperture: 4 mm
- Diameter / Width: 30 to 34.5 mm
- Exit Aperture: 16 mm
- Features: High Power / Laser
Find Suppliers by Category Top
Featured Products Top
-
Features A variable attenuator and nonlinear crystal are integrated into the laser head. Uniform flat-top beam intensity distribution. Rep.rate(adjustable):1-100Hz (read more)
Browse Lasers Datasheets for CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.) -
High energy diode pumped all solid state Q-switched laser at 532nm has the features of high single pulse energy, short pulse duration, and high peak power, which is widely used in LIBS, LIF, ICP-MS, LCD repair, scientific research, and so on. Specifications (read more)
Browse Lasers Datasheets for CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.) -
SemiNex, the Massachusetts-based company specializing in long-wavelength laser diodes, is expanding its range of options for automotive LIDAR applications with new semiconductor optical amplifiers (SOAs) suited to frequency modulated continuous-wave (FMCW) technology. The high-gain SOAs (read more)
Browse Diode Lasers Datasheets for SemiNex Corporation -
CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
New products-High Power 1030nm Femtosecond Laser
FEATURES: Narrow Pulse Width(<300fs) High Repetition Rate HighOutput Power Good Beam quality SPECIFICATIONS: Wavelength (nm): 1030±5nm Average power (W): 50W (read more)
Browse Lasers Datasheets for CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.) -
expanders a good choice of high-power laser applications, as there is no problem with high power density within the system. For both the Galilean and Keplerian configuration the output beam divergence can be calculated by the beam divergence of the input beam and the diameters of (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
266nm, 355nm, 532nm and 1064nm Sub-nanosecond Lasers (Microchip Lasers) are based on a passively Q-switched DPSS laser with pulse length of only a few hundred picoseconds. The high pulse energy and excellent beam quality make (read more)
Browse Diode Lasers Datasheets for Electro Optical Components, Inc. -
SemiNex lasers use high precision indium phosphide semiconductor materials to convert electrical energy directly and efficiently into coherent optical energy. SemiNex’s proprietary material structure uses a non-conventional doping profile and a unique application of quantum physics (read more)
Browse Diode Lasers Datasheets for SemiNex Corporation -
CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.)
New products for nanosecond pulse diode lasers
CNI LASER offer nanosecond pulsed diode laser, with tunable pulse width 10ns-10ms (external trigger), good beam profile and high power stability. It has ultra compact design that can be easily integrated into customers instrument. This series laser can be widely used in (read more)
Browse Lasers Datasheets for CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.) -
dispersion are an economical choice, but metal mirrors have limited reflection and high absorption losses, making them disadvantageous for lasers of high energies. Dielectric low GDD mirrors are engineered to provide high reflection with minimized GDD over a narrow bandwidth of central wavelengths (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
of light, making them indispensable in high-speed applications. Large Aperture Availability: Whether you're working on a high-energy laser system or an intricate optical experiment, you'll appreciate the large aperture options available with LiNbO3 and Mg (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc.
More Information Top
-
Adaptive Telescope Design Using Computer Tools
In a high energy laser beam expander the thermal loads provide the key disturbances to this inverted telescope.
-
Beam-path conditioning for high-energy laser beam directors
There are two types of exit windows which are typically designed for high energy laser beam expanders : material and aerodynamic windows.
-
Design and development of 24 times high-power laser beam expander
This article intends to introduce a high - energy laser beam expander research and design, large- diameter, wide-band, high-magnification and small obscuration ratio are the main features.
-
The quest for the most spherical bubble: experimental setup and data overview
A Galilean beam expander (Newport High - Energy Laser Beam Expander HB-10X) is used to expand the parallel laser beam to this large diameter (see Fig. 2b, c).
-
The Quest for the Most Spherical Bubble
A Galilean beam expander (Newport High - Energy Laser Beam Expander HB-10X) is used to expand the parallel laser beam to this large diameter (see Fig. 2b, c).
-
Journal of Thermophysics and Heat Transfer > Heat transfer to turbulent radial wall jets
ATURBULENT radial wall jet is being considered as a method of actively cooling a large centrally obscured primary mirror for a high - energy laser beam expander .
-
Large Active Mirror Program
Developed to demonstrate the technology for 10-meter-class mirrors for beam expanders in high energy laser systems, diffraction-limited performance at the design wavelength was achieved.
-
Automated alignment of complex optical systems using a simplex optimization algorithm
simulations concentrated on the resonator optics of the ALPHA high energy laser , the ABCS beam expander , the ABCS deformable mirror, and two subscale laboratory systems.
-
History of Navy HEL technology development and systems testing
Active wide bandwidth alignment subsystems steered the tracker's boresight axis and the high energy laser beam 's axis offthe beam expander 's axis to automatically correct for the pointing inaccuracy ofthe large gimbal.
-
Focusing Optics For High Peak-Power Laser Fusion Systems
Recent studies have indicated that such systems in this or other types of high energy laser applica- tions, such as beam expanders , have unusual optical and illumination properties.