-
Supplier: KOBOLD Instruments, Inc.
Description: Surface Finishes for Food and Pharmaceutical Applications Optional Switches Special Calibrations for Compressed Gases and Viscous Media The KDV series are high quality glass tube variable-area flowmeters (rotameters). This classic design is still the most widely used
- Gas Volumetric Flow Rate: 1.00E-3 to 64.67 SCFM
- Liquid Volumetric Flow Rate: 1.67E-4 to 15.5 GPM
- Media Temperature: 140 to 212 F
- Operating Pressure: 100 to 130 psi
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® precision variable-area rotameters for air, water, and gases have up to ±2% of full scale accuracy and 0.25% of full scale repeatability. These units feature an easy-to-read millimeter scale and are supplied with correlation charts for air and water. For correlation
- Gas Volumetric Flow Rate: 0.0039 to 2.1 SCFM
- Liquid Volumetric Flow Rate: 5.07E-4 to 0.4969 GPM
- End Fittings: Threaded
- Media Temperature: 180 to 250 F
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA® precision variable-area rotameters for air, water, and gases have up to ±2% of full scale accuracy and 0.25% of full scale repeatability. These units feature an easy-to-read millimeter scale and are supplied with correlation charts for air and water. For correlation
- Gas Volumetric Flow Rate: 2.04E-4 to 2.1 SCFM
- Liquid Volumetric Flow Rate: 1.85E-5 to 0.4969 GPM
- End Fittings: Threaded
- Media Temperature: 180 to 250 F
-
-
Supplier: Brooks Instrument
Description: Economy combined with accuracy: 3000 Series variable area flow meters from Brooks Instrument provide a proven, easy-to-read device to monitor and control air and water flows. Well-suited for easy integration into industrial instrument panels, 3000 Series VA flow meters
- Gas Volumetric Flow Rate: 0.0017 to 3.33 SCFM
- Liquid Volumetric Flow Rate: 0.0033 to 0.6667 GPM
- Media Temperature: 150 F
- Mounting Type: In-line
-
Supplier: Brooks Instrument
Description: Reliable and affordable, MT3600 metal tube variable area flow meters satisfy the operational and reliability requirements for multiple industrial purge meter applications, such as metering coolants, pump seal fluids, lubricants under pressure and opaque fluids. Featuring high
- Gas Volumetric Flow Rate: 1660 SCFM
- Liquid Volumetric Flow Rate: 50 GPM
- End Fittings: Threaded, Other
- Features: Audible or Visual Alarms
-
Supplier: Brooks Instrument
Description: 3% accuracy and 0.25% repeatability depending on the model. Sho-Rate™ 1250/1255 flow meters offer a durable, cost-effective design to meet OEM requirements for systems requiring metering and analyzer integrators. Features Flow Ranges: Air: Up to 140
- Gas Volumetric Flow Rate: 3.4 to 15 SCFM
- Liquid Volumetric Flow Rate: 0.8000 to 5 GPM
- End Fittings: Threaded
- Media Temperature: 250 F
-
Supplier: Brooks Instrument
Description: For critical medical applications where accurate and reliable air or oxygen flow must be precisely controlled, the FR6000 air and oxygen flow meters deliver reliable performance trusted in many medical instruments. Made with high-impact resistant, medical-grade
- Liquid Volumetric Flow Rate: 0.0330 to 3.96 GPM
- End Fittings: Threaded
- Media Temperature: 150 F
- Mounting Type: In-line
-
Supplier: Bronkhorst USA
Description: The new MASS-VIEW® flow meter series are a digital alternative to the conventional VA meters (variable area meters) or rotameters. The MASS-VIEW® flow meter series incorporates a digital bar graph of actual gas flow, which is, thanks to the OLED (organic light
- Gas Volumetric Flow Rate: 3.53E-4 to 0.0071 SCFM
- Mass Flow Rate Range: 5.51E-4 to 0.0028 lbs/min
- Electrical Output: Analog Voltage
- End Fittings: Compression, Threaded
-
Supplier: Bronkhorst USA
Description: The new MASS-VIEW® flow meter series are a digital alternative to the conventional VA meters (variable area meters) or rotameters. The MASS-VIEW® flow meter series incorporates a digital bar graph of actual gas flow, which is, thanks to the OLED (organic light
- Gas Volumetric Flow Rate: 7.06E-4 to 0.0706 SCFM
- Mass Flow Rate Range: 5.51E-5 to 0.0055 lbs/min
- Electrical Output: Analog Voltage
- End Fittings: Compression, Threaded
-
Supplier: Bronkhorst USA
Description: The new MASS-VIEW® flow meter series are a digital alternative to the conventional VA meters (variable area meters) or rotameters. The MASS-VIEW® flow meter series incorporates a digital bar graph of actual gas flow, which is, thanks to the OLED (organic light
- Gas Volumetric Flow Rate: 0.0353 to 17.66 SCFM
- Mass Flow Rate Range: 0.0028 to 1.38 lbs/min
- Electrical Output: Analog Voltage
- End Fittings: Compression, Threaded
-
Supplier: Bronkhorst USA
Description: The new MASS-VIEW® flow meter series are a digital alternative to the conventional VA meters (variable area meters) or rotameters. The MASS-VIEW® flow meter series incorporates a digital bar graph of actual gas flow, which is, thanks to the OLED (organic light
- Gas Volumetric Flow Rate: 0.0014 to 0.7062 SCFM
- Mass Flow Rate Range: 1.10E-4 to 0.0551 lbs/min
- Electrical Output: Analog Voltage
- End Fittings: Compression, Threaded
-
Supplier: Sierra Instruments, Inc.
Description: The RedyCompact mass flow meters and regulators offers users a valuable digital upgrade to mechanical rotameters. A true thermal mass flow meter, RedyCompact is for those that want the highest accuracy and repeatability and need a drop-in replacement for a Rotameter.
- Gas Volumetric Flow Rate: 0.0 to 17.66 SCFM
- Features: Audible or Visual Alarms
- Media Temperature Range: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Vogtlin Massflow USA
Description: M-flow micro valves were developed for fine dosages of gases and liquids. They are an integrated constituent of the float-rotameters by Vögtlin and are often used as separate valve units for OEM applications – Compact, modular construction – Very smooth
- Actuation: Mechanical Device
- Connection: Threaded, Compression Fitting
- Media Temperature: -40 to 302 F
- Pressure Rating: 290 psi
-
Supplier: Clark Solutions
Description: MR3000 series molded flowmeters are available with 24 different air and water ranges. These units are supplied with scales in LPM Air, SCFH Air, CCM Water and GPH Water, all with 10:1 turn-down ratios. Molded of high-impact polycarbonate, the MR3000 has been designed to
- Gas Volumetric Flow Rate: 0.0018 to 0.0035 SCFM
- Liquid Volumetric Flow Rate: 0.0011 to 0.6667 GPM
- End Fittings: Threaded
- Media Temperature Range: Up to 150 F
-
Supplier: Orange Research, Inc.
Description: orientation only. Now consider that our models have large dials with bold markings and characters that are easy to read from a distance, handle high line pressures and can be mounted in any orientation. Like rotameters, they are mounted directly in the flow stream, but with
- Liquid Volumetric Flow Rate: 0.0 to 3 GPM
- End Fittings: Flanged, Threaded
- Media Temperature Range: 200 F
- Operating Pressure: 3000 psi
-
Supplier: Orange Research, Inc.
Description: orientation only. Now consider that our models have large dials with bold markings and characters that are easy to read from a distance, handle high line pressures and can be mounted in any orientation. Like rotameters, they are mounted directly in the flow stream, but with
- Liquid Volumetric Flow Rate: 0.0 to 0.1667 GPM
- Electrical Output: Switch
- End Fittings: Threaded
- Media Temperature Range: 200 F
-
Supplier: ENMET Corporation
Description: P/N 03481-005, CO-Guard Respiratory Air Line Monitor CO-Guard is a compact, easy to install and operate, compressed air line CO monitor. The instrument incorporates a rotameter for confirmation of proper airflow, a backlighted digital display and a highly specific
- Display: Digital
- Instrument Type: Monitor
- Operating Temperature: 32 to 104 F
Find Suppliers by Category Top
Featured Products Top
-
The High Beta® Process Flow Conditioner is specifically designed for industrial process applications where the expansive straight duct runs needed for ideal accurate flow measurement are not present. Where Flow Conditioning Is Needed Air flow measurement is most (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Air Flow Amplifiers deliver a large airflow for conveying, drying, cooling or ventilation. These high flow, bladeless blowers have no moving parts so they are inherently safe. They amplify compressed air volumes by 12 – 20 fold in ducted applications. They are especially useful for (read more)
Browse Fans and Blowers (industrial) Datasheets for Vortec -
Duct heaters are used in air ducts to heat air at various flows and temperatures. Suitable for high temperatures, these durable heaters are ruggedly designed for the toughest applications. Duct heaters come in a wide range of sizes, lengths and watt densities. (read more)
Browse Duct Heaters Datasheets for Gaumer Process -
The High Beta® Process Flow Conditioner is specifically designed for industrial process applications where the expansive straight duct runs needed for ideal accurate flow measurement are not present. Where Flow Conditioning Is Needed Air flow measurement is most (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Accuracy (SA) for clean air applications or plug resistant (PA) for heavy particulate-laden applications. For Use with the High Beta® Flow Conditioner VAP3® Pitots can be installed directly into existing or new ducts or incorporated into flow (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
Download the spec sheet FILTER FANS AND MORE Extreme high temperatures in enclosures and switch (read more)
Browse Electronic Cooling Fans Datasheets for STEGO -
Clippard is known as the pioneer of miniature pneumatic products. The MAV series poppet valves were introduced in 1958 and were known for their bubble tight design with large flow for their small #10-32 threaded ports. Clippard’s GV series valves offer the same (read more)
Browse Industrial Valves Datasheets for Clippard -
Major Orders From Car Manufacturers: Huge Interest In DIAvent Freudenberg Sealing Technologies triples production capacity for its intelligent pressure compensation element in Germany and the USA The pressure compensation element DIAvent® HighFlow, known (read more)
Browse Datasheets for Freudenberg Sealing Technologies -
include: Over-Temp. Remote Trip Controller set to 75° C Temperature Controller set at 10° C Low and High Temperature Alarm Contacts Single Units up to 72" Multiple Unit array capability for larger ducts Clean air and particulate-laden air flow models available (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
measurement element, the QVT will calculate the fully compensated mass flow of air/gas travelling through any process which is at or near atmospheric pressure (5 - 25 psia). The typical operating range of the QVT is between 0.0009 and 9.9 in WC. Its high accuracy, especially at such low flow rates (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments
More Information Top
-
Low concentration sand transport in multiphase viscous horizontal pipes: An experimental study and modeling guideline
For small air flow rates (up to 45 scfm), two rotameters and for higher air flow rates (up to 250 scfm), two digital vortex flow meters are used.
-
Transport evaluation of a gas-liquid scrubber. [Five-tray, single-bubble-cap, single-downcomer, gas liquid contactor]
Also, i t was more d i f f i c u l t to set the rotameter accurately at higher air flow rates, because the turbulent air stream caused perturbations in the height of the float in the rotameter.
-
Effects of radius, microwave power, and gas flow rate on the electronic excitation temperature in an atmospheric pressure microwave plasma torch
To achieve these flow rates requires a high -pressure air source and wide range rotameters .
-
Effects of Hanford Operations on Columbia River temperatures: Interim report No. 2
Water is pumped through the Fluorometer's continuous-flow cuvette with a small Jabsco centrifugal pump. is generally set at 1gpm with 8 rotameter ; this rate avoids air bubbles which occur a t higher flow rates and which give false signals on the…
-
Interfacial structure of air-water two-phase flow in a relatively large pipe
At low air flow rates, rotameters are used to measure the flow rate, while at high flow rates, three Venturi flow meters of various sizes are applied.
-
PLUTONIUM RELEASE STUDIES. IV. FRACTIONAL RELEASE FROM HEATING PLUTONIUM NITRATE SOLUTIONS IN A FLOWING AIR STREAM.
Air flows were measured by one of several calibrated rota- meters after passing through a back-up high efficiency particulate filter,'^"'" .
-
A Setup for the In Situ Investigation of Gas–Liquid Foams
where Qn is the normal air flow rate measured with the rotameter and P is the absolute pressure in the high - pressure chamber.
-
Cleaner Combustion and Sustainable World
CO2, N2, SO2 and NO were obtained from high purity cylinders, air was obtained from air compressor, their flow was monitored using calibrated rotameters and needle valves.
-
Visualization of Fuel Cell Water Transport and Performance Characterization under Freezing Conditions
…input air flow rate is measured by a digital flow meter (Omega FMA-1620A) for the lower flow range of 0-1200 sccm (corresponding to a superficial air velocity range of 0 … 9 m/s) and by rotameters for the higher flow rates.
-
Injector spray characterization of methanol in reciprocating engines
Unfortunately, the highest air -mass flows for the 2-ram hole were off-scale for the rotameter and are not shown.