-
Supplier: MSA Safety
Description: Comfortable for all-day wear with unique injection molded inserts providing excellent attenuation and maximum space for the ears inside the cup. Features a spring design that offers low pressure tension and a high level of comfort. Spring design offers low-pressure and a high level of comfort Three
- Industry: Building and Construction, Mining
- Type: Helmet
-
Supplier: MSA Safety
Description: Providing the highest-rated protection available for low-frequency environments, the MSA HPE Cap Mounted Muffs are designed specifically for very high noise levels and is ideal for airfields, power plants and other areas with intense noise. Super-soft ear cushions guarantee all-day comfort while
- Industry: Building and Construction, Mining
- Type: Helmet
-
Supplier: MSA Safety
Description: Product Information; Provides limited impact and penetration protection in the event of a top or lateral blow to the head, as well as limited protection against contact with high-voltage conductors. Representing the latest generation of protective headwear, Vanguard helmets are tested to the
- Application: Chemical / Hazmat, Crush / Impact Resistant, Electrical, Oil Resistant, Radiation / Nuclear, Other
- Industry: Building and Construction, Environmental Remediation, Mining, Utilities, Other
- Type: Helmet
-
-
Supplier: MSA Safety
Description: The original OSHA-compliant leather helmet, individually hand crafted, hand shaped, hand stitched and hand trimmed to meet today's standards. With over 165 years of dependable performance, Cairns have been a manufacturer of the leather firefighting helmet since 1836. The New Yorker
- Application: Fire Resistant
- Features: OSHA Compliant
- Industry: Fire
- Type: Helmet
-
Supplier: RS Components, Ltd.
Description: The Protector Style 600 is a modern, stylish and visually appealing safety helmet. Widely accepted in many segments of industry for exceptional comfort, balance and stability, the Style 600 offers many features that set it apart from other safety helmets designs. CE Certified to EN397
- Type: Helmet
-
Supplier: Miller Electric Manufacturing Co.
Description: Welding helmets are a critical component of a welder’s PPE. Miller offers the widest range of welding helmets, including auto-darkening and passive options, with features like X-Mode™, InfoTrack™ and premium headgear. Choose from a wide selection designed to work in many welding
- Application: Welding
- Industry: Automotive / Vehicle Manufacturing, Aerospace, Building and Construction, Marine
- Type: Helmet
-
Supplier: Kimberly-Clark Professional
Description: PASSIVE WELDING HELMETS ARE PERFECTLY SUITED AND PRICED FOR THE COST CONSCIOUS WELDER. THEY OFFER A CLEAR, UNOBSTRUCTED VIEW OF THE WELD PUDDLE AND COME EQUIPPED WITH A SHADE 10 POLYCARBONATE FILTER. IDEAL FOR STUDENTS, HOBBYIST AND INSPECTORS.
- Application: Welding
- Type: Helmet
-
Supplier: Wiper Master, Inc.
Description: Features tough, pliable, breathable leather covering. Ideal for work in tight spaces. Meets ANSI Z87.1 and CSA compliant.
- Type: Helmet
-
Supplier: Wiper Master, Inc.
Description: Economical welding helmet features variable shade 9-13 with sensitivity and delay adjustments. Staggered (3) independent sensors. Solar powered, always on and ready to weld. Meets the ANSI Z87.1 Standards.
- Type: Helmet
-
Supplier: Wiper Master, Inc.
Description: Molded from SuperGlas Plus, a material formulated for lightweight and strength. Provides everything pipewelders need to be safe and productive under the harshest welding conditions. Moisture and impact resistant. Will not crack, chip or split. Compact design allows access to areas where there is no
- Type: Helmet
-
Supplier: Wiper Master, Inc.
Description: Includes 370 headgear. Narrow shell design is perfect for work in tight spaces. Extended front increases throat protection against sparks and slag. Standard shade 10 polycarbonate filter plate and cover plates come assembled. Helmets may also be ordered with cap adapters. Meets ANSI Z87.1,
- Type: Helmet
-
Supplier: ESAB Welding and Cutting Products
Description: The Warrior Tech helmet is designed to meet the needs of welders, featuring a high-tech, light weight shell for protection from heat, sparks, and spatter. The large welding lens provides optimal viewing area with excellent quality using the latest auto-darkening filter (ADF) technology
- Application: Welding
- Type: Helmet
-
Supplier: ESAB Welding and Cutting Products
Description: The New-Tech™ 6-13 XL ADC Plus can be used for almost any welding application. The shade level can be adjusted from DIN 6 to DIN 13, making the helmet very versatile. The helmet features a grinding mode which allows the ADF screen to be switched off for grinding and has a sensitivity
- Application: Welding
- Type: Helmet
-
Supplier: ESAB Welding and Cutting Products
Description: The Globe-Arc helmet has been designed to provide the ideal protection for all kinds of metal working. The inner lens, in combination with the outer lens, provides full protection against IR, UV and visible light, making it suitable for welding. The inner lenses are available in a number of
- Application: Welding
- Type: Helmet
-
Supplier: ESAB Welding and Cutting Products
Description: The Aristo® Tech HD stands for "High Definition" - with its new matte black shell, newly developed X-Tig feature & optical class 1/1/1/1 represents the "best in class" performance from an auto darkening filter cartridge (ADF). The newly developed X-Tig feature enhances the ADF's ability to react in
- Application: Welding
- Type: Helmet
-
Supplier: Detroit Torch & Mfg. Co.
Description: DETAILS Combines a clear anti-fog window with a flip down Cobalt Blue shade 6 polycarbonate lens. Provides uninterrupted protection against grinding, gas welding and cutting. This shield is also great for welders that need full vision while wearing corrective eyewear. All components are replaceable
- Application: Welding
- Industry: Automotive / Vehicle Manufacturing, Building and Construction
- Type: Helmet
-
Supplier: Kimberly-Clark Professional
Description: Fixed Shade Auto-Darkening Filters: Auto-Darkening Filters (ADF) eliminate the need to raise the welding helmet. As technology evolved, the reliability, safety and cost of ADFs have reqped these same benefits. Ideal for all welders - from novice to experts.
- Application: Welding
- Type: Helmet
-
Supplier: Morgan Advanced Materials
Description: AC900 series combat helmets are very stable and comfortable featuring a high performance composite shell, integrated liner system and four-point chinstrap. These helmets offer outstanding ballistic (9mm FMJ), blunt trauma and fragment protection. Composite construction offers good
- Application: Blast Protection/Bulletproof
- Industry: Military / Government
- Type: Helmet
-
Supplier: Morgan Advanced Materials
Description: The Combat Assault Mk7 Helmet is the combat assault helmet used by British forces in Afghanistan. It is compatible with head-mounted devices including weapon sights, visors and communications systems, and provides unparalleled protection from blunt trauma and fragment threats thanks to
- Application: Blast Protection/Bulletproof
- Industry: Military / Government
- Type: Helmet
-
Supplier: Morgan Advanced Materials
Description: AC200 series helmets are shaped like the US Army PASGT helmet. Like the AC900 series their advanced composite shell offers superb ballistic, blunt trauma and fragment protection. They can be used with a wide range of respirators, headsets and visors. Composite
- Application: Blast Protection/Bulletproof
- Industry: Military / Government
- Type: Helmet
-
Supplier: Minerallac Company
Description: BLUE/RED COLOR VERY COLD ENVIRONMENT APPLICATION COTTON LINING LINER TYPE WINTER
- Application: Other
- Type: Helmet
-
Supplier: Yaohua Electric Group
Description: ; Suitable for various color paint and decal 4. Dimension: 6. Packing methods: (1). 4 PCS of helmets packed together in one carton( normal). N/G weight: 2.124/5.011KGS Size of carton: 540× 534× 316mm (2). 20 PCS of helmets packed in one carton (economical). N/G weight:
- Application: Welding
- Type: Helmet
-
Supplier: Minerallac Company
Description: BLUE/RED COLOR VERY COLD ENVIRONMENT APPLICATION COTTON LINING LINER TYPE WINTER
- Application: Other
- Type: Helmet
-
Supplier: Yaohua Electric Group
Description: 220mm× 190mm 5. Packing methods: (1) 4 PCS of helmets packed together in one carton( normal). N/G weight: 2.564/5.451KGS Size of carton: 540× 534× 316mm (2) 20 PCS of helmets packed in one carton (economical). N/G weight: 12.82/22.137KGS Size of carton: 742*534*440mm
- Application: Welding
- Type: Helmet
-
Supplier: Minerallac Company
Description: RATCHET TYPE HDPE MATERIAL 6-1/2 TO 8 INCH SIZE WHITE COLOR ANSI Z89.1, OSHA APPLICABLE STANDARD COTTON (SWEAT BAND) LINING CHARGER[TM] BRAND INCLUDES ACCESSORY SLOTS
- Features: OSHA Compliant
- Type: Helmet
-
Supplier: Yaohua Electric Group
Description: for various color paint and decal 4. Dimension: 340mm× 220mm× 190mm 5. Viewing area: 96mm× 46mm or 90mm× 40mm 6. Packing methods: (1). 4 PCS of helmets packed in one carton( normal). N/G weight: 2.284/5.171KGS Size of carton
- Application: Welding
- Type: Helmet
-
Supplier: R. S. Hughes Company, Inc.
Description: The Jackson Safety welding helmet comes in torch dancer. Comes with an auto-darkening Lens.
- Application: Welding
- Type: Helmet
-
Supplier: Minerallac Company
Description: RATCHET SUSPENSION TYPE WHITE COLOR ANSI Z89.1 APPLICABLE STANDARD TERRYCLOTH LINING COOLMAX[R] BRAND FINISH ANTI-GLARE STYLE WIDE BRIM
- Type: Helmet
-
Supplier: R. S. Hughes Company, Inc.
Description: The Jackson Safety TrueSight II welding helmet comes in metal and meets ANSI Z87.1-2010, CSA Z94.3 standards. Offers a 4 in viewing width & 3.25 in viewing height. Comes with an auto-darkening Lens.
- Application: Welding
- Type: Helmet
-
Supplier: R. S. Hughes Company, Inc.
Description: The Jackson Safety welding helmet comes in black. Comes with an auto-darkening Lens.
- Application: Welding
- Type: Helmet
-
Supplier: R. S. Hughes Company, Inc.
Description: The Jackson Safety NexGen welding helmet comes in ace of spades. Comes with an auto-darkening Lens.
- Application: Welding
- Type: Helmet
-
Supplier: State Safety & Compliance
Description: "Welding helmets with NexGenÃ- EQC« feature (4) sensors in a staggered design and soft touch controls. Smart ViewÃ- LCD provides fingertip control information with 3N1 multifunction capability (grind, weld, cut), and IntellisenseÃ- technology allows unit to detect
- Application: Welding
- Type: Helmet
-
Supplier: Safety Glasses USA
Description: . *NOTE - Welding Safety Glasses and Goggles using Shade 5 filters or lighter are not intended for arc welding, which requires a darker lens found in Welding Helmets (OSHA's 29 CFR 1910.252 lists the minimum lens shade requirements for a variety of welding operations).
- Application: Welding
- Type: Helmet
Find Suppliers by Category Top
More Information Top
-
Innovating for Healthy Urbanization
Prevalence rates of helmet use among motorcycle riders in a developed region in China. … 79 sex trafficking, 80 social determinants of, 81–82 urbanization, 79 Human Trafficking Initiative ( HTI ), 89–90 Hurrell, 68 …
-
Fuel Used for Off-Road Recreation: A Reassessment of the Fuel Use Model
EPA, March/April 1995, “Nonpoint Source News-Notes,” Issue #40, h~://~.epa.gov/owo*l/tio~ewsNotes/issuAO/nps4tiat. hti . MC, 1998, 1998 Motorcycle Statistical Annual, Irvine, CA. helmet 16 sq. in. reflective .
-
A Perspective on In-Motorcycle Electronic Systems
Moreover, helmet . … manage the user interface, to acquire and digitize the 5 Electronic system for motorcycle suspension audio streams … fixed~~~~~~~potoCF.adaprinC hti aibe .
-
Proceedings of the Institute of Industrial Engineers Asian Conference 2013
… the Pro/Engineer drawing software is applied to finish the design drawing of the helmet combined with wireless … … bicycles for a short travel distance instead of other transportation modes such as private cars or motorcycles . Number of generators model of ORC HTi .
-
Manual for Technical product design
… moss agate 344 moss rubber 114 Morion 344 mortars 364 mortar types 364 motorcycle suit 315 power … … loops 485 shear strength 612 drawers 94 Schülpen 413 virgin wool 291 weft 286 weft 286 goggles 99, 101 protective gas welding 539, 543 protection glass 260 protection glasses 238 protective gloves 113 MDF black to protective helmet 119 protection and insulating … Voestalpine HTI GmbH+Co.
-
Manual for Technical product design
… moss agate 317 moss rubber 99 Morion 317 mortars 337 mortar types 337 motorcycle suit 292 power … … virgin wool 268 weft 264 weft 264 protection and insulating glasses 216 protection and safety textiles 292 goggles 84 protective gas welding 487, 491 protection glass 238 protection glasses 216 protective gloves 98 MDF black to protective helmet 104 175 black porcelain … Voestalpine HTI GmbH+Co.
-
XII Mediterranean Conference on Medical and Biological Engineering and Computing 2010
SFI, D2, CTM, ApEn1-ApEn4, SDNN, pNN20, RMSSD, HTI ) [17] … to the passenger’s head (the accelerometer attached at the back side of the helmet ) and the seat … … paper the analysis of an experiment concerning the volunteer’s head neck reaction during motorcycle ’s braking is …
-
Energy Resources and Systems
HTI (previously HRI) co-processing [704] is a simplified version of the two-stage direct CTSL coal … Motorcycle helmets .