-
Supplier: Bimba Manufacturing Company
Description: Pneumadyne manufactures a wide variety of Inline Manifolds to provide a convenient junction point for the distribution of fluids or gases throughout a fluid handling circuit. Thread fittings into the ports to create an organized method of supplying multiple lines from a single source.
- Application: General Purpose, Gas, Pneumatic (Compressed Air), Water, Hydraulic Fluid
- Body Material: Aluminum, Stainless Steel, Other
- Outlet Ports: 2 to 10
- Port Size: #10-32
-
Supplier: Bimba Manufacturing Company
Description: Pneumadyne’s black anodized aluminum Junction Blocks provide a union configuration for the convenient distribution of fluids or gases in a fluid handling circuit. To ease installation, four, six, eight and 10-station Junction Blocks are offered with port sizes ranging from 10-32 (F) to
- Application: General Purpose, Gas, Pneumatic (Compressed Air), Water, Hydraulic Fluid
- Body Material: Aluminum
- Outlet Ports: 4 to 10
- Port Size: #10-32
-
Supplier: G.L. Huyett
Description: Hard-to-reach or hidden machine lubrication fittings can be connected to an accessible location by tubing or whip hose leading from the fittings to header or junction blocks. Different styles of blocks are available that come equipped with three or six hydraulic fittings (also
- Application: Other
- Body Material: Steel, Other
- Outlet Ports: 3 to 6
- Port Size: 1/8"
-
-
Supplier: Vektek, LLC
Description: Ball valve designed for positive shut-off operation. Handle is easily moved, even under maximum pressure. Straight handle available. Order Part No. 00-10070-00. Precision steel components and molded spherical seats provide a positive seal to isolate your fixture. Use with hydraulic
- Actuation: Manual / Hand
- Number of Ports/Ways: 1
-
Supplier: Caterpillar Oil & Gas
Description: Class T3; heavy-duty, brushless. 24V 55Ah EX d e II T4 increased safety deep discharge battery pack with integral junction box and isolator switch. Control System Air, electric, or hydraulic shutdown system input options available Throttle knob
- Application: Industrial
- Displacement: 15.21 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EPA Tier 2/EU Stage II
-
Supplier: International Hydraulics
Description: D03 Mount 2-Station Manifold Used to mount 2 Manifold Mount D03 type valves. Works with any NFPA D03 mount & includes mounting hardware. Ports are on each side. Bottom ports & relief cavity options are available. All-Aluminum Construction #10 SAE P & T Ports #8 SAE A & B Ports 3000 PSI
- Application: Hydraulic Fluid
- Manifold Circuit Style: Series
- Maximum Pressure: 3000 psi
- Port Size: Other
-
Supplier: International Hydraulics
Description: D03 Mount 4-Station Manifold Used to mount 4 Manifold Mount D03 type valves. Works with any NFPA D03 mount & includes mounting hardware. Ports are on each side. Bottom ports & relief cavity options are available. All-Aluminum Construction #10 SAE P & T Ports #8 SAE A & B Ports 3000 PSI
- Application: Hydraulic Fluid
- Manifold Circuit Style: Series
- Maximum Pressure: 3000 psi
- Port Size: Other
-
Supplier: International Hydraulics
Description: D03 Mount 3-Station Manifold Used to mount 3 Manifold Mount D03 type valves. Works with any NFPA D03 mount & includes mounting hardware. Ports are on each side. Bottom ports & relief cavity options are available. All-Aluminum Construction #10 SAE P & T Ports #8 SAE A & B Ports 3000 PSI
- Application: Hydraulic Fluid
- Manifold Circuit Style: Series
- Maximum Pressure: 3000 psi
- Port Size: Other
-
Supplier: International Hydraulics
Description: D03 Mount 3-Station Manifold Used to mount 3 Manifold Mount D03 type valves. Works with any NFPA D03 mount & includes mounting hardware. Ports are on each side. Bottom ports & relief cavity options are available. All-Aluminum Construction #10 SAE P & T Ports #8 SAE A & B Ports 3000 PSI
- Application: Hydraulic Fluid
- Manifold Circuit Style: Parallel
- Maximum Pressure: 3000 psi
- Port Size: Other
-
Supplier: Bosch Rexroth Corporation
Description: Bosch Rexroth manufactures customized manifolds to serve a full range of hydraulics systems and applications. We design, machine, assemble and test to your application. And our hydraulics applications assistance engineers are ready to work with you to help select the right hydraulics
- Application: Hydraulic Fluid
- Body Material: Aluminum, Ductile Iron
- Port Type: BSPP, Flange, NPT
-
Supplier: Spectrum Associates, Inc.
Description: Series 22000 Hydraulic Manifold Assemblies are custom designed or manufactured per customer specifications. Manifolds can be either machined components only or complete assemblies including check valves, pressure switches, servovalves, solenoids or filters.
- Application: Hydraulic Fluid
- Body Material: Aluminum, Stainless Steel
- Integral Manifold Valves: Yes
- Integral Valve Type: Solenoid
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, highly viscous, gelatinous, pasty. Body Materials: aluminum, stainless steel. Options: special threads, limit switches, manual override, mounting, special
- Application: General Purpose, Gas, Pneumatic (Compressed Air), Water, Steam, Coolant, Refrigerant, High Temperature, Hydraulic Fluid, Oil / Fuel, High Viscosity, Other
- Body Material: Aluminum, Stainless Steel
- Integral Manifold Valves: Yes
- Integral Valve Type: Solenoid, Air Pilot, Other
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated
- Application: General Purpose, Gas, Pneumatic (Compressed Air), Water, Steam, Coolant, Refrigerant, High Temperature, Hydraulic Fluid, Oil / Fuel, High Viscosity, Other
- Body Material: Aluminum, Steel, Stainless Steel, Other
- Integral Manifold Valves: Yes
- Integral Valve Type: Solenoid, Air Pilot, Other
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof,
- Application: General Purpose, Gas, Pneumatic (Compressed Air), Water, Steam, Coolant, Refrigerant, High Temperature, Hydraulic Fluid, Oil / Fuel, High Viscosity, Other
- Body Material: Aluminum, Other
- Integral Manifold Valves: Yes
- Integral Valve Type: Solenoid
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof,
- Application: General Purpose, Gas, Pneumatic (Compressed Air), Water, Steam, Coolant, Refrigerant, High Temperature, Hydraulic Fluid, Oil / Fuel, High Viscosity, Other
- Body Material: Aluminum, Other
- Integral Manifold Valves: Yes
- Integral Valve Type: Solenoid
-
Supplier: Vektek, LLC
Description: No external plumbing to collect chips. Reduced installation labor. Available in the same popular sizes as our other block cylinders.
- Application: Hydraulic Fluid
- Manifold Circuit Style: Parallel
- Maximum Pressure: 5076 psi
- Outlet Ports: 1
-
Supplier: Vektek, LLC
Description: clearance for part loading. Advance them with air pressure, exerting ONLY the force needed to "kiss" the part, then "freeze" the plunger in place hydraulically. Heavier attachments may be used with air advance supports because of their additional air powered lifting/contact force
- Application: Hydraulic Fluid
- Manifold Circuit Style: Parallel
- Maximum Pressure: 5076 psi
- Outlet Ports: 1
-
Supplier: Vektek, LLC
Description: Available in three capacities 4,4 kN , 11 kN and 17 kN. Normally retracted plungers do not interfere with part loading. Advance them with hydraulic pressure, exerting only spring force to bring the plunger into contact with your part (this force is not adjustable by adjusting
- Application: Hydraulic Fluid
- Manifold Circuit Style: Parallel
- Maximum Pressure: 5076 psi
- Outlet Ports: 1
-
Supplier: Princess Auto Limited
Description: 3-Position Series D03 Valve Manifold
- Application: Hydraulic Fluid
- Maximum Flow (Liquid): 16 GPM
- Maximum Pressure: 5000 psi
- Port Type: Other
-
Supplier: Princess Auto Limited
Description: 2-Position Series D03 Valve Manifold
- Application: Hydraulic Fluid
- Maximum Flow (Liquid): 16 GPM
- Maximum Pressure: 5000 psi
- Port Type: Other
-
Supplier: Princess Auto Limited
Description: 1-Position D05 Valve Subplate
- Application: Hydraulic Fluid
- Maximum Flow (Liquid): 28 GPM
- Maximum Pressure: 4500 psi
- Port Type: Other
-
Supplier: Princess Auto Limited
Description: 1-Position D03 Valve Subplate
- Application: Hydraulic Fluid
- Maximum Flow (Liquid): 16 GPM
- Maximum Pressure: 5000 psi
- Port Type: Other
-
Supplier: Almo Manifold & Tool Co.
Description: • Our single DIN 24342 80mm cavity manifold offers one circuit with the option of internally isolating the X or Y pilot ports. • Each manifold will be supplied with 2 NPT plugs for internal plumbing, & 3 SAE plugs for ports X, Y, & Z1. None of these plugs are installed upon shipment.
- Application: General Purpose, Hydraulic Fluid
- Body Material: Ductile Iron
- Integral Manifold Valves: Yes
- Integral Valve Type: Manual
-
Supplier: Almo Manifold & Tool Co.
Description: • Our single DIN 24342 cavity manifolds offer pilot circuit flexibility simply by rotating the valve cover 90°. The four active locating positions & pilot port designations are shown below, along with the general layout & dimensional specifications. • Each manifold
- Application: General Purpose, Hydraulic Fluid
- Body Material: Ductile Iron
- Integral Manifold Valves: Yes
- Integral Valve Type: Manual
-
Supplier: Hex Valve
Description: Flexible universal design, purge ports available, VOC emissions compliance
- Application: General Purpose, Water, Steam, Marine, Refrigerant, Cryogenic, High Temperature, Hydraulic Fluid, Oil / Fuel, Chemical (General), Chemical (Corrosive / Solvent), Food Processing, Medical / Pharmaceutical
- Body Material: Steel, Stainless Steel, Other
- Integral Manifold Valves: Yes
- Integral Valve Type: Manual
-
Supplier: Hex Valve
Description: Distribution manifold, soft seated multi-valve manifold
- Application: General Purpose, Pneumatic (Compressed Air), Hydraulic Fluid, Oil / Fuel, Chemical (General), Chemical (Corrosive / Solvent), Food Processing, Medical / Pharmaceutical
- Body Material: Steel, Stainless Steel
- Integral Manifold Valves: Yes
- Integral Valve Type: Manual
-
Supplier: Almo Manifold & Tool Co.
Description: flow and one pump over powering the other. Pictured above is the combination of a directional circuit and three pump circuits all in one manifold, creating a clean compact system.
- Application: General Purpose, Hydraulic Fluid
- Integral Manifold Valves: Yes
- Integral Valve Type: Manual
- Maximum Pressure: 5000 psi
-
Supplier: Hex Valve
Description: Two shutoff valves, 2 equalizing valves, vent/calibration valve assembly
- Application: General Purpose, Water, Steam, Marine, Refrigerant, Cryogenic, High Temperature, Hydraulic Fluid, Oil / Fuel, Chemical (General), Chemical (Corrosive / Solvent), Food Processing, Medical / Pharmaceutical
- Body Material: Steel, Stainless Steel, Other
- Integral Manifold Valves: Yes
- Integral Valve Type: Manual
-
Supplier: Hex Valve
Description: Single flanged manifold featuring independent blowdown valves
- Application: General Purpose, Water, Steam, Marine, Refrigerant, Cryogenic, High Temperature, Hydraulic Fluid, Oil / Fuel, Chemical (General), Chemical (Corrosive / Solvent), Food Processing, Medical / Pharmaceutical
- Body Material: Steel, Stainless Steel, Other
- Integral Manifold Valves: Yes
- Integral Valve Type: Manual
-
Supplier: C-Change, Inc.
Description: RAMs supply down tubes accessing fluids inside reservoirs and gearboxes AIR BREATHER The DT Drum RAM has a 1/2? female pipe thread breather port located in the rear of the body to accommodate your choice of an air breather. SUCTION The 1?suction tube (not supplied) can be inserted through the top or
- Application: Hydraulic Fluid
- Manifold Circuit Style: Parallel
- Outlet Ports: 3
- Port Size: 1/2"
-
Supplier: Almo Manifold & Tool Co.
Description: Custom Manifolds that mount directly to a Standard D08/D10 interface or can be designed to accept porting of any size. Utilizes Almo Slip-In Cartridge Valves Instead of a Conventional Spool Poppet Valve Technology Provides for: - Incredible Control - Softer
- Application: General Purpose, Hydraulic Fluid
- Integral Manifold Valves: Yes
- Integral Valve Type: Manual
- Maximum Pressure: 5000 psi
-
Supplier: National Oilwell Varco
Description: Manifolds Our various Manifolds suit all types of drilling installations like Semis, Drillships, Fixed Platforms, Jackups , Land Rigs and more. Built to meet on and offshore industry rules and regulations and often are customized to client’s specification. NOV can
- Application: Hydraulic Fluid, Oil / Fuel, Slurry
- Integral Manifold Valves: Yes
-
Supplier: Bimba Manufacturing Company
Description: port sizes ranging from 10-32 (F) to ¼ NPT (F). Material: Aluminum Port sizes: 10-32 (F), 1/8 NPT (F) and 1/4 NPT (F) ‘MT’ styles features a 1/8 NPT (F) input port and 10-32 (F) output ports Tee configuration Black anodized for corrosion resistance Pneumadyne manufactures custom manifolds;
- Application: General Purpose, Gas, Pneumatic (Compressed Air), Water, Hydraulic Fluid
- Body Material: Aluminum
- Outlet Ports: 4 to 8
- Port Size: #10-32
-
Supplier: C-Change, Inc.
Description: RAMs supply down tubes accessing fluids inside reservoirs and gearboxes AIR BREATHER The top and bottom of the BD6B comes with a 2.88? 6 bolt standard pattern. The user may attach their existing bayonet style filler-breather cap. It also comes with a top 1? female pipe thread to accommodate
- Application: Hydraulic Fluid
- Manifold Circuit Style: Parallel
- Outlet Ports: 4
- Port Size: 1/4", 3/4", 1"
-
Supplier: C-Change, Inc.
Description: RAMs supply down tubes accessing fluids inside reservoirs and gearboxes AIR BREATHER The ST RAM has a female pipe thread breather port located in the back of the body. The breather port sizes are 3/8?, 3/4? and 1? respectively for the three RAM body sizes. The breather port air area may be reduced
- Application: Hydraulic Fluid
- Manifold Circuit Style: Parallel
- Outlet Ports: 2
- Port Size: 3/8", 3/4", 1"
-
Supplier: C-Change, Inc.
Description: RAMs supply down tubes accessing fluids inside reservoirs and gearboxes AIR BREATHER The DT RAM has a female pipe thread breather port located in the rear of the body. The breather port sizes are 3/8?, 3/4? and 1? respectively for the three RAM body sizes. The breather port size reflects the air
- Application: Hydraulic Fluid
- Manifold Circuit Style: Parallel
- Outlet Ports: 3
- Port Type: NPT
Find Suppliers by Category Top
More Information Top
-
Remote Rigid Spoolpiece Tie-Ins
… system would control all functiomng of the hydraulic jacks, several sensors are required to check the oil temperature, level and pressure The control system comprises a subsea underwater m t connected to the hydraulic manifold and a junction box The electncal power/control …
-
Scope report, discharge area remote manipulator
plus a waterproof Junction box and a hydraulic /pneumatic manifold for .