Products/Services for Hyflo Gate Valves
-
Gate Valves - (1145 companies)Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element slides into the flow stream to provide shut-off. They are one of the most common valves used. Find...Body MaterialMetal SeatedActuation
-
Solenoid Valves - (986 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
-
Gas Valves - (509 companies)...of gases from the closure element. Directional valves steer flow through selected passages. Diverter valves also redirect gas flow. Drain valves reduce surplus media. Gate or knife valves are linear motion valves in which a closure element slides...
-
Water Control Gates - (52 companies)Water control gates are used to control the mass flow of water or wastewater in various environmental and process applications. They are usually square and rectangular in shape and made of stainless steel or galvanized aluminum. Types...
-
Valve Actuators - (863 companies)Linear motion valves (linear valves) such as gate, globe, diaphragm, pinch and angle-style valves have a sliding stem design that pushes the closure element open or closed. The valve stem may rise during rotation, or may rise without rotation. Valve...
-
Check Valves - (1919 companies)Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
-
Globe Valves - (786 companies)Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off and throttling service. As their name suggests, globe valves are linear motion valves...
-
Hydraulic Valves - (675 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
-
Control Valves - (1613 companies)Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system. Control valves are power-operated devices used to automatically modify fluid flow or rate pressure in a process system...
-
Gate Drivers - (114 companies)Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs). With power-MOSFETs, gate drivers can be implemented as transformers, discrete...
Product News
-
DeZURIK, Inc.
URETHANE LINED KNIFE GATE VALVES A new Extended Flange Body design of DeZURIK 's successful KUL Urethane Lined Knife Gate Valve is now available. The KUL-EF Extended Flange is a direct dimensional replacement to the long-body style slurry push-through valves, but with the distinct advantage of not discharging any material during cycling. Extended Flanged Valves are available in two face-to-face lengths: long pattern in sizes 2-24 " (50-600mm) with dimensions that conform to typical long-pattern push-through style slurry valves... (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK, Inc.
DeZURIK Hilton Bonneted Knife Gate Valve Hilton's bonneted throttling knife gate valve is the ideal choice for dam regulation applications. It is less expensive than jet flow gates or fixed cone valves and it prevents vibration and noise which is commonly found in standard knife gate valves. (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
DeZURIK, Inc.
Knife Gate Valves for Severe Service Applications DeZURIK Severe Service Knife Gate Valve withstand high pressures and abrasive slurries found in mining (including oil sands processing), steel, power, chemical, and paper industries. Ideal for isolation in high-pressure, high-density slurry lines, the valves are pressure rated to ASME Class 150 and 300. (read more)Browse Gate Valves Datasheets for DeZURIK, Inc. -
Shenzhen Shengyu Electronics Technology Limited
Combination gates -- CD4007UBF3A CMOS Dual Complementary Pair Plus Inverter. Specifications. Manufacturer: Texas Instruments Manufacturer Part Number: CD4007UBF3A Product Category: Logic Gates Gate Type: NOT Supply Voltage: 18 Logic Family: CMOS; Standard CMOS Operating Temperature: -55 to 125 C (-67 to 257 F) (read more)Browse Logic Gates Datasheets for Shenzhen Shengyu Electronics Technology Limited -
Lingto Electronic Limited
Rochester 100101DC Logic Gates Unlock powerful circuit design with the Rochester 100101DC Logic Gates. This product, featuring NOT and NOR gates, belongs to the high-performance 100K series. Manufactured by Rochester Electronics, a trusted name in electronic components, this logic gate set opens the door to innovative applications. Key Features: Dual Functionality: NOT and NOR gates in one package. 100K Series: Part of a reliable and efficient logic gate family. Rochester Quality: Manufactured by Rochester Electronics... (read more)Browse Logic Gates Datasheets for Lingto Electronic Limited -
VAST STOCK CO., LIMITED
MOS Gate Driver: IR2104STRPBF Driver 600V 0.36A 2-OUT Hi/Lo Side Half Brdg Inv/Non-Inv 8-Pin SOIC T/R (read more)Browse IC Interfaces Datasheets for VAST STOCK CO., LIMITED -
Triad Magnetics
GDE25 Series Gate Drive Transformers Triad gate drive transformers are used universally in all high frequency switching topologies to isolate the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5 optimize coupling and enhance performance. Available with single or dual secondaries, these transformers constructed of UL rated 130 ºC materials are easily standardized at operating frequencies 200 kHz and beyond. (read more)Browse Gate Drive Transformers Datasheets for Triad Magnetics -
Allegro MicroSystems Inc.
Gate driver optimized for multiple applications Self-Powered Single-Channel Isolated GaNFET Driver with Power-Thru Integrated Isolated Bias Supply. The AHV85110 isolated gate driver is optimized for driving GaNFETs in multiple applications and topologies. An isolated output bias supply is integrated into the driver device, eliminating the need for any external gate drive auxiliary bias supply or high-side bootstrap. This greatly simplifies the system design and reduces EMI through reduced total common-mode (CM) capacitance. It also allows... (read more)Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
Allegro MicroSystems Inc.
Self-Powered Single-Channel Isolated Gate Driver Unlock ultimate performance and simplicity with our revolutionary design. Allegro 's AHV85110 isolated gate driver significantly reduces circuit design complexity by removing the need for bootstrap circuits and isolated supplies, as well as significantly decreasing EMI challenges. Start designing with our solutions today. (read more)Browse Gate Drivers Datasheets for Allegro MicroSystems Inc. -
Allegro MicroSystems Inc.
New Isolated Gate Driver with Power-Thru Tech The AHV85110 isolated gate driver is optimized for driving GaNFETs in multiple applications and topologies. An isolated output bias supply is integrated into the driver device, eliminating the need for any external gate drive auxiliary bias supply or high-side bootstrap. This greatly simplifies the system design and reduces EMI through reduced total common-mode (CM) capacitance. It also allows the driving of a floating switch in any location in a switching power topology. (read more)Browse Gate Drivers Datasheets for Allegro MicroSystems Inc.
-
Hanford Engineer Works technical manual
The cover of the vessel le provided with a chemical feed line (aot used at present), a sight port, a vent llae, a hand operated agitator aad a gate valve for sampling (the valve is opened and a pipette inserted into the .... 3) Add a slurry containing 30 grajaa ofL elutriated Hyflo -Super~Cel in 200 ml. of water.
-
Project Rio Blanco reentry drilling and testing of RB-E-01 well. Final report
Ran Brown " Hyflo " H, D. 5-inch, 18 lb hanger packer on top of liner .... Shut tubing master valve . .... double gate BOP - Tested - Ran Hughes Tool Co. 4-3/4-inch bit with four 3-1/8-inch…
-
Natural Products Isolation
Five glass-backing plates 20 Â 20 cm Adjustable gate applicator. .... The sample is allowed to flow by opening the exit valve . .... On termination of the fermentation, 5 L of a 20% (v/v) solution of Hyflo Supercel celite in…
-
Direct Production of Silicones From Sand
Figure 12 XRD pattern for Celite HyFlo ; black spectrum and Celite 545; dotted red spectrum. .... An inverse gated pulse sequence was used with broadband decoupling on during acquisition only with a 5 .... There is a process control panel that has solenoid valves that turn on various gas and liquid…
-
Monomers for High Performance Polymers
55 VALVE TRAYS, 18 INCH SPACING C-201. .... Plant Gate . .... of: Mixture from (4) after distilling Nuchar SN activated carbon (3 g) Celite Hyflo filter aid (7…
-
Hanford Works monthly report, June 1948
On the same date screens were installed on the sluiQe gates to the filter supply ptump suction .... of cell Jots, the exhaust manifolds on seven control panel gang valves were revised in "T" and .... Johns-Manville Hyflo Super Cel, Celite 921, and Analytical Grade Cellte when supported on a Type E…
-
Project Rio Blanco: alternate reentry well RB-AR-2 hole history
Brown Oil Tool liner hanger swivel, and a Brown Oil Tool Hyflo liner hanger with hold-down .... WKM VALVE . .... Santa Fe, NM P. M. Dougan, EOC, Salt Lake City, UT M. E. Gates , Manager, NV G…
-
REPROCESSING OF FUEL FROM PRESENT AND FUTURE POWER REACTORS. Advanced Course Organized by the Netherlands'-Norwegian Reactor School at Institut for Atomenerg...
A s shown i n Fig. 2, the first dissolver has two gate vaives a t the .... Ai'ter these three valves are opened, 'the bottomlock of the charging machine is opened and the basket .... STATIONARY PHASE 100% TBP ON HYFLO COLUMN.
-
Geochemical engineering reference manual
gate samples f o r subsequent analysis. .... A l l tubing and valving on the downstream por-. .... Precoat: JM Hyflo .
-
Chemical Tradename Dictionary
Hyflo Super-Ce!, [Manville) DialOnla· ceous earth; filter aid. .... pumps. valves , plares, wire insulation, piezo.electric fibn, fishing line, indus- trial yam. .... [United Desiccants- Gates ] .