-
Supplier: Waytek, Inc.
Description: Protects weapons from theft due to break-ins, vehicle left unlocked inadvertently or due to an emergency. Egis Mobile Electric 5701B Advanced Gun Lock Timer Category: Solid State Relays Manufacturer: Egis Mobile Electric Prevents hot-wiring of gun
- Application Type: Automotive Relay
- Input (Pick-up) Voltage Range: 12 volts
- Input Current Range: 30 amps
-
Supplier: SAE International
Description: This SAE Standard specifies the requirements to help prevent inadvertent and to discourage deliberate electrical connection at the starter motor solenoid or starter relay which may result in the starter pinion engaging the ring gear. This document applies to off-road, self-propelled
-
Supplier: SAE International
Description: This SAE Standard specifies the requirements to help prevent inadvertent and to discourage deliberate electrical connection at the starter motor solenoid or starter relay which may result in the starter pinion engaging the ring gear. This document applies to off-road, self-propelled
-
-
Supplier: SAE International
Description: This SAE Standard specifies the requirements to prevent inadvertent and to discourage deliberate electrical connection at the starter motor solenoid or starter relay which may result in the starter pinion engaging the ring gear. This document applies to off-road, self-propelled work
-
Supplier: Pinnacle Systems, Inc.
Description: Free standing two pylon 110 VAC input power system with built-in monitored safety relays (dry). Multiple beam spacing options are available for arm and body detection. Model PPG is designed for perimeter guarding applications and incorporates latching safety relays (dry) with
- Basic Object Detection Size: Hand, Body
- Controller: External
- Features: Self-checking Circuitry
- Operating Temperature: 32 to 120 F
-
Supplier: Waytek, Inc.
Description: Removable Cover Protects Power Input and Output Terminals Integrate the XD Battery Disconnect easily with XD Series FLEX/ACR/LVD relays via using optional 82064 Link and 82063 Cross Link Busbars bars for easy integration with other Single, Dual or Triple Circuit XD relays
- Current Test Range: 500 amps
- Voltage Test Range: 8 to 36 volts
-
Supplier: ValueTronics International, Inc.
Description: The BT51 + DH1-C (1006-606) is a dlro from Megger. Additional Features: High test current Four terminal measurement Two measuring ranges (2000 mO and 20,00 mO) and maximum resolution of 0.01 mO Protected against inadvertent
-
Supplier: ValueTronics International, Inc.
Description: - For quick, reliable measurement and storage of individual measured values, e.g. voltages at discrete cells in batteries and emergency power supplies Overload protection - Protects the instrument in the event of inadvertent connection to mains power DAkkS calibration
Find Suppliers by Category Top
More Information Top
-
1980 Index IEEE Transactions on Power Apparatus and Systems Vol. PAS-99
circuit breakers close to shunt capacitor installations; inadvertent power system relaying ;IEEE Power En ineering Society, Power System .
-
Mars Global Surveyor mission assurance: key approaches for faster, better, cheaper missions
Consider effects of inadvertent power down allow ON relay to be able to be switched open .
-
Douglas United Nuclear, Inc. monthly report, December 1966
Inadvertent activation of power -loss relays .
-
Lessons learned from generator event reports
[24] Inadvertent Generator Energizing Protection Working Group of the IEEE Power System Relaying Committee, “ Inadvertent Energizing Protection of Synchronous Generators,” IEEE Transactions on Power Delivery, Vol. 4, No. 2, April 1989.
-
The fault analysis on generator inadvertent energization caused by auxiliary power transformer branch circuit breaker inadvertent closing--《Relay》2007年S1期
【Key Words】: generator inadvertent energization fault relay protection auxiliary power .
-
Impact of HV and EHV transmission on generator protection
IEEE Power System Relaying Committee, " Inadvertent Energizing Protection of Synchronous Generator," IEEE -, .
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1784 - Operating Experien...
With the reactor a 0 power , inadvertent actuation of a protective relays started and loaded one EDG.
-
Reliability and flight safety meeting, technical discussion
(3) Failure Mode 3: Inadvertent application of power to the Kl relay coil when -3.5 vdc i
- Power System Relaying
IEEE Power System Relaying Committee (1989) Inadvertent energization protection. Report.- Power System Relaying
IEEE Power System Relaying Committee (1989) Inadvertent energization protection. Report. - Power System Relaying