-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-AT 5 Automotive Tester / Handheld Tachometer Measures revolutions in one-cylinder two-stroke and eight-cylinder four-stroke combustion engines with electric ignition starters The PCE-AT 5 automotive tester / handheld tachometer is a portable compact device used to measure
- Display: Digital
- Features: Battery Powered
- Form Factor: Handheld
- Interface / Control: Digital Front Panel
-
Supplier: Monarch Instrument
Description: The new GE200 HP is a non-contact electromagnetic inductive sensor designed for making RPM measurements on gasoline engines. The sensor will detect the high voltage flux field being induced from ignition coils or magnetos on 2 or 4 cycle gasoline engines. The GE200 HP includes an integral 15
- Display: None
- Rotational Speed Range: 1 to 99999 rpm
- Sensor Technology: Non Contact
- Tachometer Type: Speed Sensor Only
-
Supplier: Global Digital Instruments LLC
Description: SenDEC Panel Mount Inductive meters need only one wire to be connected and they mount easily in a dash or instrument panel. Panel Mount Inductive Meters can be programmed with Flash Alert Service Alarms and Tachometer function for 1 or 2 cylinder gas engines. All SenDEC meters
- Audible or Visual Alarms: Yes
- Direction: Up
- Display Type: LCD
- Functions: Count Totalizer, Preset
-
-
Supplier: Global Digital Instruments LLC
Description: SenDEC's N110 and N111 series surface mounted inductive hour meters and tach/hour meters are perfect for monitoring run time and tracking maintenance on any gas-powered equipment. All SenDEC surface mounted meters utilize a patented 1-wire hook-up which makes installation fast and easy
- Audible or Visual Alarms: Yes
- Direction: Up
- Display Type: LCD
- Functions: Count Totalizer, Preset
-
Supplier: RS Components, Ltd.
Description: The PSAC inductive proximity sensor offers an NPN Open Collector output that is compatible with most Red Lion control motion monitors, counters, and controls. This sensor has a maximum sensing distance of 0.059 Inch (1.5 mm) and can detect ferrous and non-ferrous metal targets from zero speed
- Body: Cylindrical
- DC Load: 3-Wire NPN
- Operating Distance: 0.0591 inch
- Threaded Barrel: Threaded Barrel
-
Supplier: Global Digital Instruments LLC
Description: SenDEC Panel Mount Inductive meters need only one wire to be connected and they mount easily in a dash or instrument panel. Panel Mount Inductive Meters can be programmed with Flash Alert Service Alarms and Tachometer function for 1 or 2 cylinder gas engines. All SenDEC meters
- Audible or Visual Alarms: Yes
- Direction: Up
- Display Type: LCD
- Functions: Count Totalizer, Preset
-
Supplier: Global Digital Instruments LLC
Description: and vibration. NewGen series meters are available in all common bezel sizes and shapes. Features Hour meter Up to 2 Resettable timers Up to 3 Flash Alert Service Alarms Event Counter Volt Meter with High and Low voltage alarms Inductive Input Tachometer Universal AC/DC Input
- Audible or Visual Alarms: Yes
- Direction: Up
- Display Type: LCD
- Functions: Count Totalizer, Preset
Find Suppliers by Category Top
More Information Top
-
Alternatives to Analog DC Tachogenerators
Negligible Inductance Tachometer with Filtering: To eliminate brush and commutator ripple, a low-pass filter section can be added to the subtracting circuit of Fig. 9(b) as shown in Fig. 9(c).
-
IEEE transactions on magnetics cumulative index 1985-2000 volumes 21-36 [Subject Index]
Tani, K., + , T-MAG May 99 1785-1788 linear induction tachometer performance evaluation; Fourier harmonic anal. compared with 2D and 3D finite-element methods.
-
Accelerometer Characteristics of a Drag-Cup Induction Machine
A two-phase induction tachometer was .
-
ARS Journal > Translated Articles
Induction Tachometer as an Angular Acceleration Transducer, .
-
Effects of Intermediate Ethanol Blends on Legacy Vehicles and Small Non-Road Engines, Report 1 - Updated
• Inductive Tachometer (Tiny Tach)—Used to measure engine speed when available.
-
Transient analysis of A-C servomechanisms
Frazier! derived a characteristic equation for electrical transients in an induction tachometer under rather restricted termi- nating conditions.
-
Performance and emissions of a gas turbine engine using ox tallow ethyl-ester blended with kerosene
Inductive tachometer .