-
Supplier: Aurora Instruments
Description: analytical, industrial and life science applications. With low maintenance, rugged design, our OEM syringe pumps offer low cost solutions to your sophisticated dispensing applications Liquid Handling Aurora’s OEM Syringe Pumps are highly integrated, self-contained
- Type Of Pump: Syringe Pumps
-
Supplier: IDEX Health & Science
Description: Our Universal Prime/Purge Valve is easy to operate and can be applied for any style HPLC system. Our valve provides automatic luer syringe operation and it features convenient mounting holes. It is designed for 1/8" OD Tubing.
- Primary Material of Construction: PEEK
-
Supplier: Hamilton Company
Description: The PSD/4 is a compact syringe pump designed to perform all liquid handling operations including dispensing and diluting. The modules can be fitted with a choice of valves to meet even the most demanding applications.
- Actuation: Manual / Hand
- Media Temperature: 50 to 212 F
- Number of Ports/Ways: 3
- Pressure Rating: 100 psi
-
-
Supplier: Western Analytical Products
Description: to this line of handy products. Inlet Solvent Reservoir: Quickly change your solvent on the low pressure end of an HPLC system, while preventing potentially hazardous spills. Just install a Quick-Stop Luer Check Valve Assembly between your solvent reservoir and the pump, with the valve
- Valve Type: Check Valves, Pressure Relief Valves
-
Supplier: Western Analytical Products
Description: to this line of handy products. Inlet Solvent Reservoir: Quickly change your solvent on the low pressure end of an HPLC system, while preventing potentially hazardous spills. Just install a Quick-Stop Luer Check Valve Assembly between your solvent reservoir and the pump, with the valve
- Valve Type: Pressure Relief Valves
-
Supplier: Western Analytical Products
Description: to this line of handy products. Inlet Solvent Reservoir: Quickly change your solvent on the low pressure end of an HPLC system, while preventing potentially hazardous spills. Just install a Quick-Stop Luer Check Valve Assembly between your solvent reservoir and the pump, with the valve
- Valve Type: Check Valves, Pressure Relief Valves
-
Supplier: Western Analytical Products
Description: to this line of handy products. Inlet Solvent Reservoir: Quickly change your solvent on the low pressure end of an HPLC system, while preventing potentially hazardous spills. Just install a Quick-Stop Luer Check Valve Assembly between your solvent reservoir and the pump, with the valve
- Valve Type: Pressure Relief Valves
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY D2000 is a two-part curable thermal grease. Fast curing at both room and high temperature without pumping effect. With a thermal conductivity of 2.0 W/m*K, D2000 provides high thermal conductivity and low thermal impedance. It is ideally suited for dispensing using the LiPOLY
- Applications: Electrical / Electronic
- Chemistry / Constituents: Silicone, Synthetic / Semi-synthetic, Specialty / Other
- Dielectric Strength: 1.38E7 V/m
- Operating / Use Temperature: -67 to 401 F
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: challenging requirements with 10+ years of expertise in engineering and manufacturing. We often provide parts of PCTFE Multi way valve, PTFE test tube, PTFE TFM Vessel for digestion sets, PTFE hand valve, PTFE plunger for syringes, fittings, peek pvdf pctfe screws and nuts, and Sealing
- Actuation: Manual / Hand
- Media: Water, Hot Water, Cold Water, Potable Water, Salt Water, Wastewater, Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Specialty / Corrosive Gases, Hydraulic Fluid, Steam
- Valve Type: Angle Valves, Back Flow Preventer Assembly, Diaphragm Valves, Foot Valves, Needle Valves, Piston Valves, Pressure Relief Valves, Sanitary / Hygienic Valves, Safety Valves, Shut Off Valves, Solenoid Valves
-
Supplier: Nordson EFD
Description: -fill applications Non-silicone Does not dry out Resists spreading / pump-out Long, reliable performance Water cleanable for easy use and clean-up Dispense from syringe barrels with hand plungers, or with Nordson EFD’s electro
- Chemical / Polymer System Type: Specialty / Other
- Composition: Unfilled
- Cure Type / Technology: Single Component System
- Industry: Electronics
-
Supplier: Meter Group
Description: , drainage, and leakage problems in the soil. A pore water sampler consists of a sampling tube with a porous cup tip. The sampler is buried in the root zone and a pump is used to create a vacuum in the sampler. This draws soil water through the ceramic cup and into the sampler (5 to 10
- Display & Special Features: Handheld / Field
- Property Analyzed: Contamination (Shives, Dirt, Bacteria), Permeability - Liquid
- Test Media / Material: Soil
-
Description: monitors?syringe pumps?infusion pumps) mobile phone battery power bank tablet PC battery bluethooth headset battery cordless phone battery battery pack designed for you Our company has passed ISO, and our products have obtained CE, UL, UN38.3, MSDS. We can provide high
Find Suppliers by Category Top
More Information Top
-
Production Operations: May 2005 Equipment Round-Up - Pumps and Valves
Industrial syringe pumps provide accurate metering of liquids at constant output pressures and constant output flow irrespective of the viscosity of the fluid.
-
Practice of the intensive medicine
Further, are a series in the literature of paper and EDV-basing BZ control algorithms proposed; also, the industry offers in the meantime correspondingly configured syringe pump systems.
-
System Development for Generating Homogeneous Cell Suspensions and Transporting them in Microfluidic Components
Pipette robots are suitable only for plate-based formats con- taining single cavities, and industrial fabricated syringes used in syringe pumps are static modules without mixing of the fluid.
-
Arterial fast bolus flush systems used routinely in neonates and infants cause retrograde embolization of flush solution into the central arterial and cerebral...
Measurements were performed in ten different syringe pump /flow regulating device assemblies using an industrial manometre system (Pressure Sensor, PA-35/80797-10; 1-10 bar, Keller AG, Winterthur, Switzerland .
-
A Comparison on Physical, Structural, and Photocatalytical Properties of TiO 2 Nanopowders Produced Using Sol‐Gel and Flame Spray Pyrolysis
In a typical run of the flame spray reac- tor, the liquid precursor solution was fed into the cen- ter of a methane/oxygen (Linde Industrial Gases, Kocaeli, Turkey) flame by a syringe pump with a feed rate of 5 mL/min and dispersed …
-
One-step preparation of Pt–Ce and Pt–Sn–Ce/Al2 O3 catalysts by flame spray pyrolysis in propane dehydrogenation
The precursor solution (5 ml/min) was dispersed into fine droplets by a gas-assisted nozzle fed by 5 l/min of oxygen (Thai Industrial Gas Limited; purity [99 %) using a syringe pump .
-
Position control of head and neck swellings resection operation using Artificial Neural Networks
A small step is commonly found in greater fIeld in industrial applications such as biomedical systems, push- syringe , nutrition pump , robot arms, machine tool feed drives.
-
Fabrication and characterisation of polypropylene nanofibres by meltblowing process using different fluids
Deionised water was injected at 5 mL/min by a preci- sion syringe pump (Teledyne ISCO: D-series), whereas compressed air ( industrial grade from BOC) was supplied at 10 g/min at the vent port (C8) directly from the cylinder.
-
Glass transition and cold crystallization in carbon dioxide treated poly(ethylene terephthalate)
The CO2 treatments of the samples were performed in a high-pressure thermostat chamber supplied by Jeoou Rong Industrial Co., Ltd. (Kaohsiung, Taiwan) equipped with a syringe pump with a model 260D supplied by ISCO (Lincoln, NE).
-
Continuous‐Flow Technology—A Tool for the Safe Manufacturing of Active Pharmaceutical Ingredients
After the reaction mixture had passed through the reaction loop, it was quenched with a quench solution supplied by two further syringe pumps .[91] Despite the risks and challenges associated with ozone reactions, several industrial -scale processes using O3 for the synthesis …