Products/Services for Infrared Ethernet Bridges
-
Network Bridges - (136 companies)...type is defined by whether the device is PoE ready, meaning that it supports Power over Ethernet (PoE) technology so that both data and power can be delivered over a single cable. PoE readiness is only available for Ethernet bridges, of course...Area Network TypeForm FactorFeatures
-
PCI Products - (252 companies)PCI products are devices that use the peripheral component interconnect (PCI) bus standard. PCI products include bridges, extenders, and power supplies. They also include bus interface, adapter, memory, mass storage, networking, and serial...
-
IC Interfaces - (422 companies)...interface (DVI) and high-definition media interface (HDMI); and digital subscriber line (DSL) and integrated services digital network (ISDN). In addition, IC interfaces may also use technologies such as actuator-sensor interface (AS-i), Ethernet...
-
Ethernet Cables - (334 companies)How to Select Ethernet Cables. Ethernet cables are designed to support Ethernet, a standard protocol for the connection of computers in a local area network (LAN). They use twisted pair cables and modular connectors, and are designed to run at 10...
-
Electronic Bridges - (41 companies)Electronic bridges are used to cross from one circuit, channel, board or element over to another. Electronic bridges are used to cross from one circuit, channel, board, or element over to another. An electronic bridge is used to measure various...
-
Bridge Conditioners - (105 companies)...application software for real-time monitoring and mathematical and statistical functions. Bridge conditioners that interface to computers use a variety of communications protocols, including Ethernet, DeviceNet, and IEEE 1394. Related Information. CR4...
-
Infrared Thermometers - (145 companies)Infrared Thermometers are non-contact temperature devices that use infrared radiation to infer the temperature of an object. Infrared thermometers --similar to their conventional cousins --are devices that measure temperature without requiring...
-
Infrared Spectrometers - (166 companies)Infrared (IR) spectrometers measure the wavelength and intensity of the absorption of infrared light by a sample. Infrared (IR) spectrometers measure the wavelength and intensity of the absorption of infrared light by a sample. Infrared light lies...
-
Noncontact Infrared Temperature Sensors - (367 companies)Noncontact infrared temperature sensors absorb ambient infrared (IR) radiation given off by a heated surface. They are used in applications where direct temperature measurement is not possible. Noncontact infrared temperature sensors absorb ambient...
-
Infrared Windows - (36 companies)Infrared windows are IR transmissive viewing-port inspection devices designed for enclosure integration. They are used for real-time visual monitoring of infrared (IR) light produced by a variety of heat-generating sources. Infrared windows consist...
Product News
-
Real Time Automation, Inc.
Bridges and Gateways and Switches, Oh My! In the world of industrial networking, there are a variety of devices that can be used to connect different types of networks, manage traffic and facilitate communication between devices. Some common examples include bridges, switches and gateways. While these devices are described here as Ethernet-based utilities, they can also apply to other, non-ethernet applications as well, such as USB or Serial. While the terms bridges, gateways and switches are often used interchangeably, they each... (read more)Browse Network Equipment Datasheets for Real Time Automation, Inc. -
AMETEK Land
LSP-HD infrared linescanners How LSP-HD Linescanners Maintain High-definition Measurements at All Scan Speeds. Reading Accuracy and Response Speed. LSP-HD - BlogOur LSP-HD infrared linescanners don 't really "scan " the measuring field from right to left and left to right but include a continuously rotating mirror and a point detector. The measuring spot of the point detector and the rotating mirror create a scan line consisting of 1,000 sample points, all overlapping to provide a full and uninterrupted scan line at an 80... (read more)Browse Thermal Imagers Datasheets for AMETEK Land -
MarsMetal
Bridge Weights Mars Metal Company is capable of pattern-making and mold-making to provide you with complex, lead bridge weight castings, straight lead fills into your fabricated or cast housing(s), or providing complete, turn-key, fully-encapsulated bridge weights ready to install. We can design and fabricate steel canisters, fill with lead to your desired weight specification, weld any pour holes closed, surface-grind any projecting weld beads, primer paint, and final coat. Due to the extreme density of lead... (read more)Browse Counterweights Datasheets for MarsMetal -
AMETEK Land
The SPOT+ range of smart infrared pyrometers SPOT+. The SPOT+ range of smart infrared pyrometers bring high precision, advanced IIoT connectivity and visible light process video to the AMETEK Land SPOT family. Combining EtherNet/IP, REST API, web server, Modbus TCP, image streaming, analogue and alarm outputs within one device, SPOT+ makes non-contact temperature measurement accurate, flexible and easy to use. Pyrometer readings and configuration settings are available on the rear display and remotely via a web browser or through software... (read more)Browse Industrial Thermometers Datasheets for AMETEK Land -
Foctek Photonics, Inc.
Infrared Material lenses-Infrared Lens Now, Infrared Lens are widely used in Human body temperature measurement, Vehicle ADAS system, Product detection, Real-time heat source monitoring and other fields. Foctek can customize infrared materials lenses such as Ge, Cu, and Chalcogenide glass according to customer needs. We can provide products with a diameter of 10mm~ 200mm. Single point diamond turning accuracy: Surface error PV <0.5 mm, Surface roughness RMS <5nm, Surface quality 60/40, Centering <3 ' (arcmin). Various AR coating... (read more)Browse Optical Lenses Datasheets for Foctek Photonics, Inc. -
Mid-Mountain Materials, Inc.
Materials for Passenger Boarding Bridges WHAT ARE PASSENGER BOARDING BRIDGES?. Passenger boarding bridges (sometimes known as jet bridges, jetways, sky bridges, and more) are enclosed passageways, elevated off the ground extending from the terminal gate at the airport to the airplane. They allow passengers to disembark and board airplanes without needing to go outside and be exposed to the elements. Passenger boarding bridges come in many configurations and can be fixed in place or movable depending on the installation. The Importance... (read more)Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
VAST STOCK CO., LIMITED
IC Bridge Driver Categories: Integrated Circuits (ICs). Packaging: Tube. Part Status: Active. Output Configuration: Half Bridge (3). Applications: AC Motors. Interface: Logic. Load Type: Inductive. Technology: IGBT. Current - Output / Channel: 5A. Current - Peak Output: 7.5A. Voltage - Supply: 13.5 V ~ 16.5 V. Voltage - Load: 400V (Max). Operating Temperature: -20 C ~ 100 C (TA). Features: Bootstrap Circuit. Fault Protection: Current Limiting, Over Temperature, UVLO. Mounting Type: Through Hole. Package / Case... (read more)Browse IC Interfaces Datasheets for VAST STOCK CO., LIMITED -
Win Source Electronics
Vishay 100MT160PB Bridge Rectifier Explore the Vishay 100MT160PB, a robust bridge rectifier from the renowned Vishay Semiconductor Diodes Division. Designed with standard technology, this diode is categorized under Discrete Semiconductor Products and features a Three-Phase configuration for efficient rectification. The Through Hole mounting style ensures stability, and it comes in a bulk packaging with a limited supply. Operating in a temperature range from -40 C to 150 C, the 100MT160PB is suitable for diverse applications... (read more)Browse Diodes Datasheets for Win Source Electronics -
Dragon Jacket Insulation
Bridge and Infrastructure Insulation Dragon Jacket insulation is your BEST option in applications where insulation failure is NOT an option. Designed for efficiency and safety, our products withstand extreme temperatures, removal and reinstallation, and frequent inspection without breaking down. DESIGNED TO WITHSTAND: Extreme Weather and Wind. High Humidity and Moisture. Freeze and Thaw Cycles. Extreme Temperatures. Ultraviolet (UV) Radiation. Salt and Chemical Exposure. Movement and Vibration. DESIGNED TO PROTECT: Water Systems. (read more)Browse Insulation Jacketing Datasheets for Dragon Jacket Insulation -
MINTEQ® International Inc, Pyrogenics Group
FIREX™ coatings for bridges and buildings for agriculture, chemical, infrastructure such as buildings, airports, bridges, mining, oil and gas, power, pulp and paper, and waste industries. In addition, we have teamed with the U.S. Army 's Aviation and Missile Research, Development, and Engineering Center (AMRDEC) to provide predictive modeling of applications based on our FIREX TM products which provide excellent test correlations. We can model the expected behavior of your application with our products and generate results to help guide your... (read more)
-
Embedded Software
The communication between the Mindstorms and the x86 robots is done by an infrared - Ethernet bridge implemented on a PC.
-
Giotto: A Time-triggered Language for Embedded Programming? ??
The communication between the Mindstorms and the x86 robots is done by an infrared - Ethernet bridge implemented on a PC.
-
Giotto: a time-triggered language for embedded programming
The communica- tion between the Mindstorms and the x86 robots was done by an infrared - Ethernet bridge implemented on a PC.
-
An architecture and implementation toward multiprotocol mobility
Protocols for handling intra-SDL mobility (i.e., across bridges) in the presence of multiple APs per SDL for Ethernet learning bridges and for source-routing bridges have been implemented in IBM’s Radio-Frequency and InfraRed wireless LAN products.
-
The study of mobile Internet telephony
The bridge between Internet and WLAN It may have multiple tiers, e.g., Ethernet adapter, WLAN adapter, Infrared adapter (3) HTS (High Tier Server) A number from service provider of PSTN is given to it.
-
Next-generation wearable networks
The body network links the cores to one another and to the wireless bridge via 10-Mbps Ethernet , while the body hub connects the BSEV core to a wide range of sensors and peripherals, including an infrared active tag reader, an accelerometer…
-
Hybrid (wireless infrared/coaxial) Ethernet local area networks
One component U, adapt the stations to the optical medium, the InfraRed Medium Adapter Unit (IRMAU), a parent of the coaxial MAU, and another component to bridge , at the physical level, the … MCU), a parent of the Ethernet repeater (hereafter coaxial repeater).
-
Ginga-J: The procedural middleware for the Brazilian digital TV system
…a Device Integration API, which allows the digital TV receiver to communicate with any device with a compatible interface (Wired, as Ethernet or PLC; or Wireless Network, as Infrared or Bluetooth), which can … TV applications; A NCL Bridge API, which allows the…
-
Federal Register > Monday, February 3, 2014 > [79 FR 6146] Foreign-Trade Zone (FTZ) 269-Athens, Texas; Notification of Proposed Production Activity; Schneider ...
…and materials sourced from abroad include: touch screen wall plates; filler plates; nail brackets; plasterboard brackets; wall plates; touch screen wall boxes; bar code readers; ethernet interfaces; network bridges ; PC interfaces; USB PC … for networks; hand-held infrared remotes; four-channel relays…
-
A graduate certificate in computer network communications
…a student will understand: Behavior of data signals propagated through a transmission medium, twisted pair, coaxial cable, optical fiber, and wireless (microwave radio and infrared ); Distinction between digital and … relay networks; Traditional LANs, Ethernet and token ring; Bridges , routers and basic principles…